-
Supplier: Newport MKS
Description: The MCD Mini Rail Dovetail Carrier attaches perpendiculary anywhere along the an MRL Series rail to quickly and securely tie down optical components. A dovetail mounting surface with no holes is provided. Spring-loaded hard polymer guides along the mating surfaces of the
- Length: 1.00000054 inch
- Width: 1.574804 inch
- Style: Metric
-
Dovetail Slides - Vertical Linear Stage, Dovetail, 14 mm Travel, 65 x 65 mm Platform, M6 -- M-DS65-ZSupplier: Newport MKS
Description: compact version of the MT Dovetail stages also do not employ typical roller bearings of cylindrical rails, which makes them less susceptible to shock and vibration. These DS series dovetail stages slide along precision preloaded dovetail slides, whose unique
- Stroke or X-Axis Travel: 0.5511814 inch
- Features: Dovetail Slide
-
Supplier: Newport MKS
Description: further compact version of the MT Dovetail stages also do not employ typical roller bearings of cylindrical rails, which makes them less susceptible to shock and vibration. These DS series dovetail stages slide along precision preloaded dovetail slides,
- Stroke or X-Axis Travel: 0.1968505 inch
- Features: Dovetail Slide
-
-
Supplier: Newport MKS
Description: further compact version of the MT Dovetail stages also do not employ typical roller bearings of cylindrical rails, which makes them less susceptible to shock and vibration. These DS series dovetail stages slide along precision preloaded dovetail slides,
- Stroke or X-Axis Travel: 0.1181103 inch
- Features: Dovetail Slide
-
Supplier: Artifex Engineering
Description: * Easy-to-carry and space-saving. * Beveled side is designed to engage into the dovetailed sliding mechanism of 51OCN series optical carrier. * Clamping steps on both ends enable firm and stable interconnection between rails. * Can be readily fixed on optical tables or mounts. * Ideal for
- Length: 2.00000108 to 23.62206 inch
- Width: 0.8267721 inch
- Height / Thickness: 0.393701 inch
- Style: Imperial / English, Metric
-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical bearing linear stages address the motion needs for a full range of part sizes and weights. High precision cross roller linear guide rails are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The
- Features: Crossed Roller Slide, Dovetail Slide, Electrical, Horizontal
- Motor Type: DC Brushless Servo
- Drive Type: Direct Drive, Handwheel/Crank, Micrometer
-
Supplier: Isotech, Inc.
Description: OAV profile rail air bearing guides consists of the next generation air bearings and are manufactured from aircraft quality lightweight linear guides. Our Box Series, T-Series , U-series and Dovetail Series air bearing slides are offered in a wide range of styles, sizes and
- Description: Guide / Bearing Assembly
Find Suppliers by Category Top
Featured Products Top
-
The Advantage of OAV Dovetail Series Dovetail series profile rail air bearing guides consists of the next generation air bearings and are manufactured from aircraft quality lightweight linear guides. Our Box Series, T-Series , U-series and Dovetail Series air (read more)
Browse Air Bearings Datasheets for Isotech, Inc. -
dovetail slides. Non-motorized slides include dovetail, roller and ball bearing varieties, which allow for movement with a minimum of friction, whether the slide is powered manually or through resistance. Regardless of the bearing type — ball, dovetail, fluid, linear roller, magnetic (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
motion bearings are bearings that are made to move in a particular direction, and they come in a wide array of different designs. Some linear slides are motorized, others are not. Examples of the former include roller and XY tables as well as machine and dovetail slides. Non-motorized slides include (read more)
Browse Linear Bearings Datasheets for NB Corporation of America
More Information Top
-
Progress report on development of the fire control system for the XM29 combat rifle
These are enclosed in a custom tubular package which attaches to the side of the weapon on a dovetailed slide rail .
-
Broadband zoom collimator for installation on a flight motion simulator at the KHILS facility
The mirror translation rails use a dovetail slide , guide rail configuration with an adjustable gib for accurate translational positioning, as shown in Figure 7.
-
Application of the metrological scanning probe microscope for high-precision, long-range, traceable measurements
By sliding along the dovetail rail fixed to the nanopositioning system, the metrological SPM can be inserted and removed (see figure 2).
-
Examination and Treatment of a Set of Klismos Chairs, Attr. To John and Hugh Finlay
Note the mortise-and-tenon joints, with horizontal tenons on the rear seat rail ; the sliding dovetail or double rabbet of the tablet secured with two screws.
-
Metrological scanning probe microscope
The metrological SPM, which includes the microscope camera, is easily inserted or removed by sliding it along a dovetail rail (fixed on the Zerodur plate of the NPM machine) and locking it into place with two screws (figure 5).
-
Development of the interferometrical scanning probe microscope
The simplest way to insert or remove the SPM is by sliding it along a dovetail rail fixed on the nanopositioning system and locking it into place with screws.
-
A 3D error measurement system for CNC machining tools
Allowing the readhead to move in the X and Y directions with dovetail slides and the linear rail .
-
MEMS and Mechanics
The slider rails use modular structure combining the flat rails with the 55°-inclined rails to solve the difficult process and installation of the slide board for the dovetail rails , the prismatic rails, and the rectangular rails.
-
Some attempts with the Salvionischen Mikrowage
Along this rail , a carriage slid in so-called dovetail form.
-
Design of an ultrasound-guided robotic brachytherapy needle-insertion system
For this first laboratory prototype, we chose to use off-the-shelf Zaber T-LLS dovetail slides (Zaber Technologies, Inc.) for the rails , which incorporate rail, carriage, motor and controller in an easy to use and precise package.
Indicates content that may require registration and/or purchase.