Products/Services for Dovetail Slot Anchors
-
Anchors - (503 companies)Description Anchors are mechanical fasteners that attach an object to a support structure. Types of Anchors Some common types of anchors include: Concrete anchors - Concrete anchors or anchor bolts... -
Bolts - (1301 companies)Bolt Types. Anchor bolt. Image credit: Portland Bolt. Anchor bolts are embedded in concrete or masonry for structural applications. Carriage bolt. Image credit: Bolts 'n Nuts Plus. Carriage bolts are used to fasten metal to wood. The undercut... -
Dovetail Slides - (29 companies)Dovetail slides are linear motion devices that allow motion and positioning along a linear axis. Dovetail slides may also be called dovetail way slides. They are composed of a flaring tenon or saddle (moving member) and a mortise (fixed base... -
Nuts - (1361 companies)...of the most common are featured below. Non-Locking Nuts. Image credit: Fastenal. Acorn nuts have a smooth, capped recess that covers a threaded end. They provide safety and a finished appearance. Image credit: Trade India. Anchor nuts expand so... -
Dovetail Cutters - (53 companies)Dovetail cutters are specialized tools for cutting a dovetail angled grooves into a workpiece and are used for fitting or joining parts. Dovetail cutters are specialized tools for cutting dovetail angled grooves into a workpiece and are used...
-
Slotting Machines - (24 companies)Slotting machines are cutting machines designed to machine slots into a workpiece. Slotting machines are used for a variety of applications and industries. How to Select Slotting Machines. Slotting machines or slotters are cutting machines designed...
-
Groovers and Slotters - (143 companies)Groovers and slotters are tools for cutting narrow grooves or slots in a workpiece. A groover is used to adjust the width of a groove and it can be unassembled if required. Slotters are tools that move back and forth to cut a workpiece which is fed...
-
Framing Anchors, Hangers, and Ties - (101 companies)Framing anchors, framing hangers and framing ties are used for anchoring rafters and trusses to plates, floor and ceiling joists to headers, and solid blocking to plates. Framing anchors, framing hangers, and framing ties are used for anchoring...
-
Cement, Concrete, and Mortar - (592 companies)Cement, concrete and mortar are polymer or cement-based binders, compounds or aggregate mixtures for joining components and forming structures.
-
Plugs, Stoppers, and Inserts - (417 companies)...surfaces. They also prevent accidentally pushing the plug all of the way through the opening. Knurled or faceted head - Usually found on threaded plugs only, knurls or facets allow easier installation and removal, either by finger or wrench. Slotted...
Product News
-
Caplugs
Anchor Plugs Anchor plugs provide a unique self-locking mechanism to permanently bond spool components - they can not separate. This feature is a vital component for a reliable spool. Designed with inner ribs for added protection. Molded from high-impact HIPS resin for superior strength and durability. The deep anchor design allows the plug to lock permanently into the core. With Caplugs anchor plugs, no gluing or secondary operations are needed. (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Caplugs -
National Bolt & Nut Corporation
Standard and Custom Anchor, L-Bolts ANCHOR. Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building. Custom Bolts and Fasteners. Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount equipment, and more. As a removable fastener, they also... (read more)Browse Anchors Datasheets for National Bolt & Nut Corporation -
SPIROL
Slotted Spring Pins Slotted Spring Pins. SPIROL offers a complete line of Slotted Spring Pins, including: SPIROL Standard Metric Slotted Pins. SPIROL Standard Inch Slotted Pins. ISO 8752 Slotted Pins. A Slotted Spring Pin is a cost-effective, general-purpose fastening solution used across countless applications. During installation, the pin compresses and applies continuous outward pressure against the hole wall. Its primary spring action occurs opposite the slot as the pin 's two halves flex, enabling... (read more)Browse Spring Pins Datasheets for SPIROL -
SPIROL
Slotted Spring Pins A slotted spring pin is a headless hollow cylindrical tube having a longitudinal slot down the entire length with chamfered or round ends to aid installation. This type of pin is produced to a controlled outside diameter slightly greater than the hole in which it will be installed. Compressed as it is installed, the pin applies continuous pressure towards the sides of the hole wall. The pressure provides tension in a radial manner to prevent loosening created by vibration or shock. SPIROL (R... (read more)Browse Spring Pins Datasheets for SPIROL -
Faztek, LLC
Construction-grade T-slot extrusion materials Looking for a cost-effective way to build your next project without compromising on strength or durability? Faztek is offering a limited-time opportunity to save on construction-grade T-slot extrusion materials. (read more)Browse Aluminum Framing Systems Datasheets for Faztek, LLC -
Accurate Bushing Company, Inc.
Screwdriver Slot Stud Type Needle Roller Bearings CR SERIES Stud type : Screwdriver. Screwdriver Slot Stud Type Needle Roller Bearings are recommended where running loads and shock loads are moderate. Bearing capacity of the Stud Type Series is limited by the moderately sized stud. Manufactured from High-Alloy Bearing quality Steel. Most commonly used general purpose cam follower and available in sealed versions. Never settle for less than greatness! That is why Smith Bearing (R) is the brand you need to trust! With over 60 years experience... (read more) -
MP Metal Products
Custom Pre-Finished Steel with Holes or Slots Roll Formed Custom Shapes. Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light reflectors, spacers, corner protectors, edge protectors, damper seals, the list is endless! All custom shapes can be fabricated from a variety of ferrous and non-ferrous metals and finished or clad. Custom shapes fit unique applications. The tooling is usually proprietary. Parts are... (read more) -
Smiths Interconnect, a Molex company
Highly Configurable Spring Probes Connector Battery Contacts and Dovetail Connectors. Dovetail Connector Series features C Series Spring Probes, renowned for their incomparable shock and vibration performance, housed in a patented block design. These connectors make it easy to explore the benefits of spring probe technology without the investment associated with custom tooling. (read more)Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
Isotech, Inc.
Zero Friction Air Bearings & Slide Guides The Advantage of OAV Dovetail Series. Dovetail series profile rail air bearing guides consists of the next generation air bearings and are manufactured from aircraft quality lightweight linear guides. Our Box Series, T-Series , U-series and Dovetail Series air bearing slides are offered in a wide range of styles, sizes and unique features produced for easy retrofitting into existing applications or designing into new applications. ULTRA PRECISION LINEAR MOTION MATTERS. For some applications... (read more)Browse Air Bearings Datasheets for Isotech, Inc. -
Festo Corporation
Proximity Sensor Module - SMT-/SME-10M be mounted from above at the central attachment point using a standard Allen key .06 inch (1.5mm). This mounting position ensures that sensors hold firmly, even when subjected to vibration or tensile loads. A cable clip securely locks the cable in the slot and prevents failures due to wire breaks. Sturdy cable anchoring supports tensile forces up to 40N. Markings on the housing showing sensing element position allow easy adjustments. These units conform to protection classes IP65/68. Connection... (read more)Browse Proximity Sensors Datasheets for Festo Corporation
-
Olin's Construction: Principles, Materials, and Methods, 9th Edition
FIGURE 3.5-3 Dovetail anchor slots are designed to receive anchors for stone and masonry.
Indicates content that may require registration and/or purchase.