Products/Services for Dovetail Slot Nuts

  • Nuts-Image
    Nuts - (1361 companies)
    ...mechanical resistance. Image credit: Gasgoo Round nuts are cylindrical in shape with slots on the outer diameter for tightening. Image credit: Allied Bolt Inc. Square nuts have four-sided outer diameters for enhanced torque. Image credit: Penn...
  • Dovetail Slides-Image
    Dovetail Slides - (29 companies)
    Dovetail slides are linear motion devices that allow motion and positioning along a linear axis. Dovetail slides may also be called dovetail way slides. They are composed of a flaring tenon or saddle (moving member) and a mortise (fixed base...
  • Eye Nuts-Image
    Eye Nuts - (74 companies)
    Eye nuts (eyenuts) are fasteners with a looped head. They are designed to receive a hook or rope. Eye nuts are rated for different types of applications and are oval or round in shape. Load-rated eye nuts are designed for vertical lifting...
  • Bolts-Image
    Bolts - (1301 companies)
    ...to aid the bolt's insertion into holes and nuts. Successful bolt implementation almost always requires a nut to retain components on the bolt's axis. Nuts are applied via torque while the bolt itself is held in place, or vice versa. Nut position...
  •  
    Dovetail Cutters - (53 companies)
    Dovetail cutters are specialized tools for cutting a dovetail angled grooves into a workpiece and are used for fitting or joining parts. Dovetail cutters are specialized tools for cutting dovetail angled grooves into a workpiece and are used...
  •  
    Slotting Machines - (24 companies)
    Slotting machines are cutting machines designed to machine slots into a workpiece. Slotting machines are used for a variety of applications and industries. How to Select Slotting Machines. Slotting machines or slotters are cutting machines designed...
  •  
    Groovers and Slotters - (143 companies)
    Groovers and slotters are tools for cutting narrow grooves or slots in a workpiece. A groover is used to adjust the width of a groove and it can be unassembled if required. Slotters are tools that move back and forth to cut a workpiece which is fed...
  •  
    Locknuts - (188 companies)
    ...and have a numeric (e.g., # 1) or alphanumeric (e.g., M.2) description. Types. Castle nuts are locknuts that have slots or notches that are cut into one end to allow a cotter pin or safety wire to assist in fastening. Castle nuts resemble...
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    ...surfaces. They also prevent accidentally pushing the plug all of the way through the opening. Knurled or faceted head - Usually found on threaded plugs only, knurls or facets allow easier installation and removal, either by finger or wrench. Slotted...
  •  
    Driver Bits - (75 companies)
    ...are not manufactured in an array that requires regulatory standards (at least yet). ISO 2351-1 - Assembly tools for screws and nuts - Machine-operated screwdriver bits - Part 1: Screwdriver bits for slotted head screws. ISO 2351-2 - Assembly tools for screws and nuts...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire