Products/Services for Drill Pipe Torque Wrenches

  •  
    Torque Wrenches - (134 companies)
    Torque wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These adjustable-torque tools are primarily used to prevent over or under tightening of fasteners. Both over and under tightened...
  • Hand Drills-Image
    Hand Drills - (179 companies)
    Drills are hand-held tools with rotating drill bits used to fabricate holes in multiple materials. They are widely used in construction, carpentry, metalworking, assembly, and maintenance. Most drills used today are powered, and use a chuck to grip...
  •  
    Iron Roughnecks - (13 companies)
    Iron roughnecks automate pipe handling operations. They are used to clamp and exert torque on sections of drill pipe in order to complete make/break cycles during drilling operations. Iron roughnecks are tools used in the drilling industry...
  • Hand Tools-Image
    Hand Tools - (2166 companies)
    ...many specialized varieties are available. For example, a standard wrench has two fixed jaws, but an adjustable pipe wrench has two serrated, movable jaws for gripping and turning a pipe. A standard hammer can be made from a common metal such as chrome...
  • Wrenches-Image
    Wrenches - (482 companies)
    Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects. Wrench is a standard term, whereas spanner refers to a specialized wrench...
  •  
    Power Tools - (841 companies)
    Impact tools. Material removal tools. Reciprocating saws. Torque wrenches. Selection Criteria. Selecting power tools requires an analysis of both product specifications and features. Because power tools may be used for hours at a time, ergonomic...
  •  
    Drill Pipe - (90 companies)
    Drill pipe is hollow, thick-walled piping used on drilling rigs to transmit drilling fluid and torque through the wellbore to the drill bit. Drill pipe is hollow, thick-walled piping that transmits drilling fluid and torque through the wellbore...
  •  
    Impact Wrenches - (76 companies)
    Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners. Impact wrenches use stored rotational kinetic energy to deliver a large amount of torque but over a fraction of a rotation...
  •  
    Chucks - (402 companies)
    ...in applications such as milling, drilling, or turning. ID clamping is designed to clamp onto the inner diameter (ID) of the workpiece or tool.ID clamping is commonin applications such asmachiningandgrinding,andis used to process workpieces such as pipes...
  •  
    Torque Sensors - (204 companies)
    Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire