-
Supplier: Parco Scientific Company
Description: The Parco PBC Series has been upgraded to offer a digital model for the convenience of connecting your microscope to a computer. Built-in CMOS camera to connect your computer via USB connection to capture, manipulate and view images. Compatible with Windows operating system.
- Application: Biological / Life Science
- Features: Digital Display, Monocular
- Grade: Student
-
Supplier: e-con Systems™ Inc
Description: that is also backward compatible with USB 2.0 host ports. High sensitivity in both visible and NIR regions, ability to capture minuscule details, and low noise capabilities make this camera an ideal fit for applications such as digital microscopes, automatic number plate
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Carson Optical, Inc.
Description: megapixel resolution Digital Camera. You can even capture close-focus video! The MM-740 Zoom Digital Microscope is compatible with the following: Mac OSX 10.4 or later, Windows 98 SE, Windows 2000, Windows ME, Windows XP, Windows Vista. A USB 2.0 port is required. Also
- Total Magnification: 34 to 168 X
- Features: Other
- Microscope Type: Portable Field
-
-
Supplier: Carson Optical, Inc.
Description: illuminator ensures a clear and bright image. The zOrb Digital Microscope comes in 3 colors: Surf Blue, Safari Green and Lava Orange. Capture an image to keep using the built-in 640 x 480 resolution digital camera. You can even capture close-focus video with the zOrb! The zOrb
- Total Magnification: 35 X
- Features: Other
- Microscope Type: Portable Field
-
Supplier: e-con Systems™ Inc
Description: (ISP) that facilitates accurate color reproduction with auto exposure and auto white balance functions, which provides the best image output. This UVC compliant camera comes with the USB 3.1 Gen 1 interface to connect with Windows and Linux systems, and is also backward compatible with
- Horizontal Resolution: 1,937 lines
- Maximum Frame Rate: 60 to 100 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Navitar, Inc.
Description: life of the tunable lens unit and motorized Zoom 6000 system Easy to install USB electrical lens driver with software to control the tunable lens Gain greater working distance and faster focus by integrating a tunable lens focus module with the Navitar Zoom 6000 digital imaging
- Lens Type: Objective Lens
-
Supplier: PI (Physik Instrumente) L.P.
Description: and fast step-and-settle with step sizes to 3 µm. Compact design and QuickLock Thread Adapters for easy integration in all standard microscope designs. Ideally suited for 2-photon microscopy and all applications where a large travel range is required Digital controller All control
- Minimum Step Size (Resolution): 2,000 µm
- Stage Type: Motorized Stage, Z-Axis Stage
Find Suppliers by Category Top
Featured Products Top
-
program, Microsoft® Excel, or other data tracking software. The drivers are Windows® 7, 64-bit and XP compatible. Solartron also offers a variety of Digital Readouts, including 1, 2, 16, and 31 channels. A Solartron Power (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
be networked together in a single interface, providing rapid, repeatable and reliable data acquisition. Interfaces include USB, Ethernet TCP/IP, RS232, Bluetooth wireless and six PLC protocols. In addition, the Orbit 3® software drivers provide programming examples for any Windows-based software, including Excel, LabVIEW and QC-CALC. (read more)
Browse Styli and Probes Datasheets for Ametek Solartron Metrology -
The STM32F103C8T6 is an appropriate choice when a design requires mature software support, 5 V-tolerant digital inputs on eligible pins, multiple communication interfaces, precise timers, USB full-speed device connectivity, or CAN 2.0B communication within a (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
electronics, and is compatible with PI’s PIMikroMove® software. Communication is supported via USB and TCP/IP interfaces. Additional features include programmable digital outputs, and a built-in data recorder. The controller comes with an extensive set of drivers, e.g., for use with C, C (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
minimize power supply dust infiltration). Local/Remote interfacing is common across the entire product platform (1kW to 15kW) by multiple methods. These include local front panel control, remotely via the built-in LAN (LXI 1.5), USB (2.0) or RS-232/RS-485 Remote Digital interfaces or by use of the (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
offers multiple connectivity options for integration into automated test systems. Physical interfaces: Common options include LAN, USB, and GPIB. Remote control: Consider the availability of drivers and command sets for your programming (read more)
Browse RF Generators Datasheets for Uni-Trend US -
. Some sensors now offer setup using a Bluetooth app downloaded to a cell phone or tablet. Setup can also be completed on a PC using a Bluetooth USB adapter (read more)
Browse Level Sensors Datasheets for BinMaster, Inc.
More Information Top
-
Development of Dynamic Outdoor Education Program Using Digital Microscope and Wireless LAN
In the first experiment, the drivers for the USB interconnection digital microscope were installed in the PC beforehand.
-
Digital Camera / WebCam Request Board - Page 68 - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Digital Blue QX3-Digital Blue Microscope (Windows XP Professional) [ USB ] .
-
DRIVER NEEDED: Bell + Howell mini digital keychain camera (Windows XP Professional) [USB] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: C&A Scientific Premiere MA88 Microscope Digital Camera (Windows XP Professional) [ USB ] .
-
DRIVER NEEDED: Digital Persona 4000B (Windows XP Professional) [USB] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: C&A Scientific Premiere MA88 Microscope Digital Camera (Windows XP Professional) [ USB ] .
-
Real-time multi-core parallel image sharpness evaluation algorithm for high resolution CCD/CMOS based digital microscope autofocus imaging system
In order to test the efficiency and validity of the proposed multi-core image sharpness evaluation algorithm, a digital microscope imaging system is designed and implemented. .... It consists of a traditional microscope, a USB 2.0 electronic ocular, a step motor adaptor mounted on the fine-tune knob of the microscope, a USB step motor driver and a PC.
-
DRIVER NEEDED: Intel intel play microscope qx3 (Windows Vista) [USB] - Free Drivers Download | Request and Support Forums
Request and Support Forums > Driver Request Forums > Digital Camera / WebCam Request Board. .... DRIVER NEEDED: Intel intel play microscope qx3 (Windows Vista) [ USB ] .
-
From Cells to Proteins: Imaging Nature across Dimensions
Most microscope and camera manufacturers provide drivers only for PCs, which makes it very complicated or impossible to drive this hardware from Macs or UNIX workstations. .... Typically a PC with PCI, USB , FireWire, serial or parallel interface and Microsoft Windows operating system are … Windows operating system x Automatic back-up of the data (e.g. to digital tapes) in regular…
-
Chemotaxis
We use an inverted microscope (e.g., Nikon CK2-TRP with pho- totube), equipped with a USB -compatible digital camera (such as Moticam 1000 Microscope CMOS Camera). .... After installation of the USB driver for the camera, the image capture software offers up to 96…
-
Mesoscale to microscale controlled manipulation of microscale objects using MEMS based microgripper and haptic interface
The driver uses the H-bridge A3955 circuit to control all the three axis stepper motors. .... The DAQ includes both the USB - 6501 from National Instruments. .... The custom built optical characterization includes microscope with magnification up to 10x with a digital C-mount “Basler A601f” camera.
-
TECHNICAL BULLETIN
Microsystems, Germany) equipped with a 980 nm NIR laser and a Nikon digital camara.5. .... • Epifluorescence microscope (Leica Microsystems, Germany) modified with a 980 nm light from a xenon XBO 75 … Olympus microscopes using 975 diode laser (QPhotonics LLC, USA); with a laser diode driver ; Thorlabs LDC 30 .... Detection: xy translation monitored filter coupled; Ocean Optics, USB 4000 .
Indicates content that may require registration and/or purchase.