-
Supplier: Parco Scientific Company
Description: The Polystop?ó„?ó Dropper Bottle provides a distinct advantage over other glass dropper bottles. The dropper section easily pulls free for use while the polypropylene stopper remains snugly in the neck of the bottle. The clear glass bottle has a
-
Supplier: Sigma-Aldrich
Description: Dropper w/ PP stopper & soft-vinyl bulb, can be disassembled to clean
-
Supplier: SKS Science Products
Description: The LDPE plastic dropper bottles could be just what you are looking for if controlled dispensing is a must. The bottles come complete with dropper plug and white caps. The plastic dropper bottle comes in a variety of sizes: 1/4 oz, 1/2 oz, 1 oz, 1 1/4 oz,
-
-
Supplier: Sigma-Aldrich
Description: With screw closure, natural bottle, white cap
-
Supplier: Sigma-Aldrich
Description: Flexible, w/ detachable thread closure w/ dropper nozzle & spout cap
-
Supplier: Sigma-Aldrich
Description: Amber, with fine-bore neck insert & specially shaped PE cap
-
Supplier: U.S. Plastic Corporation
Description: Dimensions: 1.546" Diameter x 3.687" High
-
Supplier: SKS Science Products
Description: The white LDPE plastic dropper bottles could be ideal for dispensing a variety of low viscosity materials. These plastic bottles include white ribbed caps and white controlled dropper tip inserts, which dispense one drop of product at a time
-
Supplier: Newport MKS
Description: The LAB-14 solvent dropper bottle is ideal for dripping a solvent onto lens tissue for the drop-and-drag cleaning method. The bottle is made of glass with a glass dropper and rubber bulb, and has a capacity of 2 oz. (60 ml).
-
Supplier: COMAR, Inc.
Description: Ideal for use when low viscosity materials such as eye drops, saline solutions, or alcohol/water-based products are being dispensed, Comar Controlled Tips are molded in a highly efficient nonstop, full cavitation, controlled process. Molded tips are subjected to 100% inspection of the pierced hole
-
Supplier: COMAR, Inc.
Description: Ideal for use when low viscosity materials such as eye drops, saline solutions, or alcohol/water-based products are being dispensed, Comar Controlled Tips are molded in a highly efficient nonstop, full cavitation, controlled process. Molded tips are subjected to 100% inspection of the pierced hole
-
Supplier: COMAR, Inc.
Description: Ideal for use when low viscosity materials such as eye drops, saline solutions, or alcohol/water-based products are being dispensed, Comar Controlled Tips are molded in a highly efficient nonstop, full cavitation, controlled process. Molded tips are subjected to 100% inspection of the pierced hole
-
Supplier: COMAR, Inc.
Description: Ideal for use when low viscosity materials such as eye drops, saline solutions, or alcohol/water-based products are being dispensed, Comar Controlled Tips are molded in a highly efficient nonstop, full cavitation, controlled process. Molded tips are subjected to 100% inspection of the pierced hole
-
Supplier: Accuris
Description: BOTTLE, DROPPER (PRESCRIPTION)
-
Supplier: Cole-Parmer
Description: Clear borosilicate glass bottles conform to ASTM D 281 requirements for use in determining the oil absorption of pigments. Bottles 34523–32 and -34 meet Federal NNN-B-1194, Type II, Class 2, Grade B standards. Pipette style 1-mL glass dropper has a rubber nipple.
-
Supplier: Cole-Parmer
Description: Clear borosilicate glass bottles conform to ASTM D 281 requirements for use in determining the oil absorption of pigments. Bottles 34523–32 and -34 meet Federal NNN-B-1194, Type II, Class 2, Grade B standards. Pipette style 1-mL glass dropper has a rubber nipple.
-
Supplier: Cole-Parmer
Description: Clear borosilicate glass bottles conform to ASTM D 281 requirements for use in determining the oil absorption of pigments. Bottles 34523–32 and -34 meet Federal NNN-B-1194, Type II, Class 2, Grade B standards. Pipette style 1-mL glass dropper has a rubber nipple.
-
Supplier: Cole-Parmer
Description: Clear borosilicate glass bottles conform to ASTM D 281 requirements for use in determining the oil absorption of pigments. Bottles 34523–32 and -34 meet Federal NNN-B-1194, Type II, Class 2, Grade B standards. Pipette style 1-mL glass dropper has a rubber nipple.
-
Supplier: U.S. Plastic Corporation
Description: Dropper bottles are perfect for applications where small amounts of liquid are needed. Bottles come with a push in drop dispenser and a twist on cap. All bottles are made of low density polyethylene. Cap color matches bottle; optional colors available in 15mm only.
-
Supplier: Accuris
Description: Specification for Containers for Pharmaceutical Dispensing - Part 5: Eye Dropper Bottles
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Dropper Tip Insert, Natural, for 29707 - 15 cc Bottle with LDPE. Get fast shipping and volume discounts on Dispensing Bottles parts.
-
Supplier: SKS Science Products
Description: These amber round lab bottles with glass droppers come in four sizes: 1/2oz, 1oz, 2oz, and 4oz. These easy to use black PP glass droppers twist securely on top of the glass amber round laboratory bottles. The amber glass prolongs shelf-life by deterring ultraviolet
-
Supplier: Pacific Vial Manufacturing, Inc.
Description: Droppers help dispense an accurate dose of fluids. Dropper assemblies are ideal for all purposes. Our glass droppers works with almost all our Glass Vial products. Please call 866-686-VIAL for more information.
- Dispenser Type: Bottle Top
-
Supplier: SKS Science Products
Description: These amber glass euro dropper bottles with black tamper evident caps and orifice reducers are a stable for any lab. Highlights of this product include the tamper evident caps that make it easy to identify if the product has been tampered with, as well as the orifice reducer which
-
Supplier: Parco Scientific Company
Description: Double duty low density polyethylene bottles can be used as spray bottles with the supplied tube and as dropper bottles when the tube is removed. Excellent for use with indicator solutions or dyes and ideal for staining slides. p>
-
Supplier: Parco Scientific Company
Description: Round flint glass dropping bottles with ground-in glass stopper and dropper assembly. Ideal for work with chemicals and bases. Available in amber and clear color. p>
-
Supplier: CSA Group
Description: ISO 11418-5:2015 specifies the design, dimensions, material, and requirements of dropper assemblies consisting of a screw cap, dropper bulbs, and pipettes for the application and dosage of liquid pharmaceutical preparations. This part of ISO 11418 is applicable to dropper
-
Supplier: Emballages Richards, Inc.
Description: Glass Bottles > Dropper Bottles
- Volume Capacity: 0.02641721 gallons
- Container Type: Bottle / Jar
- Material: Glass
-
Supplier: Emballages Richards, Inc.
Description: Glass Bottles > Dropper Bottles
- Volume Capacity: 0.013208605 gallons
- Container Type: Bottle / Jar
- Material: Glass
-
Supplier: Emballages Richards, Inc.
Description: Glass Bottles > Dropper Bottles
- Volume Capacity: 0.007925163 gallons
- Container Type: Bottle / Jar
- Material: Glass
-
Supplier: Emballages Richards, Inc.
Description: Glass Bottles > Dropper Bottles
- Volume Capacity: 0.002641721 gallons
- Container Type: Bottle / Jar
- Material: Glass
Find Suppliers by Category Top
More Information Top
-
Practical Pharmaceutics
Because dosing in drops is less accurate than dosing with a dosing syringe and because using general dropper bottles requires extensive validation, drops are not dealt with separately.
-
Compatibility of a commercially available low–density polyethylene eye–drop container with antimicrobial preservatives and potassium ascorbate
The suitability of the Steri– Dropper bottle was also studied for use with potassium ascorbate eye drops; these degraded more in Steri–Dropper compared to glass containers and a yellow discoloration of the product was also seen in these containers.
-
Dosage considerations in patch testing with liquid allergens
This study examines reproducibility of water and ethanol drop volumes from plastic squeeze dropper bottles , examines the difference in drop volumes between commonly used liquid patch test solutions, and evaluates the volumes of water and ethanol needed to saturate Finn and IQ …
-
http://www.rockland-inc.com/uploadedFiles/Support/Immunochemistry%20Kit%20-%20Goat%20Primary%20Antibody%20-%20KHA004.pdf
3) x 1 mL Normal Rabbit Serum in 1 mL dropper bottles with YELLOW caps .
-
Development and evaluation of a simple kit for iodated salt
Later an improvised single solution kit for iodated salt in a plastic dropper bottle was reported (NIN 1992–93).
-
http://www.rockland-inc.com/uploadedFiles/Support/Colorimetric%20Western%20Blot%20Kit%20-%20Goat%20Primary%20Antibodies%20-%20KIA004.pdf
1) x 1.0 mL Biotinylated Rabbit anti-Goat IgG antibody in 1 mL dropper bottle with BLUE cap .
-
Cornea and External Eye Disease
… tions ∑ The use of serum eyedrops implies the risk of transmission of infectious diseases,from the donor to other individuals involved in the production and application of the product ∑ In addition contamination of the dropper bottle and subsequent microbial keratitis …
-
An assessment of dose‐uniformity of samples delivered from paediatric oral droppers
Previous work undertaken into the accuracy of dosing from dropper bottles includes studies examining the drop volume delivered from oph- thalmic droppers (6–11).
-
Comparison of application systems for autologous serum eye drops.
This study compares handling and costs of a new day dosage vial ("Meise-vial") and a single-dose tube system ("Maco-tube") based on closed production systems with conventional dropper bottles .
-
JAMA Network | JAMA | NOSE DROP CONTAMINATION IN DROPPER BOTTLES
NOSE DROP CONTAMINATION IN DROPPER BOTTLES .
Indicates content that may require registration and/or purchase.