-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Standard BF cylinders using dry-bearing are designed in a variety of sizes from 10 to 200mm(0.39~7.87in). Features FC Series are standard type of BF Cylinders. They are designated in a variety of sizes from 10 to 200φ(0.39~7.87in.). Each size has both a single action type and a
- Stroke: 0.2362206 to 12.598432 inch
- Operating Pressure: 1.45036839357197 to 101.525787550038 psi
- Operating Temperature: 32 to 140 F
- Body Material: Aluminum
-
Supplier: Universal Air & Gas Products Corp.
Description: refueling stations. These refrigerated air dryers are ideal for use in compressed air systems with internal air lines. Closed-loop air to water and salt water to fresh water heat exchangers is available too. Specially formulated chemical drying agents are used in our
- Type: Gas Dryer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC CYLINDER, 2 INCH BORE, SIDE TAPPED, LIPSEAL PISTON STANDARD, DRY SEAL PIPE THREAD, FLUOROCARBON SEALS, STYLE 4 SMALL MALE PISTON ROD END, UNF ROD END THREAD, 8 INCH STROKE. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Ingersoll Rand Air Compressors
Description: Electric-Driven Two-Stage Air Compressors Designed for heavy shop or industrial use, Ingersoll Rand Electric-driven Two-stage air compressors provide the reliability and performance that are ideal for most applications and users including automotive service and body shops, fleet
-
Supplier: Universal Air & Gas Products Corp.
Description: refueling stations. These refrigerated air dryers are ideal for use in compressed air systems with internal air lines. Closed-loop air to water and salt water to fresh water heat exchangers is available too. Specially formulated chemical drying agents are used in our
- Maximum Air Volume: 5 to 1,030 SCFM
- Maximum Inlet Pressure: 232.06032 psi
- Material: Aluminum
- Drain: Automatic, Manual
-
Supplier: LS Industries
Description: compressed air into the tank to remove dust. The blasted tanks are positioned to unload, and are removed from the fixture. The blaster uses steel shot blast media through an automatic lance to efficiently clean the interior surface of tanks and cylinders. With a cleaning capacity of
- Power Source: Air / Pneumatic
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: LS Industries
Description: Easy operation with LS Industries Cylinder Shot Blaster. The LSE20 has many time saving features. The pneumatic cylinder lift does the lifting. After the cylinder has been raised to the horizontal position, ball transfer rollers permit easy cylinder loading into the blast
- Power: 10 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Wichita Clutch
Description: Model LKT Clutch or Brake The Model LKT clutch or brake contains identical features to the Model LK unit, with the exception being the cylinder/piston arrangement. The Model LK has a full cylinder covering its entire outboard end, the Model LKT has a doughnut type cylinder which
-
Supplier: Wichita Clutch
Description: Model LKT Clutch or Brake The Model LKT clutch or brake contains identical features to the Model LK unit, with the exception being the cylinder/piston arrangement. The Model LK has a full cylinder covering its entire outboard end, the Model LKT has a doughnut type cylinder which
-
Supplier: LS Industries
Description: automated cylinder positioning system, blast pressure pot, lances and replaceable blast nozzles. Standard high-pressure oxygen cylinders 10" -5.5" diameter Blast capacity of this system is 6-15 gas cylinders every hour.
- Power Source: Air / Pneumatic
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Air Power Products Limited
Description: optional constant speed control Dry-type air intake filter/silencers with replaceable paper cartridges Receiver and base-mounted versions Optional receiver sizes & controls Optional aftercoolers, separators, and automatic drain valves Duplex & multiple pump packages available with
-
Supplier: Caterpillar Oil & Gas
Description: cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com. C7 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Turbocharger, air to air
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: compressors Air chambers Air compressor governors Air Inlet System Air cleaners Precleaners Air lines Air inlet gasket Belt-Driven Accessories Refrigerant compressor and mounting Charging System Charging alternators Alternator mountings Alternator guard
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com C32 ACERT™ (Dry Manifold) Standard Equipment Air Inlet System Quad turbocharger — 3 cylinder
- Horse Power: 800 to 1,500 HP
- Displacement: 32.126813212603906 liters
- Length: 75.5 inch
- Width: 58 inch
-
Supplier: Caterpillar Oil & Gas
Description: C15 ACERT™ (Dry Manifold) Optional Equipment Transmission Arrangement Transmission cooler Tool set Air Compressor Air chambers Air compressor governor Air Inlet System Air cleaners Precleaners Air lines Air inlet gasket Charging System Charging
- Horse Power: 440 to 595 HP
- Displacement: 15.207183198825009 liters
- Length: 54.2 inch
- Width: 36.5 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Custom Wet and Dry Exhaust Gas Scrubber System Technology for Effective Acid Gas Neutralization In modern industrial manufacturing, managing hazardous air emissions is both a safety priority and a regulatory requirement. Jewellok’s Exhaust Gas Scrubber Systems provide a versatile
- Efficiency: 99 %
- Process Type: Dry, Wet
- Pollutants Scrubbed: Other Pollutants
- Scrubber Type: Skid / Base Plate Mounted
-
Supplier: Rogers Machinery Company, Inc.
Description: maximum compression. Features include: NEMA Premium Motor: High-Efficiency NEMA framed motors included and are compatible with Variable Speed Drives. Oil-Free Compression: No contaminants released into the discharge air or process. Providing peace of mind and worry-free maintenance.
- Ultimate Operating Vacuum: 75 torr
- Pumping Speed: 106 CFM
- Mechanical: Claw
-
Supplier: IMI Norgren
Description: The J-300 Series cylindrical venturi vacuum pumps offer higher vacuum flows for rapid evacuation of large vessels and to overcome leakage to sustain high vacuum levels while handling porous materials. Choose from 3 models that can generate up to 28"Hg [948mbar] and 28 SCFM [793LPM] of vacuum flow.
- Ultimate Operating Vacuum: 0 to 500.43931092354035 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging
-
Supplier: Air Compressors Direct
Description: Tank Size 8 Gallons Power 9.3 CFM @ 90 PSI Honda Engine •5.5-HP GX160 Series •Long life, proven durability, runs quiet •Contractor recommended and approved •Less maintenance than other engines 100% Cast-Iron Cylinders •Designed for the toughest applications Idle Control •Saves fuel and allows
- Flow Capacity: 9.3 SCFM
- Horse Power: 5.5 HP
-
Supplier: IMI Norgren
Description: The J Series “M” (Mini) version cylindrical venturi vacuum pumps feature a high power-to-size ratio, measuring only 3" L x 3/4" OD. Choose from 11 models that can gen-erate up to 28"Hg [948mbar] and 3.5 SCFM [99LPM]of vacuum flow. Lightweight, quiet and cool operating, J Series pumps are ideal for
- Ultimate Operating Vacuum: 0 to 711.2690656004742 torr
- Operating Temperature: -100 to 400 F
- Mounting: Benchtop
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
-
Supplier: IMI Norgren
Description: The JS-40UM (Ultra-Mini) cylindrical venturi vacuum pump is the smallest complete venturi vacuum pump that Vaccon offers. Incredibly compact and powerful – it measures the size of your finger tip and generates up to 27"Hg [914mbar]. Light-weight, quiet and cool operating, JS-40UM pumps are ideal
- Ultimate Operating Vacuum: 255.09650032084517 to 685.7594155683896 torr
- Operating Temperature: -100 to 400 F
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
- Mounting: Benchtop
-
Supplier: SAE International
Description: to its simplicity and efficient recovery of the medium grade waste heat found in engine exhaust. This paper simulates the heat recovery capacity of eight dry fluids (butane, pentane, hexane, cyclopentane, benzene, toluene, R245fa, and R123) for an ORC based on the exhaust from a
-
Supplier: SAE International
Description: in 120 °C \u00b1 2 °C (248 °F \u00b1 3.6 °F) brake fluid for 70 h] c Resistance to Elevated Temperatures in Dry Air [loose parts in 175 °C \u00b1 2 °C (347 °F \u00b1 3.6 °F) air for 22 h] d Ambient Temperature Stroking Test [tested in brake assembly for 500 000 cycles to 7 MPa
-
Supplier: Air/Tak, Inc.
Description: Low Dew Point for Dry Air: AIR/TAK Externally Heated Regenerative Air Dryers deliver a continuous supply of super dry compressed air to downstream pneumatic equipment. The outlet dew point from AIR/TAK "EHD" dryers is -40°F (or lower) at line
- Maximum Pressure: 150 psi
- Operating Temperature: -40 to 200 F
- Features: Automatic Condensate Drain, Integral Filter, Pressure Gauge
- Dryer Technology: Desiccant
-
Supplier: Thomas An Ingersoll Rand Business
Description: Applications Medical Compressed Air Systems Dry Sprinkler Fire Protection Nitrogen Generation Equipment Cable Drying Wave Guide Drywall Spraying Controlled Atmosphere Pneumatic Temperature Controls Dental Compressed Air Systems
- Horse Power: 1.00020647325297 to 1.50024269886022 HP
- Power Source: AC Single Phase
- Gases Handled: Air / Plant Air
- Lubrication Style: Oil-less
-
Supplier: Thomas An Ingersoll Rand Business
Description: Pressure to 100 psi / 6.9 bar Possible Applications Dental Equipment Ozone Generators Waveguide Pressurization Cable Drying Dry Sprinkler Systems Laboratory Compressed Air
- Discharge / Operating Pressure: 100 to 100.1 psi
- Flow Capacity: 5.1 SCFM
- Horse Power: 0.884545454035861 to 0.938154269431974 HP
- Power Source: AC Single Phase
-
Supplier: FS-Curtis
Description: The FS-Curtis OL Series is the ideal reciprocating oil-less air compressor for applications where critical air quality is required such as food and beverage, medical, chemical processing, pharmaceutical, electronics, and more. OIL-LESS AIR QUALITY 100% dry crankcase
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less design Safety pressure relief valve installed Enclosed crankcase Long service free life Permanently lubricated & sealed bearings Cast iron cylinders Range Technical Overview Capacity up to 5.4 cfm / 153 l/min Pressure to 100 psi / 6.9 bar Possible Applications
- Pumping Speed: 1.4 to 5.4 CFM
- Operating Temperature: 32 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power, Other
- Lubrication Style: Dry / Oil-less
-
Supplier: Thomas An Ingersoll Rand Business
Description: for maximum heat transfer Balanced for smooth, low vibration operation Range Technical Overview Capacity up to 1.0 cfm / 28.33 l/min Vacuum to 27.2 in.Hg / -922 mbar Possible Applications Oxygen Concentrators (portable DC) Business Machines, Copiers Air Suspension Air Doors Air
- Ultimate Operating Vacuum: 155.48 to 135.16 torr
- Pumping Speed: 0.7 to 1.1 CFM
- Operating Temperature: 50 to 104 F
- Features: AC Single Phase, Compressed Air / Fluid, DC Power
-
Supplier: Dupont Molykote
Description: Heat cure coating for aluminum pistons Molykote® PA-744 Anti-Friction Coating is a dispersion of a selected blend of solid lubricants in an organic resin-solvent system APPLICATIONS Excellent long-term lubricating film for pistons used in automotive air conditioner compressors; gasoline and
- Operating / Use Temperature: -103 to 572 F
- Flash Point: 93.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.21 specific gravity
- Functions: Compressors / Piston Pumps
-
Description: The test is carried out by the following procedure: drying of the sample in the oven at (105 2) °C, passing the dried sample through the sieve and transferring it of the graduated measuring cylinder, but so that no air pockets are formed. Weighing of the cylinder and of the
-
Supplier: CSA Group
Description: The test is carried out by the following procedure: drying of the sample in the oven at (105 2) °C, passing the dried sample through the sieve and transferring it of the graduated measuring cylinder, but so that no air pockets are formed. Weighing of the cylinder and of the
-
Supplier: Trelleborg Sealing Solutions Americas
Description: pneumatic cylinders with dry air.
- Shaft O.D. or Seal I.D.: 0.1574804 to 9.842525 inch
- Maximum Operating Speed: 196.850393700787 ft/min
- Maximum Operating Pressure: 232.0589429715152 psi
- Action: Double Acting
-
Supplier: Airmar Technology Corporation
Description: AT120 Airducer® Transducer Airmar’s 125 kHz AT120 ultrasonic air transducer is a critical component in the development of measurement systems for liquid or solid levels, automation control, proximity sensing and obstacle avoidance. AT120’s rugged PVDF housing provides lasting durability on
- Measuring Range: 5.905515 to 275.5907 inch
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: Precision Machinery Systems Inc.
Description: control cylinder. Operation is automatic, with the unit being activated by an electric eye which senses material in the loading hopper. Optional material prebreaker, air conveyor and storage bag over densifier hopper provide an efficient system for densifying large volumes of expanded
- Equipment Type: Compactor
- Special Features: Container
- Material Condition: Dry
- Applications: Plastics
Find Suppliers by Category Top
Featured Products Top
-
Air Generator is an ultra high purity air generator system that is capable of continuous delivery of up to 20 standard liters per minute (SLPM), 30 pounds per square inch (PSI) of dry, contaminant-free air. The ZAG is a powerful stand-alone unit, so there is no need for you to worry about an (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
Printing & Textile – Large drying drums, printing cylinders. General Heavy Machinery – Any rotating equipment requiring high-flow fluid transfer with significant (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Low maintenance needs 100% free of absorption material PFAS-free Suitable for dry and clean compression of air and neutral gases. A single series for all volume flows. They are among the world’s best (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
. Medical gases supplied from compressed cylinders or centralized hospital systems are naturally dry. Without humidification, prolonged exposure to these gases can damage the respiratory tract. Dry gas delivery may contribute to the desiccation of the mucosal lining, impaired mucociliary clearance (read more)
Browse Medical Equipment and Supplies Datasheets for Environics, Inc. -
detector’s operating range, commonly 10, 25, or 50 ppm. Store cylinders upright in cool, dry environments to maintain stability. Verify expiration dates before each use to avoid degraded calibration gas. 2. Begin with a zero (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
method tends to be used for producing on large scales. Filament winding molding involves applying fiber strands that are saturated with resin to reinforce it in a cylindrical mold that rotates. It’s less labor intensive than other types of open (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
More Information Top
-
Experiments on sorption hysteresis of desiccant materials
This subsystem consists of helium (He) and bone- dry air cylinders , a small chamber for mixing air and isotopic water vapor (DZO), a lO-port switching valve (VZ) with two sample loops (Sl, S2), and several valves for purging and cutting off.
-
Distributed Computing and Artificial Intelligence
Dry air cylinder Pressure meter 1 .
-
Contribution of UV light to the decomposition of toluene in dielectric barrier discharge plasma/photocatalysis system
1. bubbling for water vapor; 2. dry air cylinder ; 3.mass flow controller; 4.bubbling for gaseous toluene; 5.water bath .
-
Lifetime modelling of high temperature corrosion processes (EFC 34)
Fig. 10 Optical and SEM images showing the formation of cracks on PM2000 oxidised at 1300°C for 120 h in dry cylinder air (20 h cycle).
-
K-Basin spent nuclear fuel characterization data report 2
2.5 Openthe dry air cylinder and configurethevalves sothat the dry air flows through the system.
-
Experimental investigation of rarefied gas flow through rectangular slits and nozzles
Testfacility,z dry air cylinder ;2 Regulator;3 MKSmass flowmeter; 4 Hasting MassFlowmeter; 5 Throttle valve;6 MKSlO Torr pressure transducer;7 Barocelpressure tansducer; 8 MKS1Torr pressure transducer; 9 MKSzTorr pressure transducer; lo Barocelpressure transducer; u nozzle .
-
On the characteristics of the corona discharge in a wire-duct reactor
Dry Air Cylinder .
-
Oxidation behavior of Ferritic Alloys as Interconnect of Solid Oxide Fuel Cell (SOFC)
One side of the coupon was exposed to 35ml/min wet Ar-5 vol% H2 and the other side was exposed to 5ml/min dry cylinder air .
-
“Partial pressures” of humid air in wide pressure and temperature ranges
Dry air cylinder .
-
The National Institute of Standards and Technology ambient level methane in air Standard Reference Material historical record
Hence, NOAA developed a new gravimetric set of CH4 in dry air cylinder gas standard scale (designated NOAA04) and sub- sequently compared them to the old CMDL83 scale [7].
Indicates content that may require registration and/or purchase.