Products/Services for Dry Film Vacuum Laminators
-
Laminators and Laminating Machines - (266 companies)...and even printed circuit boards (PCBs). A dry film laminator applies a thin film of dry photoresist film to the PCB or may apply dry film to brass or steel for metal etching applications. Other film laminating devices are also available. Applications... -
Vacuum Cleaners - (330 companies)...and solid particulate matter (dry). It is critical to ensure that the selected vacuum can effectively collect the system media because using an improper vacuum can cause serious equipment and facility damage. Some devices can be used with abrasives... -
Vacuum Chambers and Components - (142 companies)Vacuum chambers and components are specialized vessels that can maintain a high vacuum process environment for manufacturing thin films, microelectronics, optics and materials. Vacuum chambers and components are specialized vessels that can maintain... -
Wipes and Wipers - (232 companies)Wipes and wipers include wet, dry, and biocide-saturated microfiber cloth, paper, foam, and nonwoven sheets for medical, fiber optic, laboratory, electronic, and other critical cleaning applications. Dry wipes and dry wipers do not contain any wet...
-
Mold Releases and Release Agents - (264 companies)Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film... -
Industrial Coatings - (1710 companies)Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc. Industrial coatings are thin films deposited on materials to add or enhance specific properties...
-
Fiberglass Fabrication Services - (141 companies)The sheets are pressed into final form by heated molds. Tooling and piece part prices tend to be high. Vacuum bag molding is a process in which a sheet of flexible transparent material (bag), bleeder cloth, and release film are placed over the lay-up...
-
Process Dryers - (597 companies)...tray. A series of plows wipes the material off the trays and drops the material onto the next tray. Hot air is circulated up through the unit to dry the material. Vacuum dryers use an applied vacuum to accelerate drying. Vacuums can alter vapor...
-
Solid and Dry Film Lubricants - (192 companies)Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors. Extra pressure (EP) additives include...
-
Form, Fill, and Seal Machines - (444 companies)Form, fill and seal machines are packaging equipment that uses flexible, heat-sealable, plastic film to form packages that can be filled with a product and then sealed, and cut. Form, fill, and seal machines are packaging equipment that use flexible...
Product News
-
Kayaku Advanced Materials, Inc.
SU-8 3000CF Dry Film Thick Photoresist Built on a low-halogen, antimony-free epoxy formulation, SU-8 3000CF Dry Film enables high aspect ratio structures such as cavity walls, capping layers, and structural features in advanced microelectronic and MEMS applications. Use SU-8 3000CF to build defect-free thick epoxy structures over topography, thanks to lamination and uniformity control. It is well suited for applications such as wafer-level packaging, MEMS sensors, passivation layers, RF filter cavity packages (SAW/BAW... (read more)Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
Weiss Technik North America, Inc.
Vacuum Drying in Battery Cell Production Vacuum drying technology is indispensable in the production of lithium-ion batteries. We design customer-specific vacuum dryers that can be integrated into production lines and research facilities as required. Our vacuum dryers work extremely efficiently and with optimized processes. (read more)Browse Ovens (industrial) Datasheets for Weiss Technik North America, Inc. -
Vooner FloGard LLC
Dry Vacuum Compressors for Continuous Operation Single Stage Dry Vacuum Compressors. The CD Series is formed by dry vane compressors extremely compact and light thanks to their monobloc design resulting in very quiet operation and vibration free mounting. They can be supplied complete with inlet and exhaust filters. A special vacuum tight version is available for gas analyzer equipment. Dry Vane Technology. The dry vane compressors are 100% oil free (eco-friendly), easy to plug in and ready to work thanks to the pressure regulation valve... (read more)Browse Wastewater Treatment Equipment Datasheets for Vooner FloGard LLC -
Quantaflex Printed Electronics Inc.
Why laminating? Custom Laminating. ABLE 's laminating capabilities seamlessly join the materials you need to create the perfect part for your product. Create fastener-free parts that lend your product that streamlined and modern appearance. Provides functionality, such as protection, strength and security. The most common type of laminating is joining a substrate, as a film, foam, rubber or foil, to a pressure-sensitive adhesive. Once we bring together the materials for your custom converted part through our... (read more) -
Busch Vacuum Solutions
COBRA NF 0950 A Dry Screw Vacuum Pump High performance for vacuum packaging. Specially designed for vacuum packaging, optimized for fast packaging cycles, advanced screw design, best-in-class pumping speed. Easy cleaning. The only dry screw vacuum pump series designed for daily wash-down in vacuum packaging, can be cleaned using steam jets and conventional detergents, smooth surface design, no dead water zones, no additional enclosure required. Efficient. Variable speed drive, minimal maintenance, long service intervals, efficient... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Everlube Products
Everlube 620C All purpose dry film Everlube 620C All purpose dry film. Advantages Everlube Product. We meet your toughest performance specifications. Capitalize on Everlube Products expertise. We've been developing critical tolerance coatings since 1953. Our leadership in engineered coating is evidenced by our customers, approvals and specification history of accomplishments. Engineered coating solutions can help lower manufacturing costs, increase product life, save reengineering costs and ease the manufacturing process... (read more)Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Vooner FloGard LLC
Dry Claw Vacuum Pumps for Clean Processes Dry Claw Vacuum Pumps. DRY C Series has been designed for those applications where the treated product must remain free of contaminants during the process. In these pumps, the absence of parts subject to wear offers significant savings in terms of both maintenance and downtime. High Corrosion Tolerance. The HCT version of the DRY C Series pumps consists of a surface treatment of the rotors to increase the resistance to water vapour and corrosion. The special treatment and the absence of wear... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Busch Vacuum Solutions
Busch New Generation of Dry Claw Vacuum Pumps The new MINK MM 0182 / 0142 / 0104 / 0084 A are improved versions of the proven MINK MM 1142 / 1102 /1144 / 1104 BV. Despite being approximately 15% lighter in weight, they are just as robust and offer the same performance as their predecessors. Since the connections are also in the same places, the new vacuum pump can easily replace the older versions 1:1, even in vacuum systems. Thanks to the proven dry and contact-free vacuum technology, the new MINK MMs are particularly efficient and nearly... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
Vooner FloGard LLC
Dry Vacuum Pumps for Contamination-Free Processing Dry Claw Vacuum Pumps. DRY C Series has been designed for those applications where the treated product must remain free of contaminants during the process. In these pumps, the absence of parts subject to wear offers significant savings in terms of both maintenance and downtime. High Corrosion Tolerance. The HCT version of the DRY C Series pumps consists of a surface treatment of the rotors to increase the resistance to water vapour and corrosion. The special treatment and the absence of wear... (read more) -
Charles Ross & Son Company
Large-scale vacuum drying in a Vertical Blender Vertical Blender/Dryers feature a slow-turning auger screw orbiting a vacuum-rated conical vessel. As it turns, the screw gently lifts material upward and towards the center of the batch. At the same time, product from the top cascades back to the bottom while mixing with materials being moved upward by the orbiting screw. During the drying cycle, hot water, oil or steam is recirculated through the vessel jacket and vacuum is typically applied. Requiring relatively low temperatures to drive off... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company
-
High density, high aspect ratio through-wafer electrical interconnect vias for MEMS packaging
dry film was coated in a dry film laminator , HiVac 600 Draw Vacuum Laminator with the process parameters summarized in Table I.
-
System on Package: Miniaturization of the Entire System > Mixed-Signal (SOP) Reliability
After baking at a temperature of 110°C, the dry film photoresist is applied by a vacuum laminator and is cured using UV exposure in order to pattern the first metal layer.
-
A hands-on multi-disciplinary product development course for micro systems packaging education at Georgia Tech
After baking, a dry film photoresist was applied using a vacuum laminator .
-
The applications of wafer vacuum laminator equipment in 3D-IC process technology
CSUN has developed a Wafer Vacuum Laminator (WVL) machine for dry film process in wafer level package.
-
High performance spiral inductors embedded on organic substrates for SOP applications
The photoresist is then stripped off and a 25pm thick photosensitive dielectric epoxy dry film was laminated using a vacuum pressure type laminator to insulate the conductor coil layer.
-
Reliability Modeling and Assessment of Embedded Capacitors in Organic Substrates
After baking at a temperature of 110 C, the dry film photo resist is applied by a vacuum lami- nator and is cured using UV exposure in order to pattern the first metal layer.
-
Physics-based reliability assessment of embedded passives
After baking, a dry film photo resist is applied by a vacuum laminator and cured using UV exposure in order to pattern the first metal layer.
-
Printed Circuits Handbook, Sixth Edition > MANUFACTURING OF FLEXIBLE CIRCUITS
The dry film -type materials are laminated by a vacuum laminator to ensure good encapsulation of conductors.
-
Photosensitive polyimide for coverlay of flexible printed circuit
The dry film type is easily processed if manufacturers have vacuum laminators .
-
Ultra-HDI with low cost photo-imageable polymers
All dry film materials were laminatedusing a high vacuum drawer type laminator .
Indicates content that may require registration and/or purchase.