-
Supplier: E+E Elektronik
Description: EE310 is optimized for reliable measurement in demanding industrial applications. In addition to highly accurate measurement of relative humidity and temperature, the sensor also calculates parameters such as dew point, absolute humidity and mixing ratio. Various models are
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.3 %
- Operating Temperature: -40 to 356 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: MBW Calibration AG
Description: evaluation and R&D of humidity sensors, humidity sensing systems, and humidity sensitive products, e.g., polymers, composites, film, magnetic medium, blood gas analysis, pharmaceuticals, soil hydrology, consumables, electronics, optics, etc. Depending on the temperature
- Generator Type: Humidity / Water Vapor
- Features & Approvals: Portable
-
Supplier: E+E Elektronik
Description: The high accuracy humidity and temperature module EE99-1 fulfills the specific requirements of climate chambers. The high-end E+E humidity sensor element and outstanding temperature compensation provide excellent performance over the broad working range. Pluggable screw
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2.3 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current
-
-
Supplier: Vaisala
Description: For High Temperatures Vaisala HUMICAP® Humidity and Temperature Probe HMP5 is designed for high temperature applications such as baking ovens, pasta dryers, ceramics and industrial drying kilns where measurement performance and chemical tolerance are essential. The HMP5 is part of the
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 176 F
- Technology: Capacitive
-
Supplier: Vaisala
Description: spaces, with the probe head only 5 mm (0.2 in) in diameter. The HMP9 complements the Indigo product family and is ideal for applications such as inlet monitoring in dryers, air handling units, data centers, test chambers, and other humidity measurement applications with temperatures
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 248 F
- Technology: Capacitive
-
Supplier: GENERON
Description: moisture free air down to a -40° or -100°F pressure dew point. FEATURING Solid state controller and sensors Inlet and discharge filters Control air, tower pressure gauges, safety valves High performance switching & check valves ASME coded vessels and moisture indicator High humidity &
- Drying Capacity: 400 SCFM
- Minimum Output Dew Point: -100 F
- Dryer Technology: Desiccant
-
Supplier: Process Sensing Technologies USA
Description: The SF52 dew-point transmitter is a simple, cost effective moisture sensor designed for use in harsh industrial dryer applications. It is reliable and tough enough to withstand the high temperatures often associated with industrial drying. The SF52 is available with a choice of G1/2”
- Dew Point Range: 140 F
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point
- Form Factor: Transmitter
-
Supplier: Process Sensing Technologies USA
Description: UNF, 3/4” UNF, G 1/2” process connections KF40 Glove Box flange MiniDIN 43650 C, M12 electrical connectorsApplications: Dew-point measurements for: Refrigeration dryers Membrane dryers Adsorption dryers Medical and surgical air Breathing air Additive manufacturing Plastic
- Dew Point Range: -76 to 140 F
- Operating Temperature: -4 to 140 F
- Variables Measured: Dew Point
-
Supplier: E+E Elektronik
Description: The compact EE355 dew point transmitter with a measuring range down to -60 °C (-76 °F) Td and outstanding price/performance ratio is dedicated for applications in compressed air systems, plastic dryers and industrial drying processes. An integrated auto-calibration procedure leads to accuracy
- Dew Point Range: -76 to 140 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 158 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Vaisala
Description: For High Temperature Applications Vaisala DRYCAP® Dewpoint Transmitters DMT345 and DMT346 are the best-in-class choice for direct measurement of humidity without sampling systems in high-temperature applications such as baking ovens or high-temperature dryers. Vaisala DRYCAP®
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.5 %
- Dew Point Range: 32.72 to 212 F
- Dew Point Accuracy: 3.6 F
-
Supplier: E+E Elektronik
Description: EE31 is optimized for reliable humidity and temperature measurement in demanding industrial applications up to 180°C (356°F). In addition to precise measurement of relative humidity and temperature, the transmitter calculates additional parameters such as dew point, absolute
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.3 %
- Dew Point Range: -40 to 356 F
- Operating Temperature: -40 to 140 F
-
Supplier: Edgetech Instruments Inc.
Description: RS-232 serial interface. The RS-232 offers reporting functions only. Each probe is configured with a smart sensor tip. The sensor tip is protected by a sintered metal filter cartridge. Both the filter and the sensor tip are replaceable. The probe may be directly inserted into
- Relative Humidity Range: 0 to 99.9 %
- Relative Humidity Accuracy: 1.8 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 99.9 %
-
Supplier: MBW Calibration AG
Description: Applications On-site calibration of dew point sensors Standards laboratories Validation of production and storage conditions Dryer performance tests
- Dew Point Range: -76 to 68 F
- Dew Point Accuracy: 0.18 F
- Operating Temperature: 50 to 104 F
- Electrical Outputs: Analog Current
-
Supplier: Edgetech Instruments Inc.
Description: The Edgetech Instruments SENTRY turn-key measurement and alarm system features a smart multi-sense probe that continuously monitors the dew/frost point and pressure of compressed air systems to detect compressor or dryer failures and system pressure leaks. The SENTRY features a strobe lamp
- Dew Point Range: -40 to 203 F
- Dew Point Accuracy: 1.8 to 3.6 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Absolute Humidity, Dew Point, Moisture Content, Pressure
-
Supplier: Vaisala
Description: other applications where it is critical to control humidity with high accuracy. Features • Compact and accurate • Vaisala DRYCAP® technology with a polymer sensor • Measures dew point down to -80°C (-112 °F) • Reduced maintenance costs due to long calibration interval • Withstands
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 158 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
- Technology: Capacitive
-
Supplier: COSA Xentaur Corporation
Description: where it is dried down for the next sample. SpanCheck™ Without Reference Standards Xentaur HTF™ high capacitance sensors have a very low residual capacitance when dry and saturate at a predesigned level of humidity above +20ºC (+68ºF). This allows a SpanCheck™ of the sensor by
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: -3.6 to 3.6 F
- Operating Temperature: 14 to 122 F
- Electrical Outputs: Analog Current, Switch or Relay
-
Supplier: Process Sensing Technologies USA
Description: A cost-effective moisture transmitter designed to continuously monitor the performance of the compressed air dryers on railway rolling stock to ensure the safety and efficiency of braking and other systems. Using Michell’s latest generation of polymer moisture sensor to provide fast,
- Operating Temperature: -40 to 122 F
- Variables Measured: Dew Point
- Form Factor: Transmitter
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Enhances durability of ADAS modules, sensors, cameras, and control units by managing internal humidity in demanding automotive environments. Optical & Imaging Systems Prevents fogging, condensation, and performance degradation in camera modules, lenses, and optical sensor
- Configuration: Desiccator
-
Supplier: Process Sensing Technologies USA
Description: sensor and sample blocks 5/8” UNF, 3/4” UNF, G 1/2” process connections MiniDIN 43650, M12 electrical connectors Oxygen Service cleaned Associated Oxygen Sensor Industry 4.0 Data Monitoring SystemApplications: Compressed air Class 1 to Class 6 dryers Breathing air quality and
- Dew Point Range: 68 F
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point, Moisture Content
- Form Factor: Meter / Indicator
-
Supplier: Air Power Products Limited
Description: The first is for use with systems using desiccant air dryers which normally operate within a pressure dew point range of -9 to -40ºC. The second is for refrigerant air dryers which normally operate within a dew point range above 0ºC. The monitors may be used to provide a visual dew
-
Supplier: Roscid Technologies
Description: Features: -110C to +20C dewpoint sensor Fast, Accurate and Repeatable Small & Lightweight State-of-the-art electronics & software 316 Stainless Steel & PTFE Wetted parts NIST calibrations Stainless Steel IP68 housing Protection from reversed polarity Robust Industrial M12 connector, IP68
- Dew Point Range: -166 to 68 F
- Operating Temperature: -40 to 185 F
- Form Factor: Analyzer
- Variables Measured: Dew Point
-
Supplier: Roscid Technologies
Description: requirements are needed, contact the factory. Sensor The TMA-2100 uses a leading-edge Nano-sensor technology. The nanopore sensor measures the amount of water vapor molecules that have entered its pores Calibration/Digital Interface The calibration of the instrument can be done
- Dew Point Range: -166 to 68 F
- Form Factor: Analyzer
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The use of a microwave moisture meter, as opposed to a humidity sensor, provides a very consistent and high product quality while reducing operating and maintenance costs. When connected to a controller or a process control system, the operator has the opportunity to interact with the
- RH/aw Range: 0 to 100 %
- Operating Temperature: -4 to 176 F
- Electrical Outputs: Analog Current
- Form Factor: Meter / Indicator
Find Suppliers by Category Top
Conduct Research Top
-
Demystifying Multivariate Analysis
processing steps. Typically laboratory testing is used to assure the material has been processed correctly during a unit operation. For example a dryer is run for a predetermined length of time at a set of validated operational settings. When the dryer is finished, the humidity of the material is tested
More Information Top
-
Practice book video tape drying
Abb. 3.88 three-video tape dryers with moisture sensors on the dry input, at the end of the first band and on the dry output.
-
A Physical Model for the Drying of Gelcast Ceramics
The temperature and humidity sensors of the dryer are resistance temperature devices (RTDs) and capacitative devices, respectively.
-
Physics Division progress report for period ending September 30, 1985
A humidity sensor determines when dryer tower switching 1s required and extends the operating cycle as appropriate.
-
Startup company drawn by Cornell expertise
Wireless humidity sensors in clothes dryers are another possible application -- in fact, anything that pins, rolls, jiggles or shakes is a candidate.
-
Home appliances get smart
…washer tub bottom by a flexible hose As the water in the tub rises, the air column in the hose is compressed and this increase in pressure is sensed by the pressure transducer Humidity sensors for automatic dryer control They come in…
-
Real-time model-based control system design and automation for gelcast drying process
The dryer ’s temperature and humidity sensors are RTD and capacitative devices, respectively.
-
Uniform Provisions Concerning the Approval of: Compression Ignition (C.I.) Engines to be Installed in Agricultural and Forestry Tractors and in Non-road Mobile...
Sample Dryer Verification If a humidity sensor for continuous monitoring of dew point at the sample dryer outlet is used this check does not apply, as long as it is ensured that the dryer outlet humidity is below the minimum values used…
-
Uniform Provisions Concerning the Approval of: Compression Ignition (C.I.) Engines to be Installed in Agricultural and Forestry Tractors and in Non-Road Mobile...
Sample Dryer Verification If a humidity sensor for continuous monitoring of dew point at the sample dryer outlet is used this check does not apply, as long as it is ensured that the dryer outlet humidity is below the minimum values used…
-
Engine Emissions from Agricultural and Forestry Tractors and from Non-Road Mobile Machinery.
Sample dryer verification If a humidity sensor for continuous monitoring of dew point at the sample dryer outlet is used this check does not apply, as long as it is ensured that the dryer outlet humidity is below the minimum values used…
-
Quality enhancement of dehydrated products through the modification of solar tunnel dryer for continuous operation in rural communities
The temperature and humidity sensor locations in the dryer are given in Fig. 2.
Indicates content that may require registration and/or purchase.