Products/Services for DSP CNC Controllers
-
CNC Controllers - (178 companies)CNC controllers are computer numerically controlled (CNC) devices that control machines and processes. They provide capabilities ranging from simple point-to-point linear control to highly complex algorithms with multiple axes of control. CNC...ApplicationsComplete Machine RetrofitNumber of Axes -
Motion Controllers - (498 companies)Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems. Motion controllers are components that range from ON/OFF devices with simple... -
Motor Controllers - (796 companies)Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor controllers receive supply voltages... -
Servo Drives - (548 companies)...in closed-loop motion control systems that use positional feedback and corrective signals to optimize position, speed, and accuracy. They control one or more axes, provide analog or digital control signals, and often feature integral motion controllers... -
Motion Control Systems - (285 companies)Motion control systems contain matched components such as controllers, motor drives, motors, encoders, user interfaces and software. Components in these systems are optimally matched by the manufacturer. Integrated motion control systems contain... -
DC Motor Drives - (775 companies)DC motor drives act as the interface and power supply between a motion controller and a DC motor. How to Select DC Motor Drives. Image Credit: Dart Controls, Inc.; Electromate; Baldor Electric Company. DC motor drives are defined as amplifiers...
-
DSP Boards - (97 companies)...main sources of data in a real system: signals (in and out from the DSP processor), messages to communicate with system controllers, and messages to communicate with other DSP boards. Important features of DSP boards include a fast processor...
-
Computer Numerical Control Software (CNC) - (73 companies)Computer numerical control software (CNC) is used to create tool paths for CNC machine control systems, or to turn a personal computer (PC) into a CNC controller. Computer numerical control (CNC) software is used to create tool paths for CNC machine...
-
CNC Machining Services - (5285 companies)...and programmable machines to manufacturer parts quickly and efficiently. CNC machines use CNC controllers to consistently perform complex cuts which would be too difficult or time-consuming to produce manually. Companies and individuals without precision...
-
Digital Signal Processors (DSP) - (170 companies)Digital signal processors (DSPs) are specialized microprocessors designed specifically for digital signal processing, usually in real-time. DSPs can also be used to perform general-purpose computations, but are not optimized for this function...
Product News
-
Ametek Solartron Metrology
Short Probes - DSP New from Solartron Metrology displacement sensors with short body lengths enabling these gauge probes to be mounted in locations where standard displacement sensors will not fit. Considerably shorter than standard digital displacement sensors and much shorter than conventional LVDT sensors, the short range of digital displacement sensors (DSP) still maintain all of the advantages of LVDT sensors while providing superior performance. Features. Same performance as standard digital probes... (read more) -
ERSAELECTRONICS PTE. LTD.
TMS320F28335 150MHz Control DSP TMS320F28335PGFA is designed for professional applications including digital power, motor drives, renewable-energy control, and high-speed industrial automation, bringing the essential capabilities of a embedded microcontroller into one clearly defined orderable device. Engineers can use its core (32-bit C28x with floating-point unit), performance (150 MHz / 150 MIPS), and flash memory (512 KB) to judge functional fit, performance headroom, and system-level margins early in the design cycle. (read more)Browse Digital Signal Processors (DSP) Datasheets for ERSAELECTRONICS PTE. LTD. -
Win Source Electronics
High-Integration Interface Controller time-slot interchange (TSI), and full compliance with G.703/G.704 standards. Key integrated features --frame sync detection, HDLC control, CRC checking, and alarm management --reduce peripheral complexity, improve system reliability, and simplify integration into DSP, ARM SoC, FPGA, or network processor platforms. For engineers designing multiplexers, DACS, SDH/PDH terminals, leased line systems, or VoIP/DSL access platforms, the PEF20525FV1.3 provides a stable, globally compatible... (read more)Browse Uncategorized Products Datasheets for Win Source Electronics -
ECON Technologies Co.,Ltd
64Chanel MIMO Vibration Controller synchronization, stability, and control accuracy. The MIMO Vibration Controller is specifically engineered for these demanding applications. Powered by distributed multi-DSP architecture and over two decades of vibration control expertise, it enables accurate, repeatable Multiple-Input Multiple-Output (MIMO) testing for both electrodynamic and electro-hydraulic vibration systems. Built for Complex Multi-Axis Testing. Supports up to 16 independent drive channels. Accommodates up to 64 synchronized... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
ECON Technologies Co.,Ltd
64CH MIMO Vibration Controller synchronization, stability, and control accuracy. The MIMO Vibration Controller is specifically engineered for these demanding applications. Powered by distributed multi-DSP architecture and over two decades of vibration control expertise, it enables accurate, repeatable Multiple-Input Multiple-Output (MIMO) testing for both electrodynamic and electro-hydraulic vibration systems. Built for Complex Multi-Axis Testing. Supports up to 16 independent drive channels. Accommodates up to 64 synchronized... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
ECON Technologies Co.,Ltd
120dB Distributed Vibration Controller 9408 Series Vibration Controller is developed to address these challenges through a powerful distributed architecture and advanced real-time control technology. Built on a multi-core ARM and high-speed DSP platform, the system delivers fast computation, stable signal transmission, and highly responsive closed-loop control for demanding vibration testing environments. Today, the controller is trusted by more than 10,000 users worldwide, supporting applications from standard single-axis tests... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
ECON Technologies Co.,Ltd
64 Channels MIMO Vibration Controller Multi-DSP parallel processing technology ensures superior signal accuracy even in complex vibration environments. Distributed Modular Design: Flexible architecture that allows scalable configurations and modular expansion. Vibration Mode Control: Provides control over various vibration modes including MIMO sine wave, random shock, and road simulation. Comprehensive Testing Support: Full control and auxiliary functions for multi-input, multi-output vibration tests, improving test accuracy. The MI-81... (read more)Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
ECON Technologies Co.,Ltd
120dB Dynamic VT Vibration Controller In modern vibration testing environments --especially in automotive durability, aerospace qualification, and multi-axis simulation --engineers face increasing demands for real-time response, high signal fidelity, and system reliability. The VT Series Vibration Controller is designed to address these challenges with a distributed architecture, high-speed processing, and advanced control algorithms --ensuring accurate, stable, and efficient test execution across a wide range of applications. High... (read more)Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
Rolec Enclosures Inc.
The Best Housing For Handheld Machine Controllers lids and black (RAL 9005) bases as standard. Accessories include: a holding clip (which can be used with a strap); a wall bracket for clip fastening; a carrying strap with protector; cable glands. ROLEC can supply handCASE fully customized ready for the installation of PCBs. Services include CNC machining, custom colors and materials, printing, engraving, EMC shielding, membrane keypads and full assembly. (read more)Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
parvalux by maxon
Choosing a Controller An electronic controller is needed to manipulate position, speed or torque of a brushless DC motor. It can also be used in other DC motor types. The controller is used to switch DC currents to the motor windings, producing magnetic fields that effectively adjust the phase and amplitude of the DC current pulses. The speed/torque curve associated with a DC motor is inversely linear, which means that the torque decreases proportionally, as the RPM of the motor increases. This means that a DC motor... (read more)Browse DC Motors Datasheets for parvalux by maxon
-
Application of GRAM and AFSACA-BPN to thermal error optimization modeling of CNC machine tools
Finally, the compensation value was collected with DSP and sent to CNC controller by parallel port.
-
Sensors, Measurement and Intelligent Materials
Finally, the compensation value was obtained by DSP and sent to CNC controller of the gear hobbing machine turning centre through the parallel port.
-
Advanced Materials and Manufacturing Technology I
Finally, the compensation value was obtained by DSP and sent to CNC controller of the YK36l 0 bobbing machine through the parallel port.
-
Application of projection pursuit regression to thermal error modeling of a CNC machine tool
Finally, the compensation value was obtained by DSP and sent to CNC controller of the turning center through the parallel port.
-
Application of ACO-BPN to thermal error modeling of NC machine tool
Finally, the compensation value was obtained by DSP and sent to CNC controller of the NC machine tool through the parallel port.
-
Optical Design: Applying the Fundamentals
…years include going from air bearing to oil hydrostatic slide ways, changing from belt drive to direct brushless DC spindle drives, changing from laser positioning to glass scale positioning systems, using PC DSP instead of tape CNC controllers , using epoxy granite instead…
-
Based on CAN bus wind generating set online monitoring and fault diagnosis system
Research of CNC motion controller based on DSP and can bus[J].
-
Hydraulic Equipment and Support Systems for Mining
At present, CNC, PLC and motion control module, commercial CNC , PC and DSP motion controller are used.
-
Design and implementation of an open CNC core at the shop floor level
Wu H, Zhang C, Hu T (2007) Linear motor controller design based on DSP for noncircular parts CNC turning.
-
Information Computing and Applications
The developed three-axis linked table CNC controller is made up of PC and DSP movement control card.
Indicates content that may require registration and/or purchase.