-
Supplier: DOD Technologies Inc.
Description: The DOD64 FTIR Gas Detector (DTGS) offers a unique solution to today’s environmental monitoring needs. This system is able to monitor and specify virtually any gas, chemical, or odor in an industrial process. It accomplishes this through analyzation of the gas infrared spectra. This
- Operating Temperature: 40 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: DigiKey
Description: DIGITAL PT100 RTD THERMOMETER, N
- Operating Temperature: -40 to 158 F
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 760116-MC100EP40DTG Series: 100EP Packaging: Tube Type: Phase Frequency Detector Operating Temperature Range: -40°C ~ 85°C Package: 20-TSSOP (0.173", 4.40mm Width) Frequency - Max: 2GHz Number of Circuits: 1 Mounting: SMD Operating Supply
- Supply Voltage: 3 to 5.5 volts
- Output Frequency: 2,000 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
-
Description: IC FREQUENCY DETECTOR 20TSSOP
- Output Frequency: 1 MHz
- Device Type: Clock Generator
- Features: Other
-
Supplier: ABB Measurement & Analytics
Description: laser. IR source, interferometer, and detectors can be swapped out without realignment. Detector module supports TE-cooled detectors without extra hardware. High-performance technologies Patented double-pivot compact interferometer has high throughput. Solid-state VCSEL laser
- Remote Interface: Application Software Included
- Detector Type: DTGS, MCT, Other
- Features: Data Processing Functions
- Optical System: Michelson Interferometer
-
Supplier: MIDAC Corporation
Description: available with different detectors: DTGS, liquid nitrogen cooled MCT, InSb, and more Systems include Essential FTIR software Beam output port Accepts sampling accessories from most major suppliers Applications: Production and Q.C laboratories Student teaching laboratories Quality
- Spectral / Wavelength Range: 1,282.05128205128 to 7,407.40740740741 nm
- Resolution: 20,000,000 nm
- Accuracy: 1,000,000,000 nm
- Remote Interface: Application Software Included, Other Computer Interface
-
Supplier: MIDAC Corporation
Description: detector for emissions applications Compact, lightweight Rugged, reliable Applications: Manufacturing/industrial emission monitoring Volcanic gas analysis Rocket plume analysis
- Spectral / Wavelength Range: 1,282.05128205128 to 7,407.40740740741 nm
- Resolution: 20,000,000 nm
- Accuracy: 1,000,000,000 nm
- Remote Interface: Application Software Included, Other Computer Interface
-
Supplier: NETZSCH-Gerätebau GmbH
Description: serves as an innovative coupling technique, even for a narrow budget. It has what it takes to become an integral part of any laboratory and indispensible for its future needs. No Liquid Nitrogen required The DTGS detector used (DTGS = deuterated triglycine sulphate) does not
- Remote Interface: Other
-
Supplier: MIDAC Corporation
Description: The MIDAC V-Series is designed to detect lower moisture levels than ever before...so you can raise your standards for purity higher than ever before! It's true, MIDAC's V-Series Moisture Analyzers provide unprecedented capability for detecting moisture and other impurities in corrosive gases.
- Spectral / Wavelength Range: 1,282.05128205128 to 7,407.40740740741 nm
- Resolution: 20,000,000 nm
- Accuracy: 1,000,000,000 nm
- Remote Interface: Application Software Included, Other Computer Interface
-
Supplier: MIDAC Corporation
Description: The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle multiple
- Spectral / Wavelength Range: 1,282.05128205128 to 7,407.40740740741 nm
- Resolution: 20,000,000 nm
- Accuracy: 1,000,000,000 nm
- Remote Interface: Application Software Included, Other Computer Interface
Find Suppliers by Category Top
More Information Top
-
Optical Design Of An Integrating Sphere-Fourier Transform Spectrophotometer (FTS) Emissometer
Two detectors are planned for the sphere: a 16 mm2 square cooled HgCdTe detector and an uncooled 3 mm diameter DTGS detector which is coupled to the sphere with a nonimaging compound elliptic concentrator (CEC).
-
Trace water vapor determination in nitrogen and corrosive gases using infrared spectroscopy
55 Spectral specific detectivity (D*)for the lnSb and MCT detectors...........56 Single beams spectra for the InSb. MCT. and DTGS detectors ..............57 filter that passes only the water vapor absorptionfrequencies...............58 .
-
http://dspace.mit.edu/bitstream/handle/1721.1/51600/495709760-MIT.pdf?sequence=2
4.2 Estimating Transfer Function with DTGS Detector .
-
The University of Wisconsin Space Science and Engineering Center Absolute Radiance Interferometer (ARI): instrument overview and radiometric performance
I I DTGS Detector I .
-
Absolute Specular Reflectance Measurements In The Infrared
For the system studied here, F3 = 3.0", F. = 1.94", L = 1.23" and the beam underfills both a 2 irm square DTGS detector and a cooled, 4 mm square HgCdTe detector.
-
FTIR Spectroscopy Of Materials In The Far Infrared
3 pm mylar beamsplitter, glowbar source and DTGS detector .
-
Evaluation of a portable FTIR for in-situ field measurements of surface reflectance
thermal source (globar), an interferometer, HeNe laser and detector, optics for directing the beam and collecting the light, a DTGS detector , and a chopper.
-
Feasibility of Detecting Soil Nitrate Content Using a Mid-Infrared Technique
This grinder reduced the soil particle size to an average of less than 5 μ m. MIR spectra of these subsamples were obtained using a Mattson Research Series Fourier-transform infrared (FTIR) spectrometer equipped with a deuteurated triglicerine sulfate ( DTGS ) detector .
-
Encyclopedia of Biophysics
Although operation in air prevents higher temperatures, the emitted energy den- sity yields a sufficient SNR in combination with a DTGS detector and 16-bit ADC.
-
Basic Principles of Forensic Chemistry
Whereas DTGS detectors operate at room temperature, MCT detectors must be maintained at liquid nitrogen temperature (77 K) to be effective.
Indicates content that may require registration and/or purchase.