-
Supplier: IC Realtime, LLC
Description: The EL700 is a 540TVL day/night CCD box camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL700 incorporates an easy to use OSD menu (on screen display) to adjust advanced camera settings to different
- Horizontal Resolution: 540 lines
- Width / Diameter: 2.44 inch
- Height: 2.0472452 inch
- Length: 5.0000027 inch
-
Supplier: SFCable.com
Description: 30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera Dual Power. 1/3" 960H Exview CCD. Effio-E DSP Color: 680 TVL, B/W: 700 TVL. 0 Lux (IR LEDs on at 2 Lux) Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise
- Horizontal Resolution: 680 lines
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Physical: Dome, Outdoor Rated
-
Supplier: Holzberg Communications, Inc.
Description: Specifications General Dimensions: 6.15" x 4.4" x 1.25" Operating Voltage: +10V to +36V at 10W Protection: Protection of Reverse-Polarity, Transient, Over Voltage on all connectors Camera Imaging Technology: 1/3 CCD Single Camera Lens: High Definition 2.9mm/ 3.6mm/ 4.3mm Lens
-
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MINI DOME INDOOR CAMERA, TRUE DAY/NIGHT, IR, FIXED, 28 IR LEDS PROVIDE ILLUMINATION UP TO 65' (20M), 1/3 INTERLINE TRANSFER CCD, 4 MOTION DETECTION ZONES, 8 PRIVACY ZONES, 2 CONDUCTOR PIGTAIL, DUAL VOLTAGE 24VAC/ 12VDC, . FREE 2 YEAR
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: Key Features 1/3" Sony Super HAD CCD (Color) 1/3" Sony EX-View HAD CCD (B/W) 540 TV Lines, 600 TV Lines (B/W) 42 unit 5mm LEDs Korea 8.0mm - 22.0mm Vari-focal Lens 0.01 Lux @ F2.0 (0 Lux IR On) IR Distance 60 - 80 Meters (180FT - 240FT) Weather Proof IP65 Rating
- Camera Function: Video
-
Supplier: Advance Security Products
Description: Dual Mode Pinhole Board Camera Sees Great in the Light and the Dark Dual mode board camera, 480 lines resolution. Automatic switching between a high resolution crystal clear color picture in normal lighting to a B&W picture when it gets dark. You will not find another
- Camera Function: Video
-
Supplier: Apogee Imaging Systems
Description: The Aspen CG30-OE has a front-illuminated open electrode spectroscopy format CCD with sensitivity down to 200nm. Unlike back-illuminated CCDs, the CG30-OE does not have fringing (aka "etaloning") in the near-IR. All Aspen systems are backed by a 2 year warranty on the
-
Supplier: IC Realtime, LLC
Description: EL720 - Black case EL720W - White case The EL720 is a 540TVL day/night indoor dome camera. It has a 3 layer IR filter resulting in true color reproduction and improved picture quality overall. The EL720 incorporates an easy to use OSD menu (on screen display) to adjust advanced
- Horizontal Resolution: 540 to 570 lines
- Width / Diameter: 5.51 inch
- Height: 3.93701 inch
- Operating Temperature: 14 to 122 F
-
Supplier: IC Realtime, LLC
Description: EL750 - Black case EL750W - White case The EL-750 is a commercial grade 540TVL vandal day/night dome camera. The camera incorporates a unique spring loaded 2.2mm thick polycarbonate dome cover. Under attempted vandalism, the springs will absorb the majority of the shock leaving the
- Horizontal Resolution: 540 to 570 lines
- Width / Diameter: 4.78 inch
- Height: 6.4566964 inch
- Operating Temperature: 14 to 122 F
-
Supplier: IC Realtime, LLC
Description: enhanced resolution of 500 TVL (day)/560 TVL (night) 0.1 Lux at F1.4 w/o LED, 0 Lux with LED Magna Axis (World's first tool-less magnet adjustment) 3 Layer IR Filter Serve Ease Swappable Internal camera module with Magna Axis Dual Switching Power - DC12V/AC24V Spot Monitor
- Horizontal Resolution: 500 lines
- Width / Diameter: 4.19 inch
- Height: 5.58268018 inch
- Operating Temperature: 14 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
or dual connector systems. Airborne electronics face similar challenges. PZN connectors are actively used in missile guidance control electronics where high inertial forces and vibration is prevalent. Drones often require a rapid and easy connector mating and de-mating of GPS and camera (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
SABCA SAIPH modular fully integrated MBT fire-control systems
… gunner's control unit and commander's control unit are retained The gunner's primary sight assembly integrates a dual-axis mirror drive, direct vision day optics with dual Field Of View (FOV), a near IR CCD day camera with dual FOV, a high-resolution …
-
SABCA SAIPH modular fully integrated MBT fire-control systems
… gunner's control unit and commander's control unit are retained The gunner's primary sight assembly integrates a dual-axis mirror drive, direct vision day optics with dual Field Of View (FOV), a near- IR CCD day camera with dual FOV, a high-resolution …
-
IR Infrared CMOS Wide Angle Mini Security CCTV Camera from Shenzhen Qifang Electronic CO.,Ltd, China
• CCD Dual IR Array Lens Waterproof CCTV Camera with 600TVL1.
-
Photometric Observations Constraining the Size, Shape, and Albedo of
2003 El61, a Rapidly Rotating, Pluto-Sized Object in the Kuiper Belt
… report here were acquired 2005 Jan 25 to 2005 Jul 26 by an on-site operator at Cerro Tololo using the SMARTS 1.3m telescope and the optical channel of ANDICAM camera which has dual IR /optical CCDs (Bloom et al. 2004).
-
Airshow China 2014: Norinco unveils HJ-12 man-portable ATGW
The launcher is capable of both all-weather day and night operation with its dual charge coupled device ( CCD ) daylight camera and infrared ( IR ) imaging sensor.
-
Innovative telescope system for SLR
1 : entrance window 2: secondary mirror 3 : main mirror 4: alignment retro reflector 5: apochromatic lens 100/600 6: dual band dichroic beam splitter 7: IR CCD camera 8: intensified CCD camera 9: flip mirror 10: field of view diaphragm 11: spectral filter …
-
Thales AGILE
… 44.1 kg), the AGILE turret is gyrostabilised in three axes and can accommodate up to four sensors drawn from a range that comprises a dual-FoV IR sensor (Sofradir's Scorpio device), a dual -FoV colour CCD camera , an eye-safe laser …
-
New Italian thermal imaging sight family under development
It is modular, and in its full configuration includes a gimbal unit supporting a dual -FOV IR camera (either Tilde or Brio modules); a color CCD TV with zoom lens; and an eye-safe laser range-finder (PRF 1-10Hz, according to …
-
EO/IR sensor performance for site perimeter security
This system incorporates a long- range 640x512 MWIR sensor with an f/6 dual FOV lens, a long-range visible/near IR CCD camera with an f/5.6 (maximum) zoom lens, a digital compass, and a 360º continuous azimuth pan/tilt head.
-
ZEDFA0201P20
and advanced IR Emission Microscope system lhal in· corporatcs not only a cooled Dual Scan CCD camera wilh super pixel readout capability, but also an IR (1.3 micron) confocal Laser Scanning Microscope to obtain high resolution. high dynamic range pauem images.
Indicates content that may require registration and/or purchase.