Products & Services

See also: Categories | Featured Products | More Information
  • Supplier: ZGC, Inc.

    Description: Instruction Manual Canon has brought the best of the EOS-1D Series of digital cameras into one phenomenal model: the new flagship of the EOS line, the EOS-1D X*. Its full-frame 18.1 Megapixel CMOS sensor and all-new Dual DIGIC 5+ Image Processors deliver high quality

    • Shutter Speed: 0.0001249999999999998 to 30 seconds
    • Application / Industry: Broadcast
    • Imaging Technology: CMOS, Digital
    • Performance: High Definition, Progressive Scan

  • Supplier: ZGC, Inc.

    Description: sensor and Dual DIGIC 4 Image Processors, capturing tremendous images at up to ISO 12800 and speeds of up to 8 fps. The EOS 7D has a new all cross-type 19-point AF system with improved AI Servo II AF subject tracking and user-selectable AF area selection

    • Resolution: 14 bits
    • Performance: Auto-Lens, High Definition, Progressive Scan
    • Application / Industry: Broadcast
    • Imaging Technology: CMOS, Digital

  • Supplier: ZGC, Inc.

    Description: generation DIGIC 5+ Image Processor for enhanced noise reduction and exceptional processing speed. New 61-Point High Density Reticular AF including up to 41 cross-type AF points with f/4.0 lens support and 5 dual diagonal AF points (sensitive to f/2.8). iFCL

    • Application / Industry: Broadcast
    • Imaging Technology: CMOS, Digital
    • Performance: High Definition, Progressive Scan
    • Camera Function: Video

  • Supplier: ZGC, Inc.

    Description: Codec (Canon XF Codec) Record to easily accessible and affordable Compact Flash Cards Genuine Canon 18x HD L-Series Lens Three Canon Native 1920 x 1080 CMOS Image Sensors Multiple Recording Bit Rates, Resolutions, and Variable Frame Rates Canon DIGIC DV III Image

    • Maximum Frame Rate: 24 to 60 fps
    • Shutter Speed: 0.0004999999999999998 seconds
    • Operating Temperature: 32 to 104 F
    • Application / Industry: Broadcast


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Canon Digital Slr - Canon Digital Slr Manufacturers, Suppliers
    16.1-megapixel APS-H CMOS sensor and Dual DIGIC 4 imaging processors 45-point Area AF sensor including 39 cross-type AF points with f/2.8 support ISO 100-12,800 for shooting from bright to dim light with low noise...
  • Shopping In Cameras - Big Bruin
    Made to be the tool of choice for serious photographers and semi-professionals, the EOS 7D features an all-new 18.0 Megapixel APS-C size CMOS sensor and Dual DIGIC 4 Image Processors , capturing tremendous images at up to ISO 12800 …
  • cmos camera - offers from cmos camera manufacturers, suppliers, exporters & wholesalers
    16.1-megapixel APS-H CMOS sensor and Dual DIGIC 4 imaging processors 45-point Area AF sensor including 39 cross-type ...
  • Shopping - Best Prices On The Canon EOS 7D Black SLR Digital Camera Kit w/ 28-135mm Lens (18 MP, 4.8x Opt, CompactFlash Slot) - Big Bruin
    Made to be the tool of choice for serious photographers and semi-professionals, the EOS 7D features an all-new 18.0 Megapixel APS-C size CMOS sensor and Dual DIGIC 4 Image Processors , capturing tremendous images at up to ISO 12800 …
  • Popular Products In Camcorders & Video - Big Bruin
    The new DIGIC DV 4 Image Processor also enables recording in MP4 up to 35 Mbps and AVCHD up to 28 Mbps - and even simultaneously with Dual Recording thanks to two high-capacity SDXC-compatible memory card slots.
  • Shopping In Camcorders - Big Bruin
    The new DIGIC DV 4 Image Processor also enables recording in MP4 up to 35 Mbps and AVCHD up to 28 Mbps - and even simultaneously with Dual Recording thanks to two high-capacity SDXC-compatible memory card slots.
  • Popular Products In Camcorders & Video - Big Bruin
    The new DIGIC DV 4 Image Processor also enables recording in MP4 up to 35 Mbps and AVCHD up to 28 Mbps - and even simultaneously with Dual Recording thanks to two high-capacity SDXC-compatible memory card slots.
  • Shopping In Cameras - Big Bruin
    3 Megapixel full-frame CMOS sensor, 14-bit A/D conversion, wide range ISO setting 100-25600 (L: 50, H1: 51200, H2: 102400) for shooting from bright to dim light and next generation DIGIC 5+ Image Processor for enhanced noise reduction and exceptional … … 61-Point High Density Reticular AF including up to 41 cross-type AF points with f/ 4 . 0 lens support and 5 dual diagonal AF points (sensitive to f/2. 8). iFCL Metering with 63 …
  • Popular Products In Cameras - Big Bruin
    3 Megapixel full-frame CMOS sensor, 14-bit A/D conversion, wide range ISO setting 100-25600 (L: 50, H1: 51200, H2: 102400) for shooting from bright to dim light and next generation DIGIC 5+ Image Processor for enhanced noise reduction and exceptional … … 61-Point High Density Reticular AF including up to 41 cross-type AF points with f/ 4 . 0 lens support and 5 dual diagonal AF points (sensitive to f/2. 8). iFCL Metering with 63 …
  • The Correlation Between Blood Oxygenation Effects and Human Emotion Towards Facial Skin Colour of Virtual Human
    … 3D-Negative capture mode, adjustable focus for a clearer image, com- patible iris/hair/skin lens, LED illuminator round the lens, plated layer imported lens, special DSP image processor , optical image stabilizer, auto white bal … … color temperature filter and dual image for comparison are … This camera is a professional one with outstanding image quality and consists of 18MP APS-C CMOS sensor, 14-bit DIGIC 4 image processor, ISO 100–6400, expandable to ISO 12,800, flash-free low-light shooting and shooting range from any angle …