Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rotomation, Inc.
Description: With internal stops for an intermediate position, our A32 three-position actuator has overall dimensions that are similar to those of its two-position counterpart, the A32 rotary actuator. Output torque is that of a single rack unit but it can rotate to any of its 3 positions in any
- Operating Pressure Range: 0 to 750 psi
- Maximum Torque: 1,117.5 In-lbs
- Shaft / Table Axial Load Capacity: 300 lbs
- Shaft / Table Radial Load Capacity: 300 lbs
-
Supplier: OTTO Controls
Description: The HTWF Friction Hold Thumbwheel offers a maintained position, single axis thumbwheel actuator that provides a linear change in voltage output in either direction from center. Options include increasing or decreasing voltage output from the center position to the full travel
- Maximum DC Voltage Rating: 5.5 volts
- Maximum Mechanical Life: 250,000 cycles
- Operating Temperature: -40 to 185 F
- Features: Dustproof, Weather Resistant or Waterproof
-
Supplier: OTTO Controls
Description: The HPW series is available with eight output options. The HPW series offers a self-centering single axis actuator that provides linear change in voltage output in either direction from center. Options include increasing or decreasing voltage output in either direction
- Operating Temperature: -40 to 185 F
- Number of Axes: 1-Axis Control
- Grip Style: Contoured
- Joystick Technology: Hall Effect
-
-
Supplier: OTTO Controls
Description: The HTW Hall Effect Proportional Output Thumbwheel is a spring-return-to-center, single axis thumbwheel with an actuator that provides linear change in voltage output in either direction from the center. Available with eight output options, including increasing and decreasing
- Maximum DC Voltage Rating: 5.5 volts
- Maximum Mechanical Life: 3,000,000 cycles
- Operating Temperature: -40 to 185 F
- Features: Dustproof, Weather Resistant or Waterproof
-
Supplier: OTTO Controls
Description: provides linear change in voltage output in either direction from center. Options include increasing or decreasing voltage output from the center position to the full travel position, and single or dual (redundant) outputs per axis. The HTWM offers snap-in style mounting and a
- Maximum DC Voltage Rating: 5.5 volts
- Maximum Mechanical Life: 3,000,000 cycles
- Operating Temperature: -40 to 185 F
- Features: Dustproof, Weather Resistant or Waterproof
-
Supplier: OMEGA Engineering, Inc.
Description: side play. They are also available with optional spring assist on the close stroke to prevent the part from being dropped in case there is a loss of air pressure. The DPP pneumatic gripper is a modular automation component and can be mounted to the DTL Linear Slides or the DRF Rotary
- Gripping Force: 111 to 214 N
- Stroke: 6.4 to 25.4 mm
- Operating Temperature: -30 to 180 F
- Number of Grips: 2
Find Suppliers by Category Top
Featured Products Top
-
Isotech’s DL series linear actuators offer the benefits of a space-saving design, fast and simple assembly, long life, and a competitive price. The rigid enclosed aluminum box structure provides a compact envelope that incorporates the linear bearing and drive (read more)
Browse Linear Actuators Datasheets for Isotech, Inc. -
variety of applications. Modern Linear guide rollers are completely interchangeable with industry standard rollers. Guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are dimensionally equal to existing Dual-Vee and Schatz guide wheels, and will run on (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
HPW - Hall Effect Single Axis Paddle The HPW series is available with eight output options. The HPW series offers a self-centering single axis actuator that provides linear change in voltage output in either direction from center. Options include increasing or decreasing voltage (read more)
Browse Industrial Joysticks Datasheets for OTTO Controls -
capacity information refer to the tables below. Modern Linear studded guide rollers are completely interchangeable with industry standard rollers. Studded guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are dimensionally equal to existing Dual (read more)
Browse Datasheets for Modern Linear Incorporated -
The VM series of Voice Coils Motors from Geeplus addresses applications where excellent control for short stroke, bidirectional linear actuation is required–in medical or optical equipment, for example. Control, Precision and Negligible (read more)
Browse DC Motors Datasheets for GEEPLUS Inc. -
shear during shear sensitive process steps. The process vessel is completely sheathed and insulated for operator safety. The entire mixing system can be lifted straight out of the process vessel for inspection, cleaning and alteration using dual compact electric powered linear actuators. No dangerous (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
How to Select a Linear Actuator There are a number of different factors that can influence the choice of a linear actuator, some of these are described, the selection process aims to identify the least expensive device which can satisfy requirements of (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Offering a very large radial clearance, the new VM32C voice coil actuator from Geeplus is ideally suited to applications where excellent control for short stroke, bidirectional linear actuation is required, as in medical or optical equipment. With the ability to develop force in either (read more)
Browse Voice Coil Actuators and Motors Datasheets for GEEPLUS Inc. -
double steel shaft design for versatile installation and dual-direction rotation. Equipped with precious metal or carbon brushes, this motor delivers reliable performance across a range of voltages. Customization options allow (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems) Dampers (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift®
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
devices. Travel can be linear or rotary, depending on the coupling mechanism. Closed loop servo control can be provided with standard off-the-shelf servo controllers, or with the Nanomotion servo controller that offers full PID control at 20 kHz servo rate. Further, the motors can operate in actuation
More Information Top
-
Frequency bandwidth enlargement of robotic legs by dual-stage springs
Figure 2 shows a direct -driven linear actuator , where a dual -stage spring proposed in this paper is shown also [see B in the figure].
-
Double Clutch Transmission (DCT) using Multiplexed Linear Actuation Technology and Dry Clutches for High Efficiency and Low Cost
GLOSSARY DMF Dual Mass Flywheel DSG™ Direct Shift Gearbox MMLA Moving Magnet Linear Actuator (single phase .
-
An Automated Feed and Water Consumption Measuring System for Poultry Research
Therefore, power is applied to the linear actuators at all times with the dual position relay determining the direction of travel.
-
Improving machining accuracy in precision line boring
By using a dual linear actuator system (see Fig. 10) for the Y or Z directions , pitch error can be partly compensated.
-
Input shaping algorithm using the s curve velocity command for gantry stage
For experiment, gantry stage is configured of the dual axis to move toward one direction .[6] It uses linear motor with actuator and PWM amplifier to supply current.
-
Development of High Force Electromechanical Linear Actuator for Shift-By-Wire Automated Manual Transmissions
A high-force direct -drive linear electromechanical actuator has been developed which acts directly on the shift rails of either an Automated Manual Transmission (AMT) or a Dual Clutch Transmission (DCT) to facilitate gear selection and provide shift-by-wire functionality.
-
Development of High Force Electromechanical Linear Actuator for Shift-By-Wire Automated Manual Transmissions
A high-force direct -drive linear electromechanical actuator has been developed which acts directly on the shift rails of either an Automated Manual Transmission (AMT) or a Dual Clutch Transmission (DCT) to facilitate gear selection and provide shift-by-wire functionality.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/80722
By invoking the duality between controllability and ob- servability in linear system, the actuators in system GðAÞ are just the sensors in its dual (or transposed) system GðAT Þ, which is obtained by flipping the direction of all edges.
-
Design Methodologies for Space Transportation Systems > Avionics, Computers, and Control Systems
To do this, a rotary direct drive valve (DDV)had a two-winding torque motor, dual rotary variable differential transducers (RVDT) for motor feedback and a dual-redundant linear variable differential transducer (LVDT) for actuator output.
-
2012 Combined Author Index IEEE Industry Applications Society Publications
… April 2012 A1-1-A1-5 Brudny, J.-F., see Penin, R., ICElMach Sept. 2012 1971-1976 Bruzzese, C., A high absolute thrust permanent magnet linear actuator for direct drive of ship’s steering … … control strategy for the dual stator-winding in- duction …
Indicates content that may require registration and/or purchase.