-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Power Supply Controllers, Monitors. This
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Texas Instruments
Description: 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC -40 to 85
- Number of Receivers: 2 #
- Data Rate: 120 kbps
- TJ: -40 to 85 C
- Bias / Operating Current: 15 mA
-
Supplier: VAST STOCK CO., LIMITED
Description: RS-232 Interface IC 5V Dual Line Driver/Receiver
- TJ: -40 to 85 C
- Supply Voltage: 5 V
- Features: Other, RoHS Compliant
-
-
Supplier: Cirrus Logic, Inc.
Description: The EP9312 is an ARM920T-based system-on-chip that paves the way for next-generation consumer and industrial electronic products. The agile performance provided by the 200 MHz ARM920T processor and the breadth of peripheral interfaces, including an integrated IDE interface, suit the EP9312
- Clock Frequency: 200 MHz
- Number of I/Os: 16 #
- Data Bus: 32 Bit
- Processor Core: ARM
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's enhanced IDE (EIDE) ribbon cable connects up to two internal IDE hard drives to a controller card. This internal dual Ultra DMA/ATA ribbon supports UDMA/33, ATA/66 and ATA/100. This 18-inch cable is constructed with 80 conductor ribbon and contains three
- Cable Length: 1.5 ft
- Operating Temperature: -10 to 75 C
- Standards / Certifications: RoHS
-
Supplier: Microchip Technology, Inc.
Description: firmware stack allows for a wide range of USB Power Delivery applications, including but not limited to: Single or Multi-Port Source Only applications, Bus-Powered Sink applications, Battery-Powered Sink applications, and Dual Role Data / Dual Role Power applications such as PD-based
-
Supplier: Microchip Technology, Inc.
Description: firmware stack allows for a wide range of USB Power Delivery applications, including but not limited to: Single or Multi-Port Source Only applications, Bus-Powered Sink applications, Battery-Powered Sink applications, and Dual Role Data / Dual Role Power applications such as PD-based
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PC87332VLJ (3.3V/5V) and PC87332VLJ-5 (5V) (SuperI/OTM III Premium Green) Floppy Disk Controller, Dual UARTs, IEEE1284 Parallel Port, and IDE Interfac Product overview: PC87332VLJ-5 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion,
- Device Type: Transceiver
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® Xeon® Support up to 3.0 GHz 2. Intel® E7500 Chipset 3. Up to 16GB DDR 200 SDRAM 4. Intel® 82546EB Dual Port Gigabit Ethernet Controller 5. Dual ATA/100 IDE Channels 6. 1 x 64-bit PCI-X expansion slots 7. ATI RageXL 8MB PCI Graphic
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® Xeon® Support up to 3.2 GHz 2. Intel® E7501 Chipset 3. Up to 16GB DDR 266/200 SDRAM 4. Intel® 82546EB Dual Port Gigabit Ethernet Controller 5. Dual ATA/100 IDE Channels 6. 6 x 64-bit PCI-X expansion slots 7. ATI RageXL 8MB PCI Graphic
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® Xeon® Support up to 3.00 GHz 2. Intel® E7500 Chipset 3. Up to 16GB DDR 200 SDRAM 4. Intel® 82546EB Dual Port Gigabit Ethernet Controller 5. Dual ATA/100 IDE Channels 6. 6 x 64-bit PCI-X expansion slots 7. ATI RageXL 8MB PCI Graphic
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual Intel® Xeon® Support up to 3.00 GHz 2. Intel® E7500 Chipset 3. Up to 16GB DDR 200 SDRAM 4. Dual Intel® 82550 10/100 Ethernet Controllers 5. Dual ATA/100 IDE Channels 6. 6 x 64-bit PCI-X expansion slots 7. ATI RageXL 8MB PCI Graphic
-
Supplier: American Portwell Technology Inc.
Description: Industrial ATX motherboard M/B based on Intel® Q45 and ICH10DO chipset supporting Intel® Core™ 2 Quad processor with dual display, DDR3 SDRAM, dual Gigabit ethernet, audio, IDE, SATA RAID and iAMT 5.0
- Memory Capacity: 4 GB
- PCI Slots: 4
- PCI Express: 2
- SATA: 4
-
Supplier: American Portwell Technology Inc.
Description: 3.5" Intel® ECX Form Factor Embedded Board with Intel® Atom™ 45nm ultra low power Menlow-XL processor and chipset, supporting industrial temperature range, with dual display, Gigabit ethernet, audio and SDIO
- Max Speed: 1.1 to 1.3 GHz
- Memory Capacity: 2 GB
- PCI Express: 1
- USB: 6
-
Supplier: American Portwell Technology Inc.
Description: Intel® Atom™ N270 Processor IntelR 945GSE and ICH7-M chipset based Mini-ITX Board with Dual Display, Gigabit Ethernet, Two SATA Ports, Three COM ports, Compact Flash Socket, Eight USB Ports and IDE/PCI/PCI-E Slot Ethernet, four serial ports, two SATA, one LPT, one PCI slot and one
- Max Speed: 1.6 GHz
- Memory Capacity: 2 GB
- PCI Slots: 1
- PCI Express: 1
-
Supplier: American Portwell Technology Inc.
Description: Intel® 82915GV GMCH chipset supporting Intel® LGA775 Pentium® 4 / Celeron® D processor Mini-ITX Industrial motherboard with VGA / Dual GBE & Audio
- Memory Capacity: 2 GB
- PCI Slots: 1
- SATA: 4
- USB: 8
-
Supplier: Computer Express L.L.C.
Description: • Ultra Low Profile (16.8mm Height max.) • Soldered Onboard Intel Atom N270 1.6GHz Processor • Soldered Onboard DDRII-533 1GB • Soldered Onboard 4GB NAND Drive (CEX-i2705D only) • Soldered Onboard Touch Screen Controller • Support CRT, LCD, Dual Channel 18/24-bit LVDS •
- Max Speed: 1.6 GHz
- Memory Capacity: 1 GB
- PCI Slots: 1
- Mini PCI: 1
-
Supplier: Computer Express L.L.C.
Description: • Ultra Low Profile (16.8mm Height max.) • Soldered Onboard Intel Atom N270 1.6GHz Processor • Soldered Onboard DDRII-533 1GB • Soldered Onboard 4GB NAND Drive (CEX-i2701-4G only) • Soldered Onboard Touch Screen Controller • Support CRT, LCD, Dual Channel 18-bit LVDS •
- Max Speed: 1.6 GHz
- Memory Capacity: 1 GB
- PCI Slots: 1
- Mini PCI: 1
-
Supplier: Computer Express L.L.C.
Description: • Fan-less Design • Soldered onboard Intel Atom N270 1.6GHz CPU • Onboard 512MB DDRII SDRAM soldered, up to 1GB • Dual Channels 24-bit LVDS, TV-out and Analog RGB • ISA Drive Buffer (64mA) • Multi-Expansion (6 x USB, 1 x PATA, 1 x CF Socket, 4 x Serial Ports, PC/104 and ISA Bus)
- RAM: 1,000 MB
- Cache Memory (L1 & L2): 512 KB
- Operating Temperature: -4 to 158 F
- Operating Humidity: 0 to 90 %
-
Supplier: Indocomp Systems, Inc.
Description: Features ISA Bus Compatible Single Board Computer 40 Mhz 80386SX CPU Up to 16 MB DRAM On-board IDE Hard Drive Controller On-board Dual FDD Controller Two RS-232 Serial Ports Parallel Port 2 Level Watch Dog Timer On-Board Buzzer and External Speaker Interface Six layer
-
Supplier: Indocomp Systems, Inc.
Description: PCI-IDE interfaces, supporting up to four IDE devices including IDE Flash module (up to 6 GB), and ATAPI CD-ROM. The dual floppy controller accommodates up to 2.88MB devices, includes LS-120 IDE floppy drives . The high performance parallel port supports
-
Supplier: AAEON Electronics, Inc.
Description: EPIC Board with Onboard Intel® Atom™ N270 Processor Main Feature Onboard Intel® Atom™ N270 Processor Intel® 945GSE + ICH7M SODIMM DDRII 400/533, Max. 2 GB Gigabit Ethernet x 2 Up to 24-bit Dual-channel LVDS, CRT, TV-out, DVI (Optional) AC97 2.3 Codec Audio CompactFlash™ x 1, EIDE x 1, SATA x
- Operating Temperature: 32 to 140 F
- Communication Networks: Ethernet
- Hard Drive: IDE Interface
- Processor / CPU: Intel® AtomTM
-
Supplier: Aerotech, Inc.
Description: high-performance desktop nanopositioning piezo drive designed for seamless use with the Ensemble family of drives and controllers. The QDe connects to any Ensemble controller network enabling coordinated motion between piezo stages and servo axes at much higher rates than other
- Number of Axes / Motors: 10
- D/A Resolution: 20 bits
- Maximum Output Voltage: -30 to 150 volts
- Rated Power: 10 watts
-
Supplier: Aaeon Systems Inc.
Description: power state while refreshing the screen from the side-port memory. Four SATA ports and one IDE interface provide ample storage. With dual Gigabit Ethernet, six COM ports, 10 USB2.0, one IrDA port, one parallel port and up to 16 in or 16 out GPIO, the EMB-6908T meets the requirements of
- Memory Capacity: 0.256 GB
- Processor / CPU: AMD AthlonTM
- On Board Features: On-board Ethernet Controller, On-board Video Controller
- Features: Other
-
Supplier: Ant Computer, Inc.
Description: Intel ULV Celeron M w/ VGA/Sound/LAN FEATURES > Onboard Intel ULV Celeron M processor > Supports dual display > Supports DDR SDRAM up to 2GB > Expansion slots for 1 PCI, and 1 compact flash > Supports 4 x USB2.0
- CPU Speed: 600 to 1,000 MHz
- RAM: 2,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 20 to 90 %
-
Supplier: Matrox Imaging
Description: Designed for computationally-demanding industrial imaging applications, Matrox Supersight is a high-performance computing (HPC) platform that integrates CPUs, GPUs, FPGAs and frame grabbers on a configurable high-speed switched fabric.
- CPU Speed: 2,830 MHz
- RAM: 32,000 MB
- Cache Memory (L1 & L2): 12,000 KB
- Removable Storage: CD-ROM Support, Floppy Drive Support
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: screw terminals. The connection of the multi purpose I/Os can be done via a dual-in-line pin connector. The TMCM-610/SG comes with the PC based software development environment TMCL-IDE. Using predefined TMCL™ (Trinamic Motion Control Language) high level commands like "move to
-
Supplier: Indocomp Systems, Inc.
Description: On-board PCI IDE port supports two drives Dual FDD controller supporting 2.88 MB drives Two RS-232 Ports with 16550 FIFOs, one Parallel controller DiskOnChip socket provides memory up to 288MB 16 Level Watch Dog Timer On-board PS/2 Mouse/keyboard connector Plug & Play
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMCM-111-42 is an intelligent stepper motor controller and driver module to be mounted directly on a 42mm flange motor. This dual-PCB module converts the motor into a compact mechatronic device with bus oriented or stand-alone control. The motor, switches, power and the multi
-
Supplier: Indocomp Systems, Inc.
Description: Features Half-size ISA Bus Compatible Single Board Socket 370 Intel PIII 566-1.26GHz /Intel Celeron®1.1GHz/Tuallatin/VIA C3 700-GHz Processors Up to 1GB DDR DIMM , one 184-pin socket Embedded VGA controller, supports CRT & TTL On-board PCI IDE UDMA-33/66/100/144 Ethernet- VIA 6103,
-
Supplier: VersaLogic Corporation
Description: The EBX-compliant Sidewinder is a feature-packed single board computer (SBC) that uses a VIA Eden 1.2 GHz processor, which offers very high per-watt performance, excellent heat dissipation, and outstanding cost of ownership. The platform incorporates dual 10/100 Ethernet, a CompactFlash
- CPU Speed: 1,200 MHz
- RAM: 1,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 95 %
-
Supplier: VersaLogic Corporation
Description: development time required to add specialized I/O or custom peripheral devices. The highly efficient AMD Geode LX 800 processor is integrated with a wide range of on-board I/O from standard PC/104 and PC/104-Plus interfaces to versatile analog and digital I/O. With dual Ethernet channels, USB
- CPU Speed: 800 MHz
- RAM: 1,000 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 94 %
-
Supplier: Aerotech, Inc.
Description: high-performance desktop nanopositioning piezo drive designed for seamless use with the Ensemble family of drives and controllers. The QDe connects to any Ensemble controller network enabling coordinated motion between piezo stages and servo axes at much higher rates than other
- Input Voltage: 100 to 240 volts
- Voltage Range: -30 to 150 volts
- Mounting Style: Desktop
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
interfaces, dual 12-bit ADCs, and an extensive timer subsystem in a compact 48-pin LQFP package. Designed for general-purpose embedded control, the STM32F103C8T6 provides significantly higher processing capability and peripheral integration than traditional 8 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
[RESOLVED] How do i change IRQ settings in WinME,or should I?
I/O Port 0x03F6-0x03f6 AMD 756 PCI Bus Master Dual IDE Controller .
-
Added ide Dual PCI controllers, now have conflicts and can't boot windows
Delete one of dual ide controllers as zkeeped said, reboot and you should end up with a single primary, single secondary and 1-dual, then highlight the dual and in settings, enable both channels.
-
IDE Controller Problem
Now highlight the DUAL IDE Controller , hit Properties, Settings TAb, make sure it says something like; .
-
[RESOLVED] i think you lost mine murf
I see on microsoft website that with a standard dual ide controller this happens but it doesnt have the noide value in registry do you know of anything else that i maybe able to do to get the cd rom to be…
-
secondary controller
I tried adding the standard dual IDE controller like Murf said, but nothing happened.
-
[RESOLVED] Help! CD not accessible in Win98.
Attmepted to install latest driver for the Intel dual IDE controller and was informed I had the latest.
-
[RESOLVED] IDE Controller and MS-DOS Compatibility Problems
Hi Mike, I removed the controllers and restarted the machine, the yellow exclamation mark on Standard Dual IDE controller appeared again.
-
[RESOLVED] UM8886B Hard Disk Controller Installation Problems under Win95
When I install the "UM8886B PCI Dual IDE Controller " and restart, windows automatically sets up the "Standard IDE/ESDI Hard Disk Controller" twice with exclamation marks.
-
What graphics card | Techie7 - Free Technical Help
⢠Dual IDE controllers integrated in SiS® 962L .
-
Intel® 7 Series / C216 Chipset Family Platform Controller Hub (PCH)
Dev31Func2 or Dev31Func5 ( dual controller IDE mode) or AHCI GHC.PI[x] = “1”.
Indicates content that may require registration and/or purchase.