-
Supplier: Cole-Parmer
Description: retrieval by PC • Software incudes TMC and CDC drivers, Excel
add-Ins, and LABVIEW drivers • Dual-line VFD display shows two measurement results simultaneously • Selectable measurement rate (fast, medium, slow) maximizes effectiveness of each test without sacrificing - Form Factor: Bench / Free-Standing
-
Supplier: Allied Electronics, Inc.
Description: measurement areas and still accommodating conductors up to 28 mm. Both meters also measure Capacitance and Frequency. Very versatile clamp multimeters to support all your daily measurement needs. Features Dual Displays — Permits simultaneous reading of Amperage & Voltage
-
Supplier: Siglent Technologies NA, Inc.
Description: SDM3045X is a 4½ digit digital (66,000 count) multimeter incorporating a dual-display and is especially well suited for the needs of high-precision, multifunction and automatic measurement.
- DC Voltage Range: 0.6 to 1,000 volts
- AC Voltage Range: 0.6 to 750 volts
- DC Current Range: 0.0006 to 10 amps
- Capacitance Range: 0.002 to 100,000.00000000001 microF
-
-
Supplier: Siglent Technologies NA, Inc.
Description: The SDM3065X / SDM3065X-SC is a 6 ½ digit DMM(digital multimeter with 2,200,000 counts) incorporating a dual -display. The SDM3065X series is especially well-suited for the needs of high-accuracy and high-precision applications measurement. The SIGLENT SDM3065X-SC includes a
- DC Voltage Range: 0.2 to 1,000 volts
- AC Voltage Range: 0.2 to 750 volts
- DC Current Range: 0.0002 to 10 amps
- Capacitance Range: 0.002 to 100,000.00000000001 microF
-
Supplier: Allied Electronics, Inc.
Description: The 5491B provides accurate and reliable measurements for a wide range of applications in educational, service & repair, manufacturing and any other test & measurement field requiring basic measurements. With a 43⁄4 digit, 50,000 count display, the meter is capable of measuring
-
Supplier: Allied Electronics, Inc.
Description: AC environments. Features Dual Displays — Permits simultaneous reading of Amperage and Voltage True RMS for precise measurement results New thin jaws, 5 mm thinner than others to access tight measurement spaces Micro Amps measurement for testing Flame Sensors Capacitance
-
Supplier: Siglent Technologies NA, Inc.
Description: The SDM3065X / SDM3065X-SC is a 6 ½ digit DMM(digital multimeter with 2,200,000 counts) incorporating a dual -display. The SDM3065X series is especially well-suited for the needs of high-accuracy and high-precision applications measurement. The SIGLENT SDM3065X-SC includes a
- DC Voltage Range: 0.2 to 1,000 volts
- AC Voltage Range: 0.2 to 750 volts
- DC Current Range: 0.0002 to 10 amps
- Capacitance Range: 0.002 to 100,000.00000000001 microF
-
Supplier: Teledyne LeCroy
Description: - 10 A 2/4-Wire Resistance: 200 Ω - 100 MΩ Capacitance: 2 nF - 10000 μF Continuity Test: Range is fixed at 2 kΩ Diode Test: Adjustable range is 0 - 4V Frequency Measurement: 20 Hz - 1 MHz Period Measurement: 1 μs - 0.05 s Frequency Measurement: 20 Hz - 1 MHz Period
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 0.6 to 750 volts
- DC Current Range: 0.0006 to 10 amps
- AC Current Range: 0.0006 to 10 amps
-
Supplier: Transcat, Inc.
Description: mF Continuity Test: Range is fixed at 2 kΩ Diode Test: Adjustable range is 0 ~ 4V. Frequency Measurement: 3 Hz ~ 1 MHz Period Measurement: 1 μs ~ 333.33 ms Temperature: Support for TC and RTD sensor Math Function: Max, Min, Average, Standard Deviation,dBm/dB, Relative
-
Supplier: Allied Electronics, Inc.
Description: measurements, frequency measurements, 4-20 mA process loop measurement with % readout, 20 MHz frequency counter (U1252A only), and dBm measurements. More than just a measurement tool The U1250A series expands users’ capability beyond typical measurements.
-
Description: + Multifunctional measuring instrument: 4 1/2-digit multimeter + oscilloscope+ Automatic Waveform Measurements: Including Vmax,Vmin,Vp-p,Vavg,Vrms,and frequency.+ User-Friendly Experience: Full Key Design, Easy Operation, and Extends Device Lifespan+ Intelligent Probe Detection:
- DC Voltage Range: 0.06 to 1,000 volts
- AC Voltage Range: 0.06 to 750 volts
- DC Current Range: 0.0006 to 10 amps
- AC Current Range: 0.0006 to 10 amps
-
Supplier: Fluke
Description: resolution Basic V dc accuracy of 0.015 % Dual display Dedicated dc leakage current measurement 2x4 ohms 4-wire measurement technique Six dedicated buttons for fast access to instrument setups Hi/Lo limit compare for Pass/Fail testing Three-year warranty
- DC Voltage Range: 0.2 to 1,000 volts
- AC Voltage Range: 0.2 to 750 volts
- DC Current Range: 0.0002 to 10 amps
- AC Current Range: 20 to 10 amps
-
Supplier: Tradeport Electronics Group
Description: Extremely fast readings 50,000 counts display 0.025% basic DC accuracy True RMS AC + DC measurements 100 kHz AC bandwidth for voltage and current Ergonomic high-impact overmolded case Dual display with bargraph and two-level backlight Min/max/average with real time clock and 250 µs
-
Supplier: Tradeport Electronics Group
Description: Extremely fast readings 50,000 counts display 0.025% basic DC accuracy True RMS AC + DC measurements 100 kHz AC bandwidth for voltage and current Ergonomic high-impact overmolded case Dual display with bargraph and two-level backlight Min/max/average with real time clock and 250 µs
-
Description: OWON 4 1/2 Digits XDM1000 Series Bench-Type Digital Multimeter · 3.5 inch (480x320) high resolution LCD · 55000 counts, DC voltage accuracy up to 0.05% · Up to 65 readings per second · True RMS AC voltage / current measurement · Dual line display supported · Trend analysis
- DC Voltage Range: 50 to 1,000 volts
- AC Voltage Range: 0.5 to 750 volts
- DC Current Range: 0.0005 to 10 amps
- AC Current Range: 0.0005 to 10 amps
-
Supplier: Tradeport Electronics Group
Description: 199,999 Counts Display VFD Two Colors Display Auto/Manual Ranging 2/4 Wire Resistance Measurement True RMS (AC, AC+DC) Selectable Measurement Rate Temperature Measurement Frequency Measurement Max./Min., REL, dBm, Compare,Math, Store, Recall, dB 5 1/2 (199,999 Counts) VFD
-
Supplier: REED-Direct
Description: 1000V SPECIFICATIONS: INSULATION RESISTANCE TESTS Test Voltage: 250V, 500V, 1000V Measurement Range: 200Mω, 2000Mω Accuracy: ±3.5% rdg. ±5 dgt. RESISTANCE TESTS Measurement Range: 200ω, 2000ω Accuracy: ±1% rdg. ±2 dgt. VOLTAGE TESTS Measurement Range: 750VAC; 1000VDC Accuracy:
- DC Voltage Range: 0 to 1,000 volts
- AC Voltage Range: 0 to 750 volts
- Resistance / Impedance Range: 0 to 2,000,000 kohms
- Measurement Type: AC / DC
-
Supplier: Tradeport Electronics Group
Description: Two measurement values are displayed (e.g. AC voltage and frequency). Easy to see the display with Vacuum Fluorescent Display. Full remote control with RS-232C as standard and GP-IB by DL-2050G/2051G. Selectable 2 wire and 4 wire resistance measurements. True RMS measurements.
-
Supplier: Transcat, Inc.
Description: Product Highlights 5.5 digit resolution dual display Basic V dc accuracy of 0.015-Percent Dedicated dc leakage current measurement ,2x4 ohms 4-wire measurement technique Six dedicated buttons for fast access to instrument setups Hi/Lo limit compare for Pass/Fail testing The
-
Supplier: Transcat, Inc.
Description: Product Highlights 120,000 counts, VFD display Dual measurement/Dual display The basic precision of DC voltage: 0.012% Selectable measurement speeds, the maximum: 320 Readings/s True RMS (AC,AC+DC) measurements Auto/manual selection 12 different measurement
-
Supplier: RIGOL Technologies, Inc.
Description: Its small size and light weight conserve benchtop space while also allowing it to be attached to VESA-compliant stands or mounts. Increased reading speed: Faster and more accurate measurements Gather more data per measurement Deeper memory logging: Gather more data per
- Sampling Rate: 125 Hz
- Display Digits: 5 Digits, Plus 1/2 Digit
-
Supplier: Fluke
Description: The Fluke 8845A and 8846A 6.5 digit precision multimeters have the precision and versatility to handle your most demanding measurements, on the bench or in a system. These meters are both high performance and feature rich, yet also remarkably easy to use. These digital
- DC Voltage Range: 0.1 to 1,000 volts
- AC Voltage Range: 0.1 to 1,000 volts
- DC Current Range: 0.0001 to 10 amps
- AC Current Range: 10 amps
-
Supplier: Transcat, Inc.
Description: Product Highlights Real 4½ digit (60000 count) readings resolution Up to 150 rdgs/s measurement speed True-RMS AC Voltage and AC Current measuring 1 Gb NAND flash size, Mass storage configuration files and data files Built-in cold terminal compensation for thermocouple With easy, convenient
-
Supplier: TelephoneStuff.com
Description: measurements - 100 kHz AC bandwidth for voltage and current - Ergonomic high-impact overmolded case - Dual display with bargraph and two-level backlight - Min/max/average with real time clock and 250 µs Fast Min-Max - Frequency, capacitance, duty cycle & pulse width measurements
-
Description: · 4 inch (480x320) high resolution LCD · 55000 counts · Up to 65 readings per second · True RMS AC voltage / current measurement · Dual line display supported · Trend analysis accessible in chart mode · SCPI support
- DC Voltage Range: 0.05 to 1,000 volts
- AC Voltage Range: 0.5 to 750 volts
- DC Current Range: 0.0005 to 10 amps
- AC Current Range: 0.0005 to 10 amps
-
Description: · 4 inch 480 x 320 pixels high resolution LCD · resolutions up to 5 1/2 digits · reading rates up to 150 readings/s · true RMS AC voltage / current measurement · dual line display supported · the change trend analysis accessible via special chart mode · SCPI supported - remote control,
- DC Voltage Range: 0.2 to 1,000 volts
- AC Voltage Range: 0.2 to 750 volts
- DC Current Range: 0.0002 to 10 amps
- AC Current Range: 0.00002 to 10 amps
-
Supplier: Cole-Parmer
Description: • Built-in math functions and USB connectivity enhance productivity • Dual display allowing multiple measurements to be conveniently displayed at once • Limit operation allows the setting and control of values that determine a HI / IN / LO status of subsequent measurements • AC
- DC Voltage Range: 110 to 220 volts
- AC Voltage Range: 220 volts
- DC Current Range: 0.005 to 20 amps
- Form Factor: Bench / Free-Standing
-
Digital Multimeters - 2831E - B&K Precision 2831E, 4.5 Digit Digital Bench Multimeter -- GO-20036-39Supplier: Cole-Parmer
Description: • Built-in math functions and USB connectivity enhance productivity • Dual display allowing multiple measurements to be conveniently displayed at once • Limit operation allows the setting and control of values that determine a HI / IN / LO status of subsequent measurements • AC
- DC Voltage Range: 110 to 220 volts
- AC Voltage Range: 220 volts
- Form Factor: Bench / Free-Standing
-
Supplier: Cole-Parmer
Description: • Provides real-time data logging or wireless data transmission directly to your PC up to 30 ft (10 m) • True RMS measurements for accurate AC voltage and current measurements • Diode open circuit voltage of 3.2 V DC • 1000 V input protection on all functions • Displays AC/DC
-
Supplier: ValueTronics International, Inc.
Description: The 450ATT is a physical measurement equipment from Omega. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers,
- Calibrator Style: Hand Held
- Features: Other Specific Calibration
- Environmental Properties: RTD, Thermistor, Temperature, Thermocouple
-
Supplier: Beckhoff Automation LLC
Description: The KL3681 Bus Terminal enables measurement of currents and voltages in a wide input range. The measuring ranges are switched automatically, as usual in advanced digital multimeters. For current measurements, two current paths are available, one of which is a high-current path
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The EL3681 EtherCAT Terminal enables measurement of currents and voltages in a wide input range. The measuring ranges are switched automatically, as usual in advanced digital multimeters. For current measurements, two current paths are available, one of which is a high-current
- Data Acquisition: I/O Module
-
Supplier: Siemens Process Instrumentation
Description: with internal reference junction Galvanic insulation for accuracy and safety in thermocouple applications Single- or dual-point trim Custom characteristic curve for application of non-standard sensors Difference- and average measurement Extensive diagnosis: e.g. drag indicator and time
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: InspectorTools
Description: Clamp-on multimeter with built-in non-contact InfraRed Thermometer Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC
-
Supplier: InspectorTools
Description: Clamp-on multimeter with built-in non-contact InfraRed Thermometer Key Features: AC Current True RMS Type K thermometer 1000A Series Features: Non-contact InfraRed Temperature measurements with laser pointer Models with True RMS Current and Voltage measurements Peak hold
Find Suppliers by Category Top
Featured Products Top
-
SIGLENT's SDM instruments are dual display digital desktop multimeters that provide a rich and powerful feature set at an excellent price. This DMM family is well suited for production testing, R&D and certification work, as well as any place where an accurate and powerful full-function DMM (read more)
Browse Digital Multimeters Datasheets for Siglent Technologies NA, Inc.