-
Supplier: Infineon Technologies AG
Description: Peripheral Interface Integrated dual-stage charge pump for reverse battery protection Drain-source monitoring for hard short circuit detection Current sense monitoring for soft short circuit detection Over temperature warning and shutdown Timeout watchdog Detailed off-state
- TJ: -40 to 150 C
- Features: Automotive, MOSFET, Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: configurable gain 24-bit Serial Peripheral Interface Integrated dual-stage pump for reverse battery protection Drain-source monitoring for hard short circuit detection Current sense monitoring for soft short circuit detection Over temperature warning and shutdown Timeout
- TJ: -40 to 150 C
- Features: Automotive, MOSFET, Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: current sense amplifiers (low-side, high-side capable and bidirectional) with configurable gain 24-bit Serial Peripheral Interface Integrated dual-stage pump for reverse battery protection Drain-source monitoring for hard short circuit detection Current sense monitoring for soft
- TJ: -40 to 150 C
- Features: Automotive, MOSFET, Other
- Packing Method: Tape Reel
-
-
Supplier: Zurn Industries LLC
Description: Zurn Z165 8-3/8" diameter roof drain and overflow drain, Dura-Coated cast iron bodies with combination membrane flashing clamp/gravel guards, double Top-Set® deck plate, and low silhouette cast iron domes. To view all options, see the Specification Sheet - Z165 Features And
- Connection Size: 8.375 inch
- Drain Type: Roof Drain
-
Supplier: Watts
Description: Watts Drainage RD-100-CP epoxy coated cast iron roof drain with flashing clamp with integral gravel stop, 12-3/4 in. x 12-3/4 in. (324 x 324mm) suare epoxy coated ductile iron heel proof promenade top, and no hub (standard) outlet.
- Strainer Size: 12 inch
- Body Material: Cast Iron
- Drain Type: Roof Drain
- Shape: Square / Rectangular
-
Supplier: Watts
Description: Watts Drainage RD-100-CP-85 epoxy coated cast iron roof drain with flashing clamp, 4 in (102mm) stainless steel perforated extension, 12-3/4 in x 12-3/4 in (324mm x 324mm) square epoxy coated ductile iron heel proof promenade top, and no hub (standard) outlet.
- Strainer Size: 12.75 inch
- Body Material: Cast Iron
- Drain Type: Roof Drain
- Shape: Square / Rectangular
-
Supplier: Watts
Description: Watts Drainage RD-300 epoxy coated cast iron roof drain with flashing clamp with integral gravel stop, self-locking polyethylene dome (standard), and no hub (standard) outlet.
- Body Material: Cast Iron
- Features: Domed Strainer
- Drain Type: Roof Drain
- Shape: Round
-
Supplier: Zurn Industries LLC
Description: The Zurn Z547 21" diameter parking deck drain has a Dura-Coated cast iron body with bottom outlet, combination membrane flashing clamp with support flange, and extra-heavy-duty heel-proof slotted grate. Features And Benefits Dura-Coated cast iron body and flange with Duresist Grate Provides
- Connection Size: 21 inch
- Drain Type: Roof Drain
-
Supplier: Watts
Description: Watts Drainage RD-700 epoxy coated cast iron dual outlet roof drain/overflow combination with flashing clamp, integral gravel stop, 4 in. (102mm) high internal overflow standpipe, secured ductile iron dome, and no hub outlets.
- Body Material: Cast Iron
- Features: Domed Strainer
- Drain Type: Roof Drain
- Shape: Round
-
Supplier: Johns Manville Corp.
Description: Flex-I-Drain is a unique roof drain system, designed to connect to the building plumbing system with no hub connectors. The flexible bellows allow differential movement up to 1"(2.54 cm) in any direction between the roof deck/roofing system and the plumbing.
- Features: Domed Strainer, Other
- Drain Type: Roof Drain
- Shape: Round
-
Supplier: Zurn Industries LLC
Description: flow while preventing debris from entering the roof drain Removable lid allows for easy routine maintenance Customizable enclosures guarantee the roof drain aligns with the green roof surface
- Connection Size: 15 inch
- Drain Type: Roof Drain
-
Supplier: Zurn Industries LLC
Description: Zurn Z130 14-9/32" diameter siphonic roof drain with Dura-coated ductile iron drain body, membrane flashing clamp, and low silhouette poly-dome. Complete with vandal-proof secured, Dura-coated cast iron air-restricting baffle and grate, and Top-Set® deck plate. To view all
- Drain Type: Roof Drain
-
Supplier: Johns Manville Corp.
Description: The Hercules® RetroDrain® is a one-piece spun aluminum body and heavy-duty cast aluminum dome and clamping ring provide strength and durability. The drain flange has a depressed sump area to facilitate water drainage from roof surface. The Hercules RetroDrain incorporates U-Flow® Seal
- Features: Domed Strainer, Other
- Drain Type: Roof Drain
- Shape: Round
-
Supplier: Johns Manville Corp.
Description: SuperDome® RetroDrain® is manufactured with a tough copolymer resin that is compatible with any roofing system, PC/PET drains can even withstand the heat associated with torch down roofing applications. The PC/PET RetroDrain incorporates U-Flow® Seal technology for a watertight mechanical
- Features: Domed Strainer, Other
- Drain Type: Roof Drain
- Shape: Round
-
Supplier: Johns Manville Corp.
Description: The one-piece spun aluminum body has a TPO-coated flange for direct hot air welding of TPO roof membranes. The drain flange has a depressed sump area for improved flow and to facilitate drainage. The Heavy-Duty TPO RetroDrain is equipped with a heavy-duty cast aluminum strainer dome
- Features: Domed Strainer, Other
- Drain Type: Roof Drain
- Shape: Round
Find Suppliers by Category Top
Featured Products Top
-
complementary ALD1105, and it can be used to construct CMOS analog switches when connected in parallel with sources, drains, and gates connected together. It is also intended as a building block for CMOS inverters, differential amplifier input stages, transmission gates, and multiplexer applications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
industrial piping systems. Easily fits test tees, closet bends, sanitary tees, floor drains, and roof vents. Made with natural rubber. Drain pipe plugs available with and without bypass. Two Stage for blocking clean out and vent. Remote placement plugs (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
More Information Top
-
Handbook of Photovoltaic Science and Engineering 2nd Edition Complete Document
PV SYSTEMS • Membrane type: shingles, tile, metal, built up (tar and gravel), roll roofing , thermoplastic (TPO), PVC, concrete, or rubberized … … seismic load limits • Accessibility: equipment staging , fire and service access … … • • Soil type Drainage Trenching feasibility Vegetation control … They offer the dual benefit of providing shade for vehicles as well as producing electricity (see Figure …
-
A new model for submarine volcanic collapse formation
… or water escape pipes (lava pillars), which could in some places support lava roofs when the molten … They hypothesized that lava selvages resulted from intermittent drainage , or alternatively multiple lava flow occupations of the … … et al. [1998a] extended Ballard et al.’s [1979] model to address the dual volcanic/tectonic nature of … They presented a 4- stage model for the evolution of the neovolcanic zone based on evidence for …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… badminton_N|1 outdoor_game_N|1 alfresco_R|1 open-air_J|1 outdoorsy_J|1 after-school_J|1 home_plate_N|1 covered_J|2 awninged_J|1 west_side_N|1 bead_V|1 canopied_J|1 canopy_V|1 cobweb_N|1 splatter_V|1 dusty_J|3 moon-splashed_J|1 bonnet_N|1 sun-drenched_J|1 tiled_J|2 unroofed_J|1 coated_J|1 halftone_N|1 glazed_J|1 roof _V|1 picnic_area_N|1 bowery_N|1 ivied_J|1 … … errorless_J|1 flawless_J|1 idyllic_J|2 pluperfect_J|1 drainage _N|1 flawed_J|1 corrupted_J|1 perishable_J|2 … … visualized_J|1 deception_N|1 trompe-l'oeil_J|1 fabled_J|1 jesse_james_N|1 fancied_J|1 fictional_character_N|1 unicorn_N|2 imaginary_J|1 bulbous_J|1 hallucinatory_J|1 illusionary_J|1 stage _effect_N|1 illusive_J|1 alluring_J|3 … … dear_J|1 devout_J|1 unfeigned_J|1 wholehearted_J|1 candidacy_N|1 whole-souled_J|1 fulsome_J|1 press_agent_N|1 unctuous_J|1 uriah_N|1 inwardly_R|2 meretricious_J|2 dual _J|3 ordinal_J|2 seventh_J|1 …
-
wn_g.pl (finlayson-gwc2014.zip)
… traffic going in different directions; "in Britain they call a divided highway a dual carriageway"'). g(103215749 … … g(103220401,'spar under the bowsprit of a sailboat'). g(103220513,'a hemispherical roof '). g(103220692 … … through which air enters a mine'). g(103229526,'the front half of the stage (as seen from … … carrying off excess water or sewage'). g(103232417,'a system of watercourses or drains for carrying off …
-
Building America Best Practices Series: Volume 5; Builders and Buyers Handbook for Improving New Home Efficiency, Comfort, and Durability in the Marine Climate
Installing window and roof flashing is critical for long-term durability and must happen at the correct stages of construction. Housewrap provides a drainage plain behind stucco and other finishes. … layout Sealed ducts with duct blaster testing Correct sizing of air conditioning equipment Dual -paned vinyl windows …
-
Retrofitting Barrier Exterior Insulation and Finish System: Methodology and Performance Assessment
A dual - stage jamb perimeter seal drains to the sill flashing. porous block and sealant at the coping-to-EIFS terminations at balcony and roof parapets.
-
Technical considerations for improved access to the mitral valve for reconstruction
In our experience, the use of a single dual - stage cannula is not only faster and simpler, but also provides excellent drainage . … right atrium, but also make the extension of the left atriotomy into the roof and floor of …
Indicates content that may require registration and/or purchase.