-
Supplier: Accuris
Description: Ductile Iron Gate Valves
-
Supplier: Erdmann Corporation
Description: The basic Fabri-Valve C45 features a solid ductile iron or carbon steel body with an integral cast metal seat. However, this valve is most often used with the patented, pop-in style replaceable seats, which are available in a variety of rubbers, polyurethane, UHMW-P, TFE,
- Material Of Construction: Ductile Iron
- Features: Gate / Knife Valves
-
Supplier: Accuris
Description: Ductile Iron Gate Valves, Flanged Ends
-
-
Supplier: NIBCO INC.
Description: Cast Ductile Iron Gate Valves for use in commercial and industrial applications. Services include: steam, oil and gas, limited chemical, petroleum refining and production. Gate valves are multi-purpose bi-directional shutoff valves for commercial and
- Valve Size: 2 to 16 inch
- Pressure Rating: 250 to 300 psi
- Media Temperature: 160 F
- Connection Description: Bolt Flange, Socket Weld / Solder, Tube Fitting
-
Supplier: Accuris
Description: High Pressure, Lug- and Wafer-Type, Iron and Ductile Iron Knife Gate Valves
-
Supplier: Flomatic Valves
Description: THREADED - Ductile iron resilient wedge valve which meet AWWA 515 standard with SS stem with NPT threaded connections. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 2 to 6 inch
- Pressure Rating: 250 psi
- Media Temperature: 140 F
- Material Of Construction: Ductile Iron
-
Supplier: Accuris
Description: Low Pressure Flanged or Lugged Carbon Steel and Iron or Ductile Iron, Cast or Fabricated, Bonnetless, Knife Gate Valves without Liners
-
Supplier: McWane Plant and Industrial
Description: gears or electric actuators. Valves are protected externally and internally with coatings conforming with AWWA C500. Valuable engineering features include: Ductile iron for added strength and reduced weight. Close-fitting stem to wedge engagement maintains alignment. Extra-wide,
- Valve Size: 3 to 48 inch
- Connection Description: Bolt Flange
- Features: Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series DX Slurry Knife Gate Valve is recognized as the most durable and user friendly knife gate valve designed for difficult slurry applications. When the valve opens, the Series DX's reinforced elastomer sleeves seal against each other and
- Material Of Construction: Ductile Iron
- Features: Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s KUL Urethane Lined Knife Gate Valves are designed for on-off applications of abrasive slurry and dry abrasive materials. KUL valves are available in sizes 2-48″ (50-1200mm) and feature a one-piece, cast-in-place bonded liner that provides bi-directional, drip-tight
- Pressure Rating: 150 to 250 psi
- Media Temperature: -20.2 to 266 F
- Material Of Construction: Cast Iron, Ductile Iron, Stainless Steel
- Features: Gate / Knife Valves
-
Supplier: Victaulic Co. of America
Description: Designed for fluid lines containing solids and abrasive materials All wear parts can be replaced in-line without removing the valve from the pipeline Pneumatic, hydraulic and manual actuation available Sizes from 3 - 12″ | DN80 - DN300 Pressures up to 150 psi | 1035 kPa | 10 bar
- Valve Size: 3 to 12 inch
- Pressure Rating: 150 psi
- Material Of Construction: Ductile Iron
- Actuation: Electro-hydraulic, Manual / Hand, Pneumatic
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP Size range: from 1/2 inch
- Valve Size: 0.5 to 64 inch
- Features: ANSI, API, Angle Valves, Ball / Disk Check Valves, Ball Valves, Butterfly Valves, Check Valves, DIN, Foot Valves, Gate / Knife Valves, Globe Valves, Plug Valves
- Media: Air
- Material Of Construction: Cast Iron
-
Supplier: AVK International A/S
Description: AVK knife gate valves embody user requests for a valve which functions well under harsh conditions. The wafer/lug knife gate valves are bi-directional with full and plain bore. The protected sealings and high-quality materials bring about a great performance and a
- Valve Size: 2 to 24 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Material Of Construction: Ductile Iron
- Features: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Material Of Construction: Ductile Iron
- Features: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: thrust washers provide easy operation. Ductile Iron Construction The ductile iron body, bonnet and wedge provide strength and a pressure rating that meets or exceeds the requirements of AWWA C515. The tensile strength of ductile iron is more than twice that
- Valve Size: 2 to 8 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Material Of Construction: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: AVK International A/S
Description: The wedge is the heart of a gate valve and the quality of the wedge rubber is crucial for the valve function and durability. AVK wedges are fully vulcanized with AVK’s rubber compound with outstanding characteristics. The double bonding vulcanization process ensures maximum
- Valve Size: 1.5 to 24 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Supplier: Velan, Inc.
Description: parts. • Flanges: ASME Classes 150 - 300: 1â„16"raised face. ASME Classes 600 - 1500: 1â„4"raised face. Finish 125 - 250 AARH for all valves. • Rotating stem nut is Austenitic ductile iron Gr. D-2C renewable in line (as shown). Thrust bearings are supplied as follows: ASME
- Valve Size: 2 to 64 inch
- Features: ASME, Butterfly Valves, Gate / Knife Valves
- Connection Description: Bolt Flange
- Media: Water
-
Supplier: Victaulic Co. of America
Description: available with a Non-Rising Stem (NRS) operator When installed using Victaulic Style SC77 installation-ready™ shouldered couplings, the shouldered gate valve assembly is up to 1/3 less weight then a flanged valve
- Pressure Rating: 362.59425 psi
- Material Of Construction: Ductile Iron
- Features: Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: AVK International A/S
Description: AVK resilient seated gate valves are designed with a fully vulcanized rubber wedge and a lot of unique features ensuring optimum perfomance and high durability. We offer flanged gate valves in OS&Y design and with pin indicator as well as grooved end valves with
- Valve Size: 2 to 16 inch
- Media Temperature: 158 F
- Features: AWWA Certified, Fire Service, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Victaulic Co. of America
Description: Available as Groove × Groove or Groove × Flange* Used for on/off service only Sizes from 2½ - 12″ | DN65 - DN300 Pressures up to 250 psi | 1724 kPa | 17 bar
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 250 psi
- Material Of Construction: Ductile Iron
- Features: Gate / Knife Valves
-
Supplier: AVK International A/S
Description: AVK gate valves are designed with built-in safety in every detail and with full traceability of vital valve components. The wedge is fully vulcanized with AVK’s own oil and gas resistant NBR rubber compound. It features an outstanding durability due to the ability of the rubber
- Valve Size: 2 to 36 inch
- Media Temperature: 158 F
- Connection Description: Bolt Flange, Butt Weld
- Material Of Construction: Ductile Iron
-
Supplier: Mueller Company
Description: ductile iron and AWWA C905 cast iron O.D. PVC • Ductile iron body with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy Coating interior and exterior surfaces • Epoxy coating meets or exceeds all applicable requirements of ANSI/AWWA C550 Standard. • Ductile
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves, Other
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: classes 50 and 100 cast iron; ductile iron and AWWA C905 cast iron O.D. PVC • Flanged end drilling complies with ANSI B16.42 Class 150 • Ductile iron body and bonnet with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy Coating interior and exterior surfaces
- Valve Size: 14 to 16 inch
- Features: AWWA Certified, Gate / Knife Valves, Other
- Connection Description: Bolt Flange
- Material Of Construction: Ductile Iron
-
Description: Ductile Iron Gate Valves This Standard Practice provides requirements for ductile iron gate valves with flanged, threaded, mechanical joint, and push-on end connections. These valves are suitable within the sizes and pressure temperature
-
Supplier: Mueller Company
Description: 250 cast iron; ductile iron and classes 150 and 200 cast iron O.D. PVC • Iron body with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy Coated interior and exterior surfaces • Epoxy coating meets or exceeds all applicable requirements of ANSI/AWWA C550 Standard. •
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: 250 cast iron; ductile iron and classes 150 and 200 cast iron O.D. PVC • Iron body with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy Coated interior and exterior surfaces • Epoxy coating meets or exceeds all applicable requirements of ANSI/AWWA C550 Standard. •
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Watts
Description: Series G4000M1 2-Piece, Full Port, Cast Iron Flanged Ball Valves are used in commercial HVAC and steam applications. It features a 125psi steam rating, stainless steel ball and stem, PTFE seats and packing, a steel-plated stop plate, and a ductile iron handle. Series
- Valve Size: 2 to 6 inch
- Valve Type: Ball Valves
- Primary Material: Cast Iron
- Media: Water
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Air Valve with Double Orifice, Flanged Ends, Ductile Iron Body, Stainless Steel Stem and Hardware. Model Number: LD 021-AV Key Specifications/Special Features: Body: ductile iron Standard: DIN3352/BS5163/AWWA Pressure: 150 to 2,500LB Resilient gate
- Pressure Rating: 150 to 2,500 psi
- Media: Air, Compressed Air
- Features: Bolt Flange, Other
- Primary Material: Ductile Iron
-
Supplier: Advanced Valve Technologies
Description: non-typical pipe material. Consult AVT for special projects. Design Unique Concept An EZ assembly maintains pipe integrity while providing an easy-to-install, easy-to-use and easy-to-adapt solution. The full encirclement ductile iron casting design, narrow access resilient wedge
- Valve Size: 4 to 24 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Material Of Construction: Ductile Iron
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series 5400 Control Pinch Valves feature centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger size pinch valves
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: DeZURIK, Inc.
Description: for larger sized pinch valves in abrasive and high-velocity applications. Patented by Red Valve Company in 1983, the Series 5700 with centerline closure outlasts all other types of gate, plug or ball valves on control of abrasive and corrosive slurries. Cone Sleeves can
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX centric design Resilient Seated Butterfly Valves are used in demanding service applications and are a reliable, low maintenance shut-off and control valves. Our valves are designed for use in gas and liquid pipelines, to a maximum working pressure of 230psi. They are
- Valve Size: 4 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange
- Valve Type: Butterfly Valves
Find Suppliers by Category Top
Featured Products Top
-
A new Extended Flange Body design of DeZURIK’s successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Waterman Overflow or Breastwall-type Radial (Tainter) Gates can be engineered for unique applications or can be manufactured from a standardized Waterman design. In either case, they are always made to the customer’s exact specifications. They provide a light-weight economical gate that (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
Hilton's bonneted throttling knife gate valve is the ideal choice for dam regulation applications. It is less expensive than jet flow gates or fixed cone valves and it prevents vibration and noise which is commonly found in standard knife gate valves. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK provides convenient packing kits for each valve size that includes the proper components for the high performance packing option in your knife gate valve. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
further complicated the installation due to height constraints. Solution: DeZURIK addressed these challenges by supplying Hilton bonneted knife gate valves engineered for (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Choosing the right knife gate valve is essential for achieving dependable performance and maximizing service life in industrial flow control systems. Knife gate valves are available in a range of designs, each tailored to meet specific operational (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
.5 years—an impressive 14 times longer than traditional push-through style knife gate valves. This translates to significantly reduced downtime, maintenance costs, and total cost of ownership. Safety is a core design priority in the KSV valve (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
White Paper: An Introduction to Rotating Disc Gate Valves This new white paper from MPI provides an overview of the rotating disc gate valve, which was first introduced in 1908 and has been a staple within the waterworks industry for more than 100 (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw
More Information Top
-
Ductile Iron Valve - Ductile Iron Valve Manufacturers, Suppliers
Non-Rising Stem Cast Iron/ Ductile Iron Gate Valves .
-
Sell ductile iron gate valves
Home > Selling Leads > Hardware > Valves > Sell ductile iron gate valves .
-
Flange Gate Valve - Flange Gate Valve Manufacturers, Suppliers
Ductile Iron Gate Valve Specifications: QB Gate Valve Price 1.
-
Cast Iron Gate Valve Suppliers, Cast Iron Gate Valve Manufacturers and Exporters
Related Searches : gate valve, valve, cast iron globe valve, cast iron check valve, ductile iron gate valve , cast iron valve, y strainer, resilient gate vlave, din gate valve, ductile iron valve More..
-
Ductile Iron Manhole Cover - Ductile Iron Manhole Cover Manufacturers, Suppliers
Ductile Iron Gate Valve .
-
Api Gate Valve - Api Gate Valve Manufacturers, Suppliers
QB Ductile Iron Gate Valve 1.
Indicates content that may require registration and/or purchase.