-
Supplier: Kuriyama of America, Inc.
Description: SERVICE TEMPERATURE RANGE: BUNA Gasket -40°F (-40°C) to +250°F (+121°C) EPDM Gasket -60°F (-51 °C) to +300°F (+149°C) Ductile Iron body painted orange Underwriters Laboratories listed Plated nuts and bolts supplied with all sizes Used in conjunction with grooved end
- Material: Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: SERVICE TEMPERATURE RANGE: BUNA Gasket -40°F (-40°C) to +250°F (+121°C) EPDM Gasket -60°F (-51 °C) to +300°F (+149°C) Ductile Iron body painted orange Underwriters Laboratories listed Plated nuts and bolts supplied with all sizes Used in conjunction with grooved end
- Material: Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: SERVICE TEMPERATURE RANGE: BUNA Gasket -40°F (-40°C) to +250°F (+121°C) EPDM Gasket -60°F (-51 °C) to +300°F (+149°C) Ductile Iron body painted orange Underwriters Laboratories listed Plated nuts and bolts supplied with all sizes Used in conjunction with grooved end
- Material: Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Other
-
-
Supplier: Kuriyama of America, Inc.
Description: SERVICE TEMPERATURE RANGE: BUNA Gasket -40°F (-40°C) to +250°F (+121°C) EPDM Gasket -60°F (-51 °C) to +300°F (+149°C) Ductile Iron body painted orange Underwriters Laboratories listed Plated nuts and bolts supplied with all sizes Used in conjunction with grooved end
- Material: Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: Victaulic Co. of America
Description: RIGID TYPE DUCTILE IRON MATERIAL ORANGE ENAMEL FINISH 10 S, 40 S SCHEDULE ANSI, ISO APPLICABLE STANDARD ASTM A536 MATERIAL SPECIFICATION GASKET SUPPLIED STYLE 107N GRADE EHP EPDM, GRADE T NITRILE GASKET DETAILS APPROVAL UL (CANADA AND US), FM
- Fitting Type: Coupling
- Material: Iron (Cast/Ductile)
-
Supplier: Victaulic Co. of America
Description: DECIMAL 2-1/2 NOMINAL PIPE SIZE - FRACTIONAL 2-1/2 INCH NOMINAL PIPE SIZE 1/2 INCH GROOVED OUTLET CONNECTION APPROXIMATE WEIGHT 4.5 LB ITEMS/FEATURES STYLE C GRADE T ORANGE STRIPE NITRILE GASKET OVERALL DIMENSION 6 INCH LENGTH X 2.75 INCH WIDTH APPLICABLE STANDARD FM, UL,
- English Size: 0.5 to 2.5 inch
- Material: Iron (Cast/Ductile)
- Fitting Type: Pipe Fitting
-
Supplier: Victaulic Co. of America
Description: GROOVED END CONNECTION GASKET SUPPLIED ENDSEAL[R] STYLE C GRADE E NITRILE GASKET DETAILS APPROXIMATE WEIGHT 4.6 LB OVERALL DIMENSION 7.74 INCH LENGTH X 1.88 INCH WIDTH SIZE A - DECIMAL - UOM IN SIZE B - DECIMAL - UOM IN HP-70ES MODEL
- Fitting Type: Coupling, Pipe Fitting
- Material: Iron (Cast/Ductile)
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D.
- Capacity / Opening: 4 to 36 inch
- Clamping Width: 6 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: Mueller Company
Description: MUELLER Full-Seal clamps provide an economical repair for circumferential breaks or cracks, multiple leaks or holes in pipe. They are available in standard lengths for cast and ductile iron, standard steel, PVC, and A-C. Each clamp size can accommodate a wide range of O.D.
- Capacity / Opening: 2 to 12 inch
- Clamping Width: 7 to 30 inch
- Type: Band Clamps
- Material: Cast Iron, Plastic, Steel
-
Supplier: RS Components, Ltd.
Description: O-ring 21mm ID x 2mm CS Nitrile Bla 70 S
- Thickness: 0.0787402 inch
- Material: Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: The type of gasket you need but cannot find, is the type of gasket that we make every day at CTG. Applications High temperatures High and low pressures Surfaces with a relatively large tolerance gap Static systems Corrosive environments
- Material: Butyl, Neoprene, Nitrile (NBR - Buna-N)
- Features: Other
- Gasket Type: Sheet / Die-cut
-
Supplier: Pexco
Description: Custom Extruded Elastomers for Tailored Performance Seals and gaskets made from extruded elastomers must deliver consistent performance under compression, flexing, and environmental exposure. Whether used in static or dynamic applications, these components must maintain their sealing
- Gasket Type: Custom Gasket
- Material: Ethylene Propylene (EPDM), Neoprene, Nitrile (NBR - Buna-N), Polytetrafluoroethylene (PTFE, Teflon®, etc.), Silicone Rubber
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: Our customers demand innovation. That's why, despite having the finest low torque gasket available, we set out to make it even better. The new Energizer utilizes a "no-seam" shield providing the thickest protection on the market. For even more demanding applications, we now offer a TFM®
- Thickness: 0.125 inch
- Operating Temperature: -40 to 300 F
- Material: Butyl, Ethylene Propylene (EPDM), Nitrile (NBR - Buna-N)
- Features: Non-asbestos, Other
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE manufactures hygienic connector gaskets for use in (International Dairy Federation) IDF pipe fittings. IDF gasket seals are available in an extensive range of elastomer materials, including EPDM, NBR, HNBR, Silicone, FKM and FFKM. PPE elastomers have been certified to FDA
- Width: 1 to 4 inch
- Operating Temperature: -148 to 621 F
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: Oil-Rite Corp.
Description: This Buna-N gasket may be used as a replacement enclosure gasket for many 9 ounce capacity Pyrex or Acrylic gravity lubricators or reservoirs. Two gaskets are required per reservoir. Before purchasing replacement parts, consult the factory to verify suitability with the
- Material: Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded parts
- Material: Butyl, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Color Options, Other
- Gasket Type: Custom Gasket, Trim Seal, Weatherstripping
-
Supplier: Western Rubber & Supply, Inc.
Description: No Description Provided
- Width: 36 inch
- Thickness: 0.75 inch
- Operating Temperature: -30 to 200 F
- Material: Nitrile (NBR - Buna-N)
-
Supplier: Parker Hannifin / Seal Group
Description: Sanitary Gasket For Dairy Parker recommends its fully traceable, 3-A compounds for the dairy industry. Approved for high pressure fittings and featuring alignment tabs for easy installation; these gaskets require no re-torqueing and reduce labor costs. Hygienic Sanitary Gasket
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Other
-
Supplier: EMKA Incorporated
Description: Gasket PVC / Sponge-rubber (EPDM) black
- Width: 0.4724412 to 0.93700838 inch
- Operating Temperature: -70 to 300 F
- Grip Size: 0.0393701 to 0.1574804 inch
- Features: EMI / RFI Shielding, Metal Clips, Other
-
Supplier: ACRO Manufacturing Industries Ltd.
Description: Closed Cell Nitrile (Buna-N) is an excellent gasket material for applications that require fuel, oil and UV resistance. This material also performs well in petroleum-based applications. Temperature operating ranges of -37.2°C to 82.2°C (-35° F to + 180° F).
- Gasket Type: Custom Gasket
- Material: Nitrile (NBR - Buna-N)
-
Supplier: Hi-Tech Seals, Inc.
Description: Gaskets are cut from sheets of different materials into the shape of the application Common Materials: Chloroprene | Fluorocarbon (ETP) | Fluorocarbon (Viton®) | Nitrile | Cork, Paper, Fiber Style: Spiral Wound Gaskets | Die Cut | Molded
- Material: Cork, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Paper
- Gasket Type: Custom Gasket
- Features: Other
-
Supplier: National Rubber Corporation
Description: through a die that is the shape of the desired part. Extrusion is perfect for a vast array of materials and a wide variety of product applications, including seals, custom-sized and large spliced O-rings, weather stripping insulation, gaskets, tubing and cord. National Rubber extruded parts
- Material: Butyl, Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Color Options, Other
- Gasket Type: Custom Gasket, Gasket Strip
-
Supplier: Industrial Magnetics, Inc.
Description: product recalls, downtime and waste. Component parts can degrade over time and due to low conductivity, standard seal and gasket material is often missed by even the strongest detection systems. Our seal and gasket offerings include the Detectomer® line of Buna seals and Silicone
- Material: Nitrile (NBR - Buna-N), Silicone Rubber
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: Boyd
Description: specialization in selecting best gasket material and gasket design for applications like an intake gasket, oil pan gasket, exhaust gasket, manifold gasket, enclosure door gasket or closed cell foam pad as well as vibration dampers, various mechanical
- Features: Adhesive Backed, Color Options, EMI / RFI Shielding
- Material: Cork, Ethylene Propylene (EPDM), Foam, Neoprene, Nitrile (NBR - Buna-N), Polyethylene (PE), Polyurethane / Urethane, Polyvinyl Chloride (PVC), Silicone Rubber, Steel
- Gasket Type: Gasket Strip, Sheet / Die-cut, Weatherstripping, Window Gasket
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
- Gasket Type: Trim Seal, Weatherstripping
-
Supplier: Phelps Industrial Products
Description: This white smooth finish elastomer meets all FDA regulatory requirements for food and drink applications. Food Grad Buna-N is ideal for gasketing and sealing applications where contact with food, beverage, meat, milk or any food-compliant chemicals is required. This material is odorless, tasteless
- Thickness: 0.0625 to 1 inch
- Operating Temperature: -22 to 176 F
- Material: Nitrile (NBR - Buna-N)
- Gasket Type: Sheet / Die-cut
-
Supplier: Oil-Rite Corp.
Description: This Buna-N gasket may be used as a replacement enclosure gasket for many 5 ounce capacity Pyrex or Acrylic gravity lubricators or reservoirs. Two gaskets are required per reservoir. Before purchasing replacement parts, consult the factory to verify suitability with the
- Material: Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: EMKA Incorporated
Description: Gasket PVC / sponge - rubber (EPDM) black
- Width: 0.25590565 to 0.4330711 inch
- Operating Temperature: -70 to 300 F
- Grip Size: 0.03149608 to 0.1968505 inch
- Features: EMI / RFI Shielding, Metal Clips, Other
-
Supplier: Eberhard Mfg. Company
Description: Black, Buna n to durometer
- Thickness: 0.045 inch
- Material: Nitrile (NBR - Buna-N), Silicone Rubber
- Gasket Type: Sheet / Die-cut
-
Supplier: JBC Technologies, Inc.
Description: Also known as Buna-N, nitrile is an excellent gasket material for applications that require oil resistance. At JBC, our goal is to offer a gasket solution that provides the best form, fit, and function to achieve its intended end use. Often, design constraints dictate the need
- Operating Temperature: -40 to 200 F
- Features: Adhesive Backed
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Nitrile (NBR - Buna-N)
-
Supplier: Phelps Industrial Products
Description: Buna-N Nitrile is a good high & low temperature gasket material, with has an excellent resistance to fuels, oils and greases. A Versatile material used for gasketing application involving water, gasoline, Kerosene, hydraulic silicates, alcohol, gases, and petroleum lubricants. It is
- Operating Temperature: -40 to 200 F
- Material: Nitrile (NBR - Buna-N)
- Gasket Type: Sheet / Die-cut
-
Supplier: Aero Rubber Company, Inc.
Description: Custom Rubber Gaskets and Seals, as well as many other custom Rubber Parts are employed throughout just about every industry there is. For over 45 years, Aero Rubber Company has developed the facilities, equipment and staff required to manufacture the Custom Rubber Gasket and Seal
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Neoprene, Nitrile (NBR - Buna-N), Polyurethane / Urethane, Silicone Rubber, Thermoplastic Elastomer (TPE) / Thermoplastic Vulcanizer (TPV)
- Features: Other
-
Supplier: Oil-Rite Corp.
Description: This Buna-N gasket may be used as a replacement enclosure gasket for many 1/2 gallon, 1 gallon, and 2 gallon capacity Pyrex or Acrylic gravity lubricators or reservoirs. Two gaskets are required per reservoir. Before purchasing replacement parts, consult the factory to verify
- Material: Nitrile (NBR - Buna-N)
- Features: Other
-
Supplier: National Rubber Corporation
Description: rolls of non-metallic materials into die cut parts with speed, accuracy and uniformity. Die cutting is fast, consistent and cost-effective for parts that range from miniature washers to large gaskets. Accurate die cut parts applications include seals, gaskets, bumper pads, barriers,
- Width: 48 inch
- Features: Color Options, Other
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Material: Ethylene Propylene (EPDM), Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Nitrile (NBR - Buna-N), Silicone Rubber
-
Supplier: Reid Supply
Description: Sealing Gaskets are clip on profiles offering edge protection and sealing. Essentially used on metal sheet, they offer protection from vibrations, ingress of humidity and dirt. They provide an additional seal to enclosure boxes.Simply push on exposed edges of metal, fiberglas, plastic,
- Width: 0.39 inch
- Features: Adhesive Backed, Other
- Material: Nitrile (NBR - Buna-N)
Find Suppliers by Category Top
Featured Products Top
-
Component Standard Material Notes Main Body / Housing High-strength carbon steel or ductile iron Anti-rust paint. Stainless (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
AWWA M41 - Ductile-Iron Pipe and Fittings
… are available for special service condi- tions, including polychloroprene, ethylene propylene diene monomer (EPDM), nitrile , and fluorocarbon. Natural rubber gaskets are excluded by ANSI/AWWA C111/A21.11 and are not available for ductile - iron pipe . mum recommended service temperatures.
-
AWWA M41 - Ductile-Iron Pipe and Fittings
… synthetic rubber materials are available for special service conditions, including polychloroprene, ethylene propylene (EPDM), nitrile , and fluorocarbon. Natural rubber gaskets are excluded by ANSUAWWA C111/A21.11 and are not available for ductile - iron pipe .
-
AWWA M41 - Ductile-Iron Pipe and Fittings
… synthetic rubber materials are available for special service conditions, including polychloroprene, ethylene propylene (EPDM), nitrile , and fluorocarbon. Natural rubber gaskets are excluded by ANSVAWM?AClWA21.11, and are not available for ductile - iron pipe .
-
States > Iowa > State > Administrative Bulletin > 2010 > [2010 IA Register 825] 08/25/2010
The predominant wall material is ductile iron , a spheroidized graphite cast iron, and commonly has an internal cement mortar lining to inhibit corrosion from the carried water and various types of external coatings to inhibit corrosion from the environment. “ Gasket ” means any type of pipe seals made of a variety of rubbers including but not necessarily limited to styrene-butadiene rubber (SBR), nitrile -butadiene rubber (NBR or nitrile), ethylene propylene diene monomer (EPDM), neoprene (CR), and fluoroelastomer rubber (FKM …
-
States > Iowa > State > Proposed Regulations > 2010 Documents > April 7‚ 2010 > [2010 IA Proposed ia-20100407-0108-0010345] 567-135 - Technical Standards...
The predominant wall material is ductile iron , a spheroidized graphite cast iron, and commonly has an internal cement mortar lining to inhibit corrosion from the carried water and various types of external coatings to inhibit corrosion from the environment. " Gasket " means any type of pipe seals made of a variety of rubbers including but not necessarily limited to styrene-butadiene rubber (SBR), nitrile -butadiene rubber (NBR or nitrile), ethylene propylene diene monomer (EPDM), neoprene (CR), and fluoroelastomer rubber (FKM …
-
States > Iowa > State > Administrative Bulletin > 2010 > [2010 IA Register 407] 04/07/2010
The predominant wall material is ductile iron , a spheroidized graphite cast iron, and commonly has an internal cement mortar lining to inhibit corrosion from the carried water and various types of external coatings to inhibit corrosion from the environment. “ Gasket ” means any type of pipe seals made of a variety of rubbers including but not necessarily limited to styrene-butadiene rubber (SBR), nitrile -butadiene rubber (NBR or nitrile), ethylene propylene diene monomer (EPDM), neoprene (CR), and fluoroelastomer rubber (FKM …
-
Viking Johnson Secures Three-Year Stockholm Water Contract
MaxiFit is available in sizes from DN50 (2â°) to DN300 (12â°) and is suitable for use with steel, ductile iron , PVCu, cast iron and asbestos cement - in fact all conventional pipe materials except PE. The range includes standard, long-sleeve and stepped couplings, flange adaptors, and variants to suit customers' needs such as stainless steel bolts and Nitrile gaskets .
-
Crits Notes on Water and Ion Exchange
Slightly resistant: nitrile , styrene butadiene, polychloroprene, natural – “Effect of Chloramines on Ductile - Iron Pipe Gaskets ,” Richard W.
-
Hydraulic Design Handbook > WATER DISTRIBUTION SYSTEM DESIGN
Gaskets for grooved end joints are available in ethylene propylene diene monomer (EPDM), nitrile (Buna-N), halogenated butyl rubber, Neoprene™, silicone, and fluorelastomers. Couplings and joints for ductile iron pipe : (a) flexible coupling; (b) mechanical joint; (c) push-on joint; (d) ball joint.
-
States > Wisconsin > State > Regulations > Natural Resources > Environmental Protection - Water Supply > [WI AC nr 811] 811 - Requirements for the Operation an...
Minimum class 52 ductile iron water main piping with polyethylene encasement shall be used. Nitrile gaskets shall normally be used, except as provided in subd.
Indicates content that may require registration and/or purchase.