-
Supplier: American Cast Iron Pipe Company
Description: especially to restrain MJ valves. The joint material consists of a standard mechanical joint gasket and a standard ductile iron joint gland. The restraint gland1 is ductile iron and is factory assembled on the pipe behind a welded-on 12" square alloy steel
- Material: Iron (Ductile)
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits The "original" modern pipe joint, circa 1925; the Mechanical Joint remains in use primarily as a means for connecting fittings, valves, and similar appurtenances to a pipeline. The nuts, bolts, and gland featured in the joint provide a permanent watertight seal to 350 psi
- Maximum Pressure: 350 psi
- Diameter: 10", 12", 14", 16", 18", 20", 22", 24", 4", 5", 6", 8"
-
Supplier: Flomatic Valves
Description: Flo-E-Centric® Plug Valve with Gear Box Model 54-0 (Direct Mounted) - ANSI B16.1, class 150 Ductile iron Body ASTM A536 65-45-12. Epoxy coated, Buna-N Plug, V-Type Packing, Self Lubricating Type 316 Stainless Steel thrust bearing. For reference use only. Please check Flomatic's
- Valve Size: 3 to 12 inch
- Pressure Rating: 200 psi
- Media Temperature: 180 F
- Primary Material: Ductile Iron
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: degrees C to 230 degrees C Connection: wafer, flanged (lug type included) Body materials: cast iron, ductile iron, aluminum bronze, carbon steel, stainless steel
- Valve Size: 1.5 to 24 inch
- Media Temperature: -40 to 446 F
- Features: API, DIN, Metal Seated, Other
- Primary Material: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
-
Supplier: American Cast Iron Pipe Company
Description: leakage Optional gearing (Standard on 30" and larger) Ductile iron wedge fully encapsulated with EPDM rubber Cast flats on valve body so valve stands upright for storage or during installation Bypass available at additional cost Benefits Ductile Iron
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: leakage Optional gearing (Standard on 30" and larger) Ductile iron wedge fully encapsulated with EPDM rubber Cast flats on valve body so valve stands upright for storage or during installation Bypass available at additional cost Benefits Ductile Iron
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: leakage Optional gearing (Standard on 30" and larger) Ductile iron wedge fully encapsulated with EPDM rubber Cast flats on valve body so valve stands upright for storage or during installation Bypass available at additional cost Benefits Ductile Iron
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: Red Valve’s Series 5700 Control Pinch Valve is a cost-effective choice when centerline valve closure is required. The Series 5700 offers a 100% full-round port opening and Class V shut off. In throttling service, the 5700 provides true feedback positioning and accurate,
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic
-
Supplier: DeZURIK, Inc.
Description: The electrically actuated Series 5200E Control Valve is a reliable, maintenance-free, cost-effective valve, designed for tough slurry and abrasive applications. There are no seats to grind, no stuffing boxes to repack, and no packing glands to adjust. The rugged, self-cleaning
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron
-
Supplier: Red Valve Company, Inc.
Description: Red Valve’s Series 5700 Control Pinch Valve is a cost effectivechoice when centerline valve closure is required. The Series 5700 offers a 100% full round port opening and Class V shut-off. In throttling service, the 5700 provides true feedback positioning, and accurate,
- Valve Size: 4 to 24 inch
- Pressure Rating: 50 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Non-rotating stem with precision Acme threads and burnished finish. Valve suitable for horizontal installation. • Universal trim. 13Cr stem, 13Cr
- Valve Size: 2 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Butterfly Valves, Globe Valves
- Media: Water
-
Supplier: Mueller Company
Description: • Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard • Flanged end dimensions and drilling comply with ANSI B16.1, class 125 • Iron body, bronze mounted (IBBM) • Choice of gravity operated, lever and weight operated, or lever and spring operated valves • For
- Valve Size: 2 to 24 inch
- Pressure Rating: 250 to 500 psi
- Features: ANSI, Ball / Disk Check Valves, Bolt Flange, NSF
- Valve Type: Check Valves
-
Supplier: Mueller Company
Description: ductile iron and AWWA C905 cast iron O.D. PVC • Ductile iron body with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy Coating interior and exterior surfaces • Epoxy coating meets or exceeds all applicable requirements of ANSI/AWWA C550 Standard. • Ductile
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Bolt Flange, Other
- Primary Material: Ductile Iron
-
Supplier: AVK International A/S
Description: AVK offers butterfly valves with fixed liner with three different connections; wafer, semi lug and double flanged. All butterfly valves are supplied with approved gear box, handwheel and opening indicator. Most of AVK’s products in the fire protection range hold internationally
- Valve Size: 2 to 12 inch
- Media Temperature: 158 F
- Features: Bolt Flange, DIN, Fire Service
- Valve Type: Butterfly Valves
-
Supplier: Mueller Company
Description: classes 50 and 100 cast iron; ductile iron and AWWA C905 cast iron O.D. PVC • Flanged end drilling complies with ANSI B16.42 Class 150 • Ductile iron body and bonnet with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy Coating interior and exterior surfaces
- Valve Size: 14 to 16 inch
- Features: AWWA Certified, Bolt Flange, Other
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: Mueller Company
Description: • Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard • Flanged end dimensions and drilling comply with ANSI B16.1, class 125 • Iron body, bronze mounted (IBBM) • Choice of gravity operated, lever and weight operated, or lever and spring operated valves • For
- Valve Size: 3 to 16 inch
- Pressure Rating: 250 to 500 psi
- Features: ANSI, Ball / Disk Check Valves, Bolt Flange, NSF
- Valve Type: Check Valves
-
Supplier: Pump Solutions Group
Description: Features Ductile iron construction with metallized carbon sleeve bearings and non-metallic vanes for longer life. Optional John Crane or Flowserve mechanical seal with stainless steel, carbon, and PTFE construction. Shaft stuffing box accommodates most standard aftermarket mechanical
-
Supplier: Cosen Saws, USA
Description: Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Ductile cast iron and premium cast iron utilized • 7.5 degree blade cant designed specifically for cutting large structural steel Blade Drive •
- Cutting Capacity: 26 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: Clamping • Split vise jaws • Full stroke hydraulic vise • Ductile cast iron vises with replaceable hardened wear plates Safety • Conduits protection measure • "Alert Orange" safety measure Standard Accessories • Blade "clip" device for easy blade change • Additional flushing hose •
- Cutting Capacity: 12 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Cosen Saws, USA
Description: Structure • Oversized precision ground, large dual columns • Cross link connecting two columns for enhanced structural strength • Ductile cast iron and premium cast iron utilized • 7.5 degree blade cant designed specifically for cutting structural material Blade Drive •
- Cutting Capacity: 20.5 to 30 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw, Dual Column Saw
-
Supplier: Cosen Saws, USA
Description: Precision feed pressure & feed rate dual valve system • Work height selector & air gap eliminator Material Feeding & Clamping • Split vise jaws • Full stroke hydraulic vise • Ductile cast iron vises with replaceable hardened wear plates • Take-in roller to faciliate material
- Cutting Capacity: 16.5 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
Find Suppliers by Category Top
Featured Products Top
-
MPI is your single source for the pipe, valves and fittings you need to complete your projects, including ductile iron pipe manufactured by McWane Ductile. We’ve got you covered with trusted brands like Tyton Joint Pipe and TR Flex Restrained Joint Pipe, as well as Mechanical Joint (read more)
Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
use. The system features a full flow ball valve and electronic control box with two attached moisture sensors which constantly monitor the selected area for accumulating moisture. Once moisture has been detected, the valve closes and remains closed until it has been manually reset. The Leak Stop (read more)
Browse Water Valves Datasheets for DynaQuip Controls -
applications. One product, a valve actuator, may be described by some as simply a black box, having an input (power supply or signal), an output (torque), and a mechanism or circuitry to operate a valve. Those who select control valves will quickly see that a variety of valve (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
MPIs NRS style ductile iron/stainless steel mud valves are designed primarily for use in settling tanks of water and wastewater treatment plants. They are available in both ductile iron and stainless steel bodies. Their intended use is to drain tanks for maintenance or cleaning. Mud Valves are (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
offers a full line of ductile iron pipe and fittings from McWane Ductile, Tyler Union and Clear Water Manufacturing. View the Full Valve Selection Guide (read more)
Browse Butterfly Valves Datasheets for McWane Plant and Industrial -
rated to 150 psi. Ductile iron valves are rated to 285 psi in sizes 12 inch and smaller; ductile iron valves 14 inch and larger are rated to 250 psi. DeZURIK also manufactures special eccentric plug valves for pressures up to 450 psi C DeZURIK Eccentric Plug Valves have been used successfully to (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch resistant, tight shut-off during actuation and quick and easy field repairs. Other voltages and body or seat materials are available on request. Please select Search by Specification to narrow (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
valves feature ductile iron body construction with EDPM rubber seats. They are available with stainless steel disc (N500S/N501S) or nylon-coated disc (N500N/N501N). All are approved to NSF /ANSI 61,372. Sizes range from 2 inches through 12 inches. Their longer (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Bonomi lug style rubber-lined butterfly valves along with a Valbia pneumatic or electric actuator, a 125# cast iron tee, and linkage assemblies. They are delivered fully assembled and, like all Bonomi valves, they are 100% tested before shipping. They are designated as either MEN501S Series (electric (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Available in sizes 2"–48" (50–1200 mm), the valves are constructed from high-strength ductile iron with ASME 125/150 flange drilling. Optional full flow-area elastomer linings are offered to enhance abrasion resistance in severe service (read more)
Browse Check Valves Datasheets for DeZURIK, Inc.
More Information Top
-
valve housing - offers from valve housing manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : valve housing, ductile iron fitting, Gear box , mold parts ] .
-
http://usitc.gov/publications/332/pub3771.pdf
8 The 10 groups include cast products used in the following downstream products: ductile iron crankshafts/camshafts; aluminum engine components; aluminum suspension/steering systems; gray iron motor vehicle gear boxes ; copper valves ; steel valves; ductile iron bearing housings; gray iron compressor housings; gray iron …
-
Wear resistance of ductile irons
Pump valve boxes cast in gray iron grade 30 and ductile iron grade 80-55-06 were tested for 500 h with 50 MPa pressure, ris- ing to 70 MPa for 5 s after each 20 h period.
-
2006 Water Solutions Update
Municipal Construction Castings: Cast iron and ductile iron rings & covers, frames & grates, valve boxes , meter boxes, trench grates and other decorative castings.
-
Sell telecom Manhole Cover Gully Grating Meter Box Castings
• Our foundry is ISO 9001 Certified manufacturer and exporter of grey cast iron & ductile cast iron casting. we manufactures municipal castings like EN124 manhole cover, gully grating, linear drainage channel and channel grating, valve box , roof drain ...
Indicates content that may require registration and/or purchase.