-
Supplier: Air Impurities Removal Systems, Inc.
Description: Choose from a variety of filter combinations to remove smoke, dust, odors, and harmful fumes from the air you breathe. Included is a custom acrylic capture hood, allowing for use as a bench-top spray booth for aerosol and light touch-up painting. Included With Product Multi-Stage
- Airflow: 415 SCFM
- Efficiency: 50 %
- Collector Type: Source Collector / Portable
-
Supplier: Sentry Air Systems, Inc.
Description: The 40” Wide Ductless Spray Booth provides an enclosure specifically designed for the control of aerosol spray. This negative-pressure benchtop enclosure captures and filters aerosol particles produced by a variety of applications. The Ductless Spray
- Required Airflow: 50 to 350 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Sentry Air Systems, Inc.
Description: The 50” Wide Ductless Spray Booth provides an enclosure specifically designed for the control of aerosol spray. This negative-pressure benchtop enclosure captures and filters aerosol particles produced by a variety of applications. The Ductless Spray
- Required Airflow: 50 to 350 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
-
Supplier: Sentry Air Systems, Inc.
Description: The 60” Wide Ductless Spray Booth provides an enclosure specifically designed for the control of aerosol spray. This negative-pressure benchtop enclosure captures and filters aerosol particles produced by a variety of applications. The Ductless Spray
- Required Airflow: 450 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Sentry Air Systems, Inc.
Description: The 30” Wide Ductless Spray Booth provides an enclosure specifically designed for the control of aerosol spray. This negative-pressure benchtop enclosure captures and filters aerosol particles produced by a variety of applications. The Ductless Spray
- Required Airflow: 50 to 350 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Micro Air
Description: Cab Clean Air Booths Clean Air Booth Brochure The Micro Air® Clean Air Booth (CAB) is a unique blend of simple modular construction and leading edge air cleaning technology. It's a self-contained, ductless system that provides maximum manufacturing flexibility while
- Internal Width: 48 inch
- Internal Height: 97.5 to 121.75 inch
- Internal Length: 36 inch
- Type: Booth - Spray Room
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Choose from a variety of filter combinations to remove smoke, dust, odors, and harmful fumes from the air you breathe. By adding one of our custom acrylic capture hoods, the Clean Air Station can also be used as a bench-top spray booth for aerosol and light touch-up painting. S-984-1
- Airflow: 415 SCFM
- Efficiency: 50 %
- Collector Type: Source Collector / Portable
Find Suppliers by Category Top
More Information Top
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… straight_chair_N|2 bevel_N|3 orthopedic_J|1 tenpin_bowling_N|1 wheel_spoke_N|1 kilt_N|3 high-powered_J|2 weld_N|2 chock_N|3 roll_down_V|1 flower_arrangement_N|2 shoot_N|39 spray _gun_N|1 elastic_device_N|1 garden_hose_N|1 … … string_N|1 business_suit_N|3 electric_switch_N|1 thresh_V|1 logic_element_N|1 threshold_operation_N|2 secondhand_R|2 afghan_N|3 casually_R|15 fore_edge_N|2 thunder_N|17 ticker_tape_N|1 ticket_ booth _N|1 feedback_N|4 highwater_N|1 … … hair_follicle_N|4 areola_N|2 endocrine_J|2 endocrine_system_N|4 endocrine_gland_N|6 sudoriferous_gland_N|1 sweat_gland_N|5 size_V|10 urethra_N|13 viscid_J|16 lacrimal_gland_N|6 lacrimal_duct_N|2 lacrimal_sac_N|2 ductless _J|1 glandular_J|16 lymphocyte_N|11 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 39431,'duct tape'),(39432,'ductile'),(39433,'ductileness'),(39434,'ductility'),(39435,'ductless'),(39436,' ductless gland'),(39437,'ductule' … … 'feasible'),(47217,'feasibleness'),(47218,'feasibly'),(47219,'feast'),(47220,'feast day'),(47221,'feast of booths '),(47222,'feast … … 48298,'fine'),(48299,'fine art'),(48300,'fine arts'),(48301,'fine print'),(48302,'fine spray '),(48303,'fine …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… 0 duckweed_family_N 0,0,0,0,0 duct_gland_N 0,0,0,0,0 ductless _gland_N 0,0 … … feabane_mullet_N 0,0,0,0,0 feast_day_N 0,0,0,0,0 feast_of_ booths _N 0,0 … … fine_art_N 0,0,0,2,2 fine_arts_N 2,0,0,0,0 fine_ spray _N 0,0 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… 0 duct_gland_N 0,0,0,0,0 duct_tape_N 0,0,0,0,0 ductless _gland_N 0,0 … … feabane_mullet_N 0,0,0,0,0 feast_day_N 0,0,0,0,0 feast_of_ booths _N 0,0 … … fine_arts_N 2,0,0,0,0 fine_print_N 0,0,0,0,0 fine_ spray _N 0,0 …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,2,0). s(103736457,1,'sprag',n,1,0). s(103736616,1,'spray',n,4,1). s(103736753,1,'spray_gun',n,1,0). s(103736904,1,' spray _paint',n,1,0 … … s(103746977,3,'sales_ booth ',n,1,0 … … 1,0). s(104566170,1,'endocrine_gland',n,1,0). s(104566170,2,' ductless _gland',n,1 …
-
02.12.09 -- Safety, Containment, Filtration Efficiency, And Energy Conservation
However, there are applications where a ductless enclosure or ductless hood provides convenience and flexibility beyond what … Datasheet: Spray Devices INTERPHEX Booth 636 .
-
wn_sk.pl (finlayson-gwc2014.zip)
… 01::'). sk(104287747,1,'spray_gun%1:06:00::'). sk(104287898,1,' spray _paint%1:06:00 … … 01::'). sk(104299215,2,'stand%1:06:05::'). sk(104299215,3,'sales_ booth %1:06:00 … … 00::'). sk(105329735,2,'endocrine%1:08:01::'). sk(105329735,3,' ductless _gland%1:08:00 …
Indicates content that may require registration and/or purchase.