-
Supplier: Les Ateliers Beau-Roc Inc.
Description: line has a one year warranty. Options Side opening tailgate, air or hydraulic high lift gates, automatic opening gate, tapered sides, asphalt tail, 10" sills, tarp rails, coal doors, and many more. Flat and doghouse style fronts. Pre-installed cradle and cylinder. Pin-to-pin
-
Supplier: Les Ateliers Beau-Roc Inc.
Description: maintain, and provides an excellent location for signs or decals. Trapezoidal floor design facilitates load breakaway when dumping. Cab shield included, various lengths available. Ideal body for a truck dealer to stock. The Diamond series has a two year warranty. Options Side opening
-
Supplier: Les Ateliers Beau-Roc Inc.
Description: psi for quarry work. Side opening tailgate, air or hydraulic high lift gates, automatic opening gate, tapered sides, asphalt tail, double side box bracing, 10" sills, tarp rails, coal doors, and many more. Flat and doghouse style fronts. Pre-installed cradle and cylinder.
-
-
Supplier: Les Ateliers Beau-Roc Inc.
Description: included, various lengths available. The Beau-Roc Diamond barrel body has a two-year warranty. Options All tailgate models except diamond style. Side opening tailgate, air or hydraulic high lift gates, automatic opening gate, dirt shedding top rails, one central coal door, and
Find Suppliers by Category Top
More Information Top
-
TAM 4500/5000/5500/6500 trucks
The TAM 4500 is powered by an F 4 L 514 four- cylinder air -cooled diesel developing 85 hp (63 kW), giving the vehicle a maximum road speed of 75 km/h. .... in the centre and the cargo area at the rear with drop sides and a drop tailgate . .... Suffixes are used to designate different versions: B for forward control, D for 4 × 4 drive and K for dump truck .
-
Anniversary exhibition of the Czechoslovak Socialist Republic
The Model 706MTS-24 dump truck shown in Fig. 8 has a metal body with the dimensions (length, width, height) 4000 … up to 43 ~ when discharging from the side using a single double-action hydraulic cylinder , and up to 45 .... The tailgate opens automatically when the body is tilted toward the rear. .... The tire size is 11.00-20; they are inflated to an air pressure of 7.75…
-
Renault TRM 4000 (4 × 4) 4,000 kg truck
The rear cargo area has drop sides, drop tailgate , removable bows, and a tarpaulin cover, and removable … and a cab that can be split at door level to reduce overall height for air transport. .... Variants included: a Crotale missile carrier vehicle complete with hydraulic crane, a crane truck , a dump truck, firefighting vehicles, a light recovery vehicle, a 5,000-litre tanker/refueller (Decauville), a radar carrier, a van/command vehicle, and a water tanker. .... forwards Trench Turning radius 10 393.7 Engine narrative Renault model 797, 6 cylinders , water cooled, 4…
-
Jiefang CA-30 (6 × 6) 2,500 kg truck
…each side that can be folded up when the vehicle is carrying cargo, and a drop tailgate . .... In addition to a troop carrying/cargo role, the CA-30 has been used for a number of military roles including that of tanker, dump truck , crane, and artillery tractor. .... preparation Angle of approach Angle of departure Gradient 30 13.5 Side slope Vertical obstacle forwards Trench Turning radius 12.1 476.4 Engine narrative Chieh'Fang 120, 6 cylinders , water cooled, petrol, 95 … friction clutch Brakes main air , drums all-round parking…
-
Renault TRM 9000 (6 × 6) 9,000 kg truck
The rear cargo area is fitted with drop sides and a drop tailgate , removable bows and a … as well as carrying a gun crew and ammunition; a command/radio vehicle fitted with a container on the rear that could be fitted with communications equipment; a 6,000-litre water or fuel tanker; and a dump truck with a two-man … departure 50 Gradient 45 20.2 Side slope 30 13.5 Vertical obstacle forwards Trench Turning radius 11 433.1 Engine narrative Renault MIDS 06-20-30, 6 cylinders , turbocharged, water cooled, 4 … power-assisted Clutch model air -assisted type Brakes main…
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > TRUCKS
…may be provided for internal heating of both floor and sides with exhaust air , to prevent loads .... There is no tailgate . .... Standard hoist construction is a pair of direct-acting, three-stage telescoping cylinders , with power up and .... Power-down permits raising the body to a very steep dumping angle, 55° or more, then pulling .... Some of the biggest off-the-road trucks have electric drive.
-
CONNECTICUT HIGHWAY MAINTENANCE PRODUCTION STUDY
At other times it was returned to the gar- age mounted on the last truck to dump . in the morning at the oarldng site or garage the operator first refueled and greased the machine. .... end of the con- veyor at the back of the truck under the tailgate and with the .... A four- cylin- der air -cooled gasoline engine - powered the rotor and conveyor belt.
-
Zil-157 (6 × 6) 2,500 kg truck
Zil also manufactures a variety of specialised vehicles and equipment, these including ambulances, firefighting vehicles, road sweeping vehicles, dump , and cross-country (4 × 4) and (6 × 6) trucks . .... each side, these can be folded up when the vehicle is carrying cargo, and a drop tailgate . .... Angle of departure 43 Gradient 53 23.8 Side slope Vertical obstacle forwards Trench Turning radius 11.2 440.9 Engine narrative Zil-157K, 5.55 litre, 6 cylinders , water cooled, petrol, 109 … friction clutch Brakes main air parking mechanical engine front…
-
Case Upgrades Articulated Dump Trucks For Increased Efficiency, Reduced Maintenance
Because cool air is denser than warm air, more air goes into the combustion chamber and provides .... The Case articulated dump trucks retain their wider frame and lower dump body, which provides room for the dump cylinders to be housed inside, creating a lower center of gravity and exceptional stability. .... Options on Case articulated dump trucks include remote control, heated side mirrors, mechanical tailgate , heated dump body…
-
Hongyan CQ 261 (6 × 6) 8,250 kg truck
The Yan'An QD 360 is a (6 × 4) dump truck variant of the SX 161. .... The cargo area to the rear has steel drop sides and a tailgate and towing hook are … without preparation with preparation Angle of approach Angle of departure Gradient Side slope Vertical obstacle forwards Trench Turning radius Engine narrative Chongfa Model 6150, 14.78 litre, 6 cylinders , water cooled, 4 stroke … Brakes main dual circuit, air parking engine front rear…
Indicates content that may require registration and/or purchase.