-
Supplier: Industrial Flow Solutions
Description: Float operated control panel with alarm for two pump automation Single phase, 3-phase Multi-function option available for 3 floats, 4 floats, or transducer Coordinate multiple operations/limit fluctuations in water levels UL listed 508A and UL 698A approved industrial panels NEMA 4X
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Liberty Pumps
Description: Provides reliable alternating operation of two pumps with automatic override control in residential or commercial installations. Common applications include sump basins, effluent or sewage pump chambers and lift stations. Available in 3-float or 4-float configurations and NEMA1
- Length: 10 inch
- Width: 10 inch
- Current: 0 to 20 amps
- Voltage: 120 to 575 volts
-
Supplier: Liberty Pumps
Description: The 5050 duplex control provides alternating operation of two 120 volt pumps. Plug-in ready wiring makes installation easy! Simply plug the pumps into the provided receptacles. No hard wiring required.
- Length: 6 inch
- Width: 6 inch
- Current: 15 amps
- Voltage: 120 volts
-
-
Supplier: Industrial Flow Solutions
Description: Float operated control panel with alarm for two pump automation Single phase, 3-phase Multi-function option available for 3 floats, 4 floats, or transducer Coordinate multiple operations/limit fluctuations in water levels UL listed 508A and UL 698A approved industrial panels NEMA 4X
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Industrial Flow Solutions
Description: Float operated control panel with alarm for two pump automation Single phase, 3-phase Multi-function option available for 3 floats, 4 floats, or transducer Coordinate multiple operations/limit fluctuations in water levels UL listed 508A and UL 698A approved industrial panels NEMA 4X
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Madden Manufacturing, Inc.
Description: these tough pumps will deliver many years of trouble free 24-7-365 pumping. Simplex capacity up to 180 GPH, and duplex capacity up to 360 GPH MH Series pumps are designed for ±1% steady state repeatable accuracy over a 10:1 turndown range. Manual output control knob is
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Crane Pumps & Systems
Description: Elevator pits, basements, sump drainage, flood control, storm water,industrial process, condensation control, power plants, general dewatering service. Features Compact Simplex or Duplex Design Leak proof Adjustable impeller Vented or vapor tight construction Extensions for pit
- Discharge Size: 1.5 to 8 inch
- Horsepower: 0.25 to 40 HP
- Maximum Discharge Flow: 1,600 GPM
- Pump Type: Centrifugal Pumps, Sump Pumps
-
Supplier: Xylem Applied Water Systems
Description: Self-priming diaphragm pump with 110-240v AC electric motors. Flow rates from 4-8 litres/min (1-2.1 US gallons/min), pressure switch control or with a bypass, or both, capable of pressures up to 6.5bar (95psi) Model No.: Duplex II AC Bypass Series Handles Water-like and Views
- Maximum Discharge Flow: 1.4 GPM
- Maximum Discharge Pressure: 100 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Self-Priming Pump
-
Supplier: Pentair Engineered Solutions
Description: Key Features Designed to Meet Variable Flows in High-Rise, Commercial, Municipal and Industrial Buildings UL Labeled Pressure Sensing Control Panel PLC Pump Sequence Controller Vertical Stackable Pumps Vertical Configurations Easy to Select, Install, Start-up Trouble-Free
- Maximum Discharge Flow: 1,200 GPM
- Maximum Discharge Pressure: 346 psi
- Pump Type: Booster Pumps
-
Supplier: Wanner Engineering, Inc.
Description: Electronic Precision Metering Versatile, Reliable Pumps for a Wide Range of Applications Designed to handle a wide range of fluids from clear water to thick slurries Electronic flow control increases accuracy and reliability Multiple diaphragm design provides linear, virtually
- Maximum Discharge Flow: 1.35 GPM
- Maximum Discharge Pressure: 1,000 psi
- Discharge Size: 0.375 inch
- Media Temperature: 250 F
-
Supplier: Milton Roy
Description: Maximize uptime with unrivaled accuracy and reliability. Setting the worldwide industry standard for critical process control mROY series metering pumps control chemical dosing with unmatched accuracy and reliability. This dosing pump is durable, compact in design and
- Maximum Discharge Flow: 0.0033333333333333335 to 1.45 GPM
- Maximum Discharge Pressure: 100 to 3,000 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: OMEGA Engineering, Inc.
Description: FPUDX1700 Series duplex head injector pumps feature dual, side-mounted heavy-duty cartridge valve heads. This durable liquid end is injection molded of polypropylene and includes: Double-sealed PVDF cartridge valve fittings, FKM O-ring seals, ceramic ball checks, Hastelloy valve
- Maximum Discharge Flow: 0.0237754845 to 0.21133764 GPM
- Maximum Discharge Pressure: 20 to 125 psi
- Discharge Size: 0.25 inch
- Media Temperature: 129.2 F
-
Supplier: Williams
Description: The pneumatic diaphragm metering pump consists of a liquid chamber and an air chamber separated by a diaphragm. In the liquid chamber, the suction (inlet) and discharge (outlet) ports have check valves that control the direction of the fluid flow. A pipe nipple connects the controller
- Maximum Discharge Flow: 0.0125 to 2.8383333333333334 GPM
- Maximum Discharge Pressure: 73 to 98 psi
- Media Temperature: 40 to 185 F
- Power Source: Air / Pneumatic
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm water and flood control
- Discharge Size: 24 to 64 inch
- Horsepower: 10 to 422 HP
- Maximum Discharge Flow: 2,500 to 55,000 GPM
- Maximum Discharge Pressure: 11.5332935 to 115.332935 psi
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 521VI/REHC, 521F/REHC, 521P/REHC, 521FX/REHC: 4-7 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer quality, rugged, industrial pumping, with all the
- Maximum Discharge Flow: 0.0029058925499999997 to 0.1241608635 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.12598432 inch
- Power Source: AC Powered
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSC4, DSCA4 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass
- Discharge Size: 6 to 20 inch
- Horsepower: 50 to 245 HP
- Maximum Discharge Flow: 530 to 12,500 GPM
- Maximum Discharge Pressure: 27.6799044 to 691.99761 psi
-
Supplier: Time Mark Corporation
Description: The Model 4052 Pump-Down Controller provides total control for duplex pumping systems. The Model 4052 monitors, controls and displays the liquid level in a tank or reservoir, up to a depth of 34.6 feet. The input to the Model 4052 can be from any 2 or 3-wire transducer
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: Time Mark Corporation
Description: The Model 4062 Pump-Up Controller provides total control for duplex pumping systems. The Model 4062 monitors, controls and displays the liquid level in a tank or reservoir, up to a depth of 34.6 feet. The input to the Model 4062 can be from any 2 or 3-wire transducer with
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Type: DC Voltage Input
- Interface: Knobs / Switches / Meter
-
Supplier: Watson-Marlow Fluid Technology Group
Description: options, plus 110V and 230V single-phase. Varmeca integral inverter offering 10:1 control ratio: 63 rpm, 220 rpm and 275 rpm maximum speeds Stop/forward/reverse control and analogue or digital remote control. There is a PROFIBUS option. 521F Fixed speed drives are three-phase
- Maximum Discharge Flow: 0.0026417205 to 0.412108398 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.12598432 to 0.25196864 inch
- Power Source: AC Powered
-
Supplier: ABB Inc.
Description: The GE pumping plant panels are specifically designed for outdoor installation. They provide full-voltage control of squirrel-cage pump motors. Overload, undervoltage and short-circuit protection is included as standard. GE alternator and duplex pump panels are designed
-
Supplier: Central Air Compressor Co.
Description: The RCP duplex compressors are available from 10 HP up to 20 HP and can deliver up to 50.50 acfm on single phase power. RCP duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. Features: Solid Cast Iron Cylinders Magnetic
- Flow Capacity: 50.05 SCFM
- Horse Power: 10 to 20 HP
- Power Source: AC Single Phase
- Mounting: Tank Mounted
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire duplex compressors are available up to 20 HP and can deliver up to 50.50 acfm on single phase power. BelAire duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. BelAire Two Stage
- Discharge / Operating Pressure: 175 psi
- Horse Power: 10 to 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Gems Sensors & Controls
Description: level to continuous level and hazardous to non-hazardous atmospheres, Gems can provide the panel and sensors you need. With each control panel, Gems provides electrical and mechanical drawings along with installation and operations manuals. Applications: Simplex Pump Up/Down
- Current: 10 amps
- Voltage: 120 volts
- Operating Temperature: -40 to 150 F
- Supply Voltage: AC Voltage
-
Supplier: WorldWide Electric Corporation
Description: Heavy Duty NEMA starters Solid State ESP200 overload relay Available fusible or MCPT Heavy duty disconnect handle Flexibility with field modifications Alternator transfer on de-energization Heavy Duty NEMA starters Duplex Heavy Duty Controllers are designed to perform duplexing and
-
Supplier: Radwell International
Description: LEVEL CONTROLLER, SERIES 67, MULTI-FUNCTION, PUMP SYSTEM CONTROL, 4 CHANNEL (2 SINGLE + 2 DIFFERENTIAL), SIMPLEX/DUPLEX, 50K OHMS, 120 VAC SUPPLY, 1 FORM C, NO & NC (COMMON FOR EACH CHANNEL), OPEN STYLE, NO OPTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Gems Sensors & Controls
Description: hazardous locations for the sewage, waste water, chemical and groundwater pump/solenoid valve control; automatic or manual alternation; high and/or low level alarms with silence/acknowledge capabilities. Series 67 controls can be used in hazardous applications as an
- Form Factor: Circuit Board
- Features: Level Controller
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: Air Compressors Direct
Description: Horse Power 15 Horse Power Tank Size 120 Gallons Voltage 208-230 V 1-Phase CFM 45 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the
- Flow Capacity: 50.5 to 44.56 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 10 Horse Power Tank Size 120 Gallons Voltage 208-230 V 3-Phase CFM 33 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the
- Flow Capacity: 37 to 33.2 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 20 Horse Power Tank Size 200 Gallons Voltage 208-230 V 3-Phase CFM 71 CFM @ 175 PSI Duplex Compressor Delivers Great Performance And Value •2 pumps and motors with an alternator for optimum performance Dependable And Easy To Use •Built in redundancy to make sure you get the
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 74.46 to 70.74 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: multiple pump booster systems to wet well lift stations and many others. iQpump605 - Overview Three (3) Pump Control Modes Simplex Control Single Drive with Constant Speed Lag Pump Multiplexing (Up to 5 Lag Pumps) Drive to Drive Multiplexing (Up to 8 Lag
- Rated Power: 298,458.37632816203 watts
- Continuous Output Current: 477 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
Find Suppliers by Category Top
Featured Products Top
-
Alloy 20, and stronger than Duplex 2205. An excellent 40°C critical pitting temperature (ASTM G48-Method A), twice that of Alloy 2205. Valves, pumps, shafts, marine environments, Applications in down-hole, waste water, polycarbonate production, and dematerialized water production (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
installation costs both in terms of expensive stainless steel piping and the physical size of the CO2 pump room. The V-Cone Flow Meter is inherently more accurate than traditional dP instruments because of the flow (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
, cyanide, hydrochloric acid, hydrogen sulfide, methane and other harsh substances cause corrosion that requires extra maintenance or reduces the life of instrumentation, pumps, valves and piping. Corrosion-related maintenance activity shrinks plant product throughput and increases operating costs (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
different alloy series can aid in material selection. Austenitic, ferritic, martensitic, precipitation hardening (PH) and duplex are the main series of stainless steel alloys. 300-Series Stainless Steel The austenitic 300 series of stainless steel alloys contain nickel (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.