-
Description: Ingersoll Rand duplex reciprocating air compressors offer two individual compressor pumps and two motors mounted on a single tank, providing 100% built-in backup or additional air power for those larger capacity jobs. The Duplex is ideal in applications where available
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 34.2 to 70.4 SCFM
- Horse Power: 5 to 10 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: General Pump
Description: cleaning and jetting applications Duplex pulsing action for improved impacted cleaning Also available in “L” left-handed versions AT0033 – Splined Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread:
- Maximum Discharge Flow: 7.930000000000001 GPM
- Maximum Discharge Pressure: 435 psi
- Discharge Size: 0.375 inch
- Media Temperature: 165 F
-
Supplier: General Pump
Description: General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel
- Maximum Discharge Flow: 2.85 GPM
- Maximum Discharge Pressure: 1,000 psi
- Power Source: None, Pump Only
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
-
Supplier: General Pump
Description: General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries
- Maximum Discharge Flow: 1.7 GPM
- Maximum Discharge Pressure: 1,500 psi
- Power Source: None, Pump Only
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: General Pump
Description: General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps for the pressure cleaning industry, and offer a full line of pumps for other industries
- Maximum Discharge Flow: 2.11 GPM
- Maximum Discharge Pressure: 1,500 psi
- Power Source: None, Pump Only
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Ingersoll Rand Air Compressors
Description: 5, 7.5 and 10 HP Air Compressor - Electric Driven Duplex Reciprocating Compressor Ingersoll Rand duplex reciprocating air compressors offer two individual compressor pumps and two motors mounted on a single tank, providing 100% built-in backup or additional air
-
Supplier: FS-Curtis
Description: alternating demand across two pumps, a duplex compressor also delivers longer pump life. The redundant pumps ensure you’ll always have air, eliminating maintenance downtime. Alternator control panel comes mounted with magnetic motor starters and thermal overload
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: during operation. By alternating demand across two pumps, a duplex compressor also delivers longer pump life. The redundant pumps ensure you’ll always have air, eliminating maintenance downtime. Alternator control panel comes mounted with magnetic motor starters and
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: more corrosion-resistant and less likely to break Slow-turning pump increases pump life Rugged parts and construction for industrial performance Quality Components - Built for 100% continuous duty. Industry-leading stainless-steel valve assemblies for increased airflow and reliability
- Discharge / Operating Pressure: 19.1 to 204.4 psi
- Horse Power: 5 to 30 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: FS-Curtis
Description: cylinder heads Long-lasting, corrosion-resistant crankshaft Reduces thermal stress for increased reliability Deep-finned cast-iron cylinders and cylinder head for cool operation Slow-turning pump increases pump life Industrial Design - The Most Robust Reciprocating Air
- Discharge / Operating Pressure: 17.4 to 68.4 psi
- Horse Power: 5 to 15 HP
- Compressor Technology: Reciprocating Piston
-
Supplier: Champion
Description: and operate. Each new assembled unit has a five-year, pro-rated warranty on the compressor pump. Specifications and Features 5 – 25 hp Maximum Pressure Up to 175 psig 16.5 – 90.1 acfm at 175 psig Two Stage, Splash Lubricated Tank Mounted, Simplex and Duplex Models Vertical or
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 16.5 to 90.1 SCFM
- Horse Power: 5 to 25 HP
- Features: 2 Stage, Multistage Compressor
-
Description: dollar. Cat Pumps’ plunger pumps are more efficient than other types of pumps, sometimes offering greater than 50% improvement. With highly-efficient pumps and proven dependability, Cat Pumps’ products are utilized world-wide in thousands of applications. A wide
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 7,000 psi
- Media Temperature: -10 to 240 F
- Horsepower: 51.5 HP
-
Supplier: Air Power Products Limited
Description: Single and 2-Stage Air Compressors Cast Iron pumps from ½ to 25 HP Available as packaged units or as OEM pumps Simplex, duplex and customized packages Industrial applications and Dry Sprinkler Compressors Reliable and competitively priced
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE The BelAire duplex compressors are available up to 20 HP and can deliver up to 50.50 acfm on single phase power. BelAire duplex compressors feature two pumps and motors, along with an alternator which ensures optimal performance. BelAire Two Stage
- Discharge / Operating Pressure: 175 psi
- Horse Power: 10 to 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Triangle Pump Components, Inc.
Description: 160°F. For higher temperature applications, we provide fluoroelastomer inserts. Abrasion Resistant (AR) Valve Technical Specifications Triangle Pump Components’ abrasion resistant (AR) valve is ideal for the most rigorous applications and pump systems. Able to pump abrasive
- Pressure Rating: 15,000 psi
- Media Temperature: 160 F
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Compressor Valves
-
Supplier: Rogers Machinery Company, Inc.
Description: CONFIGURATIONS AVAILABLE FACTORY OIL FILLED Duplex Duplex compressors are ideal when there are varying demand levels during operation. By alternating demand across two pumps, a duplex compressor also delivers longer pump life. The redundant pumps ensure
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 18.5 to 68.4 SCFM
- Horse Power: 5 to 15 HP
Find Suppliers by Category Top
More Information Top
-
Water Wells and Pumps, Second Edition > Man and Animal Powered Water Lifts and Positive Displacement Pumps
The animal powered duplex reciprocating pump developed by Khepar et al. (1975) is specially suitable for pumping water from shallow tube wells (Fig. 8.38).
-
Water-jet Cutting System Based on Phased Intensifier
The third part of this article analyzes the working principle and disadvantages of traditional duplex reciprocating pump , designs the phased intensifier system, and introduces its working principle and the realization of the control system.
-
Preparation of aluminum octanoate and aluminum isooctanoate
These solutions were pumped at equal rates of about 0.75 g.p.ni. by the two halves of a duplex reciprocating pump .
-
Pump Handbook, Fourth Edition > MARINE PUMPS
On some vessels, a horizontal duplex reciprocating pump is mounted in the bottom of each cargo tank.
-
ISA CNTRL VALVES - Control Valves
Bonnet stud fatigue may occur in valves controlling the discharge of high pressure duplex reciprocating pumps .
-
DRILLING METHODS IN SAND AND GRAVEL FORMATIONS *
The pump may be a reciprocating duplex pump , a liquid ring SIHI type pump, or a centrifugal multi-stage pump.
-
Diffusion and chemical reaction in isobutylene hydration within cation exchange resin
The pump used was a Milton-Roy reciprocating duplex pump for simultaneously pumping two separate liquid streams.
-
Water Wells and Pumps, Second Edition > Tube Well Construction
The direct rotary drilling rig is equipped with a duplex reciprocating type pump (Fig. 5.24).
-
ISA AUTOMTN SYS INST DICT - Automation, Systems, and Instrumentation Dictionary
duplex pump A reciprocating or diaphragm pump that has two parallel flow paths through the same housing, with a common inlet and a common outlet.
Indicates content that may require registration and/or purchase.