Products/Services for Duplexers Celwave
-
RF Diplexers, Duplexers, and Multiplexers - (241 companies)RF diplexers are three-port frequency-dependent devices that may be used as a separator or a combiner of signals. RF duplexers allow a transmitter operating on one frequency and a receiver operating on a different frequency to share a common antenna...Device TypePackage TypeRF Connector -
Mud Pumps - (88 companies)Mud pumps are classified by their number of pistons. Two pistons make it a duplex, three pistons make it a triplex, and six pistons make it a hex pump. The most common arrangement is three pistons inline, or a triplex pump. The fluid end of the pump...
-
Fiber Optic Connectors - (515 companies)...networks in the 80s to early 90s, but they are becoming an obsolete technology. ESCON 's name derives from its application in IBM's ESCON channel interface. It is similar to the FDDI connector --a duplex connector using 2.5 mm ferrules. The main... -
Strainers - (756 companies)...refrigerant and water. Strainer Types. Strainer types can be basket or simplex basket, duplex basket, in-line, tee type, y-strainers, conical line or flat plate. A simplex basket strainer is used where the line can be shut down for short periods to clean... -
RF Isolators and RF Circulators - (181 companies)...where the placement of an isolator in the measurement path causes variations in the tested device to appear at the termination of the isolator and not at the signal source. RF circulators are often used as duplexers, devices in which a transmitter... -
Wallplates - (85 companies)...wallplate houses a cable TV connector. Data jack wall plate: A data wallplate houses a data connector. Despard switch plate: A despard is an old type of wallplate that is in use today as a decorative item. Duplex outlet cover: A duplex wallplate houses...
-
Fiber Optic Cables - (1034 companies)...in applications that only require one-way data transfer. Simplex is available in singlemode and multimode. Duplex- Duplex cables are fiber optic cables with two optical fibers. They are usually set up side-by-side and can be used for applications...
-
Nails - (271 companies)Common nails have larger nail shank diameters than other nails. Wire nails are divided into five main classes which are: finishing. casing. box. common. duplex. Types. Common types of nails include common nails, brad nails, cap nails, double-headed nails...
-
Piston Pumps and Plunger Pumps - (602 companies)Increasing the number of pump cylinders increases the capacity of the pump. Simplex pumps have one cylinder. Duplex pumps have two cylinders. Multiplex pumps have more than two cylinders. Specifications. The primary specifications to consider when...
-
Stainless Steel Alloys - (803 companies)Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels.
Product News
-
Anatech Electronics, Inc.
Cavity Duplexers Cavity Duplexers. AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W. Duplexers are available that can withstand hostile environments encountered in outdoor installations. Standard designs use a 0.05-dB Chebyshev response and other response types... (read more)Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
BUMAX®
What is duplex stainless steel? Duplex stainless steel, also known as Ferrite-Austenitic stainless steel, has a mixed microstructure of austenite and ferrite. It is a steel type that consists of high strength corrosion resistant grades and is characterized into groups based on their alloy content and corrosion resistance. Types of duplex stainless steel: Lean duplex - similar or lower corrosion resistance than ASTM 316. Standard Duplex - most common type of duplex stainless steel, with better corrosion resistance than ASTM... (read more)Browse Bolts Datasheets for BUMAX® -
Chengdu Leno Machinery Co., Ltd.
Duplex Taper Bore Sprockets Product Features & Specifications1. Taper Bushing System. Material: High-grade alloy steel (ISO 9001 certified). Bore Range: Metric: 12mm - 120mm. Imperial: 0.5" - 5". Keyway Standards: DIN 6885 / ANSI B17.1. Fastening: M8 -M24 high-tensile bolts (8.8 grade). Torque Capacity: Up to 3,500 Nm (size-dependent). 2. Sprocket Specifications. Pitch Options: ANSI 25 -240, ISO 06B -32B. Teeth Count: 10T -120T (custom available). Material: Standard: C45 carbon steel (induction-hardened). Premium: 1045... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Interpower
Interpower® Continental European Duplex Sockets Interpower (R) is pleased to announce it has added the Continental European Duplex Socket to its product line. The Continental European Duplex Socket is manufactured at Interpower 's Iowa facility. It is rated 16A/250VAC and designed for configurations where a duplex socket needs to be panel-mounted. It is available in three colors: white (P/N 88010201), black (P/N 88010240), and gray (P/N 88010290). Interpower makes it easy to design for worldwide markets by offering the Guide to Worldwide... (read more)Browse Electrical Receptacles Datasheets for Interpower -
BUMAX®
NORSOK-Certified Super Duplex Fasteners BUMAX (R) SDX NORSOK fasteners are accredited to NORSOK certification and can be provided in super duplex grades.NORSOK accredited. BUMAX are accredited according to NORSOK M-650, NORSOK M-630 MDS D60 and listed as an approved manufacturer on STATOIL TR2000. BUMAX SDX NORSOK can be offered in Super Duplex grades UNS S32750 and UNS S32760 for all types of fastener up to 1 1/2 ". BUMAX (R) SDX Norsok fasteners are produced in Sweden, tested and individually marked with full traceability... (read more)Browse Screws Datasheets for BUMAX® -
Anatech Electronics, Inc.
We can find the Cavity Duplexers for you! Cavity Duplexers. AEI cavity duplexers are available with 2 to 18 resonators and bandwidths ranging from 3% to 100%. The resonator and cavity are silver plated for low insertion loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W. Duplexers are available that can withstand hostile environments encountered in outdoor installations. Standard designs use a 0.05-dB Chebyshev response and other response types... (read more)Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
5o.com
806-869MHz UHF Band RF Duplexer for Base Station High performance 806-869MHz UHF band RF duplexer specially designed for base stations, two-way radios, public safety communication systems, mobile communication equipment and wireless telecom applications. It features low insertion loss, high isolation, low VSWR, excellent out-of-band rejection and stable performance, ensuring efficient transmit-receive signal separation, reliable signal transmission and strong anti-interference capability for various communication scenarios. Model Number... (read more)Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for 5o.com -
Anatech Electronics, Inc.
401 MHz/ 432 MHz LC Diplexer 401 MHz / 432 MHz LC Diplexer. Duplexers & Diplexers. Anatech Electronics offers Duplexers and Diplexers in different technologies, from cavity duplexers, LC diplexers and duplexers, Ceramic duplexers, and SAW duplexers. Each technology has its advantages and disadvantages ranging from the frequency range, to power handling, size, and other parameters that are better discussed in our technical write-up on various filters and their advantages and disadvantages in Filter Design Guide... (read more)Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Anatech Electronics, Inc.
2075 / 5125 MHz Cavity Diplexer 2075 / 5125 MHz Cavity Diplexer. Duplexers & Diplexers. Anatech Electronics offers Duplexers and Diplexers in different technologies, from cavity duplexers, LC diplexers and duplexers, Ceramic duplexers, and SAW duplexers. Each technology has its advantages and disadvantages ranging from the frequency range, to power handling, size, and other parameters that are better discussed in our technical write-up on various filters and their advantages and disadvantages in Filter Design Guide... (read more)Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
ExxonMobil - Polyethylene Products
High-barrier MDO-PE//PE laminate See how ExxonMobil collaborated with the value chain to create a duplex PE-based packaging solution with very high oxygen barrier and moisture barrier properties as well as excellent stiffness and optics that can be an alternative to more difficult to recycle multimaterial packaging solutions. (read more)Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products
-
Full-wave analysis of the image hybrid dielectric/HTS resonator
He worked for Celwave from 1995 to 1996 where he continued to development new types of TE01 mode DR cavity filters, including canonical asymmetric filters, three-pole elliptic function filters, mixed metallic/DR filters, and duplexers .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/14349/ic2-2002-greater-waco.pdf?sequence=2
Most of REMEC Wacom’s business involves coaxial cavity filters, duplexers , ferrite isolators, transmitter combiners, tower top amplifiers … Its chief competitors are the Allen Group, Filtronics, Celwave , and ADC.
-
A new frequency agile transmitter combining system for North American cellular
The IM information measurements performed by Celwave . The Dual Windows combiner has a duplexer in one antenna line but does not require the filter …
-
Celwave Offers Bi-Directional Amplifier Support, Receives Award
▪ Diplexers/ Duplexers Celwave Offers Bi-Directional Amplifier Support, Receives Award .
-
Indoor Panel Antennas
▪ Diplexers/ Duplexers Celwave , a division of Radio Frequency Systems, 2 Ryan Road, Marlboro, NJ 07746-1899 Phone: 732-462 …
-
RF Globalnet: Firms and Faces, 1-21-00
▪ Diplexers/ Duplexers These appointments are in conjunction with the company's merger of the RFS Cablewave and Celwave organizations.
Indicates content that may require registration and/or purchase.