-
Supplier: Industrial Air Filtration, Inc.
Description: Downdraft tables are workstations with a flat, porous surface, that uses a vacuum system to capture particulate, smoke, fumes, or debris. This dust particulate or fumes are siphoned into a filtration area, where the air is usually run through cartridge filters. The collected
- Features: Downdraft Table
- Unit Type: Dust Collection System
-
Supplier: Filter 1 Clean Air Consultants
Description: The Filter 1 Hydrotron Downdraft Table is a self-contained workstation with its own water dust collection system, excellent for "cell manufacturing." It features easy installation and comes ready to run. The workstation is available with a single work surface or with two work
- Airflow: 3,000 SCFM
- Features: Downdraft Table, HEPA / ULPA Filters, Metalworking Chips / Fluids, Wet
- Unit Type: Dust Collection System
- Applications: General Cleaning
-
Supplier: Aget Manufacturing Company
Description: Aget Downdraft Tables and benches are designed to draw contaminated air away from the worker's breathing zone, as they perform such tasks as grinding, buffing, polishing, or sanding. The tables are built in both single and double hopper styles, and are of modular design to serve
- Airflow: 150 to 250 SCFM
- Features: Downdraft Table, Metalworking Chips / Fluids
- Unit Type: Dust Collection System, Fume / Smoke Collector
- Applications: Fine Powders, Toxic Media
-
-
Supplier: Diversi-Tech, Inc.
Description: The Diversi-Tech Mini-DD is a portable downdraft table designed for dust and smoke collection. The Mini-DD features an extended paper pleat filter with an arrentance rating of 92% @ 2 microns along with a 2" deep aluminum mesh prefilter. The aluminum mesh filter is washable
- Efficiency: 92 %
- Minimum Particle Size Filtered: 2 µm
- Airflow: 1,200 SCFM
- Features: Downdraft Table, Dry, Metalworking Chips / Fluids
-
Supplier: Diversi-Tech, Inc.
Description: Diversi-Tech's line of INDUSTRIAL DOWNDRAFT TABLES incorporate 12 gauge metal construction, built in motor/blower combinations, front or side filter access, deep dust trays, reverse pulse filter cleaning system, and several different grating options.
- Airflow: 1,200 SCFM
- Features: Downdraft Table, Metalworking Chips / Fluids, Wet
- Unit Type: Dust Collection System, Fume / Smoke Collector
- Filter Cleaning: Reverse Air
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors (SDT) Downdraft Table is a self contained collection system that is ergonomically designed to provide a clean and safe working environment. It is ideal for grinding, polishing, sanding, buffing, and any manual finishing operations. It is a heavy duty
- Applications: Metalworking debris
-
Supplier: Micro Air
Description: downdraft table. Exhaust capacities from 100-300 fpm per square foot of table area allow your specific needs to be met. MODULAR DESIGN – Can be used individually or in groups, side by side, back to back, whatever best fits your workspace. If your requirements change, simply add
- Applications: Abrasives, General Cleaning, Welding Fumes
- Separation / Filtration System: Cartridge-type Units
- Features: Downdraft Table, Dry, HEPA / ULPA Filters, Metalworking Chips / Fluids
- Unit Type: Dust Collection System
-
Supplier: Air Impurities Removal Systems, Inc.
Description: The Extract-All® SCDD-1250 Downdraft Table is a Heavy-Duty and Powerful Air Cleaning and Dust Collection System that works by drawing contaminants down and away from the operators breathing zone. It features a 99% efficient Self-Cleaning Cartridge filter, hinged side and back
- Airflow: 1,250 SCFM
- Efficiency: 99.99 %
-
Supplier: Air Impurities Removal Systems, Inc.
Description: The Extract-All® SCDD-3450 Downdraft Table is a Heavy-Duty and Powerful Air Cleaning and Dust Collection System that works by drawing contaminants down and away from the operators breathing zone. It features a 99% efficient Self-Cleaning Cartridge filter, hinged side and back
- Airflow: 3,450 SCFM
- Efficiency: 99.995 %
-
Supplier: Clean Air Industries
Description: Unleash the Power of Clean Air with Defender Downdraft Tables Crafted with Precision in the USA The Defender Series of Industrial Downdraft Tables by Clean Air Industries is your ultimate source capture solution for weld and soldering fume, grinding dust, and more.
- Airflow: 9,000 SCFM
- Applications: Abrasives, Fine Powders, Metalworking debris, Welding Fumes
-
Supplier: Filter 1 Clean Air Consultants
Description: diameter, screening out sub-micron particles and resulting in easy release of the dust cake during the cleaning cycle. Because the nanofiber filter media operates at a 40-60% lower pressure drop than traditional cartridge medias, the Downtron industrial downdraft table features
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 6,000 SCFM
- Features: Automatic Shaking (Vibrating), Downdraft Table, Dry, HEPA / ULPA Filters, Metalworking Chips / Fluids
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Clean Air Industries
Description: simply walk up the table and get to work. Performance: The 2×3 Portable Downdraft Table by Clean Air Industries is best in class with 265 FPM of true capture velocity, meaning you can still expect solid fume capture welding from about 2 feet off the table. See it in
- Applications: Abrasives, Fine Powders, Metalworking debris, Welding Fumes
-
Supplier: Filter 1 Clean Air Consultants
Description: inch panel filters with application-specific media may also be used.) Both sides of the table have a six-inch overhang; all sides have side suction slots to catch dust from sanding over the edge, and the work-surface is constructed of rubber mat for ease of use with wood. The motor is
- Airflow: 5,000 SCFM
- Features: Downdraft Table, Dry, HEPA / ULPA Filters, Metalworking Chips / Fluids
- Unit Type: Dust Collection System
- Applications: General Cleaning
-
Supplier: Micro Air
Description: Air® HYDROMAX®: wet collectors, excellent for operations that generate combustible particulate, can be ducted directly to the process or to one of the WCDDT Downdraft tables to capture contaminants at the source of generation. Micro Air® source capture collectors are available in
- Airflow: 2,300 SCFM
- Applications: Abrasives, Explosive Media, Fine Powders
- Features: Downdraft Table, HEPA / ULPA Filters, Wet
- Unit Type: Dust Collection System
-
Supplier: N.R. Murphy Ltd.
Description: Available in many configurations and sizes with built in dust collector or separate dust collector. As a recognized leader in the air cleaning industry we offer dust collection systems to capture your airborne particles. Our sales technicians, backed up by factory application
- Airflow: 1,800 to 4,800 SCFM
- Features: Downdraft Table, Metalworking Chips / Fluids
- Unit Type: Dust Collection System
-
Description: Downdraft Bench The Donaldson Torit Downdraft Bench combines a ruggedly constructed work surface with a choice of six (6) different Torit-Built® filter cartridges. Other standard features are a fluorescent light fixture and large capacity dust drawers. The Downdraft Bench
- Airflow: 3,000 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Cartridge-type Units
- Features: Downdraft Table, Dry, Source Collector / Portable
-
Description: The Donaldson Torit DB-800 Downdraft bench is compact and ergonomically designed for finishing small parts. It combines a heavy gauge, welded cabinet and direct drive fan to provide years of trouble free service. Hinged side panels allow for longer than normal work pieces.
- Airflow: 700 SCFM
- Applications: Abrasives, Fine Powders
- Features: Bag-type Units (Baghouse), Downdraft Table, Dry, Source Collector / Portable
- Unit Type: Dust Collection System
-
Supplier: United Air Specialists, Inc.
Description: The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted directly to a
- Airflow: 750 to 1,500 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Welding Fumes
- Separation / Filtration System: Cartridge-type Units
- Features: Downdraft Table, Dry, HEPA / ULPA Filters, Source Collector / Portable
-
Supplier: Labconco Corporation
Description: 3' Protector Downdraft Powder Station features an open sides and top design; Type 304 stainless steel work surface with Flow-Zone perforations; epoxy-coated steel housing and shelf; removable powder catch pan; built-in blower with motorized, backward curved fan; fan switch; red, filter system
- Efficiency: 99.99 %
- Minimum Particle Size Filtered: 0.00003 µm
- Features: Downdraft Table, Dry, HEPA / ULPA Filters
- Unit Type: Dust Collection System, Fume / Smoke Collector
-
Supplier: Labconco Corporation
Description: 2' Protector Downdraft Powder Station features an open sides and top design; Type 304 stainless steel work surface with Flow-Zone perforations; epoxy-coated steel housing and shelf; removable powder catch pan; built-in blower with motorized, backward curved fan; fan switch; red, filter system
- Efficiency: 99.99 %
- Minimum Particle Size Filtered: 0.00003 µm
- Features: Downdraft Table, Dry, HEPA / ULPA Filters
- Unit Type: Dust Collection System, Fume / Smoke Collector
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Designed for downdraft capture of contaminants, the SP-400-DD comes with a 4-stage filter pack appropriate for most smoke and dust applications. Additional filter options are available including HEPA filters for ultra-fine particulate and refillable adsorption modules for chemical
- Airflow: 500 SCFM
- Efficiency: 60 %
- Features: HEPA / ULPA Filters
-
Supplier: ProVent LLC
Description: Stationary Down Draft Work Tables Standard Features Heavy Duty Sheet Steel Construction Structural Legs Fiberglass Grated Work Decks Tapered Table Bottoms Heavy Weight Capacities 3 Foot to 10 Foot Table Widths Standard Optional Features Work deck materials Special Sizes
- Features: Downdraft Table, Dry, Metalworking Chips / Fluids
- Unit Type: Dust Collection System
- Applications: Welding Fumes
-
Supplier: Kalamazoo Industries, Inc.
Description: DCV-8 800 CFM, 1 hp motor, 1 ph, 110 volt. Wt. 355 lbs., Dimensions: L 34″ x W 30″ x H 64″ Downdraft table for dust, smoke & vapors 800 CFM 30″ x 34″ table top 55 sq. ft. flame retardant cotton sateen filter bags 12 ga. steel construction Manual foot pedal bag cleaning
- Applications: Abrasives
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: Sentry Air Systems, Inc.
Description: The 35” Wide Portable Downdraft Bench - Standing Height effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants.
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: ProVent LLC
Description: Standard Features Integral Vertical Cartridge Filter System Single Cartridge Cam Locking Door Integral Fan, Motor and Pulse Controls No Ductwork Hook-ups Necessary - Easily Relocated Integral Fork Slots Optional Features Custom Hoods/Lighting Grated Work Deck Materials Adjustable Foot Rests Hood
- Separation / Filtration System: Cartridge-type Units
- Features: Downdraft Table, Dry, Metalworking Chips / Fluids
- Unit Type: Dust Collection System
-
Supplier: Sentry Air Systems, Inc.
Description: The 35” Wide Portable Downdraft Bench - Sitting Height effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants.
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Mystaire, Inc.
Description: The Mystaire® Downflow Latent Print Dusting Station is designed as stand alone, ductless unit that protects workers from powders or fumes. The workstation's open design allows for close inspection of samples while maintaining a high level of operator protection. Particles or fumes are drawn
- Separation / Filtration System: Cartridge-type Units
- Features: Downdraft Table, Dry, HEPA / ULPA Filters
- Unit Type: Fume / Smoke Collector
- Applications: General Cleaning
-
Supplier: ProVent LLC
Description: benches are used in sparking operations or where combustible metals are processed. Fiberglass finishing operations are ideal applications for cartridge media down draft benches like the V-4000 series. Custom sized down draft tables can be connected to existing ducted dust collection
- Airflow: 500 to 15,000 SCFM
- Features: Downdraft Table, Metalworking Chips / Fluids, Wet
- Unit Type: Dust Collection System
-
Supplier: Lincoln Electric Co. (The)
Description: The DownFlex table is a compact table that can be placed in multiple locations around a welding shop. It combines a workbench and extraction unit design specifically for the removal of welding fume. The DownFlex table can be used to remove particulate and dust from metal
- Accessory: Booth / Curtain
-
Supplier: Sentry Air Systems, Inc.
Description: The 40” Wide Industrial Downdraft Bench effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants. Within the
- Airflow: 700 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: The 40” Wide Industrial Downdraft Bench effectively captures and extracts fumes, dust, and smoke at the work surface level. This safety engineering control helps protect the operator’s breathing zone and surrounding environment from hazardous airborne contaminants. Within the
- Airflow: 950 SCFM
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Features: HEPA / ULPA Filters
-
Supplier: Scientific Dust Collectors
Description: Scientific Dust Collectors continues its world class product offerings with its Model SSB* Ventilated Work station for hand polishing, sanding, and cutting applications. Dirty air vents to a central dust collector. STANDARD FEATURES Durable (1”x 1” x 1”) fiberglass work surface. Metal
- Applications: Metalworking debris
-
Supplier: Micro Air
Description: Air® HYDROMAX®: wet collectors, excellent for operations that generate combustible particulate, can be ducted directly to the process or to one of the WCDDT Downdraft tables to capture contaminants at the source of generation. Micro Air® source capture collectors are available in
- Airflow: 6,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Applications: Coolant / Oil Mist, Welding Fumes
- Process: Dry
Find Suppliers by Category Top
Featured Products Top
-
. The challenge? Doing it without shutting down your operation. Traditional dust collection retrofits can drag on for weeks. The Defender Downdraft Table changes the story. These (read more)
Browse Downdraft Tables Datasheets for Clean Air Industries -
The Defender Series of Industrial Downdraft Tables by Clean Air Industries is your ultimate source capture solution for weld and soldering fume, grinding dust, and more. Defender Downdraft Tables boast a flexible modular design, available in standard sizes of 4×3, 4×6, and (read more)
Browse Downdraft Tables Datasheets for Clean Air Industries -
With Clean Air Care, our commitment doesn't end at installation. We provide expert maintenance, responsive service, and proactive support to keep your air filtration systems performing at their best.
(read more)
Learn More
Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
"The OmniPleat has solved Wood Tec's cartridge life problems. The wood dust blows right out of the pleats whereas it would not with standard pleats." — Grant Bowry, Environmental Air Systems, Inc. OmniPleat Technology This is (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil APC's proprietary OmniPleat® media technology is engineered to extend filter life and improve performance compared to conventional pleated filters. OmniPleat filter media is available for premium filter cartridges for all brands of dust collectors and is offered in a variety of media (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil's OptiCone™ filter cartridges are engineered to work exclusively with the new Gold Series III dust collector, the latest evolution of its flagship Gold Series line. OptiCone cartridges use open-bottom inner cones to expand usable surface area, ensuring pulsed air is evenly (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil's proprietary OmniPleat® media technology is engineered to extend filter life and improve performance compared to conventional pleated filters. OmniPleat filter media is available for premium filter cartridges for all brands of dust collectors and is offered in a variety of media (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil's Gold Series III dust collector, the latest evolution of the flagship Gold Series line, builds on more than two decades of proven performance. The Gold Series III incorporates design enhancements that deliver superior performance, reduced energy consumption and easier maintenance (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
When combustible dust is present, facilities typically evaluate two types of dust collection systems: dry dust collectors and wet scrubbers. Each system captures and controls dust differently, and the right choice depends on the material, process conditions, dust characteristics and safety (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil’s cloud-based GOLDLink+™ Filter Monitoring System continuously observes dust collectors to ensure they are operating as efficiently as possible to minimize filter changeouts, energy consumption and compressed air usage. The system remotely tracks changes in critical operating (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
More Information Top
-
Joint Working Group-39, Manufacturing Technology Subworking Group-F, remote handling and automation
…by restricting exposed volume - Corrosive vapors - Hard plumb piping - Closed and sealed liquid vessels - Plumbing / equipment open to the glove box atmosphere to be kept at a negative pressure relative to its surroundings -ParticulateI dust - Downdraft table for all cutting or…
-
3.5.08 -- Feature Article: Promising New Material For Capturing Carbon Dioxide From Smokestacks
Request more information from Scientific Dust Collectors on its downdraft table .
-
New Reports from the NIOSH health hazard evaluation program
The sanders’ downdraft tables were ineffective in control- ling dust while employees sanded large frames.
-
Designing intervention effectiveness studies for occupational health and safety: The Minnesota Wood Dust Study *
* Maneuvering hand-held sanders with attached controls around bulky pieces; * Changing experienced employees' work habits, and * Affording central dust collectors, sanding booths, downdraft tables and other similar effective, but expensive controls.
-
Good exhaust for welding?
Airflow Systems (214) 503-8008 Dallas, TX – wide variety of units, overhead units, downdraft tables , and portable units – “ Dust and fume Exhaust” pamphlet has good technical information.
-
Dynabrade Introduces New Line Of Random Orbital Sanders
Various accessories are also available which include Dust Collection Systems, Portable Vacuum Systems, Downdraft Tables , replacement Sanding Pads and Abrasives.
-
Laser and Plasma Applications: Selecting a Dust Collection System
The table supports the work piece being cut and, in the case of a dry table, often utilize cartridge dust collectors with dust conveyed to the collector via ducts built within the downdraft table .
-
The Forensic Laboratory Handbook Procedures and Practice
These devices include chemical fume hoods, biological safety cabinets, snorkels, flammable storage cabinets, fingerprint dust workstations, evidence drying cabinets, superglue enclosures, and downdraft tables .
-
Biorefineries - Industrial Processes and Products
Table 11.1 Syngas composition from various kinds of gasifiers (Brown 2003). .... Gasifier type Gaseous constituents (% v/v, dry) H2 Air-blown updraft Air-blown downdraft Air-blown fluidized bed Oxygen-blown downdraft Indirectly-heated fluid bed … 10 g m–3) Low ( 1 g m–3) Medium ( 10 g m–3) Dust Low Medium High Low…
-
Nasssty black dust ... everywhere
Collect dust as close to the source as possible. .... Vacuum systems and downdraft tables should be used as much as you pocketbook allows.
Indicates content that may require registration and/or purchase.