-
Supplier: Win Source Electronics
Description: Mount Family Name: UCC12050 Categories: Power Supplies - Board Mount Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1237369-UCC12040DVE Category: Power Supplies - Board Mount>DC DC Converters Type: Isolated Module Package: Tube Applications: ITE (Commercial), Laboratory, Medical Standard Package: 40 Mounting: SMD (SMT) Power (Watts): 500 mW Control Features: Enable,
- Output Voltage (Volt): 4.5 to 5.5 volts
- Output Power: 0.5 watts
- Operating Temperature: -40 to 125 C
- Features: Other
-
Description: DC DC CONVERTER 3.3V 5V 500MW
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
-
Supplier: Acme Chip Technology Co., Limited
Description: DC DC CONVERTER 3.3V 132W
- Form Factor: Board Mount
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Radwell International
Description: SUBSTITUTE FOR DVE DSP-1454C, POWER SUPPLY, INPUT VOLTAGE: 115/230VAC, FREQUENCY: 50/60HZ, OUTPUT POWER: 250W, +5V/30A, -5V/0.5A, +12V/14A, -12V/0.5A, CONNECTORS: AT P8/P9 6+6PIN X 1/ AT PUSH BUTTON 4PIN X 1/ MOLEX 4 PIN X 3/ FLOPPY 4 PIN X 2. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: Isolated Module DC DC Converter 1 Output 3.3V, 5V 140mA, 100mA 4.5V - 5.5V Input
- DC Input Voltage: 4.5 to 5.5 volts
- DC Output Current: 0.1 to 0.14 amps
- Form Factor: Board Mount
- Type: DC/DC Converter, Medical Power Supply
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 500-mW, high-efficiency, 5-kVRMS isolated DC/DC converter 16-SO-MOD -40 to 125 Product overview: UCC12050DVE from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is
- Input Voltage (VIN): 5.5 volts
- Operating Temperature: -40 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 1092636-RQ6E035ATTCR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
- V(BR)DSS: 30 volts
- PD: 1,250 milliwatts
- TJ: 150 C
- Features: MOSFET, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 094895-SI3434DV-T1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.14W (Ta) Family Name: Si3434DV Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V,
- V(BR)DSS: 30 volts
- PD: 1,140 milliwatts
- TJ: -55 to 150 C
- Features: MOSFET, Other
-
Supplier: UL Standards & Engagement
Description: shops; - retail outlets, for example shops and supermarkets; - business premises, for example offices and banks; - all uses other than normal housekeeping purposes. They may be equipped with a TRACTION DRIVE system. The following power systems are covered: - internal combustion engines, -
-
Supplier: CSA Group
Description: the following energy sources or power systems, or combinations of them: mains up to a rated voltage of 250 V for single-phase appliances and 480 V for other appliances internal combustion engines batteries supplying 150 V or less double layer (ultra) capacitors fuel cells. Energy sources or
Find Suppliers by Category Top
More Information Top
-
LabX.com New and Used Laboratory Equipment and Scientific Instruments
DVE DV-0751AS AC DC ADAPTER POWER SUPPLY , 7.5V 1A .
-
Flat-panel display solutions for ground-environment military displays (Invited Paper)
Power : DVE equipment is utilised across a wide range of military vehicles, some of which have limited capability to supply electrical power.
-
Bill Of Materials - Ultratec CapTel CT2400i
Operating Tech Switching Power Supply , Model DSA-15P-05 US 060120, Input: 100-240V~50/60Hz, Output: +6V---2A,..., E135856, Made in China DVE .
-
Development And Analysis Of Ses Dynamic Ride Control Systems
… pramcal development of a hydrodynamic device was not possible The amve control of the skuts on the craft could Dve very large control input … … However, substanbal amounts of power would be requued to … … achieved by modulabng the supply fan flow rate, although …
Indicates content that may require registration and/or purchase.