Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Taylor Dynamometer, Inc.
Description: The DynTek-PC engine dynamometer instrumentation is the ideal display and data acquisition system for basic engine testing requirements. DynTek-PC provides the data for Engine RPM, Engine Torque and Engine Power along with an optional two (2) pressure and two (2)
- Data Acquisition: Data Acquisition Instrument / System
-
Supplier: Froude, Inc.
Description: FOR AUTOMATED CONTROL, DATA ACQUISITION & POST TEST ANALYSIS For automated control of the test process, data acquisition, and post test analysis, the TEXCEL V12 PRO provides the ideal solution combining a powerful software system with an easy to use, intuitive Graphical
-
Supplier: Froude, Inc.
Description: Introducing the InCell, a cost-effective, powerful control and data acquisition system that is user intuitive and rugged enough to be used right in your test cell. With the base control unit, roughly the size of a textbook, the InCell Qube can be mounted virtually anywhere inside the
- Number of Inputs: 72 inputs
- Number of Control Outputs: 72 outputs
- Features: Datalogger
- Form Factor: Panel / Chassis Mount, Rack Mount
-
-
Supplier: Power Test, Inc.
Description: For years, customers have relied on the Maxwell dynamometer. In 2005, Power Test purchased the assets of Maxwell Dynamometers. We are able to provide current owners of Maxwell heavy duty chassis and engine dynamometers with the latest in data acquisition and
-
Supplier: Froude, Inc.
Description: testing right out of the box.Easily re-configurable by the user Host of upgrade options CAN bus data technology ensures noise immunity and robust data throughput Many add-on accessories available for customization to your specific testing STANDARD FEATURES / CHANNELS Dynamometer
- Number of Inputs: 16 inputs
- Number of Control Outputs: 16 outputs
- Interface: Computer Programmable
- Type: Serial / Digital Input
-
Supplier: The Kahn Companies
Description: Inherent low inertia and quick transient response make the Kahn Series 102 dynamometers ideal for load testing of medium speed turboshaft engines, light turboprop engines, auxiliary power units (APUs), engine power takeoffs (PTOs), aircraft accessory gearboxes and helicopter transmissions. In
- Maximum Power Absorption: 3,000 HP
- Torque Capacity: 36,000 In-lbs
- Maximum Rotary Speed: 6,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Transmissions, Turbines
-
Supplier: Power Test, Inc.
Description: testing capabilities of a Power Test dynamometer whether in a remote location, or simply avoiding the costs associated with a permanent testing facility. The dynamometer, sub base, data acquisition and control equipment and a generator set are all standard equipment. With
-
Supplier: The Kahn Companies
Description: General purpose dynamometers, lightweight, portable, quick overhaul
- Maximum Power Absorption: 450 HP
- Torque Capacity: 3,000 In-lbs
- Maximum Rotary Speed: 14,000 rpm
- Mounting: Adjustable / Trunnion Mount, Portable
-
Supplier: Power Test, Inc.
Description: The AG-Series agricultural dynamometer system features air-cooled eddy current dynamometer absorbers designed to meet the demand for reliable, portable PTO testing. This results in lower maintenance costs and fewer reliability issues than those normally associated with agricultural
-
Supplier: Power Test, Inc.
Description: heavy duty steel frame, dynamically balanced rollers with proprietary traction sipes, and Power Test's PowerNet CD computerized data acquisition system. The EC-Series eddy current dynamometers are available in both two-absorber, CF22EC-2, and four absorber, CF22EC-4,
-
Supplier: The Kahn Companies
Description: For testing gas and steam turbines, spring loaded high speed ball bearings
- Maximum Power Absorption: 6,400 HP
- Torque Capacity: 72,000 In-lbs
- Maximum Rotary Speed: 15,000 rpm
- Mounting: Adjustable / Trunnion Mount
-
Supplier: Sensor Developments, Inc.
Description: Model 90085 is designed to measure machine tool output. This model acquires the necessary torque and speed data needed to calculate the horsepower of the machine tool under test conditions. It is a portable, self-contained data acquisition and monitoring system consisting of
- Torque Capacity: 500 to 10,000 In-lbs
- Features: Other
-
Supplier: The Kahn Companies
Description: Built in water discharge valves, self aligning journal and thrust bearings
- Maximum Power Absorption: 24,000 HP
- Torque Capacity: 252,000 In-lbs
- Maximum Rotary Speed: 9,000 rpm
- Control & Feedback: Data Acquisition / Logging, Motor Power Analysis
-
Supplier: Froude, Inc.
Description: The DC200 instrument console can be used with any Go Power Systems dynamometer for monitoring the speed and torque of an engine under test. The unit also electronically calculates and displays the horsepower reading. Utilizing the supplied data transfer cable, these parameters can be
- Features: Application Software Included, Other Output
- Data Acquisition: Data Acquisition Instrument / System
- User Interface: Front Panel and Display
- Form Factor: Stand Alone
-
Supplier: Taylor Dynamometer, Inc.
Description: The heart of Taylor’s instrumentation is the DynPro dynamometer control and data acquisition system. DynPro gives the operator complete control of the dynamometer functions and provides comprehensive data acquisition. DynPro controls and acquires the
-
Supplier: SAE International
Description: This test procedure outlines the necessary test equipment (test fixture, dynamometer, data acquisition system, etc.) and test sequence required to test for low-frequency brake noise (200 Hz to 1.25 kHz) on a brake noise dynamometer. It is intended to complement SAE J2521,
-
Supplier: SAE International
Description: chosen in order to achieve the required frequency range and to avoid aliasing that is typical in event-based acquisition systems. Third, to calculate combustion noise the resulting cylinder pressure must be suitably chosen or windowed before applying an FFT and processed on a cycle-by-cycle
-
Supplier: SAE International
Description: standardized driving cycles and a steady state range test on a chassis dynamometer. The test vehicle, a Smith Electric Newton Step Van, was equipped with a proprietary data acquisition system which was set to record a wide variety of vehicle parameters at a 1 Hz sampling period.
-
Test, Inspection, and Measurement Software - Test Automation System for Brake Testing -- STARS BrakeSupplier: HORIBA Instruments, Inc.
Description: brake test specifications. The suites include any STARS resource which is required to run the test immediately e.g. test schedules, data loggers, display pages, limit sets and much more. The measuring data will be stored in STARS data format, as numerical DIAdem® sheets (Full
- Applications: Automotive Electronic Test
- Features: Data Acquisition Capability, Program Custom Tests
- Computer Platform: PC
-
Supplier: HORIBA Instruments, Inc.
Description: minimize repeat data entry, define data logger as well as limits and edit them while the test is running. Monitoring of the vehicle state and the test cell environment allows for a fully automated test execution for endurance tests without human presence. In order to support the
- Applications: Automotive Electronic Test
- Features: Data Acquisition Capability, Program Custom Tests
- Computer Platform: PC
-
Supplier: HORIBA Instruments, Inc.
Description: synchronous machine (DYNASPM), asynchronous machine (DYNAS3), hydraulic dynamometer (DT) and eddy current dynamometer (WT) as well as tandem applications. This controller covers the complete range of automotive testing requirements in control, monitoring and data
- Features: Integrated Data Logger
- Form Factor: Rack Mount
-
Supplier: Taylor Dynamometer, Inc.
Description: The Weather Station provides relative humidity and barometric pressure measurements to the Taylor Dynamometer DynPro data acquisition and control system. It includes the inputs necessary for correcting data to standard atmospheric conditions. By utilizing the powerful
-
Supplier: Taylor Dynamometer, Inc.
Description: Taylor Dynamometer is proud to offer a cost-effective emissions analyzer for use with Taylor’s DynPro data acquisition and control system. The system offers superior functionality and an elegantly simple design for a seamless integration with the DynPro system. The Emissions Gas
-
Supplier: SAE International
Description: collected. Upon completing the collection of in-use field data using either NREL-installed data acquisition devices or existing onboard telemetry systems, large-scale duty-cycle statistical analyses were performed to examine underlying vehicle dynamics trends within the
Find Suppliers by Category Top
Featured Products Top
-
. Click here to download datasheet. About S. Himmelstein: Established in 1960, S. Himmelstein and Company makes the worlds best sensors and data acquisition systems. Company innovations have created many advances in sensor (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company
Conduct Research Top
-
Measuring Torsional Crank Shaft Jitter
Using Prosig's P8000 series data acquisition system with DATS signal analysis software, torsional analysis (crank jitter) was performed on an automotive engine attached to an engine dynamometer. The significance of this is that only one tachometer channel was required to identify crank jitter.
More Information Top
-
Well Visualization And Analysis
A special mode of dynamometer data ac- quisition allows automatic continuous monitoring of the load and travel data for extended periods of time while cap- turing data for a given number of pumping cycles at specified time intervals or only when the …
-
Computerized Well Analysis
Figure 11 - Dynamometer Data Acquisition Screen .
-
Wireless Simultaneous Acquisition and Analysis of Dynamometer and Fluid Level Data for Real-Time Monitoring of Well Performance
Battery powered wireless sensors for fluid level, pressure and dynamometer data acquisition are easily deployed and quickly installed on the well.
-
PC-Based Data Acquisition Program for an Electric Motor Dynamometer
Dynamometer Data Acquisition Software A flexible, modular, user-friendly, application program was needed for the electric motor dynamometer test facility, which was to be used for both research and educational programs.
-
High Frequency Measurements of Pressure and Temperature Fluctuations in an Automotive Exhaust System During Steady State and Transient Driving Conditions
Temperatures were recorded at a variety of locations within the exhaust system using the dynamometer data acquisition system and standard 1/16″ stainless steel sheathed type K thermocouples.
-
Parameter identification of a DC motor: an experimental approach
Data acquisition system is composed of the existing dynamometer data acquisition coupled with special software resulting in collecting different measurements automatically at a desired fixed time interval.
-
Solution of Ultrasonic Based Fuel Economy Evaluate System
dynamometer data acquisition service use for gathering .
-
Spark ignition engine torque management
Engine dynamometer data acquired from a Ford 4.6L V8 engine demonstrates the H, controller successfully rejects noise and disturbances while meeting transient and steady state performance objectives.
-
Modelling of segmentation-driven vibration in machining
The vibration being studied occurs in the feed di- rection x, so from the dynamometer data acquired , the steady repeating section of force in the x direction was analysed.
Indicates content that may require registration and/or purchase.