-
Supplier: Ellsworth Adhesives
Description: Enercon EnerDyne™ Water-Based Dyne Pens are designed to indicate surface treatment levels on polymer based substrates and establish that the material is correctly treated prior to applying inks, coatings, paints or adhesives. Variety Set includes 30, 32, 35, 38, 41, 44, 48, and 56
- Type: Surface Treatment
-
Supplier: 3DT LLC
Description: graduated from 30 dynes/cm to 72 dynes/cm. Both dyne test solution and dyne test pens are available from 3DT. The level of accuracy is plus or minus 1 dynes/cm.
-
Supplier: 3DT LLC
Description: testing solutions in the presence of air. The value of treatment is tested, by brushing the solution onto the desired surface. The test solutions are graduated from 30 dynes/cm to 72 dynes/cm. Both dyne test solution and dyne test pens are available from 3DT. The
-
-
Supplier: KRÜSS Scientific
Description: One of the most commonly used methods to measure surface free energy is test inks or dyne pens. But they can often lead to inaccurate and unreliable results. Join the Focus Webinar with Dr. Youssef Akil to ensure your future success in surface free energy measurements! What you can
- Technology / Subject Expertise: Coatings / Surface Engineering, Testing / Test Methods
- Type: Seminar / Webinar
Find Suppliers by Category Top
More Information Top
-
Roll-to-Roll Vacuum Deposition of Barrier Coatings
For use on the shop floor by system operators there is a quick and easy test option where a series of dyne pens can be purchased with pens filled with liquids of differ- ing surface tension values in increments of a couple …
-
Adhesion Science: Principles and Practice
Then of course we have surface energy, which is often tested with a dyne pen and gives values in dyne/cm (or dyn/cm or dynes/cm, with these not being consistent in the literature) or mJ/m².
-
Surface and bulk properties improvement of HDPE by a batch plasma treatment
The dyne pen was conducted parallel to the ASTM D2578.
-
Rubidium spectroscopy on a chip
Dyne pen tests were used to find the effectiveness of these coatings on the PECVD silicon nitride surface.
-
A Guide to Polymeric Geomembranes
Due to the fact that the fluorinated process is known to increase the surface energy of the polymer from about 35 dyne to up to 55 – 80 dyne (i.e. it becomes more wettable) a dyne pen or marker can be …
-
Handbook of Adhesion Technology
In the category of simple quality assurance methods, there are two widely used tests that provide straightforward information about the fitness of a solid surface (inevitably after treat- ment) for further processing: dyne pens and the water break test.
-
http://dspace.mit.edu/bitstream/handle/1721.1/92218/897469382-MIT.pdf?sequence=2
… focus......................................75 Figure 2.34: Roll of 500 feet of 5" wide, 0.002" thick Hostaphan 4507 PET film on a 3"ID wound paper core................................................................................................................................................................................78 Figure 2.35: Surface energy measurements of PET film using a set of standardized Dyne Pens .
-
Study of QFN Pre-tape Material Characteristics & Impacts to Assembly Performance
Apply the dyne pen with increasing wetting tension until the ink wets the surface where the equivalent level has been reached.
-
Advances in Printing and Packaging Technologies
Equipment: high-speed dispersion; QGM-65-type three-roll mill; IGT printability tester; Heated oven blast; UV curing machine; Scraper fineness tester; dyne pen ; 3M tape; ruler; alcohol lamp; .
-
Chinese Printing Machinery Selling Leads, Chinese Printing Machinery Manufacturers, Chinese Printing Machinery Exporters & Suppliers
Sell dyne pen for OPP PET Film .
Indicates content that may require registration and/or purchase.