-
Supplier: 3M Advanced Materials Division
Description: In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M™ Dyneon™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor
- Chemical / Polymer System Type: Fluoropolymer (PTFE / PVDF), Specialty / Other
- Compound Type: Film Grade Resin, Extrusion Grade Resin, Molding Resin
- Elongation: 170 to 350 %
- Features: Anti-static, Electrically Conductive, Flame Retardant (e.g. UL 94 Rated), Optical Grade
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: , modified PTFE, PTFE compound, PEEK, PFA, PCTFE and PVDF, deliver reliable and stable quality for our clients. When it comes to raw material, we only work with the best suppliers such as Shandong Dongyue Polymer, POLYFLON , Dyneon, because the quality is always the heart and
- Sealing Element or Lip Material: Polytetrafluoroethylene (PTFE- Teflon®, etc.)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: , modified PTFE, PTFE compound, PEEK, PFA, PCTFE and PVDF, deliver reliable and stable quality for our clients. When it comes to raw material, we only work with the best suppliers such as Shandong Dongyue Polymer, POLYFLON , Dyneon, because the quality is always the heart and
- Gasket Type: Sheet / Die-cut, Custom Gasket, Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE, PTFE compound, PEEK, PFA, PCTFE and PVDF, deliver reliable and stable quality for our clients. When it comes to raw material, we only work with the best suppliers such as Shandong Dongyue Polymer, POLYFLON , Dyneon, because the quality is always the heart and everything we
- Industry: Medical / Food (FDA, USDA)
- Material Type / Grade: Biocompatible
- Polymer Matrix Type: Fluoropolymer (PTFE / PVDF)
- Reinforcement / Filler Material: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: PTFE, PTFE compound, PEEK, PFA, PCTFE and PVDF, deliver reliable and stable quality for our clients. When it comes to raw material, we only work with the best suppliers such as Shandong Dongyue Polymer, POLYFLON , Dyneon, because the quality is always the heart and everything we
- Gasket Type: Custom Gasket
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
Find Suppliers by Category Top
Featured Products Top
-
fluoropolymer material, such as PTFE, modified PTFE, PTFE compound, PEEK, PFA, PCTFE and PVDF, deliver reliable and stable quality for our clients. When it comes to raw material, we only work with the best suppliers such as Shandong Dongyue Polymer, POLYFLON , Dyneon, because the quality is always the heart and everything we did. All the products are manufactured to order, so you can get exactly what you need. (read more)
Browse Washers Datasheets for Shenzhen Dechengwang Technology Co., Ltd
More Information Top
-
Fluoropolymers
Dyneon PTFE ® .
-
BIOASSAY VESSEL FAILURE ANALYSIS
The 870 psi value is based on Dupont PTFE data [4] and may be slightly higher than that for the Dyneon PTFE .
-
Hydrophobic coatings for MEMS applications
Layer thickness versus spin speed of Dyneon PTFE and PFA (tspin = 30 s, Tbake = 350 ◦ C). .
-
Plastics and its properties
Algoflon (Ausimont (Germany) GmbH / DE) Dyneon POLYTETRAFLUOROETHYLENE (Dyneon GmbH / DE) Ferrotron (polymer Cor./US) Fluon (ICI PLC / GB) Fluoroloy (fluoro carbon / the US) Fluorosint (Polypenco GmbH / DE) Foraflon (ATOCHEM / FR) Gaflon (Plastic Omnium / FR …
-
Plastics
Algoflon (Ausimont (Germany) GmbH / DE) Dyneon POLYTETRAFLUOROETHYLENE (Dyneon GmbH / DE) Ferrotron (polymer Cor./US) Fluon (ICI PLC / GB) Fluoroloy (fluoro carbon / the US) Fluorosint (Polypenco GmbH / DE) Foraflon (ATOCHEM / FR) Gaflon (Plastic Omnium / FR …
-
Particle characterization using THz spectroscopy
… low polydispersity made from polystyrene (PS, Microbeads Dynoseeds, nomi- nal diameter 80, 140, 250 and 500 µm) or polyethylene (PE, Cospheric CPMS, nominal diameter 90, 250 and 500 µm), and highly polydisperse Teflon particles (PTFE, 3M Dyneon PTFE Granules TF1641), salt and …
-
Functional Fillers for Plastics
Dyneon PTFE fine powders: TF 2021, 2025, 2029, 2053, 2071, 2072, 2073, TFX 2035, TFM 2001 Dyneon PTFE micropowders: TF 9201, 9205, 9207 J14, J24 .
-
PTFE Compounds in Automotives
NEW COMPOUND COMPONENTS MODIFIED PTFE RESIN (Dyneon™ TFM™ PTFE) Our company invented and manufactures “modified” PTFE ( Dyneon ™ TFM™ PTFE) which shows substantially lower deformation under compressive load, at both ambient and elevated temperature.
-
The Effects of Cathode Parameters on the Performance of Poly(2,5-Benzimidazole)-Based Polymer Electrolyte Membrane Fuel Cell
Catalyst inks were prepared with mixture of appropriate amount of platinum loading of 20 to 60 wt% (JM HiSPEC 4000, from Johnson Matthey) and aqueous dispersions of PTFE ( Dyneon ) were prepared by ultrasonic (40 kHz) agitation for 20–40 min in a mixture …
-
Polymers: synthesis, properties and applications
Typical trade names are Algoflon (Solvay Solexis), Teflon (DuPont) and POLYTETRAFLUOROETHYLENE ( Dyneon ).
Indicates content that may require registration and/or purchase.