-
Supplier: Boca Bearings Company
Description: Balls
- Diameter / OD: 1.25 inch
- Metal / Alloy Material: Alloy Steel
- Features: Metal Balls
-
Supplier: Hartford Technologies, Inc.
Description: Profile Chrome steel is a bearing grade alloy steel. This material is known as 52100 steel in the US, 100Cr6 in Europe, SUJ2 in Japan and GCr15 in China. This fine-grain martensitic steel has high hardness, exceptional wear, surface characteristics and is
- Diameter / OD: 0.03125 to 3 inch
- Metal / Alloy Material: Alloy Steel
- Applications: Bearing / Power Transmission, Sprayers / Pumps, Valves
- Features: Metal Balls
-
Supplier: Nook Industries, Inc.
Description: Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT) Standard diameters from 3/8" to 4" (larger diameters up to 14") Standard leads from 0.125" to 1.875" Alloy and Stainless Steel Screws
- Length: 1.875 inch
- O.D Screw Diameter: 0.5 inch
- Screw Lead: 0.5 inches per
- Screw Lead Accuracy: 0.004 inch/ft
-
-
Supplier: Alpine Bearing, Inc.
Description: Please feel free to contact our turbo pump specialist at turbo@alpinebearing.com Ball Bearing Features ceramic balls nitrogen alloy steel (Chronidur) riveted phenolic retainers lubrication assisting retainers full compliment upper and lower safety bearings molybdenum
- Bore Size: 0.6692917 inch
- Outside Diameter: 1.3779535 inch
- Overall Width: 0.386614382 inch
- Application: Pump
-
Supplier: Alpine Bearing, Inc.
Description: needs. Click above to see our selection of miniature and instrument bearings in inch sizes. Ball Bearing Features “SS” included for AISI 440C stainless steel delete “SS” for SAE 52100 chrome alloy steel “R” ribbon & “H” crown cages available available in ABEC 1, 3, 5 & 7
- Bore Size: 0.0937 inch
- Outside Diameter: 0.3125 inch
- Overall Width: 0.1094 inch
- Dynamic Radial Load: 60 lbs
-
Supplier: TPA Motion
Description: with the appropriate support bearing products. The screw is matched with a high quality ball nut to create the final assembly. Precision Ground Ball Screw Assemblies Screw diameters: 3.0 to 15.0 mm with leads from 0.5 to 20 mm Screw material: high alloy steel or stainless
- Length: 2.755907 to 23.62206 inch
- O.D Screw Diameter: 0.1181103 to 0.5905515 inch
- Screw Lead: 0.01968503937007874 to 0.7874015748031497 inches per
- Dynamic Load Rating: 33.72 to 2,697.6 lbs
-
Supplier: TPA Motion
Description: 15.0 mm with leads from 1.0 to 20 mm Screw material: high alloy steel (SR) or stainless steel (SSR) Ball Nuts: Flanged (most popular), cylindrical types optional Accuracy Grades: C5, C7, or C10
- Length: 11.81103 to 15.74804 inch
- O.D Screw Diameter: 0.2362206 to 0.393701 inch
- Screw Lead: 0.03937007874015748 to 0.07874015748031496 inches per
- Dynamic Load Rating: 125.888 to 494.56 lbs
-
Supplier: TPA Motion
Description: 12 mm Screw material: high alloy steel (SRT) or stainless steel (SSRT) Ball Nuts: Flanged (most popular), cylindrical types optional Accuracy Grades: C7, C10 Integrated Drive Side Journal Ready for Machining
- Length: 6.1023655 to 18.503947 inch
- O.D Screw Diameter: 0.1574804 to 0.4724412 inch
- Screw Lead: 0.03937007874015748 to 0.7874015748031497 inches per
- Dynamic Load Rating: 67.44 to 1,146.48 lbs
-
Supplier: TPA Motion
Description: SD Series ball screws are bi-directional ball screws that are a great choice when you need to move two ball nuts in opposing directions via one motor screw arrangement. These assemblies consist of a high quality ground screw with a left and right hand thread mated with two
- Length: 5.511814 to 17.322844 inch
- O.D Screw Diameter: 0.1574804 to 0.4724412 inch
- Screw Lead: 0.03937007874015748 to 0.07874015748031496 inches per
- Dynamic Load Rating: 67.44 to 359.68 lbs
-
Supplier: Quality Bearings & Components
Description: Two-Piece PRECISION SPHERICAL BEARINGS – INCH Outer Race - 4130 or 4340 Alloy Steel Heat-Treated, Coated for Corrosion Resistance Ball - 52100 Alloy Steel Heat-Treated Chrome Plated Metal-to-Metal Alloy Steel
- Bore Diameter: 0.875 inch
- Length Through Bore: 0.875 inch
- Outside Diameter: 1.5625 inch
- Load Capacity: 103,000 lbs
-
Supplier: Certex UK
Description: ball can be optional equipped with the new McKissick US422 wedge socket which can be easily adjusted to fit various sizes of wire rope by changing the wedge (ensure that correct wedge is used for selected wire rope size). All hooks forged from Alloy steel and complete with
- Maximum Load Capacity: 9.920801789999999 tons
- Weight: 260.19 lbs
- Special Applications: Hook
- Features: Swivel
-
Supplier: Certex UK
Description: ball can be optional equipped with the new McKissick US422 wedge socket which can be easily adjusted to fit various sizes of wire rope by changing the wedge (ensure that correct wedge is used for selected wire rope size). All hooks forged from Alloy steel and complete with
- Maximum Load Capacity: 29.76240537 tons
- Weight: 864.36 lbs
- Special Applications: Hook
- Features: Swivel
-
Supplier: ASTM International
Description: (chrome alloy steel), Composition 2 (corrosion-resistance hardened steel), Composition 3 (carbon steel), Composition 4 (silicon molybdenum steel), Composition 5 (brass), Composition 6 (bronze), Composition 7 (aluminum bronze), Composition 8 (beryllium copper
-
Supplier: Certex UK
Description: ball can be optional equipped with the new McKissick US422 wedge socket which can be easily adjusted to fit various sizes of wire rope by changing the wedge (ensure that correct wedge is used for selected wire rope size). All hooks forged from Alloy steel and complete with
- Maximum Load Capacity: 14.881202685 tons
- Weight: 456.435 lbs
- Special Applications: Hook
- Features: Swivel
-
Supplier: Radwell International
Description: ROD END BEARING, STANDARD SERIES TR, FEMALE, LEFT HAND, 4 PIECE METAL TO METAL, 1.312 INCH BALL DIAMETER, 52100 ALLOY STEEL, 3/4 INCH BORE DIAMETER, PRECISION GRADE, CARBON STEEL HOUSING, LUBRICATABLE, BRASS RACE MATERIAL, 11300 LBF RADIAL STATIC LOAD. FREE 2 YEAR RADWELL
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: AST Bearings LLC
Description: Outer ring made from 52100 chrome steel or equivalent, Inner ring made from a copper alloy
- Bore Diameter: 11.81103 inch
- Length Through Bore: 8.3464612 inch
- Outside Diameter: 16.929143 inch
- Load Capacity: 1,753,440 lbs
-
Supplier: ASTM International
Description: (chrome alloy steel), Composition 2 (corrosion-resistance hardened steel), Composition 3 (carbon steel), Composition 4 (silicon molybdenum steel), Composition 5 (brass), Composition 6 (bronze), Composition 7 (aluminum bronze), Composition 8 (beryllium copper
-
Supplier: IKO International, Inc.
Description: environment. Tables are lightweight, compact and feature minimal cross sectional height as low as 50 millimeters. Major components are made of high strength, corrosion-resistant aluminium alloys, stainless steel and precision ball screws. Bed widths range from 50 to 86
- Stroke or X-Axis Travel: 1.968505 to 31.49608 inch
- Rated Speed: 7.8740157480315 to 39.3700787401575 in/sec
- Carriage Load: 15.435 to 79.38 lbs
- Lead: 0.15748031496062992 to 0.7874015748031497 inches per
-
Supplier: Snap-on Industrial Brands
Description: DRIVE TYPE SQUARE FINISH CHROME FINISH MATERIAL ALLOY STEEL OVERALL LENGTH 6 INCH OVERALL LENGTH - DECIMAL 6 OVERALL LENGTH - DECIMAL - UOM IN OVERALL LENGTH - FRACTIONAL 6 SIZE 1/2 INCH SIZE - DECIMAL .5 SIZE - DECIMAL - UOM IN SIZE - FRACTIONAL 1/2 WILLIAMS. BRAND APPLICABLE STANDARD
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-950 is a handheld metal hardness durometer used to determine the hardness of 10 different types of metal (i.e., cast steel, hammered steel, cold-rolled steel, stainless steel, cast iron, ductile iron, aluminum alloy, brass, bronze and forged copper
- Scale Range: 19.8 to 976 Points
- Features: Brinell, Durometer, Other, Rockwell, Vickers and Knoop
- Mounting: Handheld or Portable
- Durometer Style: Round or Block Style
-
Supplier: Rotomation, Inc.
Description: Unique like our AL75, the A032 packs a lot of torque per cubic inch of rugged construction and fits in the palm of your hand. With a heat treated alloy steel pinion shaft and relatively large ball bearings, it will handle loads heavier than its competition. Optional features are
- Operating Pressure Range: 0 to 130 psi
- Maximum Torque: 14.95 In-lbs
- Shaft / Table Axial Load Capacity: 30 lbs
- Shaft / Table Radial Load Capacity: 40 lbs
-
Supplier: Hartford Technologies, Inc.
Description: these critical components. A blank is cut from 52100 (GCr15) high carbon, chromium-containing alloy steel tube, then ground to specified OD, ID and width. Tolerances are typically tight (+/- .0001 for diameters and widths) because a set of rollers fits into the ID, and the OD rides in
-
Supplier: DCM Tech Inc.
Description: DCM Tech's IG 140 SD rotary surface grinding machine fills some big shoes but with a small footprint. It has a 32" x 26" footprint and a 56" x 26" operating envelope. This rotary surface grinding equipment uses minimal shop space. Operating parameters are fully programmable for processing
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Applications / Materials Abraded: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Brakes / Clutches, Castings, Ceramics / Glass, Cleaning / Surface Preparation, Cutters / Blades, MRO / Resurfacing, Metals / Metalworking, Ophthalmic / Optical, Semiconductors / Electronics, Wet Grinding / Finishing
Find Suppliers by Category Top
Featured Products Top
-
screw solutions needing to operate in highly corrosive environments, such as well bore fluids, by using Incoloy, Inconel, MP35N, or stainless steel. For elevated temperatures, we can provide Stellite, silicon nitride, or cobalt alloy ball bearings as alternatives to 52100 or 440C (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
operate in highly corrosive environments by using Inconel or stainless steel. For elevated temperatures, we can provide Stellite, silicon nitride, or cobalt alloy ball bearings as alternatives to 52100 or 440C. Follow us on: (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
, for high temperatures RBS can use Stellite or cobalt alloy ball bearings in place of 52100 or 440C ball bearings. Industry Leadership and Collaboration As the preferred industry leader in linear motion, RBS is highly regarded for its expertise and innovation in creating (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
temperatures RBS can use Stellite or cobalt alloy ball bearings in place of 52100 or 440C ball bearings. Industry Leadership and Collaboration As the preferred industry leader in linear motion, RBS is highly regarded for its expertise and innovation in creating custom (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
. In addition, for high temperatures RBS can use Stellite or cobalt alloy ball bearings in place of 52100 or 440C ball bearings. Industry Leadership and Collaboration As the preferred industry leader in linear motion, RBS is highly regarded for its expertise and (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant, abrasion resistant stainless (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
temperature ball bearing service, springs, and heart valves. NITRONIC 60 ® (Alloy 218) (UNS S21800) Fe 63, Cr 17, Mn 8, Ni 8.5, Si 4, N 0.13 High strength fully Austenitic alloy that resists galling and wear (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
, full port with ISO 5211 pad for actuator. • Pressure rating 600 WOG-150 WSP. • Temperature range -4°F to 366°F. • ANSI B1.20.1 connections. • Blow-out proof stem, chrome plated brass ball and and double O-ring stem packing. • P.T.F.E seats with (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Changzhou Sunan & Weijie Steel Balls Co., Ltd. presents high-quality copper balls made from H62/65 brass/copper alloy. These balls are engineered to deliver exceptional performance in diverse industrial and engineering applications, ensuring durability and precision. Key (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Rod Ends SI..E(S),SI..ES 2RS SA..E(S),SA..ES 2RS (read more)
Browse Ball Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Scuffing Resistance of Surface Treated 8625 Alloy Steels
The pin is a 7.94 mm diameter E52100 alloy steel ball (60 to 67 HRC).
-
Scuffing Behavior of 4140 Alloy Steel and Ductile Cast Iron
The ball was a 7.9375 mm diameter E52100 alloy steel ball (60 to 67 HRC).
-
REACTOR REFUELING - INTERIM DECAY STORAGE (FFTF)
The bearing balls for this assembly are of AISI E52100 alloy steel , hardened to 60 to 67 Rockwell C.
-
Lubricity of higher fatty acids
* ShKh9 is a ball -bearing steel similar to E52100 ; 30KhGSA is a low- alloy steel with nominal composition C 0.3~ .
-
Tribological Properties of Limonene Bisphosphonates
The steel balls have the following specifications: material, chrome steel alloy made from AISI E52100 standard steel; hardness, 64–66 Rc; diameter, 12.7 mm; finish, grade 25 extra polish.
-
Effects of Chlorinated Paraffin and ZDDP Concentrations on Boundary Lubrication Properties of Mineral and Soybean Oils
Test balls for 4- ball EP were obtained from Falex Cor- poration (Aurora, IL, USA) and had the following speci- fications: chrome- steel alloy made from AISI E52100 standard steel; 64–66 Rc hardness; 12.7 mm diameter; grade 25 extra polish.
-
Tribological Properties of Vegetable Oils Modified by Reaction with Butanethiol
The balls used in 4- ball experiments were obtained from Falex Corporation (Sugar Grove, IL) and had the following specification: diameter 12.7 mm; chrome alloy steel (AISI No E52100 ), Grade 25 ± 0.00005 EP (Extra Polish); hardness of 64 to…
Indicates content that may require registration and/or purchase.