Products/Services for Economizer Ash Hoppers
-
Hoppers - (417 companies)Hoppers are used for the temporary storage of materials. They are designed so that stored material can be dumped or fed to a process easily. Types of Hoppers There are many different types of hoppers, dumpers, and tippers. Examples include: bottom... -
Economizers - (49 companies)Economizers are mechanical devices that are designed to reduce energy consumption, or to perform other useful, energy-related functions (such as preheating fluids). Economizers are mechanical devices that are designed to reduce energy consumption... -
Bin Activators and Discharge Aids - (68 companies)Bin activators and discharge aids are solids feeder valves with integral vibrators to promote material flow and prevent material bridging. They are used to promote the steady flow of granular or powdered materials from storage bins, hoppers... -
Bulk Material Loaders and Unloaders - (357 companies)Bulk materials loaders and unloaders are used to fill and remove powders, granular substances and other bulk solids from bags, bins, boxes, carts, drums, hoppers, railcars, trucks, and silos. They often include solids feeders and break down clumps... -
Feed Screws and Mixer Screws - (96 companies)Feed Screws and mixing Screws are screws or augers placed in bins, silos, extruders, hoppers, or molding machine to provide uniform flow. As the screw turns, process material is mixed and conveyed. Feed screws (feedscrews) and mixer screws... -
Rolling Stock (locomotives and railcars) - (50 companies)Rolling stock and rail vehicles includes powered and unpowered rail vehicles such locomotives, railroad cars, railway vehicles, coaches or passengers vans, wagons or freight cars, ballast hoppers, switchers, baggage car or luggage vans, and cabooses...
-
Conical Screw Mixers - (67 companies)Conical screw mixers use a rotating screw that progresses around the periphery of a conical hopper. The screw lifts solids from the bottom of the hopper to the top, where the mixture flows by gravity back into the screw. Mixing occurs around...
-
Feed Escapements - (22 companies)Feed escapements are used for individually feeding parts from hoppers, conveyors, magazines, tracks, and vibratory feeders. By separating parts at the ends of feed chutes or raceways, these pneumatic devices prevent jams and multiple feeds. Feed...
-
Spray Tanks and Cups - (49 companies)Spray tanks and cups are vessels that hold paints or coatings for use with spray guns, applicators, and atomizers.
-
Industrial Vibrators - (155 companies)Industrial vibrators use rotary or linear motion to provide consistent vibration for laboratory and industrial shakers, screeners and classifiers, and bins and hoppers. They are powered by an electric motor, pneumatic pistons, or hydraulic fluid...
Product News
-
Triple/S Dynamics, Inc.
Solve Dewatering Problems of the surge-loading. Hot-quenched ash with lime added to control the ph, will stick to the pan of the natural frequency conveyors, causing them to stall-out under load. The natural frequency conveyor and the vertical pitching motion partially de-waters the ash, causing it to stick to the pan. On the other. hand, the gentle horizontal, slow-advance, quick-return motion of the Slipstick conveyor moves the mixture of bottom ash, fly ash, lime, and water en-masse without it sticking to the pan... (read more) -
Ellsworth Adhesives
ITW Dynatec Dynamini The DYNAMINI hot melt adhesive supply unit is equipped with a High-Volume Hopper (HVH) that combines compact design with powerful performance. Its user-friendly control panel, precise temperature control, and Melt-On-Demand hopper grid ensure efficient and reliable operation. Features: Easy to use all icon control panel. All system temperature values are easily and quickly programmed. Removable access covers completely expose all components for easy maintenance. Conforms to CE requirements. ITW... (read more)Browse Hot Melt Adhesives Datasheets for Ellsworth Adhesives -
Ducon Environmental Systems
Dry Collection Air Pollution Control Systems Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride, dioxins, mercury, odors, VOC's, sub-micron particles, fumes, and ammonia from industrial flue gases. FCC... (read more)Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Air pollution control equipment - complete line Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride, dioxins, mercury, odors, VOC's, sub-micron particles, fumes, and ammonia from industrial flue gases. Learn More (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Complete line of air pollution control equipment Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride, dioxins, mercury, odors, VOC's, sub-micron particles, fumes, and ammonia from industrial flue gases. Learn More (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Ducon Environmental Systems
Air pollution equipment can achieve 99.99% removal Ducon's complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical gas absorbers, wet gas scrubbers, packed & spray towers, air strippers, wet and dry precipitators, Activated carbon Adsorbers, FCC Cyclones, Baghouse filters, which are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride, dioxins, mercury, odors, VOC's, sub-micron particles, fumes, and ammonia from industrial flue gases. Ducon has... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
ARDE Barinco, Inc.
Dispersion Of Difficult Fine Powders into Liquids The Dispershear evenly incorporates fine powders that can be difficult to disperse with conventional systems. And its one-pass operation won't harm long-chain molecules or other shear-sensitive materials. The key is the variable-speed auger running along the bottom of the solids holding hopper. By adjusting the auger's speed, you control the rate at which solids feed into the powder chute-slowly for fine powders, faster for maximum productivity. The liquid also enters the powder chute... (read more)Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Sames North American Corporation
USER-FRIENDLY COMPACT & READY TO SPRAY POWDER INOCART H COMPLETE MANUAL POWDER PACKAGE. The Inocart H is a simple and complete manual solution with a fluidized hopper for spraying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains a user-friendly interface with advanced ergonomic functions to help maintain the focus on the powder application and the finish quality. USER-FRIENDLY COMPACT EQUIPMENT READY TO SPRAY. Highest finishing quality: High fluidization for smooth... (read more)Browse Sprayers and Spray Coating Equipment Datasheets for Sames North American Corporation -
Arjay Engineering
Plugged Chute Detection for Wastewater Flow Manual. Drawing. Brochures. Sample Specifications. 2852-PCD Plugged Chute Detector. The 2852-PCD provides non-intrusive monitoring of chutes and hoppers for bulk material detection. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for bulk solids handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe, chute, or other vessel. Plugged Chute Detectors monitor a chute or vessel... (read more)Browse Wastewater Treatment Equipment Datasheets for Arjay Engineering -
ARBURG
Turning Recyclate Into High-Quality Products ARBURG demonstrates how recycled materials can be processed efficiently and reliably with a fully automated production cell. The solution uses an ALLROUNDER 420 C GOLDEN EDITION with ARBURG Servo Hydraulic (ASH) to produce plastic dolphin components from post-consumer recyclate made from old fishing nets. The machine can reduce energy consumption by up to 50% compared with conventional hydraulic machines with the same output. The production cell combines injection molding, automation... (read more)Browse Molding Machines Datasheets for ARBURG
-
Solid waste sampling and distribution project. Final technical report
Three (3) economizer/air preheater ash samples were collected from the two (2) economizer ash hoppers .
-
A study of toxic emissions from a coal-fired power plant utilizing an ESP/Wet FGD system. Volume 1, Sampling, results, and special topics: Final report
Pulverized fuel f i r e d Yetal i n pulverized coal Metal i n pulverized coal Furnace metal emissions Bottom ash Yetal i n bottom ash Netal i n bottom ash Economizer hopper ash Uetal i n hopper ash Yetal i…
-
Solid waste sampling and distribution project: Sampling report {number_sign}4
Designated sampler: Fly Ash Samples-Two 500 ml Teflon0 containers of dry fly ash will be obtained from each of the following locations: economizer ash hopper and precipitator ash hopper.
-
FURNACE INJECTION OF ALKALINE SORBENTS FOR SULFURIC ACID CONTROL
Carbon in Ash—The carbon content of the economizer ash hopper ash samples was determined by the LOI method.
-
SULFURIC ACID REMOVAL PROCESS EVALUATION: SHORT-TERM RESULTS
Economizer ash hopper samples were analyzed by the loss-on-ignition (LOI) method, which is typically used as an indicator of carbon content in the ash.
-
FURNACE INJECTION OF ALKALINE SORBENTS FOR SULFURIC ACID REMOVAL
Although the LOI results suggest an adverse effect of dolomite injection on unburned carbon concentrations, there is some question as to how representative of current operating conditions the economizer ash hopper grab samples might have been.
-
Pulsed atmospheric fluidized-bed combustion. Quarterly report, October--December 1994
Boiler inlet ash hopper Boiler outlet duct Economizer ash hopper Economizer outlet duct Distributor air inlet duct I.D. Fan outlet duct Exhaust stack .
-
Pulsed atmospheric fluidized bed combustion. Technical progress report, January 1995--April 1995
…equipment have been completed: Inlet gas duct to cyclone Solids return duct (Dipleg and J valve) Coarse coal silo Fine coal silo Lime stone silo Ash silo Economizer Boiler inlet ash hopper Boiler outlet duct Economizer ash hopper Economizer outlet duct Distributor…
-
Identification of hazards in non-nuclear power plants. [Public health hazards of fossil-fuel, combined cycle, combustion turbine, and geothermal power plants]
Economizer ash i, collec-ed in the economizer ash hopper .
-
Economic evaluation report
+ Economizer Ash Hopper .
Indicates content that may require registration and/or purchase.