Products/Services for Eddy Current Damping In Shock Absorber

  • Shock Absorbers, Linear Dampers, and Dashpots-Image
    Shock Absorbers, Linear Dampers, and Dashpots - (293 companies)
    Shock absorbers, linear dampers, and dashpots provide motion damping in linear applications. They frequently incorporate fluid dampening, and can include mechanical or elastomeric elements. Shock absorbers, linear dampers, and dashpots provide...
    Shock Absorber / Damper Type
    Dampening Method
    Absorption / Damping Action
  • Rotary Dampers-Image
    Rotary Dampers - (52 companies)
    ...rotary motion for the amendment of vibration, noise, and machine component wear. A rotary damper enables products to perform with a smooth mechanical motion. Rotary shock absorbers control vertical and lateral motion in rail suspension applications...
  • Eddy Current Linear Encoders-Image
    Eddy Current Linear Encoders - (23 companies)
    Eddy current linear encoders detect the distance from a target by using magnetic fields generated by a reference and sensing coils. High performance, noncontact, eddy current linear encoders measure the position and motion of conductive targets...
  • Eddy Current Probes-Image
    Eddy Current Probes - (84 companies)
    Eddy current probes induce detectable eddy currents in ferrous and nonferrous material for flaw detection, weld inspection, and other nondestructive test applications. How to Select Eddy Current Probes. Eddy current probes induce detectable eddy...
  • Eddy Current Instruments-Image
    Eddy Current Instruments - (105 companies)
    Eddy current instruments are NDT instruments that induce detectable eddy currents in conductive materials. They are used to detect flaws, determine thickness, inspect welds, measure conductivity, and sort alloys. Eddy current instruments include...
  •  
    Eddy Current Proximity Sensors - (30 companies)
    Eddy current proximity sensors and switches detect the proximity or presence of a target by sensing the magnetic fields generated by a reference coil. Eddy current proximity sensors and switches detect the proximity or presence of a target...
  •  
    Shock and Impact Sensors - (68 companies)
    Shock and impact sensors are devices that detect sudden or severe impacts at a predetermined level and indicate whether the level has been exceeded. Shock and impact sensors are used to detect and record shock or impact to a product or package...
  •  
    Current Sensors - (403 companies)
    Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals. Current sensors measure AC and/or DC current levels. The sensors...
  •  
    Shock and Vibration Testing Shakers - (86 companies)
    Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis. Shock and vibration testing shakers are force generators, or transducers, that provide...
  •  
    Shock and Vibration (Dynamics) Testing Services - (223 companies)
    Shock and vibration (dynamics) testing services or dynamics testing of a finished product or component using shock, sine and random vibration or other dynamic test conditions. Shock and vibration (dynamics) testing services test finished products...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Modeling and experiments on eddy current damping caused by a permanent magnet in a conductive tube
    These results show that eddy current damping can be used as a shock absorber in vibrating systems.
  • A Preliminary Study of Energy Recovery in Vehicles by Using Regenerative Magnetic Shock Absorbers
    … road at 45 mph; and, therefore, for an electrical vehicle with regenerative brakes and with the regenerative shock absorbers recharging the vehicle's battery … … be significantly increased Presented in the Appendices are discussions of the simplified eddy current damping and road bump models.
  • Dictionary of Mechanical Engineering
    See alsodetuner; shock absorber . vibration dampers Dampers fitted to an engine … … from torsional vibration at critical running speeds. damping The process by which … … dissipated. coulomb damping Damping in which the force opposing … … damping Damping due to eddy currents set up by the …
  • https://uwspace.uwaterloo.ca/bitstream/handle/10012/4375/Babak_Ebrahimi_PhD_Thesis.pdf?sequence=1
    J3- Babak Ebrahimi, Mir Behrad Khamesee, Farid Golnaraghi, Permanent magnet configuration in design of an eddy current damper, Journal of Microsystem Technologies, DOI: 10.1007/s00542- 008-0731-z, 2008 J4- Babak Ebrahimi, Mir Behrad Khamesee, Farid Golnaraghi, Design and modelling of a magnetic shock absorber based on eddy current damping effect, Journal of Sound and Vibration, 315 (4), 2008 pp. 875-889 .
  • Improved design of linear electromagnetic transducers for large-scale vibration energy harvesting
    [20] Gupta, A., Jendrzejczyk, J.A., Mulcahy, T.M., and Hull, J.R., “Design of electromagnetic shock absorbers ”, International Journal of Mechanics and Materials in Design, 3:285–291, 2006 [21 … … S., “A New Type of Eddy Current Damper with Increased Energy … Passive Electromagnetic Damping Device for Motion Control of Building Structures”.
  • A novel eddy current damper: theory and experiment
    Craik D 1995 Magnetism Principles and Applications (New York: Wiley) pp 334–6 Ebrahimi B, Khamesee M B and Golnaraghi F 2008a Permanent magnet configuration in design of and eddy current damper Microsyst. Technol. at press, doi:10.1007/s00542-008-0731-z Ebrahimi B, Khamesee M B and Golnaraghi M F 2008b Design and modeling of a magnetic shock absorber based on eddy current damping effect J.
  • A Preliminary Study of Energy Recovery in Vehicles by Using Regenerative Magnetic Shock Absorbers
    In addition to other potential applications, the use of such shock absorbers might allow for improved energy efficiency in electrical vehicles through the conversion of otherwise parasitic mechanical power losses into stored electrical energy, thereby leading to longer distances between battery recharges. We recently carried out two experiments that validated a simplified eddy current damping model which, together with a “road bump” model (discussed further below), has been used to estimate the average power/energy recovery that might accrue for a 2500 lb automobile travelling …
  • Integrated null-flux suspension and multiphase propulsion system for magnetically-levitated vehicles
    In either configuration, the guideways may be elevated on pillars or mounted at grade. … vehicle body 30 by a secondary suspension system consisting of some combination of active and/or passive vibration control devices of a mechanical and/or electromechanical nature, such as, springs, shock absorbers , dampers, controlled- current magnets or eddy -current damping plates (not shown), to .
  • Handbook of Noise and Vibration Control Complete Document
    7 DAMPING DEVICES Damping devices consist of vibration absorbers , tuned mass dampers, shock absorbers, eddy current dampers, particle dampers, strut mechanisms, and various other inventions to reduce vibrations. Here SEj (r ) is the strain energy in the j th material when deformed in the r …
  • Machine Design and Manufacturing Engineering
    The damping force of shock absorber is formed by friction among the throttle wall and the oil and oil molecules. When the piston is moving in the working cylinder back and forth, oil flows from one chamber … Since the flowing oil has a certain speed, eddy current and disturbance is generated near the orifice.