-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Gate Drivers DRIVER-IC Product overview: 1EDI2002AS from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets,
- Supply Voltage: 4.65 to 18 volts
- Rise Time: 120 ns
- Fall Time: 150 ns
- Number of Outputs: 1
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DGT ISO 5.7KV 1CH GT DVR DSO20 Product overview: 1EDI3030ASXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing
- Supply Voltage: 3 to 5.5 volts
- Rise Time: 55 ns
- Fall Time: 45 ns
- Operating Temperature: -40 to 150 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DGT ISO 3.75KV 1CH GT DVR DSO36 Product overview: 1EDI2001ASXUMA2 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers
- Rise Time: 30 ns
- Operating Temperature: -40 to 150 C
- Features: Other
-
-
Supplier: Infineon Technologies AG
Description: 500V CoolMOS™ CE is a price-performance optimized platform enabling to target cost sensitive applications in consumer and lighting markets by still meeting highest efficiency standards. The new series provides all benefits of a fast switching superjunction MOSFET while not sacrificing ease of
- rDS(on): 0.28 ohms
- QG: 32.6 nC
- TJ: -55 to 150 C
- VGS(off): 2.5 to 3.5 volts
-
Supplier: Infineon Technologies AG
Description: rectification for AC-DC SMPS Motor control for 48 V – 110 V systems Isolated DC-DC converters Lighting for 110 V AC networks HID lamps Class D audio amplifiers Uninterruptable power supplies (UPS) LED lighting power supply Applications 48 V intermediate bus converter (IBC)
- rDS(on): 0.032 ohms
- TJ: -55 to 175 C
- VGS(off): 2 to 4 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Infineon Technologies AG
Description: reliability and manufacturing capacity these components are ideally suited for a wide variety of applications including LED lighting, ADAS, body control units, SMPS and motor control. Summary of Features Enhancement mode Logic level Avalanche rated Fast switching Dv/dt rated
- rDS(on): 14 ohms
- TJ: -55 to 150 C
- VGS(off): 0.8 to 1.8 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Infineon Technologies AG
Description: (24V) Power train / clutch transmission Automotive Lighting Body Control Module Seat control Decentralized Mirror Module Decentralized Light Module Start&Stop transmission HEV Main Battery Pack Infotainment System Applications Body electronics and power distribution General
- tON: 100,000 ns
- tOFF: 150,000 ns
- Operating Ambient Temperature: -40 to 125 C
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Challenging the paradigms on up-stream B2B e-commerce?
Also, Web-EDI or EDI - light (the company key, edit or con- trol data that are transmitted to the receiver electroni- cally) is here considered a subset of B2B e-commerce.
-
Research on an intelligent solar tracking system based on LPC2131
[13] Muhammad Gary Shafer, Edi Saputra, Kamalrulnizam Abu Bakar, Farah Ramadhani, "Modeling of Fuzzy Logic Control System for Controlling Homogeneity of Light Intensity from Light Emitting Diode," isms, pp.7l- 75, 2012 Third International Conference on Intelligent Systems Modelling and Simulation …
-
Photoluminescence of Eu 2+ ‐Doped Strontium Cyanamide: A Novel Host Lattice for Eu 2+
… 293 K were carried out by a Fluorolog-3 spectrofluoro- meter (Jobin Yvon Inc./specx, HORIBA Jobin Yvon Inc., Edi - son, NJ) equipped with … … 100 liquid nitrogen cryostat controlled by a cryogenic temperature … … 32, and the excitation light resource is a 450 …
-
Design of a fuzzy-based control system for energy saving and users comfort
… working plane on zone i; ELij is the average artificial illuminance on zone i from control group (CG) j; EDi is the average daylight … … i; Sj is the control signal of CG j … … illuminance, at full power lighting , on the zone from …
-
The analysis of the apparel supply chain systems with specific reference to the Korean apparel organisations of the overseas and domestic brand products
In the light of this, the alternative strategies for the apparel product replenishment methods to afford a quicker response system; the real-time ‘demand-supply’ data management using the electronic data interchange ( EDI ) information system; the inventory control at both of the …
-
Low Cetane Number Renewable Oxy-fuels for Premixed Combustion Concept Application: Experimental Investigation on a Light Duty Diesel Engine
… CA Crank angle CI Compression ignition CN Cetane number CO Carbon monoxide CO2 Carbon dioxide COV Coefficient of variance CYCLOX Cyclohexanone EC Energizing current ECU Electronic Control Unit EDI Early Direct Injection EGR … … Specific Fuel Consumption LD Light duty LTC Low Temperature …
-
TEDI: the TripleSpec Exoplanet Discovery Instrument
Our visible- light EDI instruments have already demonstrated a < 5 m/s RV measurement noise performance in the observatory and in benchtop tests … … achieved near photon limited velocity noise, a remarkable result given the prototype instrument quality and absence of environmental controls .
-
MI Varnish and MI Paste Plus in a Caries Prevention and Remineralization Study
Lesions will be scored using the Enamel Decalcification Index ( EDI ) area evaluation scheme (primary outcome), International Caries Detection and Assessment … … activity criteria (Nyvad criteria; Bente Nyvad, Scandinavian Researcher), and Quantitative Light Fluorescence (QLF, Inspektor Pro … … brackets in treatment and control groups.
-
Techniques in Broadband Interferometry
… is a new application of Spectral Interferometry (SI), also called Externally Dispersed Interferometry ( EDI ), that can simultaneously … SI has demonstrated the ability to measure a λ/20, 000 white- light fringe shift with only λ/3 baseline control .
-
Lighting&Sound America Volume 11 Issue 6 June 2014
Our primary source of dimming and lighting control was Electronics Diversified. Around 1975, Gordon Pearlman had taken the LS8 to EDI and they had installed the PDP8 minicomputer …
Indicates content that may require registration and/or purchase.