-
Supplier: Avant Technology
Description: Avant Technology is a leading US manufacturer and global provider of DRAM memory modules and Flash sub-assemblies. From the POS and telecommunications sector, to commercial, networking, server and PC industries; Avant memory solutions are designed to fulfill a variety of
- Capacity: 16 MB
- Features: 5 V
- Memory Type: EDO RAM, RAM
- Form Factor: SIMM
-
Supplier: Radwell International
Description: MEMORY MODULE 16MB 4X32 EDO 72PIN SIMMS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MEMORY MODULE, EDO RAM, SIMM, 16 MB, PC BOARD, PCB BOARD, CONTROL BOARD, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1M-bit × 4 CMOS DRAM (Fast page mode or EDO) / 1M-BIT X 4 CMOS DRAM (FAST PAGE MODE OR EDO) Product overview: AS4C14400-60JC from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers,
- Memory Category: DRAM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 5V 256Kx16 CMOS DRAM (EDO) / DRAM Chip EDO 4M-Bit 5V 40-Pin SOJ Product overview: AS4C256K16E0-50JC from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and
- Memory Category: DRAM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DRAM Chip EDO 16Mbit 1Mx16 3.3V 44-Pin TSOP-II / 1M x 16 (16-MBIT) DYNAMIC RAM WITH EDO PAGE MODE Product overview: IS41LV16100-50T from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial
- Memory Category: DRAM
Find Suppliers by Category Top
More Information Top
-
Memory Help for Dell Latitude CPi Laptop
what if i replace the edo memory module for two sdram modules?
-
Memory Testers
Coverage includes 240pin, 200pin DDR2, 184pin , 200pin DDR, 168pin, 144pin SDRAM, 168pin, 72pin,30 pin EDO /FPM DRAM SIMMs DIMM SoDIMM memory module . .
-
DDR3
Coverage includes 240pin, 200pin DDR2, 184pin , 200pin DDR, 168pin, 144pin SDRAM, 168pin, 72pin,30 pin EDO /FPM DRAM SIMMs DIMM SoDIMM memory module . .
-
INNOVENTIONS, Inc.
The RAMCHECK 200-pin DIMM Adapter allows you to test 200-pin FPM/ EDO DIMM (Dual-Inline- Memory - Module ) modules with a basic configuration of 144 bits, as used in the Sun Sparc Stations and other Sun Microsystem computers .
-
INNOVENTIONS, Inc. Ramcheck 200-Pin DIMM - Adapter for Sun Microsystems Computers
The RAMCHECK 200-pin DIMM Adapter allows you to test 200-pin FPM/ EDO DIMM (Dual-Inline- Memory - Module ) modules with a basic configuration of 144 bits, as used in the Sun Sparc Stations and other Sun Microsystem computers .
-
HIMEM.SYS missing
EDO memory is common to this,if 1 module is bad Himem will not load.
-
http://www.intel.com/design/intarch/datashts/29055102.pdf
The TXC supports industry standard 32- and 36-bit wide memory modules with fast page-mode DRAMs and supports EDO (Extended Data Out) DRAMs.
-
Exploiting off-chip memory access modes in high-level synthesis
The sample library memory mod- ule used in this paper is the IBMllT1645LPExtended Data Out ( EDO ) DRAM, and the input behavior is the FindAv- erage routine in Figure 3(a), where the scalar variable av is mapped to an on-chip register …
-
Changing EDO to SDRAM
EDO ram is usually 72 pin SIMM's (Single in Line Memory Modules ).
-
NT 4.0 SP5 memory detection problems
It's possible that, if you've upgraded the memory , one or more of the modules don't match - EDO , SDRAM, 60ns, 70ns etc.
Indicates content that may require registration and/or purchase.