-
Supplier: Newark, An Avnet Company
Description: EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSOT-23; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 914622-C8051F701-GQ Series: C8051F70x Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 25MHz 15KB (15K x 8) FLASH 64-TQFP (10x10) Core Processor: 8051 Speed: 25MHz Package: Tray Package:
- Clock Speed: 25 MHz
- Internal RAM Size: 15 KB
- Internal ROM Size: 32 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 914623-C8051F704-GM Series: C8051F70x Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 25MHz 15KB (15K x 8) FLASH 48-QFN (7x7) Core Processor: 8051 Speed: 25MHz Package: Tube Package:
- Clock Speed: 25 MHz
- Internal RAM Size: 15 KB
- Internal ROM Size: 32 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 808251-C8051F370-A-GMR Packaging: Reel Mounting Style: SMD Core Processor: 8051 Speed: 50MHz Core Size: 8-Bit Connectivity: SMBus (2-Wire/I2C), SPI, UART/USART Peripherals: POR, PWM, Temp Sensor, WDT Number of I/O: 21 Program Memory Size:
- Clock Speed: 50 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 512 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
-
Supplier: Silicon Labs
Description: 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers, counters and
- Internal RAM Size: 1.536 KB
- Internal ROM Size: 16 KB
- Supply Voltage (Vcc): 3 to 3.6 volts
- Number of Timers: 2
-
Supplier: Silicon Labs
Description: (USB) 2.0 function controller with an integrated transceiver and on-chip clock recovery. No external resistors, crystal, voltage regulator, EEPROM or other components are required. On-chip resources include a high-speed 8051 CPU with up to 64 kB Flash, UARTs, SMBus, SPI, timers,
- Clock Speed: 48 MHz
- Internal RAM Size: 5.376 KB
- Supply Voltage (Vcc): 3.3 to 3.6 volts
- Supply Current: 28.5 milliamps
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1029869-C8051F700-GQ Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: C8051F70x Core Processor: 8051 Speed: 25MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 8-Bit Connectivity: EBI/EMI, SMBus (2-Wire/I2C), SPI, UART/USART
- Clock Speed: 25 MHz
- Internal RAM Size: 15 KB
- Internal ROM Size: 32 KB
- Supply Voltage (Vcc): 1.8 to 3.6 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: 8-bit Microcontrollers - MCU 8kB/512B RAM, 32B EEPROM, 10b ADC, 27ch CapSense, TQFP48
-
Supplier: Allied Electronics, Inc.
Description: Microcontroller, 8051 Comp., 4 8-Bit I/O Ports, 64K ROM/RAM, 25 MHz, 5 V, PDIP40
-
Supplier: Allied Electronics, Inc.
Description: Microcontroller, 8051 Comp., 4 8-Bit I/O Ports, 64K ROM/RAM, 33 MHz, 5 V, PDIP40
-
Supplier: Rochester Electronics
Description: Microcontroller, 8-Bit, EEPROM, 8051 CPU, 48MHz, CMOS
- Bits: 8 Bit
- ROM Type: EEPROM
- Features: Other
-
Description: 8-BIT, EEPROM, 8051 CPU
- Internal RAM Size: 16 KB
- Supply Voltage (Vcc): 3.6 to 3 volts
- Operating Temperature: 0 to 70 C
- Life Cycle Stage: Removed
-
Supplier: ACCES I/O Products, Inc.
Description: Data stored in RAM can be accessed at the convenience of the computer All communication is ASCII-based command/response protocol at rates up to 28.8Kbaud Industry-standard 8051 compatible microcontroller APPLICATIONS Remote Data Acquisition Supervisory Control Building Automation Direct
- Analog Input Channels: 8 #
- Resolution: 12 bits
- User Interface: Computer Programmable
- Features: Data Acquisition Instrument / System, I/O Module, Other, Stand Alone
Find Suppliers by Category Top
Conduct Research Top
-
Using C to Interface 8051 MCUs with SPI Serial EEPROMs
AN1193 Using C to Interface 8051 MCUs with SPI Serial EEPROMs The main features of the 25XXX serial EEPROMs are: Author: Alexandru Valeanu * SPI-compatible serial interface bus Microchip Technology Inc. * EEPROM densities from 128 bits to 512 Kbits * Bus speed from 3 MHz to 20 MHz INTRODUCTION
-
Using a Hardware Module to Interface 8051 MCUs with SPI Serial EEPROMs
AN1197 Using a Hardware Module to Interface 8051 MCUs with SPI Serial EEPROMs The main features of the 25XXX serial EEPROMs are: Author: Alexandru Valeanu * SPI-compatible serial interface bus Microchip Technology Inc. * EEPROM densities from 128 bits to 512 Kbits * Bus speed from 3 MHz to 20 MHz
-
Interfacing 8051 MCUs with SPI Serial EEPROMs
The 25XXX series serial EEPROMs from Microchip Technology support a half-duplex protocol that functions on a master-slave paradigm that is ideally suited to data stream applications. The bus is controlled by the microcontroller (master), which accesses the 25XXX serial EEPROM (slave) via a simple
-
Interfacing the 8051 with 2-wire Serial EEPROMs
Many designers today are implementing embedded systems that require low cost non-volatile memory. Microchip has addressed this need with a full line of serial EEPROMs, in a variety of memory configurations, using the industry-standard 2 or 3-wire communication protocols. The theory and application
-
Using C and I/O Pins to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
is the hardware schematic depicting the interface between the Microchip 24XXX series of I2C serial EEPROMs and NXP's P89LPC952 8051-based MCU. The schematic shows the connections necessary between the MCU and the serial EEPROM as tested, as well as the required pull-up resistors on the clock line (SCL) and data
-
Using a Timer to Interface 8051 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1184 Using a Timer to Interface 8051 MCUs with UNI/O TM Bus-Compatible Serial EEPROMs The main features of 11XXX serial EEPROMs are: Author: Alexandru Valeanu * Single I/O pin used for communication Microchip Technology Inc. * EEPROM densities from 1 Kbits to 16 Kbits * Extremely small packages
-
Using C and a Timer to Interface 8051 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1185 Using C and a Timer to Interface 8051 MCUs with UNI/O TM Bus-Compatible Serial EEPROMs Some of the main features of 11XXX serial EEPROMs Author: Alexandru Valeanu are: Microchip Technology Inc. * Single I/O pin used for communication * EEPROM densities from 1 Kbits to 16 Kbits * Extremely
-
Using ASM and a Hardware Module to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
AN1190 Using ASM and a Hardware Module to Interface 2 8051 MCUs with I C TM Serial EEPROMs This application note is part of a series that provide Author: Alexandru Valeanu source code to help the user implement the protocol Microchip Technology Inc. with minimal effort. Figure 1 is the hardware
More Information Top
-
The implementation of an assistive robot with real-time image recognition functions
EEPROM 8051 MCU .
-
Developing a Trojan applets in a smart card
64KB Eeprom , SLE66CX322 ( 8051 derivative), page size 1KB a-22b .
-
Teaching microcontrollers
5) Expanded mode for HC11 6) Reading/writing EEprom 7) 8051 PIC serial U 0 8) PWM interface 9) Counting interface 10)Interrupts 11)printer interface 12)I’C communicationsinterface 13)485 communicationsinterface .
-
Interfacing the 8051 with 2-wire Serial EEPROMs
INTERFACING MICROCHIP SERIAL EEPROMS TO THE INTEL 8051 FAMILY OF MICROCONTROLLERS .
-
CY7C64603-52NC Datasheet
○ 48-MHz or 24-MHz 8051 , selectable by EEPROM configuration bit .
-
Using C and I/O Pins to Interface 8051 MCUs with I2C(TM) Serial EEPROMs
serial EEPROMs and NXP’s P89LPC952 8051 -based MCU.
-
Interfacing 8051 MCUs with SPI Serial EEPROMs
Figure 1 is the hardware schematic depicting the inter- face between the Microchip 25XXX series serial EEPROMs and NXP’s P89LPC952 8051 -based MCU.
-
Using a Hardware Module to Interface 8051 MCUs with SPI Serial EEPROMs
… Figure 1 is the hardware schematic depicting the inter-plus separate data in (SI) and data out (SO) lines. face between the Microchip 25XXX series serialAccess to the 25XXX serial EEPROM is controlled EEPROMs and NXP's P89LPC952 8051 -based MCU.CS) input.
Indicates content that may require registration and/or purchase.