-
Supplier: Accuris
Description: Cabinets, Racks, Panels, and Associated Equipment
-
Supplier: TelephoneStuff.com
Description: source per IEEE 802.3ae 10 GbE standard - Pass all TIA/EIA-568-B.3 performance requirements - Insertion loss per connection: 0.10dB typical; 0.30dB maximum - Backward compatible for use with all 50/125μm system requirements - Factory terminated and 100% tested for insertion loss -
-
Supplier: Great Lakes Case & Cabinet Co., Inc.
Description: EIA 310-D, 2 pair of rails, top panel, 16 position power strip
- Length / Height: 72 inch
- Width/Diameter: 24 inch
- Depth: 36 inch
- Rack Height: 37 U
-
-
Description: The basic dimensions of a range of modular subracks conforming to IEC 60297-3 (1984-01) and IEC 60297-4 (1995-03) for mounting in equipment according to IEC 60297-1 (1986-09) and ANSI/EIA 310-D-1992, together with the basic dimensions of a compatible range of plug-in units,
-
Description: Superseded by 1101.1-1998 (SH/SS94691) The basic dimensions of a range of modular subracks conforming to IEC 60297-3 (1984-01) and IEC 60297-4 (1995-03) for mounting in equipment according to IEC 60297-1 (1986-09) andANSI/EIA 310-D-1992, together with the basic dimensions of a
-
Supplier: Tripp Lite by Eaton
Description: hole/cage nut mounting for guaranteed compatibility with all EIA-310-D compliant 19" equipment. Tool-less mounting slots allow quick installation of PDUs and vertical cable managers. Adjustable mounting rails include an easy-view depth index to eliminate time-consuming
- Rack Height: 42 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: hole/cage nut mounting for guaranteed compatibility with all EIA-310-D compliant 19" equipment. Enclosures ship fully assembled for rapid deployment and roll into place on heavy-duty casters. Toolless mounting slots allow quick installation of PDUs and vertical cable managers.
- Rack Height: 48 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Tripp Lite by Eaton
Description: hole/cage nut mounting for guaranteed compatibility with all EIA-310-D compliant 19" equipment. Enclosures ship fully assembled for rapid deployment and roll into place on heavy-duty casters. Toolless mounting slots allow quick installation of PDUs and vertical cable managers.
- Rack Height: 48 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Huntec, Inc.
Description: CLM-24680-36B 36U Cabinet, 23.5"(w) x 32"(d) x 72"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA-310 standard
- Type: Electronic and Instrument Enclosures
-
Supplier: nVent Electric
Description: RA rack mounting angles are 14 gauge steel with mounting holes .281 in. (7 mm) in diameter and spaced per EIA standard RS-310-D universal spacing. Use clip nut package AN1032 to provide tapped holes at desired locations.Angles and mounting hardware are plated. All
-
Supplier: TelephoneStuff.com
Description: installation and allows for quick additions or changes - Panels comply with EIA-310-D rack mount standard - Optional cable management bars attach to the back of the panel to provide both cable management and strain relief while maintaining proper bend radii - Includes 25
- Number of Ports: 24
- Cable Specifications: Category 6
-
Supplier: Tripp Lite by Eaton
Description: mission-critical equipment. Vendor-neutral square hole/cage nut mounting for guaranteed compatibility with all EIA-310-D compliant 19" equipment. Enclosures ship fully assembled for rapid deployment and roll into place on heavy-duty casters. Toolless mounting slots allow quick
- Rack Height: 42 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Huntec, Inc.
Description: CLM-24680-30B 30U Cabinet, 23.5"(w) x 32"(d) x 60"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA-310 standard
- Type: Electronic and Instrument Enclosures
-
Supplier: Huntec, Inc.
Description: CLM-23250-06B 6U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 2 EIA-310 standard vertical mounting rails
- Type: Electronic and Instrument Enclosures
-
Supplier: Huntec, Inc.
Description: CLM-23240-06B 6U height, W/Fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 2 EIA-310 standard vertical mounting rails (Square
- Type: Electronic and Instrument Enclosures
-
Supplier: Visual Sound, Inc.
Description: performance (ISO 11801 Class EA); PoE and PoE+ operation (IEEE 802.3at). 100% factory tested. Rolled-edge, 16-gauge steel construction provides superior strength to eliminate flexing during termination. Supports T568A and T568B for universal wiring. Meets the EIA/TIA-310-D
- Connector Type: Audio / Video Connector
-
Supplier: TelephoneStuff.com
Description: for quick additions or changes - Panels comply with EIA-310-D rack mount standard - Optional cable management bars attach to the back of the panel to provide both cable management and strain relief while maintaining proper bend radii
-
Supplier: TelephoneStuff.com
Description: additions or changes - Panels comply with EIA-310-D rack mount standard - Optional cable management bars attach to the back of the panel to provide both cable management and strain relief while maintaining proper bend radii MODEL #PXJ648E1U PANEL WILL ONLY ACCEPT
- Number of Ports: 48
- Cable Specifications: Category 6
-
Supplier: Eaton | Power Quality
Description: your Total Cost of Ownership (TCO). Equipment mounting height of 25U, 42U and 45U for EIA-310-D 19" equipment Overall height of (42U) 79.6" (with optional casters) allows adequate clearance through a seven-foot doorway Maximizes data center real estate with a 24" width A 39" or
- Length / Height: 50 to 84.79 inch
- Width/Diameter: 24 to 30 inch
- Depth: 39 to 48 inch
- Rack Height: 12 to 45 U
-
Supplier: Hammond Manufacturing Company Inc.
Description: hinged desk cover (providing a flat, sturdy desk surface). Available in either Standard (will support Standard Turret only) or Deep (will support Deep Turret only) format. Smooth lines and clean edges provide an attractive, contemporary appearance. Standards UL 508A Type 3R,
- Type: Electronic and Instrument Enclosures, Modular Enclosures
-
Supplier: Cisco
Description: network, and power Offers ample room for power, cooling, cable management, and serviceability Compatible with Cisco UCS Integrated Infrastructure solutions Certified for preracking Cisco UCS and shipping up to 2700 pounds of IT gear Advanced rack for the modern data center Complies with
- Length / Height: 79.3 inch
- Width/Diameter: 23.5 inch
- Depth: 49.8 inch
- Mounting Type: Free Standing Cabinet
Find Suppliers by Category Top
Featured Products Top
-
Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP Management: SNMP v1/v2c/v3, WEB, Telnet (read more)
Browse Network Switches Datasheets for Advantech -
relevant ASTM tests for foam Standards like ASTM D635 (ignition of plastics) and ASTM D2863 (limiting oxygen index) are also relevant. They help determine how readily a foam will ignite and under what oxygen concentration it will burn. These metrics feed into safety (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
A1 Series 3~10A MINIATURE POWER RELAY Features: Outline dimension (18.2mm×10.2mm×14.9mm) 1 Form A?SPST?contact arrangement Designed to (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
provides one of the lowest sound levels of any FFU in the industry measuring at 51 dBA. The Original runs at only 310 watts at 90 FPM and uses less energy than older, traditional fan filter units which lowers operating costs. The MAC 10® Original does all this while maintaining a low profile (read more)
Browse Cleanrooms Datasheets for Envirco -
MAC 10® Original Fan Filter Unit Extra low watts, sound, and profile. The Envirco® MAC 10 fan filter unit, was the first (FFU) to combine low sound, low watts and a low profile. Measuring only 51 dBA, the MAC 10 Original Standard (read more)
Browse Cleanrooms Datasheets for Envirco -
wide, and 67.2 mm high, excluding some terminal projections. It weighs approximately 310 g and can be installed without restriction on mounting orientation. Optional accessories include the P9EA-C terminal cover and P9EA-D DIN-track adapter. The terminal (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.