-
Supplier: Accuris
Description: Chimneys - Elastomeric seals and elastomeric sealants - Material requirements and test methods - Part 1: Seals in flue liners
-
Supplier: Accuris
Description: Chimneys Elastomeric seals and elastomeric sealants Material requirements and test methods Part 1: Seals in flue liners
-
Supplier: Accuris
Description: Medical Infusion Equipment - Plastics Caps with Inserted Elastomeric Liner for Containers Manufactured by the Blow-Fill-Seal (BFS) Process
-
-
Supplier: Accuris
Description: Medical infusion equipment - Plastics caps with inserted elastomeric liner for containers manufactured by the blow-fill-seal (BFS) process
-
Supplier: CSA Group
Description: ISO 15759:2005 specifies the dimensional and functional requirements for plastics caps with inserted elastomeric liners, attached to the infusion container [blow-fill-seal (BFS) container] by welding or by collar technique. These caps are intended for use in the packaging and handling
-
Description: ISO 15759:2005 specifies the dimensional and functional requirements for plastics caps with inserted elastomeric liners, attached to the infusion container [blow-fill-seal (BFS) container] by welding or by collar technique. These caps are intended for use in the packaging and handling
-
Description: Liner Side Adhesive Elastomeric heat sealable adhesive. Adhesive bonds at temperatures between 200 to 250°F. Common Applications Label: identification
- Peel Strength / Adhesion: 2.8125 lbs/in
- Temperature Resistance: 71.11111111111111 C
- Adhesive: Hot Melt / Heat Activated, Silicone
- Backing: PET / Polyester, Paper, Plastic / Polymer
-
Supplier: Armacell LLC
Description: AP Coilflex Duct Liner is a highly conformable, elastomeric thermal insulation engineered for automated applications with water-based adhesives. AP Coilflex Duct Liner is ideal for air handling systems, VAV units, ducts and other air system components requiring condensation
-
Supplier: Armacell LLC
Description: AP Armaflex and AP Armaflex FS are mold-resistant, fiber-free duct liners and wraps with or without an advanced, pressure-sensitive adhesive system. These duct liners and wraps are ideal for air handling systems, VAV units, ducts and other air system components requiring condensation
- Noise Reduction Coefficient (if applicable): 0.4 NRC
- Thickness: 1.5 to 2 inch
- Width: 36 to 60 inch
- Height: 48 inch
-
Supplier: Armacell LLC
Description: AP Armaflex and AP Armaflex FS are mold-resistant, fiber-free duct liners and wraps with or without an advanced, pressure-sensitive adhesive system. These duct liners and wraps are ideal for air handling systems, VAV units, ducts and other air system components requiring condensation
-
Supplier: AENOR
Description: Chimneys - Elastomeric seals and elastomeric sealants - Material requirements and test methods - Part 1: Seals in flue liners
-
Supplier: AENOR
Description: Chimneys - Elastomeric seals and elastomeric sealants - Material requirements and test methods - Part 1: Seals in flue liners
-
Supplier: AENOR
Description: Chimneys - Elastomeric seals and elastomeric sealants - Material requirements and test methods - Part 1: Seals in flue liners (Endorsed by AENOR in August of 2006.)
-
Supplier: Kelco Industries
Description: the gland, not prone to rolling or deformation Can be sized to suit any application This versatile and cost-effective product can be used in a number of applications including: Gaskets (Radiators, Cylinder Liners, Filters) Seal Energizers (Hydraulic Piston and Rod Seals)
-
Supplier: ASTM International
Description: liner, class B - polyester-resin liner (nonreinforced), class C - epoxy-resin liner (nonreinforced), class D - phenolic resin liner (nonreinforced), class E - polyester-resin liner (reinforced), class F - epoxy-resin liner (reinforced), class G - phenolic
-
Supplier: ASTM International
Description: liner, class B - polyester-resin liner (nonreinforced), class C - epoxy-resin liner (nonreinforced), class D - phenolic resin liner (nonreinforced), class E - polyester-resin liner (reinforced), class F - epoxy-resin liner (reinforced), class G - phenolic
-
Supplier: LexJet Corporation
Description: polyester film coated with adhesive on both sides. A poly-coated, double-faced, release liner keeps the adhesive protected until it’s ready to use.
- Use Temperature: -40 to 257 F
- Chemical System: Rubber Based / Elastomeric
-
Supplier: LexJet Corporation
Description: polyester film coated with adhesive on both sides. A poly-coated, double-faced, release liner keeps the adhesive protected until it’s ready to use.
- Use Temperature: -40 to 257 F
- Chemical System: Rubber Based / Elastomeric
-
Supplier: LexJet Corporation
Description: white polypropylene film coated with adhesive on both sides. A poly-coated, double-faced, release liner keeps the adhesive protected until it’s ready to use.
- Use Temperature: -40 to 257 F
- Chemical System: Rubber Based / Elastomeric
-
Supplier: LexJet Corporation
Description: white polypropylene film coated with adhesive on both sides. A poly-coated, double-faced, release liner keeps the adhesive protected until it’s ready to use.
- Use Temperature: -40 to 257 F
- Chemical System: Rubber Based / Elastomeric
-
Supplier: Polyguard Products, Inc.
Description: substrate (concrete or other) generate a cracking force upwards, but the cracking energy is absorbed by the elastomeric rubberized asphalt in Tileguard. Tileguard's fabric backing bonds to latex modified thinset. Tileguard is available in 38" x 71' rolls, and in 12" x 75' rolls. Each carton
- Thickness: 0.04 inch
- Industry / Application: Flooring
- Form: Membrane
- Features: Other, Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: adhesion to elastomeric substrates. It bonds well to Santoprene, Neoprene Rubber, Butyl Rubber, and many versions of EPDM Rubber. All L3 constructions feature an 83# kraft colored unprinted polycoated kraft (PCK) liner for superior processing.
- Thickness: 0.0062 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Adhesive: Transfer
-
Supplier: U.S. Plastic Corporation
Description: Type 57 Valve has no metal to media or environment contact whatsoever. Flange stopper prevents over-compressing liners due to improper installation. Absorption channel allows you to never worry about an over-tightened liner causing excessive stem torque. Spherical disc, gain higher Cv
- Valve Size: 4 inch
- Valve Type: Butterfly Valves
-
Supplier: U.S. Plastic Corporation
Description: Type 57 Valve has no metal to media or environment contact whatsoever. Flange stopper prevents over-compressing liners due to improper installation. Absorption channel allows you to never worry about an over-tightened liner causing excessive stem torque. Spherical disc, gain higher Cv
- Valve Size: 8 inch
- Valve Type: Butterfly Valves
-
Supplier: U.S. Plastic Corporation
Description: Type 57 Valve has no metal to media or environment contact whatsoever. Flange stopper prevents over-compressing liners due to improper installation. Absorption channel allows you to never worry about an over-tightened liner causing excessive stem torque. Spherical disc, gain higher Cv
- Valve Size: 6 inch
- Valve Type: Butterfly Valves
-
Supplier: U.S. Plastic Corporation
Description: Type 57 Valve has no metal to media or environment contact whatsoever. Flange stopper prevents over-compressing liners due to improper installation. Absorption channel allows you to never worry about an over-tightened liner causing excessive stem torque. Spherical disc, gain higher Cv
- Valve Size: 2 inch
- Valve Type: Butterfly Valves
-
Supplier: Assured Automation
Description: actuators. The disc/seat features a trapezoidal elastomeric liner to provide a bubble tight seal. The liner completely isolates the valve body from the process flow. The liner functions as a flange gasket on both sides of the valve. The body cavity features special
- Valve Size: 1.5 to 12 inch
- Pressure Rating: 232 psi
- Flow (Cv): 70 to 5,712
- Number of Ports/Ways: 2
-
Supplier: Assured Automation
Description: without the integrity of the upstream line. Features & Benefits: Standard ISO square dimensions for direct mounting of actuators. The disc/seat features a trapezoidal elastomeric liner to provide a bubble tight seal. The liner completely isolates the valve body from the process
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 119 to 5,712
- Number of Ports/Ways: 2
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6.
- Valve Size: 6 inch
- Number of Ports/Ways: 2
- Features: API, ISO
- Valve Type: Butterfly Valves, Shut Off Valves
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric
- Valve Size: 20 inch
- Number of Ports/Ways: 2
- Features: API, Bolt Flange, ISO
- Valve Type: Butterfly Valves, Shut Off Valves
-
Supplier: DeWAL
Description: These products are pressure sensitive tapes using Ultra High Molecular Weight Polyethylene (UHMW) film with an aggressive elastomeric adhesive. The UHMW film provides an excellent low friction, non-stick surface, in many ways similar to PTFE. The film has a very high tensile strength and is
- Width: 0.25 to 25 inches
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Temperature Resistance: 93.33333333333333 C
-
Supplier: Asahi/America, Inc.
Description: plastic disc and elastomeric liner are wetted partsISO bolt circle on top flange - No body or stem modifications required for accessoriesStem retainer - PP retainer to prevent stem removalSeatmoreStandard model (3" - 12") has PVC body and PP disc for superior chemical resistance and
- Valve Size: 4 inch
- Valve Type: Butterfly Valves
- Actuation: Manual / Hand
-
Supplier: Asahi/America, Inc.
Description: plastic disc and elastomeric liner are wetted partsISO bolt circle on top flange - No body or stem modifications required for accessoriesStem retainer - PP retainer to prevent stem removalSeatmoreStandard model (3" - 12") has PVC body and PP disc for superior chemical resistance and
- Valve Size: 6 inch
- Valve Type: Butterfly Valves
- Actuation: Manual / Hand
-
Supplier: RBC Bearings
Description: of rod end types and sizes. Our product range includes Heim rod ends with brass race inserts in standard, precision and high capacity designs; high strength two piece designs; self-lubricating rod ends with engineered thermoplastic races or high performance Teflon® liners, military standard
- Bore Diameter: 1.5 inch
- Length Through Bore: 1.312 inch
- Housing Diameter: 4 inch
- Overall Length: 7.406 inch
-
Supplier: RBC Bearings
Description: of rod end types and sizes. Our product range includes Heim rod ends with brass race inserts in standard, precision and high capacity designs; high strength two piece designs; self-lubricating rod ends with engineered thermoplastic races or high performance Teflon® liners, military standard
- Bore Diameter: 2 inch
- Length Through Bore: 2.07 inch
- Housing Diameter: 5.875 inch
- Overall Length: 11.062 inch
Find Suppliers by Category Top
More Information Top
-
Adhesion of an HTPB‐IPDI‐based liner elastomer to composite matrix and metal case
Abstract Adhesional characteristics of an elastomeric liner composition toward a highly filled composite matrix and metal case were investigated.
-
The First Offshore Field Installation for a Composite Riser Joint
Two strategies emerged within the industry regarding the liner concept; the NIST-ATP projects relied on the use of elastomeric liners , while this project was based on the use of metal liners.
-
Design Consideration for Composite Drilling Riser
The CDR joint is provided with a titanium metal liner and an elastomeric liner identical to the one currently used for the STDRJ’s.
-
Some Challenges and Innovations for Deepwater Developments
The elastomeric liner was installed to protect the titanium fiom excessive wear damage by the rotating steel drill pipes.
-
Geothermal Program Review V: proceedings
… 1 g/cc) well cementing materials, 3) thermally conductive composites f o r heat exchanger tubing, 4) corrosion rates f o r me- t a l s i n brine-contaminated binary plant working fluids, and 5) elastomeric liners f o r well …
-
Advanced materials for geothermal energy processes
rosion resistant elastomeric liners for. w e l l casing, and non-metallic heat .
-
Cover Story | American Academy of Orthotists & Prosthetists
Roll-on silicone, urethane, or elastomeric liners are other options that can be used with a PTB socket but are generally recommended for use with total surface bearing (TSB) socket designs.
Indicates content that may require registration and/or purchase.