-
Supplier: Pressure Washers Direct
Description: Pump Powered By Durable Gates Polychain Cogged Belt •10,000 hour rated; 2 year belt warranty Powerful 24 HP Honda GX Engine With Electric Start •World class Honda reliablility & a 2 year warranty •Includes battery and marine grade battery box AR Triplex Plunger Pump •Ceramic
- Water Jet Pressure: 7,000 psi
- Power: 24 HP
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 7,000 PSI @ 4.0 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers and power washers are built and tested in the U.S.
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Heavy Duty Pressure Washer Honda GX690 Polychain Belt Drive 7,000 PSI @ 4.0 GPM (Gen) *This picture is a representation only. "These Heavy Duty Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH1000 40 HP Polychain Belt Drive 7,000 PSI @ 6.0 GPM (Pro-Max) *This picture is a representation only. "These 'High Performance' Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
- Power: 40 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: HD Pressure Washer Honda GX630 Polychain Belt Drive 3000 PSI @ 8.0 GPM (Gen) *This picture is a representation only. "These Heavy Duty Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your
- Water Jet Pressure: 3,000 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
Find Suppliers by Category Top
Featured Products Top
-
outlets: 1" female NPT threads Standard: inlet, outlet riser, and hub assembly are steel. Options: swivel joint also available in aluminum or stainless steel, riser and hub assembly also available in stainless steel Standard pressures to 2,000 psi (138 bar), available up to 5,000 psi (read more)
Browse Hose Reels Datasheets for Hannay Reels -
, suction, discharge, and chemical transfer operations, the 7000 Series can accommodate temperatures from -60° F to +175° F (-51° C to +79° C). Features: Choose gear-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
82496 and pressure resistant to 1500 psi. Are DFARS, REACH, RoHS and DEKRA compliant and NEMA ready for electrical enclosures. Are used in myriad industries, including Robotics & Drones, Military & Aerospace, Agriculture, Medical Device, Telecommunications, Transportation (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
82496 and pressure resistant to 1500 psi. Are DFARS, REACH, RoHS and DEKRA compliant and NEMA ready for electrical enclosures. Are used in myriad industries, including Robotics & Drones, Military & Aerospace, Agriculture, Medical Device, Telecommunications, Transportation (read more)
Browse Dynamic Seals Datasheets for ZAGO Manufacturing Company, Inc. -
82496 and pressure resistant to 1500 psi. Are DFARS, REACH, RoHS and DEKRA compliant and NEMA ready for electrical enclosures. Are used in myriad industries, including Robotics & Drones, Military & Aerospace, Agriculture, Medical Device, Telecommunications, Transportation (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
Fuel Tank Capacity, Electric /Pull Starter Type, Wheel Kit Included Yes, Air Cleaner Type Dual, Low Oil … Inverter Generator, Rated Watts 5500, Surge Watts 7000 , Engine Brand Honda, Voltage 120/240, 58.3/29.1 Amps … • Pressure Washer , 8HP, 3000 psi , 3.5gpm, 230VHot Water Pressure and Steam Washer .
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
Pressure and Steam Washer , Hot, 8 HP, Operating Pressure 3000 psi , Flow Rate 3.5 gpm, Volts/Phase... • Inverter Generator, Rated Watts 5500, Surge Watts 7000 , Engine Brand Honda, Voltage 120/240, 58.3/29.1 … Fuel Tank Capacity, Electric /Pull Starter Type, Wheel Kit Included Yes, Air Cleaner Type Dual, Low Oil …
-
States > Kentucky > State > Proposed Regulations > 2012 Documents > July 1‚ 2012 > [2012 KY Proposed ky-20120701-0030-0002851] 815 KAR 20 - Proposed Amen...
(g) Masterflash Pipe Flashing system for plumbing vent stacks as manufactured by Aztec Washer Company. If these water heaters are shipped with a 100 PSI Pressure and Temperature Relief Valve, they shall be replaced with a 150 PSI Pressure and Temperature Relief Valve. Eemax Electric Tankless water heaters.[:] Vitaclimate Control Systems, Inc. - Heatrae Instantaneous Water Heaters Models 7000 and 9000, pressure type, point of use …
-
States > Kentucky > State > Proposed Regulations > 2013 Documents > Plumbing > May 1‚ 2013 > 815 KAR 20:020 - Parts or materials list
(g) Masterflash Pipe Flashing system for plumbing vent stacks as manufactured by Aztec Washer Company; If the water heater is shipped with a 100 PSI Pressure and Temperature Relief Valve, it shall be replaced with a 150 PSI Pressure and Temperature Relief Valve; Eemax Electric Tankless water heaters. Vitaclimate Control Systems, Inc. - Heatrae Instantaneous Water Heaters Models 7000 and 9000, pressure type, point of use …
-
States > Kentucky > State > Regulations > Title 815 - Public Protection Cabinet Department of Housing‚ Buildings‚ and Construction > [815 KAR 20] 2...
(g) Masterflash Pipe Flashing system for plumbing vent stacks as manufactured by Aztec Washer Company; If the water heater is shipped with a 100 PSI Pressure and Temperature Relief Valve, it shall be replaced with a 150 PSI Pressure and Temperature Relief Valve; Eemax Electric Tankless water heaters. Vitaclimate Control Systems, Inc. - Heatrae Instantaneous Water Heaters Models 7000 and 9000, pressure type, point of use …
-
Applied Tribology: Bearing Design and Lubrication 2nd Edition Complete Document
… from Equation (13.9): 8 Pm = 000 3 5000 + 4000 53 36 000 + 7000 3 16 000 … Two methods are normally used to apply any required preload: (1) fixed position preload, which increases rigidity, or (2) constant pressure preload, as obtained with coil springs or wavy washers . … force with changing temperatures and loads to give less vibration and noise in electric motors and with … … attributed to ball bearings for Hertz maximum contact stresses below about 200 000 psi , 150 000 psi …
-
Glossary of Terms Relating to Rubber and Rubber-Like Materials
compound in insulated wire is vulcanized continuously by drawing the rubber- covered wire rapidly through a jacketed tube which may be 200 ft in length and under internal steam pressures upward of 200 psi , as compared to the 30- to 80-lb … … glow discharge which takes place in a gas surrounding a conductor when the electric stress on the … … cotton yarn, the number of 840-yd hanks contained in 1 lb avoirdupois ( 7000 grains) of the … It is the same type of machine as a washer except that the rolls are heavier and …
-
Tronair Inc
Dolly washers include stainless steel fluid tanks and a pressurised air tank which is charged from an … Powered by an electric motor, a pressure -compensated pump delivers up to 120 bar of pressure and up to a maximum of 22.7 litres/min in the case of the 50 series. Oxygen and nitrogen boosters The model 20-4500- 7000 is a lightweight portable air-driven unit designed … Units are equipped with a high pressure regulator, 15 to 2,500 psi certified gauge with 15 …
-
Proceedings of the 1987 international decommissioning symposium
… of the Project is West Valley Nuclear Services Co., Inc., a subsidiary of the Westinghouse Electric Corporation. pneumatic pump pressure system uses a piston pump to draw chemicals out of a drum allowing 190 … Thefoam i s then rinsed using a 3500 KPato 7000 KPa (500to 1000 psi ) sprayer using a flow rate of 1.6 1/min. to 11.41/min. … area is of concern, plant utility water is used instead of the pressure washer to rinse down …
Indicates content that may require registration and/or purchase.