-
Supplier: jbj Techniques Limited
Description: This series of compact and lightweight power take offs incorporates a hydraulically-operated clutch. Advantages include improved reliability, increased efficiency, longer lifespan and lower maintenance costs. Self Adjustment (no more clutch adjustments). Remote Control (Electric
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: filter — bypass Oil filter — remote Lubricating oil Oil filler Fumes disposal Mounting System Front and rear engine supports Structural steel base Power Take-Offs Crankshaft pulleys Crankshaft pulley — stack-on Output flange Flywheel stub shaft Front stub shaft Hydraulic pump
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear pumps Starting System Starting Aids Electric Starting Motors — 12V and 24V Battery Sets - 12V and 24V (dry) Battery Cable
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: filter Oil fillers Lubricating oil Fumes disposal Fumes disposal mounting Mounting System Structural steel base Front and rear engine supports Power Take-Offs Enclosed clutch Clutch supports Flywheel stub shaft Hydraulic pump drives Hydraulic gear
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Power Take-Offs Rear enclosed clutches Hydraulic pump drives Hydraulics gear pumps Clutch supports Crankshaft pulleys Protection System Air shutoff Starting System Air starting motors Air pressure regulator Air silencer Start switch Electric starting
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
Find Suppliers by Category Top
Featured Products Top
-
• SAE counterflanges. • Motor pump sets: close coupled, AC or DC electric motors. • Pre-assembled systems: with bell-housing and coupling arrangements. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
lifespan and plenty of energy in the long run. Fuji Electric has all the solar pump drive solutions for different applications for solar in the irrigation market. More About Fuji Electric Did you know that Fuji Electric started manufacturing electrical machinery in 1924 (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and operating reliably. Our Drives are rugged, durable, and capable of operating at 100% full power. Fuji Electric backs their AC (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
have the same pressure and/or flow with more precise electronic control. More About Fuji Electric Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine in 1936? For almost 100 years, Fuji Electric has (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
systems Clutches, hubs, and power transfer units GGB Bearing and Coating Solutions for Electric Vehicles (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Driving several hydraulic pumps from one engine or electric motor requires consideration of each circuit's demand. A splitter gearbox must suit the combined load, individual pump speeds and physical installation. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
AC drives with integrated hydraulic pump GA series for offline cooling circuits where pressure spikes occur within the (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited
More Information Top
-
Gear train
integrated actuates the wet lamella clutch elektrisch-hydraulisch pump drive motorabhängig .
-
Stinar Corporation
The water pump is powered by a hydraulic motor which is driven from a hydraulic pump with electric clutch from the vehicle's engine.
-
Fuel-cell powered unmanned ground vehicle
Due to the belt drive system we will be able to add clutches and selectively drive the hydraulic pumps with either an electric motor or the conventional diesel engine.
-
Skid steer fuel cell powered unmanned ground vehicle (Burro)
This belt drive configuration allows the addition of clutches to selectively drive the hydraulic pumps with either an electric motor or the conventional diesel engine (Figure 6).
-
Digital Manufacturing & Automation III
Moreover, sliding sleeve and clutch are driven by electric actuators without hydraulic or pneumatic system containing pump , electromagnetic valve, etc, which further reduce energy loss of the drive train system.
-
Seahorse
The submarine's (conventional) propulsion system consists of a diesel engine driving an electric motor/generator via a disengageable clutch plus hydraulic pumping aggregate, however, an experimental submarine of this class was constructed and successfully tested, incorporating a closed cycle argon diesel plant.
-
Issue 5, 2013
So we are using an electric motor to drive a hydraulic pump only when there is a need to pressurise a clutch or to shift ratios.
-
Interview: Ernie DeVincent
So we are using an electric motor to drive a hydraulic pump only when there is a need to pressurise a clutch or to shift ratios.
-
The new AVL CSI Engine - HCCI Operation on a Multi Cylinder Gasoline Engine
The HP pump is connected to the belt drive via a electric clutch and is only activated when hydraulic pressure is demanded, this improves engine friction in SI mode.
-
Advanced Hybrid Powertrains for Commercial Vehicles
While the engine is off and the clutch disengaged, the electric traction motor can drive the transmission PTO output and, via the hydraulic pump , power the hydraulic boom and tool chain.
Indicates content that may require registration and/or purchase.