-
Supplier: Chromalox
Description: LTFX units provide low watt density heating over a large surface area, while providing precise temperature control for such materials as fire water storage, asphalt, diesel, lube oils, ethanol, bio-diesel, glycerin, animal fats, vegetable oils, fuel oils, or similar types of
- AC Voltage Required: 480 to 600 volts
- kWatts: 4 to 240 kW
- Watt Density: 9 to 12 W/in²
- Flange or Thread Diameter: 4 to 14 inch
-
Supplier: HDT Global
Description: uncontaminated heat to your tent or duct system and operates with fuel supplied from its integral, large-capacity fuel tank or from a remote fuel supply. Air ducts attached to both the input and output air supply allow the heater to be run in 100% recirculation
- AC Voltage Required: 120 volts
- Maximum Air Flow: 1,900 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Features: Diesel / Fuel Oil / Gasoline / Kerosene, Electric, Other
-
Supplier: Mi-T-M Corporation
Description: panel with thermostat plug, reset push button and safety air pressure switch · High pressure fuel pump · Vacuum sensor helps prevent heater lock out · Heated fuel filter for more reliable starts in subzero temperatures Functions on: Kerosene or No. 1 and No. 2 fuel oil.
- Maximum Air Flow: 557 to 2,650 SCFM
- Heating Capacity: 26.9652 to 87.93 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
-
Supplier: Mi-T-M Corporation
Description: Integral overheat and flame-out safety · Fuel gauge · Oversized fuel cap · High limit temperature shut-off · Sure start ignition for cold temperature starts · Dual connector ignitor · Error indicator read-out Factory tested for multiple fuels: Kerosene, JP8/Jet A fuel,
- Maximum Air Flow: 240 to 3,000 SCFM
- Heating Capacity: 20.517 to 175.86 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: Higher Power Supplies, Inc.
Description: Euro-Heat Diesel Fired Hot Box 120V (rated to 3,000 PSI @ 5.0 GPM) *This picture is a representation only. Add hot water cleaning economically! Portable water heater add-on for existing cold water pressure washers. Quick Connect to cold water washer, supply fuel and Euro-Heat
- Water Jet Pressure: 3,000 psi
- Water Flow: 300 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Caterpillar Oil & Gas
Description: Aftercooled with wet exhaust. 152 mm (6 in) on Turbocharged Aftercooled with dry manifolds. Flywheels & Flywheel Housings SAE No. 0 flywheel SAE No. 0 flywheel housing SAE standard rotation Fuel System Fuel filter Fuel transfer pump Primary fuel filter Fuel priming
- Horse Power: 638 to 739 HP
- Displacement: 27.038633920324635 liters
- Length: 78 inch
- Width: 51.2 inch
-
Supplier: Pressure Washers Direct
Description: Farmers and Business Owners •Great for detail specialists, range hood cleaning, job shop, etc. •Compact and easy to transport Heavy Duty Heater Coil •Backed by 5 year manufacturer's warranty Uses Household Outlet •Plugs into any 3 prong, grounded, 15 amp circuit Extra Large
- Water Jet Pressure: 1,200 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Alfa Laval Inc.
Description: advantage of being self-cleaning. No pre-filtration is needed, and with no filter cartridges disposal of any sludge removed from the fuel oil or lubricant can be done in an environmentally responsible manner. Installing a FALCON unit between the bunker tank and the day tank
- Features: All Centrifugal Separators
- Equipment Type: Centrifuge
- Application / Industry: Oil / Fuel, Waste / Sludge
-
Supplier: Caterpillar Oil & Gas
Description: performance) Fuel transfer pump Fuel priming pump Fuel sample valve, mounted on fuel filter base Primary fuel filter Water separator Instrumentation Instrument panel, LH Engine oil pressure gauge Voltmeter gauge Water temperature gauge Tachometer/engine hour meter
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: Caterpillar Oil & Gas
Description: Certification Exhaust System Flexible exhaust fitting Elbows and flange Flange and exhaust adapters Manifold and mufflers Fuel Systems Flexible fuel lines Fuel cooler Water/fuel separator Fuel level switch Instrumentation Customer management device Remote panel
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust System Flexible exhaust fitting Elbows and flange Flange and exhaust adapters Manifold and mufflers Fuel Systems Flexible fuel lines Fuel cooler Water/fuel separator Fuel level switch Instrumentation Customer management device Remote panel display and
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: maintenance time. Low Exhaust Emissions The Cat C9 ACERT engine is a low emission engine designed to meet US EPA off-road Tier 2 emission regulations. Pony Tank An optional add on fuel tank is available for all 500 ZTS track feller buncher and track harvester models. The
- Horsepower: 284 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: maintenance time. Low Exhaust Emissions The Cat C9 ACERT engine is a low emission engine designed to meet US EPA off-road Tier 2 emission regulations. Pony Tank An optional add on fuel tank is available for all 500 ZTS track feller buncher and track harvester models. The
- Horsepower: 284 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: maintenance time. Low Exhaust Emissions The Cat C9 ACERT engine is a low emission engine designed to meet US EPA off-road Tier 2 emission regulations. Pony Tank An optional add on fuel tank is available for all 500 ZTS track feller buncher and track harvester models. The
- Horsepower: 284 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: maintenance time. Low Exhaust Emissions The Cat C9 ACERT engine is a low emission engine designed to meet US EPA off-road Tier 2 emission regulations. Pony Tank An optional add on fuel tank is available for all 500 ZTS track feller buncher and track harvester models. The
- Horsepower: 284 HP
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
Common Applications Adhesives Heating Chemical Component Heating Diesel Fuel Heating in cold weather (read more)
Browse Drum Heaters Datasheets for Tempco Electric Heater Corporation -
An immersion heater is an electric heating apparatus consists of a bundle of tubular heating elements which are submerged in a tank or container to heat a liquid, such as water, oils of various viscosity, viscous materials, solvents, process solutions, liquidous chemicals, and gases. It is (read more)
Browse Immersion Heaters Datasheets for Gaumer Process -
. With minimal maintenance requirements, immersion heaters are an excellent solution to rapid heating in almost any industrial environment. The use of electric immersion heaters has been more popular in the past several decades as rising costs of fuels (and the necessary infrastructure that (read more)
Browse Immersion Heaters Datasheets for WATTCO
More Information Top
-
Federal Register > Friday, June 17, 2005 > [70 FR 35234] Draft General Conformity Determination; Golden Pass LNG Terminal and Pipeline Project; Jefferson, Newt...
Emission estimates for terminal operations include emissions from the HTF heaters , diesel fuel storage tanks , diesel firewater pumps, the emergency diesel electric generator, and from fugitive emissions from the terminal.
-
CR4 - Thread: What is the Best Way to Heat Vegetal Oil?
…vegetable oil "quality" issues, in general I would recommend for the car, heating the oil from the engine coolant circuit (whether you have an electric heater for a small portion … you have a small tank of diesel fuel for starting and engine…
-
CR4 - Thread: Water tank immersion heater
Have you ever thought about installing a passage water heater (not an accumulator) -maybe fueled by gas or diesel or wathever- before the tank to heat the water, and maybe use this lower power electric heater in the tank to adjust and…
-
Catching Cold | Today's Trucking
Fuel heaters that raise the temperature of the diesel fuel between the tank and the filters to prevent wax and gelling can be electric or may use engine coolant.
-
Steyr Type 14 M 22 K36 (4 × 4) recovery vehicle
…with a weapon station) different mirrors locking air suspended seats co-drivers bench (fitted for radio) auxiliary heater for cab and engine … conditioning additional 200 litre diesel fuel tank (which increases the range … towing couplings air and electric connections for trailer front…
-
Discussion on ¿Waterworks power-plant practice: the comparative costs of steam-, Diesel- and electrically-operated machinery¿ before the North-Western Utilizat...
The electric set is the cheapest and can be operated from public supply with minimum standby equipment, whereas the steam set requires boiler plant and the Diesel must have fuel tanks , heaters , etc. Mr. C. A. M. Thornton: Fig.
-
Energy and Environment Division, annual report FY 1980
…Water Boiler (fossil fuel)* Hot Water Boiler (electric) Furnace (fossil fuel)* Furnace (electric)* Domestic Hot Water Heater (fossil fuel ) Domestic Hot Water Heater ( electric )* Open Centrifugal Chiller Open … Generator Gas Tubine Generator Diesel Generator Hot Water Storage Tank Cold Water Storage Tank…
-
Denso
Air Cleaners, Air Conditioner System, Air Conditioner Tube, Alternators, Arm &Blade , Blower Motors, Compressors, Condensers, Diesel Filters, Electric Power Steering Motors, Electronic … Magnetos, Front Wiper Motor, Fuel Pumps, Heater Cores, HVAC, Ignition Systems … Rear Wiper Motor, Reserve Tanks , Starters, Variable Cam Timing…
-
2005 BMW 3 Series
…LuK EGR gasket Dana EGR system Kolbenschmidt Pierburg Electric PTC heaters Catem Electronic drive module … Pierburg Encoder seal for diesel engines Freudenberg Engine cooling … Exhaust systems Eberspächer Expansion tank Seeber Filling channel Mann … 6HP19 optional A/T BorgWarner Fuel filter for all diesel…
-
The new Toyota Auris
…Chassis bushings ZF Friedrichshafen Chassis Components JTEKT column type electric power steering system Bosch … Braking Pads TI Automotive Fuel Tank Freudenberg Grommets (for brakes … Floor Insulators Eberspächer Add Heaters Mecaplast Ashtray (front) HP … Mecaplast Degazer tank Bosch Diesel Injection System Common Rail…
Indicates content that may require registration and/or purchase.