-
Supplier: BMT USA, LLC
Description: Breakthrough in Class 100 Technology Lytzen Class 100 Dry Heat Sterilizers offer dramatically reduced cycle times with specially designed HEPA filters able to withstand temperatures up to 280°C. Lytzen’s patented filters, filter suspension system and air shaft seal preclude the introduction
- Temperature Range: 536 F
- Capacity: 147.2 cubic feet
- Features: Air / Oxidizing, Air Filtration, Cooling System, Front Panel & Display, Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: BMT USA, LLC
Description: Built to cGMP requirements Industry standard non-proprietary components 12” thick intake and exhaust HEPA filters for maximum air flow Semi-automatic and manual doors available All-welded construction – no particles can enter Fully automatic cycle controlled by Allen-Bradley PLC control systems
- Temperature Range: 122 to 752 F
- Capacity: 89 cubic feet
- Features: Air / Oxidizing, Air Filtration, Cooling System, Front Panel & Display, Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: Despatch - ITW EAE
Description: Despatch’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and LCD
- Temperature Range: 104 to 500 F
- Capacity: 1.6 cubic feet
- Features: Air / Oxidizing, Air Filtration, Alarms, Cleanroom, Cooling System, Front Panel & Display, Logging / Recorder Options, Shelving / Racks / Carts, Timers
- External: Bench / Cabinet, Vertical Load (Bell Lift)
-
-
Supplier: Despatch - ITW EAE
Description: TA and TF Walk-In Ovens and Truck-In Ovens The TA and TF Walk-In Ovens and Truck-In Ovens are designed for industrial process versatility and dependability. Typical applications include aging, bonding, curing, drying, baking, heat treating, annealing and stress-relieving. Despatch’s design,
- Temperature Range: 104 to 650 F
- Capacity: 103.99999999999999 cubic feet
- Application: Aging, Industrial
- Features: Air / Oxidizing, Alarms, Baking, Cooling System, Curing, Drying, Front Panel & Display, Heat Treating, Logging / Recorder Options, Other, Shelving / Racks / Carts
-
Supplier: Despatch - ITW EAE
Description: The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance
- Temperature Range: 104 to 500 F
- Capacity: 18 cubic feet
- Application: Aging, Industrial, Laboratory, Sterilizing
- Features: Air / Oxidizing, Curing, Drying, Front Panel & Display, Logging / Recorder Options, Other, Shelving / Racks / Carts, Timers
-
Supplier: Despatch - ITW EAE
Description: PCO2-14™ Polyimide Curing Oven A clean process oven designed for polyimide baking and curing applications The Despatch PCO2-14™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This high-performance, clean
- Temperature Range: 95 to 662 F
- Capacity: 13.999999999999998 cubic feet
- Features: Air / Oxidizing, Air Filtration, Alarms, Baking, Cleanroom, Cooling System, Curing, Front Panel & Display, Shelving / Racks / Carts
- External: Bench / Cabinet, Front Load (incl. Walk-in, Truck-in)
-
Supplier: Priorclave, Ltd.
Description: Top Loading 100L. External Steam heated Priorclave autoclave (includes cooling & automatic timed freesteaming and 2 half depth stainless steel mesh baskets)
- Temperature Range: 284 F
- Capacity: 3.531465726981547 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Terra Universal, Inc.
Description: The BioClave™ 16 and BioClave™ Mini autoclaves are compact, space-saving units that offer rugged operation with a stainless steel interior chamber. Despite their small footprints, each model can accommodate a variety of liquids, media, instruments, glassware, plasticware, and other common
- Temperature Range: 249.8 to 273.2 F
- Capacity: 0.28251725815852374 cubic feet
- Pressure Range: 29 psi
- External: Bench / Cabinet
-
Supplier: Priorclave, Ltd.
Description: Priorclave Pass-Through autoclaves, also known as double ended sterilisers, enable sealed laboratory environments to be maintained, door interlocks preventing potential for laboratory standards to be compromised. Every double-ended autoclave provides a sterile path in and out of sealed
- Temperature Range: 284 F
- Capacity: 5.29719859047232 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: The POWERDOOR range of autoclaves satisfies a demand for autoclaves with a large rectangular sterilising chamber suited to handling bulky items but where the laboratory does not have sufficient space to allow for the conventional hinged door opening. With the Priorclave PowerDoor range the chamber
- Temperature Range: 284 F
- Capacity: 12.360130044435413 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: 200L Front Loading Electrically heated Vacuum Priorclave autoclave. (Includes pre-cycle vacuum, vacuum cooling, Pulsed Freesteaming and 5 program memory)
- Temperature Range: 284 F
- Capacity: 7.062931453963094 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Terra Universal, Inc.
Description: The BioClave™ 16 and BioClave™ Mini autoclaves are compact, space-saving units that offer rugged operation with a stainless steel interior chamber. Despite their small footprints, each model can accommodate a variety of liquids, media, instruments, glassware, plasticware, and other common
- Temperature Range: 249.8 to 273.2 F
- Capacity: 0.5650345163170475 cubic feet
- Pressure Range: 29 psi
- External: Bench / Cabinet
-
Supplier: Terra Universal, Inc.
Description: The BactiZapper has an asbestos-free core element that uses infrared heating to produce 815°C (1500°F). It completely sterilizes microorganisms in 5 - 7 seconds. Ideal for use on platinum inoculating loops, needles, glass tube/pipette mouths and various metal and borosilicate glass instruments.
- Temperature Range: 1,500 F
- External: Bench / Cabinet
- Internal Configuration: Dry Heat
- Heat Source: Electric / Resistance
-
Supplier: Takachiho America, Inc.
Description: Odorless Coolant with ion Power! With water containing coolants eCELL generates copper ions. These ions have long been known to have bactericidal power. They kill bacteria and suppressing their growth. They carry protection throughout the system; this sterilization treatment radically reduces
- Capacity: 35.31465726981547 cubic feet
- Pressure Range: 29.0073678714394 psi
- Heat Source: Electric / Resistance
- Application: Industrial
-
Supplier: Terra Universal, Inc.
Description: The BioClave™ 16 and BioClave™ Mini autoclaves are compact, space-saving units that offer rugged operation with a stainless steel interior chamber. Despite their small footprints, each model can accommodate a variety of liquids, media, instruments, glassware, plasticware, and other common
- Temperature Range: 249.8 to 273.2 F
- Capacity: 0.5650345163170475 cubic feet
- Pressure Range: 29 psi
- External: Bench / Cabinet
Find Suppliers by Category Top
Conduct Research Top
-
Benefits of Electric Boiler Heaters for Large Scale Industrial Applications
Industrial boiler heaters provide heat and power to various applications. These include agricultural soil steaming, steam generation, comfort heating, and sterilization. Many industries rely on these heaters as part of large-scale heating systems. Modern-day industrial settings often turn
More Information Top
-
The application of electricity to horticulture
Striking claims have been made in favour of electric soil sterilizers .
-
Discussion on ¿The application of electricity to horticulture¿ before the North-Western Centre, at Manchester, 2nd November, 1948
Fig. B.— Electric soil sterilizer .
-
Nitrogen-fixing bacteria, arbuscular mycorrhizal fungi, and the productivity and structure of prairie grassland communities
In order to eliminate background microbes, the soil mixture was pasteurized at 90 °C over two consecutive days for 120 min each day, using an electric soil sterilizer (Model SS-60; Pro-Grow Supply, BrookWeld, WI, USA).
-
Effect of variety choice, resistant rootstocks and chitin soil amendments on soil-borne diseases in soil-based, protected tomato production systems
For soil steam treatment a commercial soil-steaming machine used for horticul- tural substrates (Camplex HD5116 Electric Soil Steriliser , THERMOFORCE Ltd, Cumbria, UK) was used.
-
Effect of soil amendments and biological control agents (BCAs) on soil-borne root diseases caused by Pyrenochaeta lycopersici and Verticillium albo-atrum in ...
A steam disinfection treatment was used as a positive control (Camplex HD5116 Electric Soil Steriliser , THERMOFORCE Ltd., Cumbria, UK).
-
Plant species and community responses to sand burial on the machair of the Outer Hebrides, Scotland
Sand used for burial was collected from ex- posed areas at Daliburgh (NF745210) and Kildonan machairs and sterilized in a Camplex electric soil steri- lizer (Simplex Instruments, Cambridge) to destroy any viable propagules within it.
-
Arbuscular mycorrhizal fungi enhance spotted knapweed growth across a riparian chronosequence
In the laboratory, half of the homog- enized soil from each site was steam-sterilized at 90°C for a minimum of 4 h using a Pro-Grow Electric Soil Sterilizer (Model SS-5, Pro-Grow Supply Corp, Brookfield, Wisconsin, USA) to eliminate …
-
Discussion on ¿The application of electricity to horticulture¿ before the East Midland Centre, at Nottingham, 19th October, 1948
I feel that in the case of the pot-plant grower and propagator, where small quantities of sterilized soil are required more or less throughout the whole of the season, nothing can equal the con- venience of the electric soil sterilizer .
-
Discussion on ¿The application of electricity to horticulture¿ before the North-Western Centre, at Lancaster, 20th October, 1948
I feel that in the case of the pot-plant grower and propagator, where small quantities of sterilized soil are required more or less throughout the whole of the season, nothing can equal the con- venience of the electric soil sterilizer .
-
Classical Biological Control of
The soil mix was sterilized with an electric box sterilizer raising the temperature of the soil to 77°C for ½ h before use.
Indicates content that may require registration and/or purchase.