-
Supplier: Festo Corporation
Description: Polyurethane Plastic tubing, antistatic, electrically conductive Suitable for energy-chains Operating medium compressed air, vacuum
- Outside Diameter / Size: 0.1574804 inch
- Maximum Inside Diameter / Size: 0.09842525 inch
- Pressure Rating: -13.7785815 to 145.0377 psi
- Temperature Range: -31 to 140 F
-
Supplier: Zippertubing Co. (The)
Description: flexible, fire retardant, Polyvinylidene Fluoride tubing and Zippertubing’s Z-3250-CN conductive cloth with outstanding shielding properties. The PVDF polymer jacket is a commercial variant of Mil-I-23053/18 tubing and the special formulation makes it more flexible than
- Wall Thickness: 0.01 to 0.019 inch
- Temperature Range: -67 to 302 F
- Color / Clarity: Clear
- Features: Electrical Tubing / Sheathing, Other, Plastic Tubing
-
Supplier: Zippertubing Co. (The)
Description: Shrink-N-Shield (2:1) combines two proven technologies into a single, easy to install product for adding EMI protection to wire and cable bundles. It is ideal for cables diameters of 1/2" and less. The product is comprised of MIL-I-23053/5 heat shrink tubing and Zippertubing’s Z-3250-CN
- Wall Thickness: 0.02 to 0.035 inch
- Temperature Range: -67 to 275 F
- Features: Electrical Tubing / Sheathing, Plastic Tubing
- Design Units: English
-
-
Supplier: Polygon Company
Description: permanently bent after being pushed past yield strength, becoming unusable. Composite tubing is more resilient and springs back, which is especially useful in trocar assemblies or other applications where high force is required. Non-Conductive Polygon composite tubing is an
-
Supplier: Polygon Company
Description: permanently bent after being pushed past yield strength, becoming unusable. Composite tubing is more resilient and springs back, which is especially useful in trocar assemblies or other applications where high force is required. Non-Conductive Polygon composite tubing is an
-
Supplier: Polygon Company
Description: permanently bent after being pushed past yield strength, becoming unusable. Composite tubing is more resilient and springs back, which is especially useful in trocar assemblies or other applications where high force is required. Non-Conductive Polygon composite tubing is an
-
Supplier: Polygon Company
Description: permanently bent after being pushed past yield strength, becoming unusable. Composite tubing is more resilient and springs back, which is especially useful in trocar assemblies or other applications where high force is required. Non-Conductive Polygon composite tubing is an
-
Supplier: Fluoro-Plastics, Inc.
Description: with Fluoro-Plastics shapes that have been properly annealed at our factories. Fluoro-Plastics has a complete machine shop to turn out finished parts from prototypes up to production quantities. Fluoro-Plastics has been fabricating and machining PTFE for over 50 years. Call
- Function: Abrasion / Sliding Wear
- Liner Materials: Fluoropolymer
- Features: Other
- Industry / Application: Plastic
-
Supplier: Fluoro-Plastics, Inc.
Description: dielectric strength. It is frequently used in wire and cable wrap, and to separate conductive surfaces in capacitors. Thick walled close-tolerance extruded tubing is the PTFE shape of choice where machining or drilling long lengths to close tolerances is impossible. Multi-hole
- Use Temperature: 250 F
- Thermal Conductivity: 0.24518743 W/m-K
- Coeff. of Thermal Expansion (CTE): 55 µin/in-F
- Tensile Strength (Break): 1,500 to 3,000 psi
Find Suppliers by Category Top
Featured Products Top
-
-
As a melt-processable alternative to PTFE, FEP tubing can be extruded in long continous lengths and has many distinct advantages over PTFE, allowing it go where PTFE tubing (read more)
Browse Plastic Tubing Datasheets for Zeus -
-
As the world's leading extruder of PTFE, our vast portfolio of high-performance PTFE tubing products are the ideal choice for advance applications across a wide variety of industies. Learn More (read more)
Browse Plastic Tubing Datasheets for Zeus -
With one of the highest strength-to-weight ratios of any thermoplastic, PEEK tubing can be used in a variety of applications as an alternative to other materials, including (read more)
Browse Plastic Tubing Datasheets for Zeus -
-
Beyond just the tube... At New England Tubing Technologies, not only do we specialize in the design and manufacture of custom tube bodies, we also go the extra mile to provide a wide range of (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
Polyethylene-Lined EVA Tubing PE-LINED EVA (Ethylene Vinyl Acetate) tubing is designed for use where cleanliness and flexibility are required. It offers good general chemical resistance and non (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Zeus PI tubing products help you adhere to REACH and EU MDR guidelines regarding SVHC/CMR restricted substances. When enhanced lubricity is required, PI Glide™, a PT (read more)
Browse Plastic Tubing Datasheets for Zeus -
The most outstanding properties of Silcon are its flexibility and resistance to temperature extremes. These, plus its good electrical properties and ability to self-extinguish, make Silcon an excellent choice for appliances and thermal sleeving. Peroxide-cured Silcon (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP
More Information Top
-
Further evidence for a fluid pathway during bone conduction auditory stimulation.
… fluid in the plastic tube: they were not responses to air conducted sounds generated by the bone vibrator, were not induced in animal II by vibrations conveyed to it by the plastic tube and were not electrically conducted activity from animal I …
Indicates content that may require registration and/or purchase.