-
Supplier: Mar Cor Purification
Description: The EDI Series Electrodeionization System is a revolution in chemical-free deionization that is cost-effective for all flow rates. No regeneration chemicals are needed. No hazardous waste stream is produced. Operation is simple, continuous, and facility requirements are reduced. The EDI systems
- Maximum Liquid Flow: 2.5 to 160 GPM
- Maximum Pressure: 45 to 100 psi
- Application / Industry: Biopharmaceutical, Electronics, Power Generation
- Features: Other
-
Supplier: Marmon Industrial Water LLC
Description: Graver’s ElectroFlex EDI systems are factory assembled skids that are pre-engineered and designed to meet the purified water demands of the power, microelectronics, and general industry markets. These systems also provide continuous quality as well as 40-50% lower operating costs when compared to
- Continuous Flow Rate: 15 to 440 GPM
- Removal Application: Demineralization, Purification, Ultra Pure Water
- Market: Industrial, Other
-
Supplier: Accuris
Description: Standard Test Method for Operating Performance of Continuous Electrodeionization Systems on Feeds from 50-1000 MicroS/cm
-
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the operating characteristics of continuous electrodeionization (CEDI) devices, indicative of deionization performance when a device is applied to production of highly deionized water from the product water of a reverse osmosis system. This test
-
Supplier: Accuris
Description: Standard Test Method for Operating Performance of Continuous Electrodeionization Systems on Reverse Osmosis Permeates from 2 to 100 mue S/cm
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the operating characteristics of continuous electrodeionization (CEDI) devices using synthetic feed solutions and is not necessarily applicable to natural waters. This test method is a procedure applicable to solutions with a conductivity range from
-
Supplier: Accuris
Description: Standard Test Method for Operating Performance of Continuous Electrodeionization Systems on Reverse Osmosis Permeates from 2 to 100 S/cm1
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the operating characteristics of continuous electrodeionization (CEDI) devices using synthetic feed solutions and is not necessarily applicable to natural waters. This test method is a procedure applicable to solutions with a conductivity range from
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the operating characteristics of continuous electrodeionization (CEDI) devices, indicative of deionization performance when a device is applied to production of highly deionized water from the product water of a reverse osmosis system. This test
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR OPERATING PERFORMANCE OF CONTINUOUS ELECTRODEIONIZATION SYSTEMS ON REVERSE OSMOSIS PERMEATES FROM 2 TO 100 MUE S/CM - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Dupont Water Solutions
Description: With unsurpassed technological innovations and R&D capabilities, combined with state-of-the-art design and production processes, Dow Water & Process Solutions consistently delivers high performance, long service life, electrodeionization products to customers worldwide. By harnessing advanced
- Continuous Flow Rate: 6.6 to 10 GPM
- Removal Application: Condensate Polishing, Ultra Pure Water
- Market: Industrial
-
Supplier: Mar Cor Purification
Description: The Mar Cor Purification USPure system is a standard single skid design that includes pretreatment, Reverse Osmosis (RO) & Electrodeionization (EDI) on one integrated skid for fast installation & startup. The validatable system offers a pre-designed space saving layout that is cost effective and
- Maximum Liquid Flow: 2.5 to 20 GPM
- Maximum Temperature: 50 to 80 F
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Features: Other, Water
-
Supplier: Mar Cor Purification
Description: The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot water sanitizable RO system and distribution system with an option for Service DI (SDI) or Electrodeionization (EDI) to
- Maximum Liquid Flow: 2.5 to 10 GPM
- Application / Industry: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing
- Features: Other, Water
- Configuration: System
Find Suppliers by Category Top
More Information Top
-
Ion-exchange membrane materials: Properties, modification, and practical application
The main difference between electrodeionizers and conventional electrodia- lyzers is that, in the former, the process of …
-
Ion Exchange Technology I
Good perspectives have electrodeionizers with fibrous strong-acid and strong base ion exchange fibers in the deionizing …
-
Microbiological quality and quality control of purified water and ultrapure dialysis fluids for online hemodiafiltration in routine clinical practice.
… was based on a reverse osmosis module in combination with a second reverse osmosis and/or an electrodeionizer .
-
Kidney International - Abstract of article: Microbiological quality and quality control of purified water and ultrapure dialysis fluids for online hemodiafiltr...
… was based on a reverse osmosis module in combination with a second reverse osmosis and/or an electrodeionizer .
-
Pre-Treatment Strategies For Optimal Boiler Performance
The resulting water then undergoes additional treatment through reverse osmosis membranes, demineralizers, electrodeionizers , ultrafiltration or other systems.
Indicates content that may require registration and/or purchase.