-
Supplier: FIPA Inc.
Description: Very high suction power at small size for short evacuation time and fast vacuum build-up Short response time Robust brass housing and compact design for demanding applications Also suitable for positive pressure Incl. energy saving coil for minimized power consumption and less heat
- Port Size / OD: 0.375 inch
- Operating / Bake-out Temperature: 14 to 140 F
- Valve Actuation: Electric - Solenoid
- Features: Specialty / Other
-
Supplier: Edwards Vacuum
Description: The Edwards PVEK series valves are compact, light-weight electromagnetic vacuum valves suitable for use in vacuum pipeline systems down to 1 x 10-9 mbar. A double wound coil combined with an electronic switching circuit ensures low energy consumption, low operating
- Operating / Bake-out Temperature: 50 to 122 F
- Features: Actuator Shaft / Stem Bellows
- Type: Angle Valve, Inline Valve
- Valve Seat Seal: Elastomeric Seal / O-ring
-
Supplier: VACUUBRAND, Inc.
Description: These straight-through valves with electromagnetic (solenoid) drive are used for operating cycles with short intervals and, therefore, are often used as vacuum control valves. The straightforward design provides a valve with low leakage rate. The sealing material
- Port Size / OD: 0.6299216 inch
- Operating / Bake-out Temperature: 122 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Valve Actuation: Electric - Solenoid
-
-
Supplier: Cole-Parmer
Description: regulates gas or air into the oven without disturbing samples. An electromagnetic valve operates the vacuum connection (6-mm hose barb) at the back of the oven. In case of power failure, this valve closes automatically to protect your samples.
- Temperature Range: 50 to 392 F
- Capacity: 1.7999999999999998 cubic feet
-
Supplier: Cole-Parmer
Description: regulates gas or air into the oven without disturbing samples. An electromagnetic valve operates the vacuum connection (6-mm hose barb) at the back of the oven. In case of power failure, this valve closes automatically to protect your samples.
- Temperature Range: 50 to 392 F
- Capacity: 0.7 cubic feet
-
Supplier: Cole-Parmer
Description: regulates gas or air into the oven without disturbing samples. An electromagnetic valve operates the vacuum connection (6-mm hose barb) at the back of the oven. In case of power failure, this valve closes automatically to protect your samples.
- Temperature Range: 50 to 392 F
- Capacity: 0.7 cubic feet
-
Supplier: Cole-Parmer
Description: regulates gas or air into the oven without disturbing samples. An electromagnetic valve operates the vacuum connection (6-mm hose barb) at the back of the oven. In case of power failure, this valve closes automatically to protect your samples.
- Temperature Range: 50 to 392 F
- Capacity: 1.7999999999999998 cubic feet
-
Supplier: Gilson Company, Inc.
Description: vacuum of around 2in 50.8mm) of mercury is applied throughout the test cycle to further assist passage of fines. Powerful electromagnetic vibration with amplitude control disperses material for increased sieving speed and accuracy. A hand spray nozzle and hose are provided for cleaning
-
Supplier: Gilson Company, Inc.
Description: vacuum of around 2in 50.8mm) of mercury is applied throughout the test cycle to further assist passage of fines. Powerful electromagnetic vibration with amplitude control disperses material for increased sieving speed and accuracy. A hand spray nozzle and hose are provided for cleaning
-
Supplier: Gilson Company, Inc.
Description: vacuum of around 2in 50.8mm) of mercury is applied throughout the test cycle to further assist passage of fines. Powerful electromagnetic vibration with amplitude control disperses material for increased sieving speed and accuracy. A hand spray nozzle and hose are provided for cleaning
-
Supplier: Gilson Company, Inc.
Description: vacuum of around 2in 50.8mm) of mercury is applied throughout the test cycle to further assist passage of fines. Powerful electromagnetic vibration with amplitude control disperses material for increased sieving speed and accuracy. A hand spray nozzle and hose are provided for cleaning
-
Supplier: UL Standards & Engagement
Description: found in UL 2447 and CAN/ULC-S664. 1.13 Communication requirements, for characteristics such as electromagnetic compatibility (EMC), electromagnetic interference (EMI) including regulations of the Federal Communications Commission (FCC) or Industry Canada for wired or wireless options
-
Supplier: UL Standards & Engagement
Description: found in UL 2447 and CAN/ULC-S664. 1.13 Communication requirements, for characteristics such as electromagnetic compatibility (EMC), electromagnetic interference (EMI) including regulations of the Federal Communications Commission (FCC) or Industry Canada for wired or wireless options
Find Suppliers by Category Top
More Information Top
-
48H Automatic Rotary Exhaust Machine Used in CFL Manufacture from Xiamen Wentian Digital Machinery Co.,Ltd, China
Electromagnetic Vacuum Valve : Japan CKD Stainless Steel Electromagnetic Valve.
-
AMICA (Antarctic Multiband Infrared CAmera) project
… inside the cryostat while the cryocooler is running, thus indicating a vacuum failure, then the cryocooler is stopped, the vacuum pumping system is started and, once the pressure in the vacuum pipeline is low enough, the electromagnetic vacuum valve is finally opened.
-
Small-size mass spectrometer for determining gases and volatile compounds in air during breathing
Mass spectrometer: (a) block diagram of the instru- ment; 1, 2—capillaries; 3, 4—microvalves with electro- magnetic lock, BURKERT, G1/8; 5—piezoelectric lock [13]; 6—membrane; 7—block of heating and temperature stabilization; 8— electromagnetic vacuum valve ; (b) pho- tograph of the instrument.
-
AMICA at Dome C: results from the first year of automatic operation tests in Antarctica
Safety electromagnetic vacuum valve status .
-
Two-channel, robotic CCD-camera
A turbomolecular vacuum pump is permanently attached to the cryostat via an electromagnetic vacuum valve .
-
The cosmic
dust aggregation experiment CODAG
… pressure sensor for the pressure range 0–10 mbar with linear output and a resolution of ∼0.01 mbar, (3) a dust filter to avoid contamination of the space-shuttle environment with dust particles, (4) an electromagnetic vacuum valve , and (5) an interface …
-
Mass Spectrometry
A system of hydraulic and electromagnetic vacuum valves enables the source to be completely isolated from the analyser, with the result that samples can be changed and a new analytical exposure started in a time as short as lO min.
-
Sell Rubber injection mold
… bellows, stainless steel bellows, metal flexible hose, Gas Appliance Flexible Hose, marine expansion joint, expansion joint, vacuum accessories, KF weld flange, collar clamp, blind flange, vacuum connection (from two-way to six-way and so on) , vacuum Electromagnetic valve and flapper valve.
-
Sell SLH series auto-driving trolley type drying oven
… bellows, stainless steel bellows, metal flexible hose, Gas Appliance Flexible Hose, marine expansion joint, expansion joint, vacuum accessories, KF weld flange, collar clamp, blind flange, vacuum connection (from two-way to six-way and so on) , vacuum Electromagnetic valve and flapper valve.
-
Sell Rubber injection molding machine
… bellows, stainless steel bellows, metal flexible hose, Gas Appliance Flexible Hose, marine expansion joint, expansion joint, vacuum accessories, KF weld flange, collar clamp, blind flange, vacuum connection (from two-way to six-way and so on) , vacuum Electromagnetic valve and flapper valve.
Indicates content that may require registration and/or purchase.