Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Infineon Technologies AG
Description: description of the design, schematics and measurement reports. Summary of Features Drive loads up to 400 W Thermally optimized EMC optimized Benefits Automotive products applied Represents an engine cooling fan app MOSFET driver integrated in SoC Drive loads up to 400 W Battery
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: secondary loads - see schematic (do not use the white wire). To hook up secondary to 70V loads, jumper Blk/Yel wire to Grn wire. Connect load to Blk and White wires.
- Other Transformer Types / Applications: Electronics Transformer, Encapsulated Coil, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Richardson RFPD
Description: efficiency while THD < 4% under all load conditions Innovative resistor based current sensing solution Distortion less inductor current at zero crossing during all load conditions Reduced Bill of Material (BOM) by the use of general purpose diodes in place of low frequency switches
- Category: Development Board
-
-
Supplier: Integrated Engineering Software
Description: CASPOC: Power Electronics, ED Modeling and Simulation CASPOC is especially designed for simulation of Power Electronics (PE) and Electrical Drives (ED). By using CASPOC, you can model power electronics, electrical machines, load and control in one multilevel model. This
- Software Type / Category: Computer-aided Design/Manufacturing (CAD/CAM)
-
Supplier: Renesas Electronics Corporation
Description: when VIN drops below VOUT, enabling sensitive electronics to remain on in low input voltage conditions. The ISL85403 has a flexible selection of operation modes of forced PWM mode and PFM mode. In PFM mode, the quiescent input current is as low as 180µA (AUXVCC connected to VOUT). The
- Regulated Output Voltage (Volt): 0.8 to 36 volts
- Output Current (IOUT): 2.5 amps
- Quiescent Current (IQ): 0.0003 amps
- Input Voltage (VIN): 3 to 40 volts
-
Supplier: Caterpillar Oil & Gas
Description: water aftercooler, corrosion resistant coated (air side) Air inlet shutoff Turbocharger, rear-mounted, oil lubricated Control System Single Cat ADEM A3 electronic engine control module with electronic unit injector fuel system, rigid wiring harness (10 amp 24V power required to drive
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: water aftercooler, corrosion resistant coated (air side) Air inlet shutoff Turbocharger, rear-mounted, oil lubricated Control System Single Cat ADEM A3 electronic engine control module with electronic unit injector fuel system, rigid wiring harness (10 amp 24V power required to drive
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: SOCOMEC
Description: lab-tested parts assuring total system reliability. • Automatic self-configuration power modules. Easy to customise • Complete set of pre-engineered and pretested parts to meet any customer need. Easy to manage • Full documentation package including schematics, integration instructions,
- Volt-Amp Rating: 25 to 75 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 380
- Features: Bypass Switch, Hot-swappable Batteries, LCD or LED Display, On-line (Double-Conversion), Other, Three Phase
-
Supplier: Caterpillar Oil & Gas
Description: full-load tested to ensure proper package performance • Full range of factory tests and reports are available including performance, torsional-vibration analysis, fuel consumption, engine, and generator special tests Testing • Every unit is full-load tested to ensure proper package
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: front-mounted, oil lubricated 90° adapter and straight adapters for air inlet to turbocharger Air cleaners Air cleaners with Cat dry paper filter elements (approximately 99.9% efficient at filtering SAE fine dust) Control System Dual Cat ADEM A4 electronic engine control module with
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: FX PCB Co., Ltd.
Description: automotive electronics medical devices and other electronic products. How to Choose a PCB LED Lighting PCB Board Assembly Material? Factors Determining Type of PCB Material Fire Retardant The material should be fireproof. If a fire breaks out, this material should be able to slow or
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
Find Suppliers by Category Top
Featured Products Top
-
Siglent's new SDL1000X-E programmable DC Loads have input ranges of 150V/30A up to 300W and are ideal for testing batteries, power supplies, LED lighting, automotive electronics and more. Measurement resolution is 1mV/1mA to 0.1mV/0.1mA with adjustable rise times from 0.001 A/us to 2.5 A (read more)
Browse DC Power Supplies Datasheets for Siglent Technologies NA, Inc. -
The PLA and PLW Series from AMETEK Programmable Power are air-cooled and water-cooled programmable DC electronic loads. They offer operating-mode options which support testing of fuel-cells, batteries, photovoltaic systems, solar-cells and power supplies. Both models are capable of being (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
Littelfuse's LQ050 series integrated load switch ICs incorporate cutting-edge technology that achieves industry-leading performance in ultra-low-power consumption (low IQ, ISD, and RDS(ON)), empowering designers to curtail parasitic leakage current, enhance system (read more)
Browse Pressure Switches Datasheets for DigiKey -
Reliable Force Measurement in Small Spaces Our compression load cells adopt high-precision resistance strain technology, providing accurate and repeatable force measurements (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
IEEE 1451.4 Standard. Every Smart Load Cell boasts a TEDS (Transducer Electronic Data Sheet) stored on an EEPROM chip, standardizing data like sensor type, interface, sensitivity, bridge type, excitation, and more. Say goodbye to manual configuration! The Smart Load Cell identifies and describes (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Type 14.11 is a electronic staircase timer 1 NO 16 A 17.5 mm wide. Other features include: Reset for centralised switch off 4 functions: Step relay Timing Step relay Staircase timer Light ON (read more)
Browse Digital Timers Datasheets for Finder S.p.A. con unico socio -
Single-turn overlap and gap wave spring washers are designed to deliver high load capacity within compact installation spaces, helping engineers optimize mechanical assemblies where axial space is limited. Their unique wave structure provides stable elastic force (read more)
Browse Spring Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
Materials for Electronic Protection The increasing demand for reliability of electronic components and printed circuit boards presents challenges to protect these devices from harsh conditions such as humidity, extreme temperatures, mechanical loads, vibration and (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
DCT 010 Electronic thermostat with integrated switch module for controlling DC devices in enclosures and switch cabinets. Switches all common loads in enclosure applications: Heating, fans, signal transmitters, etc. Normally open versions (NO (read more)
Browse Thermostats Datasheets for STEGO
Conduct Research Top
-
Considerations for Selecting an Electronic Load
Today's electronic loads have numerous features for testing electronic devices. The wide range of capabilities can pose a considerable challenge for selecting a cost-effective electronic load that can meet the requirements of current and future applications.
-
Some Frequently-Asked Questions About Electronic Loads
Electronic loads are versatile instruments that are used in a wide variety of applications, but their operation is often misunderstood.
-
Application Note: Series Connection of Electronic Loads
Series connection of electronic loads requires all involved units to always have equal internal resistance to equally distribute the DC input voltage. That also includes the potential of the DC input poles against ground (PE) which is limited by the internal insulation.
-
PLA/PLW Series Electronic Loads - Meeting the Requirements of Renewable Energy Application
PLA air-cooled loads and PLW watercooled loads offer unique features and flexibility for testing any device with a DC output voltage.
-
Application Note: Efficient Power Supply Burn-in Using Regenerative Electronic Loads
Switch-mode power supplies used in data centers, industrial equipment, medical devices and other critical applications are typically subjected to burn-in operation at full load over an extended period to root out early failures and ensure reliable operation over the supply 's rated lifetime.
-
Case Study: System Integrator Incorporates Electronic Loads Into Fuel-Cell ATE
A system-integrator based in Asia designs and manufactures systems based on fuel-cell and other alternative-energy technologies. Leveraging its expertise in SOFC (solid-oxide fuel cell), SOEC (solid-oxide electrolyzer cell), PEMFC (proton-exchange-membrane fuel cell), and MCFC (molten-carbonate fuel
-
Case Study: Organization Chooses Water-Cooled Electronic Loads for Hydrogen Fuel-Cell Test
A government-funded research organization based in Asia addresses renewable energy technology, energy efficiency, climate change, and energy policy. Specific areas of focus for the organization include fuel cells and energy storage systems (ESS). For fuel cells, the organization develops core
-
Case Study: Fuel-Cell Company Chooses PLW Water-Cooled Electronic Load
Governments are increasingly pushing green initiatives for commercial trucking to save energy and reduce pollution. For example, the state of California describes its Advanced Clean Truck Regulation as " ...part of a holistic approach to accelerate a large-scale transition of zero-emission
More Information Top
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/3939/rylanderm07865.pdf?sequence=2
Power electronic load schematic with boost converter.
-
State of Health Determination: Two Pulse Load Test for a VRLA Battery
A simplified schematic of the electronic load is shown in fig. 9.
-
Novel Test Bed for Induction Heating Power Supplies
Fig. 4: Simplified schematic ofthe regenerative electronic load .
-
http://www.iosrjournals.org/iosr-jece/papers/Vol9-Issue1/Version-6/C09161115.pdf
Fig. 1 shows schematic of DC Electronic Load .
-
Experimental Investigation of Effect of Flow Bed Design on Performance of Liquid Feed Direct Methanol Fuel Cells
… Oxy- gen bottle; 23 ± Pressure reducing valve; 24 ± Cut off valve; 25, 26, 27 ± Flow regu- lating valve; 28, 29, 30 ± Flow meter; 31 ± Check valve; 32 ± Electronic load Fig. 1 Schematic of the liquid-feed …
-
Ultimate transistor electronic load for electrical performance measurement of photovoltaic devices using pulsed solar simulators
Figure 3 Electronic schematic of the UTEL load .
-
Electronic breadboarding reduces time to market, raises manufacturing yield
Using electronic breadboarding he loads the schematic netlist into the simulator along with data files for the ROMand PLDcoding.
-
THERMIONIC CONVERTER LIFE AND REPEATABILITY INVESTIGATION. First Quarterly Progress Report, January 2, 1964-March 31, 1964
6 shows the schematic diagram for the converter loading electronic circuit.
Indicates content that may require registration and/or purchase.