Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Budnick Converting, Inc.
Description: 3M 1280 is a 3.6 mil polyester film tape with a unique adhesive for printed circuit board masking during electroplating.
- Thickness: 0.0036 inches
- Peel Strength / Adhesion: 1.9375 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 3M484 is a 7.2 mil. conformable and abrasion-resistant vinyl tape for masking various surfaces during electroplating and anodizing operations.
- Thickness: 0.0072 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: A 7.0 mil. pigmented vinyl backing with a rubber adhesive primarily used for elctroplating, paint masking and other general purpose applications.
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1.25 lbs/in
- Backing: PVC / Vinyl, Plastic / Polymer
- Features: Specialty / Other
-
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ Electroplating Tape 470 is designed to withstand intense and difficult conditions associated with electroplating and anodizing processes. Built on a flexible vinyl backing that conforms to irregular or curved surfaces, it is resistant to most common solvents and has excellent
- Width: 0.25 to 6 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 121.11111111111111 C
- Features: Removable
-
Supplier: Daemar Inc.
Description: Series MDK Masking Discs has a Kapton® polyimide film backing that will withstand temperatures up to 500 ºF (260 ºC). Caplugs Masking Discs have broad applications in powder coating, electroplating, chrome plating, anodizing and solder wave applications.
- Width: 1 inches
- Materials of Construction: Plastic / Polymer, Polyimide (e.g., Kapton®)
-
Supplier: Daemar Inc.
Description: Series MDG Masking Discs are a 2-mil polyester film backing with a 1.5-mil silicone adhesive that offers a superior resiliency at temperatures up to 400 ºF (204 ºC). Caplugs Masking Discs have broad applications in powder coating, electroplating, chrome plating, anodizing and
- Width: 1 inches
- Materials of Construction: PET / Polyester, Plastic / Polymer
- Adhesive: Silicone
-
Supplier: Custom Fabricating & Supplies
Description: liner) 6.1 Mil Liner Roll Length - 36 yards Recommended Applications Masking during electroplating operations, including both flat strip and overlapping masks Masking during anodizing operations Wrapping, patching, coated racks and masking irregular surfaces Labeling
- Width: 6 to 24 inches
- Peel Strength / Adhesion: 2.3125 lbs/in
- Temperature Resistance: -17.77777777777778 to 121.11111111111111 C
- Features: Removable
-
Supplier: Precision Associates Incorporated
Description: Low-cost, easy-application protection for holes, threads, counter bores, etc. in the process of Electroplating, Anodizing, Dipping, Painting, De-burring, etc.Precision Associates’ Hol-Masks™ are molded in a specially developed high-strength EPDM compound that is resistant to all plating
- Fits Diameter: 0.112 to 4.188 inch
- Shape / Application: Round
- Features: Tapered
-
Supplier: Precision Associates Incorporated
Description: Low-cost, easy-application protection for holes, threads, counter bores, etc. in the process of Electroplating, Anodizing, Dipping, Painting, De-burring, etc.Precision Associates’ Hol-Masks™ are molded in a specially developed high-strength EPDM compound that is resistant to all plating
- Fits Diameter: 0.055 to 0.765 inch
- Shape / Application: Round
-
Supplier: Daemar Inc.
Description: outdoor weatherable and can help dampen vibration. Recommended for Painting, Stripping, Electroplating Temperature Range Maximum temperature 300 ºF (149 ºC) Availability In addition to these discs, Aluminum Foil tape is available in roll form in a range of imperial and metric widths. It is
- Width: 1.312 inches
- Materials of Construction: Metal Foil / Sheet
-
Supplier: Daemar Inc.
Description: Electroplaters Vinyl Tape - Description These discs are provided in a range of metric and imperial sizes. Discs are provided on a liner, which is wound on a core. The tape that the discs are made from is conformable, will remove cleanly, is abrasion resistant and is chemically resistant. It can be
- Width: 0.312 inches
- Materials of Construction: PVC / Vinyl, Plastic / Polymer
-
Supplier: Deviser, Inc.
Description: Electroplating Tape is 7mil highly conformable vinyl tape and coated with rubber adhesive provides excellent adhesion to all metal and most plastics. It’s resistant to most chemicals used in typical electroplating processes Electroplating Vinyl Tape is designed for
- Thickness: 0.007 inches
- Peel Strength / Adhesion: 1 lbs/in
- Temperature Resistance: 0 to 80 C
- Features: Electrical, Protective Tape, Removable
-
Supplier: Budnick Converting, Inc.
Description: A 3.6 mil. green polyester film tape with a unique conformable adhesive for printed circuit board masking during electroplating.
- Thickness: 0.0036 inches
- Peel Strength / Adhesion: 1.8125 lbs/in
- Backing: PET / Polyester, Plastic / Polymer
- Features: Specialty / Other
-
Description: Polyken 827 MULTI-PURPOSE PE FILM TAPE Tough PE backed tape w/ chemical resistant rubber adhesive. Resists degradation from UV exposure. Applications Electroplate masking. Splicing polyethylene. Waterproof packaging. Surface protection. Outdoor masking. Holding labels. Features &
- Thickness: 0.008 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Temperature Resistance: 4.444444444444445 to 93.33333333333333 C
- Backing: Plastic / Polymer
-
Supplier: DigiKey
Description: "Electroplating Tape Rubber Adhesive Tan 4.00"" (101.60mm) X 108' (32.9m) 36 yds"
- Temperature Resistance: 76.66666666666667 C
- Carrier / Backing: PVC / Vinyl, Plastic / Polymer
- Adhesive: Rubber
-
Supplier: Kayaku Advanced Materials, Inc.
Description: Thick photoresists designed for electroplating structures in microsystems technology High stability in acid and alkaline plating baths High dry and wet etch resistance Side wall angle up to 87° with mask aligner broadband exposure Up to 60 µm film thickness
- Applications: Electronics / Microelectronics
- Thick Film Type: Resistor
-
Supplier: Shurtape Technologies, LLC
Description: Military grade aluminum foil tape for use in broad temperature ranges to create vapor barriers and waterproof seals, as well as for masking off areas when painting and electroplating. Designed with an aggressive acrylic adhesive, AF 75 resists extreme temperature fluctuations after
- Width: 1 to 2 inches
- Thickness: 0.0048000000000000004 inches
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -34.44444444444444 to 162.77777777777777 C
-
Supplier: Allied Electronics, Inc.
Description: film tape with unique adhesive for printed circuit board masking during electroplating.
-
Description: Polyken 345SW Premium Self-Wound Foil Tape Heavy-Duty Dead Soft Aluminum Foil for sealing and masking of aircraft. Meets FAR 25.853(a), SAE AMS-T-23397B, and L-T-80B. Applications Aerospace Speed Tape; windshields, and passenger Window mask to protect aircraft canopies, windshields, and
-
Description: Polyken 345SW Premium Self-Wound Foil Tape Heavy-Duty Dead Soft Aluminum Foil for sealing and masking of aircraft. Meets FAR 25.853(a), SAE AMS-T-23397B, and L-T-80B. Applications Aerospace Speed Tape; windshields, and passenger Window mask to protect aircraft ca0pies, windshields, and
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 4.25 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Adhesive: Acrylic
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes. Certified to NADCAP, MIL,
- Capabilities - Cleaning / Surface Preparation: Abrasive / Blasting, Anodizing, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Mass Finishing (Tumbling / Vibratory), Oxygen Cleaning, Passivation, Peening, Pickling / Chemical Deburring, Sanding / Grinding, Ultrasonic Cleaning
- Materials: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities - Recoating: Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Phosphate Coating, Plating / Electroplating
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Custom Fabricating & Supplies
Description: Total Thickness Roll Length - 72 yards Recommended Applications Masking for powdercoat painting Masking in e-coating, electroplating and anodizing Flashbreaker tape when pulling through cured coating such as epoxies Splicing, tabbing and roll closing difficult-to-stick surfaces
- Width: 0.5 to 8 inches
- Peel Strength / Adhesion: 1.9375 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: Custom Fabricating & Supplies
Description: sealing, heat reflection/dissipation, and reliable properties for masking in paint stripping and electroplating. Product Features Temperature Rating: 300° F / 149° C Thermally conductive Moisture and chemical resistant Conforms easily to irregular shapes and curved surfaces Custom
- Peel Strength / Adhesion: 3.4375 lbs/in
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Adhesive: Acrylic
- Backing: Metal Foil / Sheet
-
Supplier: FX PCB Co., Ltd.
Description: electroplating processes, but the price is higher. As the 2 Layer Aluminum manufacturing process is more difficult, you need to drill holes twice (as it is not easy to plate copper on the Aluminum base material directly) 2 Layer Aluminum PCB Stack up 2 Layer / Double-Sided Aluminum Base Board
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: FX PCB Co., Ltd.
Description: OF PPH Our company creates flexible printed circuit boards: up to 410 mm x 270 mm; A-class of complexity; Based on various types of DuPont films (non-adhesive, adhesive, top coat); With coatings of various types, including immersion and electroplating gilding, as well as immersion tin
- Thickness: 0.011811023622047244 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
Permanent epoxy structural layer formation Mold fabrication for electroplating (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
Electroplating Deep reactive ion etching (DRIE) masking (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc.
Conduct Research Top
-
Metrigraphics Article in Today's Medical Developments
photolithography to create a mask and replicate that pattern on a sheet of material that already has metal deposited on it through a variety of techniques," Sablich explains. "Then, a variety of acids are used to etch away the metal that they don't want - leaving them with the metal they do want. Etching yields
More Information Top
-
Development of a Manufacturing Process for High-Precision Cu EOS Targets
Electroplating mask .
-
http://dspace.mit.edu/bitstream/handle/1721.1/50037/40335770-MIT.pdf?sequence=2
However, using the CuL source and gold electroplated masks available in the Nano- Structures Laboratory at MIT, pattern replication for actual devices has been, before this work, limited to feature sizes greater than or equal to 50 nm.
-
MEMS Materials and Processes Handbook
This combination of features has led to the use of polyimides as replacements for ceramics [194], as chemically resistant electroplating masks [207], and as sacri- ficial layers [208].
-
Manufacture of microfluidic glass chips by deep plasma etching, femtosecond laser ablation, and anodic bonding
For the electroplated mask used for ICP-RIE, an 8 lm thick layer was electroplated in an AZ9260 (AZ-Electronic MaterialsÒ) ) photoresist stencil defined by photolithogra- phy on the glass substrate coated with an adhesion layer of chromium (20 nm) and seed …
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/21728/ZHANG-DISSERTATION-2013.pdf?sequence=1
Another choice is to use photoresist as an electroplating mask , and then remove the photoresist and the seed layer.
-
Optimization of Au mask fabrication processes for LIGA applications
Fig. 5: Measured results of a micro mirror area on an Au- electroplated mask .
-
LTCC package manufacturing using powder blasting technology
Average diameter of 4 different apertures measured in the electroplated mask before and after powder blasting.
-
Fabrication of a low temperature co-fired ceramic package using powder blasting technology
Fig. 5 Example of electroplated mask (design 2) coated with dry film resist (left) and LF55GN (right .
-
Fabrication of Planar Laser Targets with Sub-Micrometer Thickness Uniformity
Electroplating mask .
-
Mask technology of extreme-ultraviolet lithography
Process flow of dry etching mask, lift-off mask and electroplating mask ; (a) dry etching mask process, (b) lift-off process after sputtering absorber material, and (c) lift off process after electroplating absorber material.
Indicates content that may require registration and/or purchase.