-
Supplier: TelephoneStuff.com
Description: This phone measures only 9.7" H x 4.5" W x 2.5" D and is push button operated. Features: - The line connects when the pushbutton is pressed - Also have a 2-minute "Timeout" feature which disconnects the call after two minutes - An LED is provided to indicate an "Off Hook" condition
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: Allen Tel Products make it easy for you to comply with the American Disabilities Act as it applies to hall and elevator telephones. Features: - PUSH BUTTON: A push and release push-buton activates the single number dial or a ring-down line to connect the
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: Allen Tel Products make it easy for you to comply with the American Disabilities Act as it applies to Hall And Elevator Telephones. Features: - PUSH BUTTON: A push and release push-buton activates the single number dial or a ring-down line to connect the
- Phone Type: Telephone
-
-
Supplier: TelephoneStuff.com
Description: Allen Tel products make it easy for you to comply with the American Disabilities Act as it applies to hall and elevator telephones. Features: - PUSH BUTTON: A push and release push-buton activates the single number dial or a ring-down line to connect the
- Phone Type: Telephone
-
Supplier: Tri-Tronics Company, Inc.
Description: features a test button simulator for beam break (hold for obstruction/release to clear) and a push-to-test button that energizes the master control relay. For installations without our power supply the light source and receiver arrays can also operate on virtually any controller
-
Supplier: Schmersal Inc.
Description: blanking • floating blanking • fixed blanking with movable edge region • double reset • contactor control (EDM) • automatic mode • re-start mode • beam coding Simple selection and configuration of functions via a single push-button and the 7-segment display. Integrated alignment aid
-
Supplier: Schmersal Inc.
Description: push-button and the 7-segment display. Integrated alignment aid for easy set up. Safe Solutions for your Industry. Schmersal is focused on machine safety - protection for man and machine. For over 65 years Schmersal has developed a reputation for the design and manufacture of machine
-
Supplier: Instrumented Sensor Technology
Description: Velocity-Change Trigger Levels IST Patented Functionality Drop Height Measurement Mode for Package Test Shipments Stores up to 5900 Readings Rugged, Water-Resistant Housing Mode Cycle Push-Button for Easy Manual Activation/De-activation Battery-Powered, 8 to 30 + Day Operation Very
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
-
Supplier: CSA Group
Description: magnetic starters and controllers; thermal and magnetic overload relays; push-button stations (including selector switches and pilot lights); control circuit switches and relays; float-, flow-, pressure-, and vacuum-operated switches; resistors and rheostats; proximity switches;
Find Suppliers by Category Top
Featured Products Top
-
motor for the different applications. Elevator/lift Access – There’s nothing worse than an elevator door that won’t open, but the reliability of Parvalux motors ensures that we get elevator door automation right on so many levels. Home Access – With smart (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
refreshes every five minutes! See the vessel name or number, percentage full, location, material, vessel status, and the date and time the data was last refreshed. Filter to see only the vessels you need by alert status, material, or location. Push-Button (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc.
More Information Top
-
Push Button - Push Button Manufacturers, Suppliers
Elevator Push Button .
-
Action detection in complex scenes with spatial and temporal ambiguities
From (a) to (e) are examples of five action categories: jumping, one-hand waving, pick-up, pushing elevator buttons , and two-hand waving.
-
Interactive Teaching of a Mobile Robot
This paper deals with a task of moving to a destination at a different floor; the task includes not only the movement but also the operation of recognizing and pushing elevator buttons .
-
Implementation of an Object-Grasping Robot Arm Using Stereo Vision Measurement and Fuzzy Control
Wang, W.-J., Huang, C.-H., Lai, I.-H., Chen, H.-C.: A robot arm for pushing elevator buttons .
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1502_web.pdf
This radioactivity was due to the inclusion of cobalt-60 inside the metal used to manufacture elevators push buttons .
-
Action Spotting and Recognition Based on a Spatiotemporal Orientation Analysis
The CMU action dataset [20] is comprised of five action categories, namely, pick-up, jumping jacks, push elevator button , one-handed wave, and two-handed wave, where each action is represented by a single training exemplar.
-
Learning to open new doors
We also show that this approach of using vision to identify a small number of key locations also generalizes to a range of other tasks, including turning a thermostat knob, pulling open a drawer, and pushing elevator buttons .
-
Event Detection in Crowded Videos
(d) pushing elevator button 0 .
-
Intelligent control of technology operations for robot of service use with manipulator
Simulation and experimental results show that the proposed method is effectivefor technology operatins of the service robot, as opening door, closing door and pushing elevator button .
-
Machine Learning for Vision-Based Motion Analysis
This dataset contains 95 sequences with five actions, jumping jack, pushing elevator but- ton , picking-up, one-hand waving, and two-hand waving.
Indicates content that may require registration and/or purchase.