-
Supplier: Accuris
Description: Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR REINFORCED CONCRETE ELLIPTICAL CULVERT, STORM DRAIN, AND SEWER PIPE
-
Supplier: Accuris
Description: Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain, and Sewer Pipe (Metric)
-
-
Supplier: Accuris
Description: Standard Specification for Reinforced Concrete Elliptical Culvert, Storm Drain and Sewer Pipe (Metric)
-
Supplier: ASTM International
Description: vertical elliptical pipe with the following identification: Class HE-A, HE-I, HE-II, HE-III, and HE-IV for the horizontal elliptical pipe, and Class VE-II, VE-III, VE-IV, VE-V, and VE-VI for the vertical elliptical pipe. The prescribed strength requirements
-
Supplier: ASTM International
Description: 1.1 This specification covers reinforced elliptically shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, storm water, and for the construction of culverts. 1.2 Pipe designed for placement with the major axis horizontal shall be designated as
-
Supplier: ASTM International
Description: 1.1 This specification covers reinforced elliptically shaped concrete pipe to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts. 1.2 Pipe designed for placement with the major axis horizontal shall be designated as
-
Supplier: ASTM International
Description: structure. The rehabilitation of the host structure by this installation practice results in a rigid composite structure (PVC liner/grout/existing pipe). This type of rehabilitation process is suitable for a variety of gravity pipe applications such as storm sewers, sanitary sewers,
Find Suppliers by Category Top
More Information Top
-
INTERACTION BETWEEN ROADWAYS AND WILDLIFE ECOLOGY
A wide variety of designs are possible depending on the site-specific construction environment— concrete box culverts, and round, oval, and elliptical pipe culverts .
-
FEM Simulation of an Elliptical-Shaped Corrugated Steel Culvert Pipe for Highway Construction
Construction, Corrugated Steel Pipe , Culvert , Elliptical -Shaped Corrugated Steel Pipe, Finite Element Model (FEM), Highway, Steel .
-
Applied Mechanics and Materials
FEM Simulation of an Elliptical -Shaped Corrugated Steel Culvert Pipe for Highway Construction .
-
Vibration Analysis of a Moving Truck on a Long Span RC Culvert
FEM Simulation of an Elliptical -Shaped Corrugated Steel Culvert Pipe for Highway Construction .
-
Fracture Analysis of Plates with Elliptical Hole Fabricated from Q235 Steel
FEM Simulation of an Elliptical -Shaped Corrugated Steel Culvert Pipe for Highway Construction .
-
Scientific.Net: Materials Science
FEM Simulation of an Elliptical -Shaped Corrugated Steel Culvert Pipe for Highway Construction .
-
Scientific.Net: Materials Science
FEM Simulation of an Elliptical -Shaped Corrugated Steel Culvert Pipe for Highway Construction .
-
Study on Circular-Shaped Corrugated Steel Culvert Pipe for Highway Construction
FEM Simulation of an Elliptical -Shaped Corrugated Steel Culvert Pipe for Highway Construction .
-
Scientific.Net: Materials Science
FEM Simulation of an Elliptical -Shaped Corrugated Steel Culvert Pipe for Highway Construction .
Indicates content that may require registration and/or purchase.