Products/Services for Emb Hydraulic Compression Fittings
-
Pipe Fittings - (1972 companies)...used for fluid transport (either pneumatic or hydraulic). Conversely, tubes can also be associated with structural applications. Types of Fittings Pipe fittings are distinguished based...SizeMaterialCategory -
Tube Fittings - (1139 companies)...correspond to either hydraulic or pneumatic systems. The basic system type is the first step to determining the type of fittings right for the application. Hydraulic applications involve the transfer of liquid fluids such as water and other chemical... -
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Hose Fittings - (1196 companies)...hydraulic or pneumatic systems. Defining this system is the first step to determining the appropriate fittings for the application. Hydraulic applications involve the transfer of liquid fluids such as water and other chemical solvents. Hydraulic fittings... -
Hydraulic Valves - (685 companies)...or outlet connections. Others use a bolt flange, clamp flange, union connection, tube fitting, butt weld, or socket weld. With compression fittings, tightening a nut on one fitting compresses a washer around the other. With metal face seals, a gasket... -
Pneumatic Fittings - (222 companies)Compared to hydraulic fittings, pneumatic fittings are typically characterized by tighter seals and lower pressure requirements. They are frequently used in pneumatic logic control systems and instrumentation. Pneumatic Pipes, Tubes, and Hoses...
-
Gas Fittings - (97 companies)Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
-
Sanitary Fittings - (112 companies)...fold down into the receiver to lock the fitting in place after insertion. They are used in many heavy-duty applications such as fire hose and sludge/sewage pumping. Compression fittings - Connect vessels using compression on a gasket, ring...
-
Compression Springs - (434 companies)Compression springs are the most recognizable of spring and are intended to oppose compaction in the direction of the axis. The spring is extended at rest, shorten and store energy when a load is applied, and is one most efficient energy storage...
-
Wire Rope Fittings and Cable Fittings - (248 companies)Wire rope fittings includes clips, sleeves, stud ends, eyes, forks and other hardware used to construct mechanical cable assemblies. Wire rope and control cable fittings include clips, sleeves, stud ends, eyes, forks, and other hardware used...
Product News
-
Kuriyama of America, Inc.
Staplelok Hydraulic Mining Fittings Available options: Rapid Staplelok Male. Super Rapid Staplelok Male. Super Rapid Staplelok Female. Rapid Staplelok Staple, D Type, Stainless Steel. Super Rapid Staplelok Staple, D Type, Stainless Steel. Learn More (read more)Browse Hydraulic Fittings Datasheets for Kuriyama of America, Inc. -
Beswick Engineering Co., Inc.
Compression Fittings Ideal for Teflon Tubing Teflon tubing is popular and has many advantages however it presents challenges when it is connected to fittings. To address this challenge, Beswick designed miniature 10-32 threaded "redundant seal" compression fittings for use with 1/4 ", 1/8 ", 1/16 ", and 1/32 " OD tubing. Our unique design provides an additional seal to the tubing in conjunction with the ferrule seal. This "belt and suspenders" approach ensures a leak tight fit. The compression fitting gives you the ability to operate... (read more) -
Conax Technologies
Custom and Standard Compression Seal Fittings Leading the way for over 70 years. Conax Technologies designs and manufactures more than 600,000 unique versions of compression seal fitting and feedthrough assemblies. Whether it 's a customized solution or a standard product, Conax is your fully-integrated source for compression seal fittings. With over 70 years of engineering expertise, our customers count on Conax to help them meet their most complex challenges. We design pressure and vacuum mechanical compression seal fittings (also known... (read more)Browse Sealing Glands Datasheets for Conax Technologies -
Conax Technologies
Compression Seal Fittings for Power Generation Standard and customized fittings and feedthroughs for Power. For more than 75 years, Conax Technologies has been a global leader in the design and manufacture of compression seal fittings for a wide range of power industry applications. Our customers consistently count on Conax to provide standard cable gland solutions, as well as innovative, customized fittings and feedthroughs that are specially designed to meet their needs. The Conax difference: soft sealant technology. Conax pioneered soft... (read more) -
Conax Technologies
Single element compression seal fittings Single element compression seal fittings. Conax Technologies ' single element fittings are used for sealing on a single element, such as a temperature probe, wire, electrode, tubewell, pipe, etc. These fittings are capable of sealing on items made of metal, glass, ceramic or plastic. Visit our website to learn about all of our standard and customized fittings and feedthroughs. PG series seal fittings. PG series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single... (read more)Browse Sealing Glands Datasheets for Conax Technologies -
Conax Technologies
High performance compression seal fittings with or without conductor. Available in .125", .187", .250", .375" & .500" diameter conductors. View our brochure for details on Conax high performance electrode seal fittings. High pressure electrode compression seal feedthrough (HPEG). Up to 20,000 PSI (2067 Bar) at 68 F (20 C). Conductor available in copper, stainless steel, or nickel. Voltage Rating: 2000 VDC. Amperage Rating to 60 Amps. High pressure instrumentation wire compression seal feedthrough (HPPL). Seals on Kapton (R) insulated wire. Up... (read more)Browse Electrical Feedthroughs Datasheets for Conax Technologies -
MAIN Manufacturing Products, Inc.
Custom and Stock Hydraulic Flanges and Fittings MAIN Manufacturing Products, Inc. has been serving the fluid power industry for more than 50 years! We offer hydraulic flanges that meet many different standards and other types of fittings and adapters. Click an item below to learn more: SAE Flanges. Square Flanges. Adapters/Fittings. Find-A-Flange. Create-A-Flange (read more) -
Ningbo TIP Fluid Technology Co., Ltd.
Premium Hydraulic Hose Assembly Fittings Built for Extreme Durability: These hydraulic hose assembly fittings are forged from high-grade carbon steel, ensuring exceptional resistance to high pressure, corrosion, and mechanical wear, even in the harshest operating conditions. Precision Machined for Perfect Sealing: Every fitting is manufactured to strict ISO/SAE standards with tight tolerances, guaranteeing a secure, leak-free connection that maintains system pressure and efficiency. Engineered for Universal Compatibility: Designed... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Complete Hydraulic Connection–Fittings & Adapters Complete System, Not Just Parts. Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters -- all machined to exacting tolerances for perfect compatibility. Precision Materials & Pressure Rating. Choose from carbon steel, stainless steel, or brass. Every component is 100% thread-gauged and pressure-rated from 10 MPa to 45 MPa to match your hose range. Fittings & Ferrules for Every Need. Crimp, reusable, one-piece, and two-piece... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Hydraulic Hose Fittings, Ferrules & Adapters All-in-One Precision Hydraulic Connection System for Professional Industrial Applications. Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters, different from ordinary suppliers that only provide single fittings. The one-stop system eliminates compatibility matching troubles for professional buyers and simplifies procurement and inventory management. Premium Material & Strict Precision Manufacturing: All... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
-
Vie path manual motor vehicle technology
… inlet valve, 222, 241, 242, 259-261, 263, 273, 675 inlet length 714, 704, 705 running-in behavior 320, 704 holing nozzle, pressing depth, device - lichttechnische, 890 device for sonic characters 1073 … … 162, 166, 170 electro hydraulic system 172, 538 Electrohydraulic Combi … electrolytic galvanizing, 569 electromagnetic field, 925 electromachine, 201 Electromechanical braking system ( EMB ) 161, 162, 170, 182, 538 … … 16 vehicle variant, 155 vehicle-approval provision, 21 driving cycle, 32, 33 fiber composite pressure storages, 178 .
-
Manual driver assistance systems
The insert of an electromechanical brake ( EMB ) on the rear axle of a vehicle requires the significantly … A series comes to it from further advantages for the vehicle manufacturer: As the front axle is only hydraulically actuated, the building size of the actuating device reduces (underpressure-braking power amplifier) and allows a significantly larger room for interpretation maneuver concerning … … of a hydraulic actuating device that supplies the front axle with known hydraulic brake calipers with pressure .
-
Dubbel
… triangle element C 45 delta connection V 10 triangle spring G 49 triangle handlebar Q 24 three-joint frame B 8 Dreiphasen-Gleichstrom- and medium frequency inverter-welding devices T 98 three-phase … … Alembertsches principle B 32 pressure D 7, H 1 … … C 5 einachsiger voltage state C 1 installing resistances B 48 One-Dimensional flow non-newton mole liquids B 53 One-Dimensional flows of ideal liquids B 46 One-Dimensional flows tough newton mole liquids (tube hydraulic system ) B 48 simply symmetrical … … electroair filter M 58 electrolysis V 16 electrolytic capacitor I 7 Electromechanical brake ( EMB ) Q 46 electric …
-
Brakes and braking control systems
… valve 146 Einspur in model braking force distribution electronic to 123 elastomeric swelling 63 elk-test 17 electrical braking systems 37 electrohydraulic brake SBC 37, 150 electromechanical brake EMB 37 electromechanical parking brake … … 37, 110 power supply device 46 enlarged braking assistance … … system 44 auxiliary-brake system 36, 45 Hill Descent Control (HDC) 37, 138 137 Hill Lovely Control HHC rear axle differential 96 historic motor vehicles 39 high pressure switching valve 144 Hydraulic … … Wheel Boost HRB 140 hydraulic - system -braking power amplifiers 54 …
-
Strength of discontinuous reinforced composites: II. Isotropic crystalline polymers
Sample Preparation and History Both high density polymer, Marlex EMB 6050 from the Phillips Petroleum Company, and … All samples were compression molded in sandwiched window-frame molds using a manual, electrically heated, hydraulic press. 6 3 3 ~wavelength) fitted with aTiffen Series 48 polarizer-analyzer set and a Kodak No. 29 …
-
Breach Widening Observations from Earthen Embankment Tests
… and Methods Two large-scale earthen embankments were constructed at the USDA-ARS Hydraulic Engineering Unit in … … samples were taken from each compacted lift to determine the density, water content, and unconfined compressive strength. Emb Soil Sand 1 (%) Silt 1 (%) Clay 1 (%) PI 2 WC 3 (%) γd4 … Chart recorders fitted with digital encoders were utilized to record inflow and outflow hydrographs.
-
Dubbel
Electrohydraulic brake (EHB) Q 46 electrohydraulic feed drive T 11 -, electrohydraulic motors T 11 -, hydraulic linear motors T 11 -, displacer principle … … electromagnetic compatibility V 45 Electromechanical brake ( EMB ) Q 46 electric motor … … C 52 under internal pressure C 41 Elysieren S … … emission R 96 -, waste heat boiler R 91 -, ¾ hnlichkeitskennfelder R 95 -, approaching device R 90 -, burning …
-
Prediction and measurement of the thermal expansion coefficient of crystalline polymers
Sample Preparation and History Both high density polyethylene (HDPE), Marlex EMB 6050 from the Phillips Petroleum Company … All samples were compression molded in sandwiched window-frame molds using a manual, electrically heated, hydraulic press. 6 3 3 ~wavelength) fitted with a Tiffen Series 48 polarizer-analyzer set and a Kodak No …
-
Manual motor vehicle electronics
The brake pressure in the wheel is adjusted of the vouched storage unit over control valves. In the electromechanical braking system ( EMB ), no material flow takes place both for the signal transmission (with … Differently than by the EHB exists however no hydraulic , operable with muscle relapse plane by the EMB … 3.2.6.3.3 actuating device .
-
Manual of the Mess- and automation technique in the automobile
… Sequence spread Spectrum DST Digitally Storage Tape Supertwisted Nematic DS-U Double DSTN the transfer DTA disc transfer Area DTAM distributor Absolutely Available Market DTC desk Thermal to pressure -sensor-environment of DSU … … equipment DTE data-transfer- device DTE desk top Engineering … … accelerator pedal EGD ethernet Globally data EGB Electrostatically vulnerable building elements → ESD EGK →EG- commission EGKS European Community coal and steel EGL Embedded Graphic Library EGMR of harrowing-machine-principle EGP Exterior/External Gateway Protocol EHB Elekto-Hydraulische brake EHF Extremely High … EMA Electronic Messaging / e-mail Association EMB Electromagnetic influence EMB Electromechanical braking-system EMB Extended Memory …
Indicates content that may require registration and/or purchase.